- Manufacturer
- Mounting Type
- Packaging
- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Categories
Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Resistive Material | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Detents | Package | Product Status | RoHS | Shaft Length | Shaft Type | Tradename | Unit Weight | Voltage, Rating | With Switch | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Power (Watts) | Subcategory | Power Rating | Orientation | Termination Style | Actuator Type | Switch Type | Bushing Thread | Adjustment Type | Product Type | Number of Turns | Taper | Linearity | Built in Switch | Actuator Diameter | Rotation | Size - Body | Number of Gangs | Resistance (Ohms) | Element Type | Product | Features | Product Category | Shaft Diameter | IP Rating | Diameter | Height | Length | Width | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3547S-1AB-202A Bourns Inc. | 37 |
| - | Panel Mount | Wirewound | - | - | - | - | - | Bourns Inc. | - | - | - | Tray | Active | - | - | - | - | - | - | - | - | 3547 | ±3% | ±50ppm/°C | - | - | 1W | - | - | - | Solder Lug | Slotted | - | M9 x 0.75 | User Defined | - | 3 | Linear | - | None | 0.236" (6.00mm) | 1080° | Round - 0.885" Dia (22.48mm) | 1 | 2k | - | - | - | - | - | - | - | - | - | - | 0.811" (20.60mm) | ||
![]() RV16A-10-15S1-A-500K Xicon | In Stock | - | - | Panel Mount | - | RV16A | - | - | - | - | Xicon | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | Alpha | - | - | - | - | - | - | - | - | Solder Lug | Slotted | - | - | User Defined | - | 1 | Logarithmic | - | - | 0.250" (6.35mm) | - | - | 1 | 500k | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | RV24A | - | - | - | - | Xicon | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | Alpha | - | - | - | - | - | - | - | - | Solder Lug | Round | - | 3/8 | User Defined | - | 1 | Linear | - | - | 0.250" (6.35mm) | - | - | 1 | 250k | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV16BF-10-15K-500K Xicon | In Stock | - | - | Panel Mount | - | RV16BF | - | - | - | - | Xicon | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | Alpha | ±20% | - | - | - | 0.2W, 1/5W | - | - | - | Solder Lug | Knurled and Slotted | - | M7 x 0.75 | User Defined | - | 1 | Logarithmic | - | Push-Pull, DPDT | 0.250" (6.35mm) | 300° | - | 1 | 500k | - | - | - | - | - | - | - | - | - | - | 0.591" (15.00mm) | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | RV24A | - | - | - | - | Xicon | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | Alpha | - | - | - | - | - | - | - | - | Solder Lug | Round | - | 3/8 | User Defined | - | 1 | Logarithmic | - | - | 0.250" (6.35mm) | - | - | 1 | 100k | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV24A-10D2-15R1-B-1M Xicon | In Stock | - | - | Panel Mount | - | RV24A | - | - | - | - | Xicon | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | Alpha | - | - | - | - | - | - | - | - | Solder Lug | Round | - | 3/8 | User Defined | - | 1 | Linear | - | - | 0.250" (6.35mm) | - | - | 1 | 1M | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | RV24A | - | - | - | - | Xicon | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | Alpha | - | - | - | - | - | - | - | - | Solder Lug | Round | - | 3/8 | User Defined | - | 1 | Linear | - | - | 0.250" (6.35mm) | - | - | 1 | 500k | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV24A-10D2-15R1-B-2M Xicon | In Stock | - | - | Panel Mount | - | RV24A | - | - | - | - | Xicon | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | Alpha | - | - | - | - | - | - | - | - | Solder Lug | Round | - | 3/8 | User Defined | - | 1 | Linear | - | - | 0.250" (6.35mm) | - | - | 1 | 2M | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDB181-K215K-104B Bourns Inc. | 512 |
| - | Through Hole | Carbon | - | Bourns | 50 | Bourns | + 50 C | Bourns Inc. | - 10 C | PCB Mount | Center Detent | Tray | Active | Details | 15 mm | Knurled / Serrated | Pro Audio | 0.892167 oz | 200 VAC | No Switch | Tray | Pro Audio PDB18 | ±20% | - | Rotary | 100 kOhms | 0.2W, 1/5W | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | Vertical | PC Pins | Knurled and Slotted | No Switch | M7 x 0.75 | Side Adjustment | Potentiometers | 1 | Linear | - | - | 0.236" (6.00mm) | 300° | Round - 0.669" Dia (17.00mm) | 1 | 100k | Carbon | Potentiometers | - | Potentiometers | 6 mm | IP30 | 17 mm | - | 9.5 mm | - | 0.591" (15.00mm) | ||
![]() 3547S-2AE-502/502A Bourns Inc. | 6 |
| - | Panel Mount | Wirewound | - | Bourns | 25 | Bourns | + 125 C | Bourns Inc. | - 55 C | Panel Mount | - | Tray | Active | Details | 20.6375 mm | Slotted | Hybritron | 1.058219 oz | - | - | Tray | 3547 | ±3% | ±50ppm/°C | 3-Turn Precision Potentiometer | 5 kOhms | 1W | Potentiometers, Trimmers & Rheostats | 1 W | Horizontal | Solder Lug | Round | - | 3/8-32 | Side Adjustment | Precision Potentiometers | 3 | - | 0.25 % | None | 0.125" (3.18mm) | 1080° | Round - 0.875" Dia (22.23mm) | 2 | 5k | Wirewound | Precision Potentiometers | - | Precision Potentiometers | 3.175 mm | - | - | - | - | - | 0.375" (9.53mm) | ||
![]() PTV09A-7020F-B503 Bourns Inc. | 842 |
| - | Through Hole, Snap In | Carbon | - | Bourns | 100 | Bourns | + 50 C | Bourns Inc. | - 10 C | PCB Mount | Without Detent | Tray | Active | Details | 20 mm | Flatted / D | - | 0.063493 oz | 50 VAC, 20 VDC | No Switch | Tray | Pro Audio PTV09 | ±20% | - | Rotary | 50 kOhms | 0.05W, 1/20W | Potentiometers, Trimmers & Rheostats | 50 mW (1/20 W) | Vertical | PC Pins, Board Locks | Flatted | No Switch | - | Side Adjustment | Potentiometers | 1 | Linear | - | None | 0.236" (6.00mm) | 280° | Rectangular - 0.433" x 0.382" Face (11.00mm x 9.70mm) | 1 | 50k | Carbon | Potentiometers | - | Potentiometers | 6 mm | IP40 | - | 9.8 mm | 12 mm | 9.7 mm | 0.787" (20.00mm) | ||
![]() PDF131-P43F-103B0 Bourns Inc. | In Stock | - | - | - | - | - | Bourns | 1250 | Bourns | - | Bourns Inc. | - | - | - | Bulk | Active | Details | - | - | - | 0.130196 oz | - | - | Bulk | * | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | - | - | - | - | - | - | - | Potentiometers | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometers | - | - | - | - | - | - | - | ||
![]() 3310H-101-103L Bourns Inc. | 114 |
| - | Panel Mount | Conductive Plastic | - | Bourns | 50 | Bourns | + 125 C | Bourns Inc. | - 40 C | PCB Mount | Without Detent | Tube | Active | Details | 12.7 mm | Flatted / D | Pro Audio | 0.051147 oz | 16 VDC | - | Tube | Pro Audio 3310 | ±20% | ±1000ppm/°C | Control Potentiometer | 10 kOhms | 0.25W, 1/4W | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Vertical | PC Pins | Flatted | No Switch | 1/4-32 | Top Adjustment | Potentiometers | 1 | Linear | - | Rotary, SPDT | 0.125" (3.18mm) | 300° | Rectangular - 0.384" x 0.375" Face (9.75mm x 9.53mm) | 1 | 10k | Conductive Plastic | Potentiometers | Sealed | Potentiometers | 3.18 mm | IP67 | - | - | - | - | 0.500" (12.70mm) | ||
![]() PTV111-4222A-B103 Bourns Inc. | 806 |
| - | Through Hole, Snap In | Carbon | - | Bourns | 100 | Bourns | + 50 C | Bourns Inc. | - 10 C | PCB Mount | Center Detent | Tray | Active | Details | 22.5 mm | Flatted / D | - | 0.091712 oz | 50 VAC, 20 VDC | No Switch | Tray | PTV | ±20% | - | Rotary | 10 kOhms | 0.05W, 1/20W | Potentiometers, Trimmers & Rheostats | 50 mW (1/20 W) | Horizontal | PC Pins, Board Locks | Flatted | No Switch | - | Top Adjustment | Potentiometers | 1 | Linear | - | Detent | 0.236" (6.00mm) | 300° | Rectangular - 0.610" x 0.484" Face (15.50mm x 12.30mm) | 1 | 10k | Carbon | Potentiometers | - | Potentiometers | 6 mm | IP40 | - | 8.5 mm | 16.7 mm | 12 mm | 0.886" (22.50mm) | ||
![]() PTV111-4427A-A1502 Bourns Inc. | 36 |
| - | Through Hole, Snap In | Carbon | - | Bourns | 100 | Bourns | - | Bourns Inc. | - | - | - | Tray | Active | Details | - | - | - | 0.091712 oz | - | - | Tray | PTV | ±20% | - | - | - | 0.05W, 1/20W | TVS Diodes / ESD Suppression Diodes | - | - | PC Pins, Board Locks | Flatted | - | - | Top Adjustment | - | 1 | Logarithmic | - | None | 0.236" (6.00mm) | 300° | Rectangular - 0.610" x 0.484" Face (15.50mm x 12.30mm) | 1 | 5k | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | - | 1.083" (27.50mm) | ||
![]() PDF241-S425S-104A3 Bourns Inc. | In Stock | - | - | Panel Mount | Carbon | - | Bourns | 400 | Bourns | + 85 C | Bourns Inc. | - 10 C | Panel Mount | Without Detent | Tray | Active | Details | - | Smooth / Slotted | - | 0.550274 oz | 200 V | No Switch | Tray | PDF24 | ±10% | - | Long Life | 100 kOhms | 0.25W, 1/4W | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Horizontal | Solder Lug | Slotted | - | M9 x 0.75 | Side Adjustment | Potentiometers | 1 | Logarithmic | - | None | 0.250" (6.35mm) | 300° | Round - 0.906" Dia (23.00mm) | 1 | 100k | Carbon | Potentiometers | Long Life | Potentiometers | - | IP40 | 23 mm | - | 11.5 mm | - | 0.984" (25.00mm) | ||
![]() 5261 Adafruit Industries LLC | In Stock | - | - | Through Hole | - | - | Adafruit | 1 | Adafruit | - | Adafruit Industries LLC | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.06W | - | - | - | PC Pins | Knurled and Slotted | - | M7 x 0.75 | Top Adjustment | - | 1 | Reverse Logarithmic | - | None | 0.236" (6.00mm) | 300° | Round - 0.669" Dia (17.00mm) | 1 | 100k | - | - | - | Adafruit Industries | - | - | - | - | - | - | 0.591" (15.00mm) | ||
![]() PDF241-S430F-254B0 Bourns Inc. | In Stock | - | - | Panel Mount | Carbon | - | Bourns | 400 | Bourns | + 85 C | Bourns Inc. | - 10 C | Panel Mount | Without Detent | Tray | Active | - | - | Flatted / D | - | 0.476198 oz | 200 V | No Switch | Tray | PDF24 | ±10% | - | Long Life | 250 kOhms | 0.5W, 1/2W | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Horizontal | Solder Lug | Flatted | - | M9 x 0.75 | Side Adjustment | Potentiometers | 1 | Linear | - | None | 0.250" (6.35mm) | 300° | Round - 0.906" Dia (23.00mm) | 1 | 250k | Carbon | Potentiometers | Long Life | Potentiometers | - | IP40 | 23 mm | - | 11.5 mm | - | 1.181" (30.00mm) | ||
![]() PTV112-1417A-A2503 Bourns Inc. | 36 |
| - | Through Hole, Snap In | Carbon | - | Bourns | 100 | Bourns | + 50 C | Bourns Inc. | - 10 C | Panel Mount | Without Detent | Tray | Active | - | 17.5 mm | Flatted / D | - | 0.091712 oz | 50 VAC, 20 VDC | No Switch | Tray | PTV | ±20% | - | - | 50 kOhms | 0.05W, 1/20W | Potentiometers, Trimmers & Rheostats | 50 mW (1/20 W) | - | PC Pins, Board Locks | Flatted | - | M9 x 0.75 | Side Adjustment | Potentiometers | 1 | Logarithmic | - | None | 0.236" (6.00mm) | 300° | Rectangular - 0.610" x 0.484" Face (15.50mm x 12.30mm) | 2 | 50k | Carbon | Potentiometers | - | Potentiometers | 6 mm | - | - | 7.5 mm | 16.7 mm | 12 mm | 0.689" (17.50mm) | ||
![]() PDB12-H4301-104BF Bourns Inc. | 328 |
| - | Through Hole | Carbon | - | Bourns | 100 | Bourns | + 70 C | Bourns Inc. | - 10 C | PCB Mount | Without Detent | Tray | Active | Details | 30 mm | Flatted / D | - | 0.141096 oz | 150 VAC | No Switch | Tray | PDB12 | ±20% | - | Rotary | 100 kOhms | 0.08W | Potentiometers, Trimmers & Rheostats | 80 mW | Vertical | PC Pins | Flatted | No Switch | - | Top Adjustment | Potentiometers | 1 | Linear | - | None | 0.236" (6.00mm) | 300° | Rectangular - 0.504" x 0.488" Face (12.80mm x 12.40mm) | 1 | 100k | Carbon | Audio Potentiometers | - | Potentiometers | 6 mm | IP30 | - | 8.7 mm | 12.4 mm | 12.4 mm | 1.181" (30.00mm) |