- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Adjustment | Brand | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Product Status | Voltage Rated | Voltage, Rating | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Orientation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Product Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Element Type | Product | Product Category | Diameter | Height | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PT10LH01-102B2020 Amphenol Piher Sensing Systems | 1209 |
| - | - | - | - | Through Hole | - | - | Carbon | - | - | - | - | Amphenol Piher Sensing Systems | - | - | - | - | Bulk | Active | - | - | - | - | PT10 | Round - 0.406" Dia x 0.476" H (10.30mm x 12.10mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | - | 1 kOhms | - | - | - | - | - | 0.07W | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Side Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT15NH05-503A2020-S Amphenol Piher Sensing Systems | 1624 |
| - | - | - | - | Through Hole | - | - | Carbon | Top Adjust | Amphenol Piher | Amphenol | + 70 C | Amphenol Piher Sensing Systems | - 25 C | PCB Mount | - | - | Bulk | Active | - | 125 VDC, 250 VDC | Bulk | - | PT15 | Round - 0.591" Dia (15.00mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | Trimmer Resistors | 50 kOhms | - | - | - | - | - | 0.25W, 1/4W | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | - | Horizontal Adjustment | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Side Adjustment | Trimmer Resistors | 1 | Linear | - | - | - | Carbon | Single Turn | Trimmer Resistors - Through Hole | 15 mm | - | 6 mm | - | - | - | - | ||
![]() PT15NV17-103A2020-I-PM-S Amphenol Piher Sensing Systems | 4196 |
| - | - | - | - | Through Hole | - | - | Carbon | - | - | - | - | Amphenol Piher Sensing Systems | - | - | - | - | Bulk | Active | - | - | - | - | PT15 | Round - 0.591" Dia (15.00mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | - | 10 kOhms | - | - | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT15NV17-223A2020-I-PM-S Amphenol Piher Sensing Systems | 5102 |
| - | - | - | - | Through Hole | - | - | Carbon | - | - | - | - | Amphenol Piher Sensing Systems | - | - | - | - | Bulk | Active | - | - | - | - | PT15 | Round - 0.591" Dia (15.00mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | - | 22 kOhms | - | - | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT10MV10-222A2020-I-PM-S Amphenol Piher Sensing Systems | 4809 |
| - | - | - | - | Through Hole | - | - | Carbon | - | - | - | - | Amphenol Piher Sensing Systems | - | - | - | - | Bulk | Active | - | - | - | - | PT10 | Round - 0.406" Dia (10.30mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | - | 2.2 kOhms | - | - | - | - | - | 0.15W | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3329W-1-502 Bourns Inc. | 25 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | Trimpot® 3329 - Sealed | Rectangular - 0.260 x 0.330 Face x 0.330 H 6.60mmx8.38mmx8.38mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 5kOhm | Tin/Lead (Sn/Pb) | 100°C | -25°C | - | White | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | 500V | - | 500mW | - | 6.1mm | Trimmer Pot | TRIMMER | - | 3329W | Not | PC Pins | - | 0.5W | SCREW | 7.75mm | - | - | 2624 | 85°C | Side Adjustment | - | 1 | Linear | HORIZONTAL | 240 deg | - | - | - | - | 6.6mm | 8.382mm | - | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() 3386H-1-100LF Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 10Ohm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | - | 500mW | - | - | 500mW | - | 4.83mm | Trimmer Pot | TRIMMER | - | 3386H | - | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | - | 85°C | Side Adjustment | - | 1 | - | HORIZONTAL | 280 deg | - | - | - | - | - | 9.525mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3309P-1-204 Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | FLAT | 868mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | Trimpot® 3309 - Open Frame | Rectangular - 0.453 x 0.354 Face x 0.250 H 11.50mmx9.00mmx6.35mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | PC Pin | - | ±250ppm/°C | - | 200kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 100°C | -25°C | - | Blue | 0.5W 1/2W | - | - | 500mW | 250V | - | 500mW | - | - | - | TRIMMER | - | 3309P | - | PC Pins | - | 0.5W | SCREW | - | - | - | - | 70°C | Top Adjustment | - | 1 | - | VERTICAL | 235 deg | 1 | - | - | - | 9mm | 6.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3292P-1-104 Bourns Inc. | 16 |
| Datasheet | 8 Weeks | - | Panel, Through Hole | Through Hole | WIRE | 708.738078mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 1999 | Trimpot® 3292 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.150 H 9.53mmx3.81mmx3.81mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | - | 100kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | - | - | 500mW | - | - | Trimmer Pot | TRIMMER | not_compliant | 3292P | - | PC Pins | - | 0.5W | SCREW | 8.26mm | - | 0.51 mm | 3838 | 85°C | Side Adjustment | - | 25 | Linear | HORIZONTAL | 9000 deg | - | - | - | - | - | 3.81mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3386C-1-203LF Bourns Inc. | 119 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 20kOhm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | - | 50mW | - | - | 500mW | - | 4.83mm | Trimmer Pot | TRIMMER | - | 3386C | Not | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | - | 85°C | Side Adjustment | - | 1 | Linear | HORIZONTAL | 280 deg | - | - | - | - | - | 9.525mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3266X-1-103 Bourns Inc. | 2450 |
| Datasheet | 8 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 425.242847mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2006 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 10kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.25W 1/4W | - | - | 250mW | 500V | - | 250mW | - | 4.5mm | Multi-Turn | TRIMMER | - | 3266X | Not | PC Pins | - | 0.25W | SCREW | - | 300V | - | - | 70°C | Side Adjustment | - | 12 | Linear | HORIZONTAL | - | 1 | - | - | - | - | 7.239mm | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() EVN-5ESX50B14 Panasonic Electronic Components | 16000 | - | Datasheet | - | - | Surface Mount | Surface Mount | WRAPAROUND | - | Carbon | - | - | - | - | - | - | - | 85°C | 25°C | - | - | - | - | Tape & Reel (TR) | 2006 | EVN | Rectangular - 0.142 x 0.122 Face x 0.071 H 3.60mmx3.10mmx1.80mm | ±30% | e3/e4 | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | ±500ppm/°C | - | 10kOhm | TIN/PALLADIUM | - | - | - | - | 0.05W 1/20W | 8533.40.80.70 | - | - | - | TR, 7 INCH | 50mW | - | - | Chip | TRIMMER | - | - | - | J Lead | - | 0.05W | SCREW | - | 50V | - | - | 50°C | Top Adjustment | - | 1 | - | VERTICAL | - | - | - | - | - | - | 1.8034mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 3314Z-1-200E Bourns Inc. | In Stock | - | - | 7 Weeks | - | Surface Mount | Surface Mount | J BEND | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | Trimpot® 3314 - Sealed | Square - 0.219 x 0.197 Face x 0.227 H 5.56mmx5.01mmx5.76mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | - | ±100ppm/°C | - | 20Ohm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | - | - | Rectangular | TRIMMER | - | 3314Z | - | J Lead | - | 0.25W | SCREW | - | - | - | 2022 | 70°C | Side Adjustment | - | 1 | - | VERTICAL | 240 deg | - | - | - | - | - | 5.7658mm | - | No | - | ROHS3 Compliant | - | ||
![]() 3296Y-1-500LF Bourns Inc. | 124 |
| Datasheet | 7 Weeks | - | PCB, Panel, Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | e3 | yes | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | - | 50Ohm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | 300V | - | 500mW | - | 4.83mm | Multi-Turn | TRIMMER | - | 3296Y | Not | PC Pins | 300V | 0.5W | SCREW | 6.4mm | - | 500 μm | - | 70°C | Top Adjustment | - | 25 | Linear | VERTICAL | - | 1 | - | - | - | - | 10.033mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3386P-1-254T Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | Lead, Tin | Through Hole | Through Hole | - | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | - | 250kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | - | - | 500mW | - | - | 500mW | - | - | Trimmer Pot | TRIMMER | not_compliant | 3386P | - | PC Pins | - | 0.5W | - | 5.97mm | - | - | 3838 | - | Top Finger Adjustment | - | 1 | - | - | 280 deg | - | - | - | - | - | 4.826mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 3339S-1-502 Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3339 - Sealed | Rectangular - 0.375 x 0.320 Face x 0.375 H 9.53mmx8.13mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 5kOhm | Tin/Lead (Sn90Pb10) | 150°C | -55°C | - | - | 0.5W 1/2W | - | - | 500mW | - | - | 500mW | - | 8mm | - | TRIMMER | - | 3339S | Not | PC Pins | - | 0.5W | SCREW | - | 300V | - | - | 85°C | Side Adjustment | - | 4 | Linear | HORIZONTAL | - | 1 | - | - | - | - | 9.525mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 3314H-1-500 Bourns Inc. | 25 |
| - | 7 Weeks | - | Through Hole | Through Hole | FLAT | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | Trimpot® 3314 - Sealed | Square - 0.177 x 0.177 Face x 0.100 H 4.50mmx4.50mmx2.55mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pin | - | ±100ppm/°C | - | 50Ohm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | - | 250mW | - | - | 250mW | - | - | Rectangular | TRIMMER | - | 3314H | - | PC Pins | - | 0.25W | SCREW | - | - | - | - | 70°C | Top Adjustment | - | 1 | - | VERTICAL | 240 deg | - | - | - | - | - | 2.54mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3299Z-1-100LF Bourns Inc. | 25 |
| - | 7 Weeks | Tin | PCB, Through Hole | Through Hole | WIRE | 992.233309mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2007 | Trimpot® 3299 - Sealed | Rectangular - 0.395 x 0.240 Face x 0.395 H 10.03mmx6.10mmx10.03mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 10Ohm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | - | 500mW | - | - | 500mW | - | - | Trimmer Pot | TRIMMER | not_compliant | 3299Z | - | PC Pins | - | 0.5W | SCREW | 6.22mm | - | 0.51 mm | 3824 | 70°C | Side Adjustment | - | 25 | Linear | HORIZONTAL | 9000 deg | - | - | - | - | - | 9.525mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3386B-1-100LF Bourns Inc. | 17 |
| - | 7 Weeks | Tin | Through Hole | Through Hole | - | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | - | 10Ohm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | - | 500mW | - | - | 500mW | - | - | Trimmer Pot | TRIMMER | - | 3386B | - | PC Pins | - | 0.5W | - | 5.97mm | - | - | - | - | Side Adjustment | - | 1 | - | - | 280 deg | - | - | - | - | - | 9.525mm | - | - | - | ROHS3 Compliant | - | ||
![]() EVM-3ESX50B15 Panasonic Electronic Components | 14000 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | WRAPAROUND | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | EVM | - | ±25% | - | - | Obsolete | 1 (Unlimited) | 3 | Foot Print | EAR99 | ±250ppm/°C | - | 100kOhm | - | 100°C | -40°C | - | - | 0.15W | 8533.40.80.50 | - | 150mW | - | TR, 7 INCH | - | - | - | Trimmer | TRIMMER | - | - | - | Surface Mount | - | - | SCREW | - | 50V | - | - | - | Top Adjustment | - | 1 | - | VERTICAL | 260 deg | - | - | - | - | - | - | 3.1mm | - | - | RoHS Compliant | - |