- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3386X-1-203LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | - | Tube | 2005 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 20kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | 300V | - | - | 4.83mm | Trimmer Pot | TRIMMER | - | 3386X | Not | PC Pins | 300V | 0.5W | SCREW | 5.97mm | - | 500 μm | - | 85°C | Side Adjustment | 1 | Linear | HORIZONTAL | 280 deg | - | - | 4.83mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3362S-1-501LF Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 500Ohm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 4.7mm | Trimmer Pot | TRIMMER | - | 3362S | Not | PC Pins | - | 0.5W | SCREW | 5.46mm | - | 0.46 mm | 2628 | 70°C | Side Adjustment | 1 | Linear | HORIZONTAL | 240 deg | - | - | 6.985mm | No | - | ROHS3 Compliant | - | ||
![]() 3266X-1-102LF Bourns Inc. | In Stock | - | - | 8 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 425.242847mg | Cermet | - | - | Tube | 2006 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | Potentiometer | 1kOhm | Matte Tin (Sn) | 150°C | -55°C | - | Blue | 0.25W 1/4W | - | 250mW | 300V | - | 250mW | 4.5mm | Multi-Turn | - | - | 3266X | Not | PC Pins | 300V | 0.25W | - | - | - | 500 μm | - | 70°C | Side Adjustment | 12 | Linear | HORIZONTAL | - | 1 | - | 7.239mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3006P-1-253LF Bourns Inc. | In Stock | - | - | 7 Weeks | Tin | Panel, Through Hole | Through Hole | WIRE | 1.133981g | Cermet | - | - | Tube | 1999 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 25kOhm | - | 125°C | -55°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | 750mW | 500V | - | 750mW | 4.83mm | Trimmer Pot | TRIMMER | - | 3006P | Not | PC Pins | - | 0.75W | SCREW | 5.33mm | 400V | 0.51 mm | 7519 | 70°C | Side Adjustment | 15 | Linear | HORIZONTAL | 5400 deg | - | - | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3214J-1-104E Bourns Inc. | In Stock | - | - | 7 Weeks | - | Surface Mount | Surface Mount | J BEND | 283mg | Cermet | - | 300V | Tape & Reel (TR) | 2007 | Trimpot® 3214 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.146 H 4.80mmx3.50mmx3.71mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | Potentiometer | 100kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | Natural | 0.25W 1/4W | - | 250mW | 500V | TR, EMBOSSED, 7 INCH | 250mW | 5mm | Trimmer Pot | - | - | 3214J | Not | J Lead | - | - | - | - | - | - | 1918 | - | Side Adjustment | 5 | Linear | HORIZONTAL | 1800 deg | - | - | 3.7084mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3329H-1-202 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | - | Tube | 2006 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.180 H 6.35mmx4.57mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 2kOhm | Tin/Lead (Sn/Pb) | 150°C | -25°C | - | White | 0.5W 1/2W | - | 200mW | 500V | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3329H | Not | PC Pins | - | 0.5W | SCREW | 6.78mm | 300V | 0.46 mm | - | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 260 deg | - | - | 4.572mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3296Y-1-201LF Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | PCB, Panel, Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | - | Tube | 2005 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | e3 | yes | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | - | 200Ohm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | 300V | - | 500mW | 4.83mm | Multi-Turn | TRIMMER | - | 3296Y | Not | PC Pins | 300V | 0.5W | SCREW | 6.4mm | - | 500 μm | - | 70°C | Top Adjustment | 25 | Linear | VERTICAL | - | 1 | - | 10.033mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3296P-1-202LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | PCB, Panel, Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | - | Tube | 2005 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.190 H 9.53mmx4.83mmx4.83mm | ±10% | e3 | yes | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | - | 2kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 11.55mm | Multi-Turn | TRIMMER | - | 3296P | Not | PC Pins | 300V | 0.5W | SCREW | 6.4mm | - | 0.51 mm | - | 70°C | Side Adjustment | 25 | Linear | HORIZONTAL | - | 1 | - | 4.826mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3386P-1-473LF Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | 850.485694mg | Cermet | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | - | 47kOhm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 9.53mm | - | - | - | 3386P | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | 4.826mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3386X-1-102LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Tin | PCB, Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 1kOhm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | 500mW | 4.83mm | Trimmer Pot | TRIMMER | - | 3386X | Not | PC Pins | 300V | 0.5W | SCREW | 5.97mm | - | - | - | 85°C | Side Adjustment | 1 | Linear | HORIZONTAL | 280 deg | - | - | 9.525mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3006P-1-254LF Bourns Inc. | In Stock | - | - | 7 Weeks | - | Panel, Through Hole | Through Hole | WIRE | 1.133981g | Cermet | - | - | Tube | 2006 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 250kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | 4.83mm | Trimmer Pot | TRIMMER | - | 3006P | Not | PC Pins | - | 0.75W | SCREW | 5.33mm | 400V | 0.51 mm | 7519 | 70°C | Side Adjustment | 15 | Linear | HORIZONTAL | 5400 deg | - | - | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3314J-2-101E Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | J BEND | - | Cermet | - | - | Tape & Reel (TR) | 1999 | Trimpot® 3314 - Sealed | Square - 0.177 x 0.177 Face x 0.100 H 4.50mmx4.50mmx2.55mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | - | 100Ohm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 5mm | Rectangular | TRIMMER | - | 3314J | Not | J Lead | - | 0.25W | SCREW | - | 300V | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | 240 deg | - | - | 2.54mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3214G-1-502E Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | - | 283mg | Cermet | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3214 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.154 H 4.80mmx3.50mmx3.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | - | 5kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | 500V | TR, EMBOSSED, 7 INCH | 250mW | 6mm | Trimmer Pot | TRIMMER | - | 3214G | Not | Gull Wing | - | - | SCREW | - | - | - | 1918 | - | Side Adjustment | 5 | Linear | HORIZONTAL | 1800 deg | - | - | 3.5306mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3386P-1-102TLF Bourns Inc. | In Stock | - | - | 7 Weeks | - | PCB, Through Hole | Through Hole | - | 850.485694mg | Cermet | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | - | 1kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | 300V | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3386P | Not | PC Pins | - | 0.5W | - | 5.97mm | - | - | 3838 | - | Top Finger Adjustment | 1 | Linear | - | 280 deg | - | - | 4.826mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EVM-3YSX50B23 Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | - | Surface Mount | - | - | Cermet | -40°C | - | Tape & Reel (TR) | 2010 | EVM | Rectangular - 0.136 x 0.122 Face x 0.061 H 3.45mmx3.10mmx1.55mm | ±25% | e3 | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | ±250ppm/°C | - | 2kOhm | Tin (Sn) | - | - | - | - | 0.15W | 8533.40.80.50 | - | - | TR | - | - | Trimmer | TRIMMER | compliant | - | - | J Lead | - | - | - | - | 50V | - | - | - | Top Adjustment | 1 | - | - | 260 deg | - | - | - | - | - | RoHS Compliant | - | ||
![]() 3269P-1-102GLF Bourns Inc. | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | L BEND | - | Cermet | - | - | Tape & Reel (TR) | 2005 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.205 H 6.35mmx4.32mmx5.21mm | ±10% | e3 | yes | Active | 2 (1 Year) | 3 | Gull Wing | - | ±100ppm/°C | - | 1kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 13 INCH | 250mW | 8.39mm | Trimmer Pot | TRIMMER | - | 3269P | Not | Gull Wing | - | 0.25W | SCREW | - | 300V | - | 2525 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | - | 1 | - | 5.207mm | No | - | ROHS3 Compliant | - | ||
![]() 3296W-1-204 Bourns Inc. | In Stock | - | - | 7 Weeks | Lead, Tin | Panel, Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | - | Tube | 2007 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | e0 | no | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | - | 200kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | 500V | - | 500mW | 4.83mm | Multi-Turn | TRIMMER | - | 3296W | Not | PC Pins | - | 0.5W | SCREW | 6.4mm | 300V | 0.51 mm | - | 70°C | Top Adjustment | 25 | Linear | VERTICAL | - | 1 | - | 10.033mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3296W-1-253 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel, Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | - | Tube | 2007 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | e0 | no | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | - | 25kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | 500V | - | 500mW | 4.83mm | Multi-Turn | TRIMMER | - | 3296W | Not | PC Pins | - | 0.5W | SCREW | 6.4mm | 300V | 0.51 mm | - | 70°C | Top Adjustment | 25 | Linear | VERTICAL | - | 1 | - | 10.033mm | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() 3314R-1-103E Bourns Inc. | In Stock | - | - | 7 Weeks | - | Surface Mount | Surface Mount | - | 283mg | Cermet | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3314 - Sealed | Square - 0.177 x 0.177 Face x 0.100 H 4.50mmx4.50mmx2.55mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | - | 10kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 6.2mm | Rectangular | TRIMMER | - | 3314R | Not | Gull Wing | - | 0.25W | SCREW | - | 50V | - | - | 70°C | Bottom Adjustment | 1 | - | VERTICAL | 240 deg | - | - | 2.54mm | No | - | ROHS3 Compliant | - | ||
![]() 3306F-1-101 Bourns Inc. | In Stock | - | - | 18 Weeks | - | PCB, Through Hole | Through Hole | SNAP-IN | 360mg | Cermet | - | - | Bulk | 2007 | Trimpot® 3306 - Open Frame | Rectangular - 0.319 x 0.268 Face x 0.300 H 8.10mmx6.81mmx7.62mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±250ppm/°C | - | 100Ohm | Matte Tin (Sn) | 100°C | -25°C | - | Natural | 0.2W 1/5W | 8533.40.80.50 | 200mW | - | - | 200mW | - | - | TRIMMER | - | 3306F | - | PC Pins | - | 0.2W | SCREW | - | - | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | - | 1 | 6.81mm | 7.62mm | No | No SVHC | ROHS3 Compliant | - |