- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Terminal Shape | Weight | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3386V-1-100 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 10Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3386V | Not | PC Pins | 0.5W | SCREW | 5.97mm | - | - | - | 85°C | Side Adjustment | 1 | - | VERTICAL | 280 deg | - | - | 4.826mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3299X-1-203LF Bourns Inc. | 93 |
| Datasheet | 7 Weeks | - | PCB, Panel, Through Hole | Through Hole | - | WIRE | 992.233309mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3299 - Sealed | Rectangular - 0.395 x 0.240 Face x 0.395 H 10.03mmx6.10mmx10.03mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | Potentiometer | 20kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | 500V | - | 500mW | 6.1mm | Trimmer Pot | - | - | 3299X | Not | PC Pins | 0.5W | - | 6.22mm | - | 0.51 mm | - | 70°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | - | 9.525mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 67XR2MEGLF TT Electronics/BI | 25 |
| Datasheet | 6 Weeks | - | - | Through Hole | NO | WIRE | - | Cermet | 125°C | -55°C | - | - | 2012 | 67 | Rectangular - 0.437 x 0.195 Face x 0.410 H 11.10mmx4.95mmx10.41mm | ±10% | e3 | yes | Active | Not Applicable | 3 | - | EAR99 | ±100ppm/°C | - | 2MOhm | Matte Tin (Sn) | - | - | - | - | 0.5W 1/2W | 8533.40.80.50 | - | - | BULK | - | - | Trimmer Pot | TRIMMER | - | - | - | PC Pins | 0.5W | SCREW | 4.6mm | - | 0.53 mm | 3819 | 85°C | Side Adjustment | 20 | - | HORIZONTAL | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 67ZR1KLF TT Electronics/BI | 25 |
| Datasheet | 6 Weeks | - | - | Through Hole | NO | WIRE | - | Cermet | 125°C | -55°C | - | - | - | 67 | Rectangular - 0.437 x 0.195 Face x 0.410 H 11.10mmx4.95mmx10.41mm | ±10% | e3 | yes | Active | - | 3 | - | EAR99 | ±100ppm/°C | - | 1kOhm | Matte Tin (Sn) | - | - | - | - | 0.5W 1/2W | 8533.40.80.50 | - | - | BULK | - | - | Trimmer Pot | TRIMMER | - | - | - | PC Pins | 0.5W | SCREW | 4.6mm | - | 0.53 mm | 3819 | 85°C | Side Adjustment | 20 | - | HORIZONTAL | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 3386R-1-204 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 200kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3386R | - | PC Pins | 0.5W | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | 1 | - | VERTICAL | 280 deg | - | - | 4.826mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3386K-1-103 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | 850.485694mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | - | 10kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3386K | Not | PC Pins | 0.5W | - | 5.97mm | - | - | 3838 | - | Top Adjustment | 1 | - | - | 280 deg | - | - | 4.826mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ST4EA202 Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | - | Surface Mount | - | - | - | Cermet | - | - | - | Bulk | 2016 | ST4 | Rectangular - 0.197 x 0.177 Face x 0.091 H 5.00mmx4.50mmx2.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | - | 2kOhm | - | - | - | - | - | 0.25W 1/4W | - | - | - | - | - | - | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3386B-1-200LF Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | - | 850.485694mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | - | 20Ohms | - | 125°C | -55°C | Cermet | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 4.83mm | - | - | - | 3386B | Not | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | - | - | 9.525mm | 9.53mm | 4.826mm | No | - | ROHS3 Compliant | - | ||
![]() 3386U-1-102LF Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 1kOhm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3386U | - | PC Pins | 0.5W | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | 1 | - | VERTICAL | 280 deg | - | - | 4.826mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ST32ETA102 Nidec Copal Electronics | 12500 |
| Datasheet | 9 Weeks | - | - | Surface Mount | - | - | - | Cermet | - | - | - | Tape & Reel (TR) | 2011 | ST-32 | Square - 0.134Lx0.134W x 0.079 H 3.40mmx3.40mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | - | 1kOhms | - | - | - | - | - | 0.125W 1/8W | - | - | - | - | - | - | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3329P-1-500 Bourns Inc. | In Stock | - | - | 6 Weeks | - | Through Hole | Through Hole | - | WIRE | 566.990462mg | Cermet | - | - | - | Tube | 2006 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.229 H 6.35mmx5.82mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 50Ohm | Tin/Lead (Sn/Pb) | 100°C | -25°C | - | White | 0.5W 1/2W | 8533.40.80.50 | 200mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3329P | - | PC Pins | 0.5W | SCREW | 6.78mm | - | 0.46 mm | - | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 260 deg | - | - | 5.8166mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3266Z-1-202 Bourns Inc. | In Stock | - | Datasheet | 37 Weeks | - | PCB, Through Hole | Through Hole | - | WIRE | 425.242847mg | Cermet | - | - | - | Tube | 2006 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 2kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.25W 1/4W | - | 250mW | - | - | 250mW | 4.5mm | Multi-Turn | TRIMMER | - | 3266Z | Not | PC Pins | 0.25W | SCREW | - | 300V | - | - | 70°C | Side Adjustment | 12 | Linear | HORIZONTAL | - | 1 | - | 6.858mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3059P-1-501LF Bourns Inc. | 38 |
| - | 8 Weeks | - | Chassis Mount, Panel, Through Hole | Chassis Mount | - | WIRE | 2.834952g | Cermet | - | - | - | Tube | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 500Ohm | Matte Tin (Sn) | 150°C | -55°C | - | Blue | - | 8533.40.80.50 | 1W | 500V | - | 1W | - | - | TRIMMER | - | 3059P | - | PC Pins | 1W | SCREW | 12.7mm | 400V | 0.71 mm | - | 70°C | Side Adjustment | 22 | Linear | HORIZONTAL | 7920 deg | 1 | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3329H-1-500 Bourns Inc. | 25 |
| Datasheet | 6 Weeks | Lead, Tin | Through Hole | Through Hole | - | WIRE | 566.990462mg | Cermet | - | - | - | Tube | 2005 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.180 H 6.35mmx4.57mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 50Ohm | Tin/Lead (Sn/Pb) | 150°C | -25°C | - | White | 0.5W 1/2W | - | 200mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3329H | - | PC Pins | 0.5W | SCREW | 6.78mm | 300V | - | - | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 260 deg | - | 6.35mm | 4.572mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3339W-1-502LF Bourns Inc. | 41 |
| - | 9 Weeks | - | Through Hole | Through Hole | - | WIRE | 566.990462mg | Cermet | - | - | - | Tube | 2007 | Trimpot® 3339 - Sealed | Rectangular - 0.375 x 0.320 Face x 0.375 H 9.53mmx8.13mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 5kOhm | Matte Tin (Sn) | 150°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | 500mW | 8mm | - | TRIMMER | - | 3339W | Not | PC Pins | 0.5W | SCREW | - | 300V | - | - | 85°C | Side Adjustment | 4 | Linear | HORIZONTAL | - | 1 | 8.13mm | 9.525mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3386R-1-503LF Bourns Inc. | 184 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 50kOhm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | 300V | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3386R | Not | PC Pins | 0.5W | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 280 deg | - | - | 4.826mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3057Y-1-103M Bourns Inc. | In Stock | - | - | 8 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | 2.834952g | Wirewound | - | - | - | Tube | 2010 | Trimpot® 3057 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±50ppm/°C | - | 10kOhm | Gold (Au) | 150°C | -55°C | - | - | - | - | 1W | - | - | 1W | 6.76mm | - | POTENTIOMETER | - | 3057Y | Not | PC Pins | 1W | SCREW | 12.7mm | - | 0.71 mm | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3262P-1-501 Bourns Inc. | 16 |
| Datasheet | 10 Weeks | - | PCB, Through Hole | Through Hole | - | WIRE | 425.242847mg | Cermet | - | - | - | Tube | 2006 | Trimpot® 3262 - Sealed | Rectangular - 0.250 x 0.185 Face x 0.185 H 6.35mmx4.70mmx4.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | - | 500Ohm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | Blue | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | 250mW | - | Trimmer Pot | TRIMMER | not_compliant | 3262P | - | PC Pins | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2525 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | - | 4.699mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3314Z-GA4-103E Bourns Inc. | 25 |
| - | 7 Weeks | - | Surface Mount | Surface Mount | - | J BEND | - | Cermet | - | - | - | Tape & Reel (TR) | 2012 | Trimpot® 3314 - Sealed | Square - 0.219 x 0.197 Face x 0.227 H 5.56mmx5.01mmx5.76mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | - | ±100ppm/°C | - | 10kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 5.56mm | Rectangular | TRIMMER | - | 3314Z | Not | J Lead | 0.25W | SCREW | - | - | - | 2022 | 70°C | Side Adjustment | 1 | - | VERTICAL | 240 deg | - | - | 5.7658mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3250W-1-500M Bourns Inc. | In Stock | - | - | 18 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | 1.700971g | Wirewound | - | - | - | Tube | 2012 | Trimpot® 3250 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pin | - | ±50ppm/°C | - | 50Ohm | Matte Tin (Sn) | 150°C | -65°C | - | - | - | - | 1W | - | - | 1W | - | Square | TRIMMER | - | 3250W | - | PC Pins | 1W | SCREW | 13.33mm | - | 0.71 mm | - | 85°C | Top Adjustment | 25 | - | VERTICAL | 9000 deg | 1 | - | 12.7mm | - | - | No | - | ROHS3 Compliant | - |