- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Resistive Material | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3269P-1-501LF Bourns Inc. | 11222 |
| - | 10 Weeks | Tin | Surface Mount | Surface Mount | - | - | 425mg | Cermet | - | - | Tube | 2006 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.205 H 6.35mmx4.32mmx5.21mm | ±10% | e3 | yes | Active | 2 (1 Year) | 3 | Gull Wing | EAR99 | ±100ppm/°C | 500Ohm | - | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | 8533.40.80.50 | 250mW | 500V | - | 250mW | 8.39mm | Trimmer Pot | TRIMMER | - | 3269P | Not | Gull Wing | 0.25W | SCREW | - | 300V | - | 2525 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | - | 5.207mm | - | No | - | ROHS3 Compliant | - | ||
![]() 3262X-1-200 Bourns Inc. | 16 |
| Datasheet | 12 Weeks | Lead, Tin | PCB, Through Hole | Through Hole | - | WIRE | 425.242847mg | Cermet | - | - | Tube | 2007 | Trimpot® 3262 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 20Ohm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | Blue | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | 250mW | - | Trimmer Pot | TRIMMER | not_compliant | 3262X | - | PC Pins | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | - | 6.35mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RJ50FP501 Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | WIRE | - | Cermet | - | 300V | Tube | 2007 | Trimpot® RJ50/RJR50-Sealed | Round - 0.250Dia x 0.228 H 6.35mmx5.79mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Radial | EAR99 | ±100ppm/°C | 500Ohm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | - | - | Trimmer Pot | TRIMMER | - | RJ50FP | MIL-PRF-22097 | PC Pins | 0.5W | SCREW | 4.75mm | - | - | - | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 240 deg | - | 6.35mm | - | - | No | - | Non-RoHS Compliant | - | ||
![]() 3262W-1-204 Bourns Inc. | 16 |
| Datasheet | 9 Weeks | - | Panel, Through Hole | Through Hole | - | WIRE | 425.242847mg | Cermet | - | - | Tube | 2007 | Trimpot® 3262 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 200kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | Blue | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | 250mW | 4.32mm | Trimmer Pot | TRIMMER | - | 3262W | Not | PC Pins | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | 4320 deg | - | - | 6.35mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3082P-1-105 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | WIRE | - | Cermet | - | - | Tube | 1999 | Trimpot® 3082 - Sealed | Rectangular - 0.150 x 0.115 Facex0.500L 3.80mmx2.92mmx12.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | 1MOhm | - | 150°C | -65°C | - | - | 0.3W | 8533.40.80.50 | 335mW | - | - | 300mW | - | - | TRIMMER | not_compliant | 3082P | - | PC Pins | 0.3W | SCREW | 6.1mm | 400V | 0.41 mm | - | 85°C | Side Adjustment | 10 | - | HORIZONTAL | 3600 deg | 1 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3309P-1-502 Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Horizontal, Through Hole | Through Hole | - | FLAT | 868mg | Cermet | - | 250V | Bulk | 2007 | Trimpot® 3309 - Open Frame | Rectangular - 0.453 x 0.354 Face x 0.250 H 11.50mmx9.00mmx6.35mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Pin | - | ±250ppm/°C | 5kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 100°C | -25°C | - | Blue | 0.5W 1/2W | - | 500mW | 250V | - | 500mW | 11.5mm | - | TRIMMER | - | 3309P | Not | PC Pins | 0.5W | SCREW | - | - | - | - | 70°C | Top Adjustment | 1 | Linear | VERTICAL | 235 deg | 1 | 9mm | 6.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RJR26FX500R Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | WIRE | 425.242847mg | Cermet | - | 200V | Tube | 2007 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 50Ohm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | - | - | - | TRIMMER | - | RJR26 | MIL-PRF-39035 | PC Pins | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | - | 6.35mm | - | No | - | Non-RoHS Compliant | - | ||
![]() TC33X-2-105E Bourns Inc. | 20000 | - | - | 18 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | WRAPAROUND | - | Cermet | - | - | Tape & Reel (TR) | 2000 | Trimpot® TC33 - Open Frame | Rectangular - 0.150 x 0.142 Face x 0.047 H 3.80mmx3.60mmx1.20mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | ±250ppm/°C | 1MOhm | Matte Tin (Sn) | 100°C | -40°C | Carbon, Cermet, Potentiometer | - | 0.1W 1/10W | - | 100mW | - | TR, EMBOSSED, 7 INCH | 100mW | 3.8mm | Trimmer Pot | TRIMMER | - | TC33X | Not | J Lead | - | SCREW | - | 50V | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | - | - | - | 1.1938mm | - | No | - | ROHS3 Compliant | - | ||
![]() 3386P-1-103T Bourns Inc. | 25 |
| - | 9 Weeks | - | Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3386P | Not | PC Pins | 0.5W | KNOB | 5.97mm | - | - | 3838 | 85°C | Top Finger Adjustment | 1 | Linear | VERTICAL | 280 deg | - | - | 4.826mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 3313J-2-202E Bourns Inc. | 628 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | WRAPAROUND | - | Cermet | - | - | Tape & Reel (TR) | 2006 | Trimpot® 3313 - Sealed | Rectangular - 0.138 x 0.126 Face x 0.087 H 3.50mmx3.20mmx2.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | 2kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.125W 1/8W | - | 100mW | - | TR, EMBOSSED, 7 INCH | 125mW | 3.5mm | - | TRIMMER | - | 3313J | Not | J Lead | - | SCREW | - | - | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | 250 deg | - | - | 2.2098mm | - | No | - | ROHS3 Compliant | - | ||
![]() 3329U-1-202R Bourns Inc. | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | WIRE | 566.990462mg | Cermet | - | - | Tape & Reel (TR) | 2006 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.250 H 6.35mmx6.35mm | ±10% | e0 | - | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 2kOhm | Tin/Lead (Sn/Pb) | 100°C | -25°C | - | - | 0.5W 1/2W | - | 200mW | - | TR | 500mW | - | Trimmer Pot | TRIMMER | - | 3329U | Not | PC Pins | 0.5W | SCREW | - | 300V | 0.46 mm | - | 85°C | Top Adjustment | 1 | - | VERTICAL | 240 deg | - | - | 6.35mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 3299X-1-202 Bourns Inc. | 203 |
| - | 7 Weeks | Lead, Tin | Panel, Through Hole | Through Hole | - | WIRE | 992.233309mg | Cermet | - | - | Tube | 2007 | Trimpot® 3299 - Sealed | Rectangular - 0.395 x 0.240 Face x 0.395 H 10.03mmx6.10mmx10.03mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 2kOhm | Tin/Lead (Sn90Pb10) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | 500V | - | 500mW | 6.1mm | Trimmer Pot | TRIMMER | - | 3299X | Not | PC Pins | 0.5W | SCREW | 6.22mm | - | 0.51 mm | 3824 | 70°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | - | 9.525mm | 5.59mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3269W-1-202G Bourns Inc. | 400 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | - | L BEND | - | Cermet | - | - | Tape & Reel (TR) | 2005 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.293 H 6.35mmx4.32mmx7.44mm | ±10% | e0 | no | Active | 2 (1 Year) | 3 | Gull Wing | - | ±100ppm/°C | 2kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 13 INCH | 250mW | - | Trimmer Pot | TRIMMER | not_compliant | 3269W | - | Gull Wing | 0.25W | SCREW | - | 300V | - | 2517 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | - | 1 | - | 7.4422mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 3292X-1-101 Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | PCB, Through Hole | Through Hole | - | WIRE | 708.738078mg | Cermet | - | - | Tube | 2007 | Trimpot® 3292 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 100Ohm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 3.81mm | Trimmer Pot | TRIMMER | - | 3292X | Not | PC Pins | 0.5W | SCREW | 8.26mm | - | 0.51 mm | 3815 | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | - | 9.525mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RTR22DL502M Bourns Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | Chassis Mount | - | FLEXIBLE WIRE | - | Wirewound | - | - | Tube | 2010 | Trimpot® RT22/RTR22-Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±5% | - | no | Active | 1 (Unlimited) | 3 | Lead Wire | - | ±50ppm/°C | 5kOhm | - | 150°C | -65°C | - | - | 0.75W 3/4W | - | - | - | BULK | - | 4.75mm | Square | TRIMMER | - | RTR22 | MIL-PRF-39015 | Wire Leads | 0.75W | SCREW | 152.4mm | - | - | - | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() EVM-1ESX30B25 Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | - | WRAPAROUND | 58mg | Cermet | -40°C | - | Tape & Reel (TR) | 2006 | EVM | Rectangular - 0.165 x 0.150 Face x 0.055 H 4.20mmx3.80mmx1.40mm | ±25% | - | - | Obsolete | 1 (Unlimited) | 3 | Foot Print | EAR99 | ±250ppm/°C | 200kOhm | - | - | - | - | Silver | 0.2W 1/5W | 8533.40.80.50 | 200mW | - | TR, 7 INCH | 200mW | - | Trimmer | TRIMMER | - | - | - | J Lead | 0.2W | SCREW | - | 50V | - | - | - | Top Adjustment | 1 | - | VERTICAL | 260 deg | - | - | 1.397mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 3082P-45-201LF Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | WIRE | - | Cermet | - | - | Tube | 2007 | Trimpot® 3082 - Sealed | Rectangular - 0.169 x 0.115 Facex0.500L 4.30mmx2.92mmx12.70mm | ±10% | e3 | - | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 200Ohm | Matte Tin (Sn) | 150°C | -65°C | - | - | 0.3W | 8533.40.80.50 | 300mW | - | - | 300mW | 2.5mm | - | TRIMMER | - | 3082P | Not | PC Pins | 0.3W | SCREW | 6.1mm | 400V | 0.41 mm | - | 85°C | Side Adjustment | 10 | - | HORIZONTAL | 3600 deg | 1 | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3339H-1-253 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | PCB, Through Hole | Through Hole | - | WIRE | 566.990462mg | Cermet | - | - | Tube | 2007 | Trimpot® 3339 - Sealed | Round - 0.300Dia x 0.250 H 7.62mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | 25kOhm | Tin/Lead (Sn90Pb10) | 150°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Cylindrical | TRIMMER | not_compliant | 3339H | - | PC Pins | 0.5W | SCREW | - | 300V | - | - | 85°C | Top Adjustment | 4 | Linear | VERTICAL | - | 1 | - | 6.35mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 3339P-1-104LF Bourns Inc. | 31 | - | - | 7 Weeks | - | PCB, Through Hole | Through Hole | - | WIRE | 566.990462mg | Cermet | - | - | Tube | 2007 | Trimpot® 3339 - Sealed | Round - 0.300Dia x 0.250 H 7.62mmx6.35mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 100kOhm | Matte Tin (Sn) | 150°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | 300V | - | 500mW | - | Cylindrical | TRIMMER | - | 3339P | Not | PC Pins | 0.5W | SCREW | - | - | - | - | 85°C | Top Adjustment | 4 | Linear | VERTICAL | - | 1 | - | 6.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3339P-1-204LF Bourns Inc. | 25 |
| - | 7 Weeks | Tin | Through Hole | Through Hole | - | WIRE | 566.990462mg | Cermet | - | - | Tube | 2007 | Trimpot® 3339 - Sealed | Round - 0.300Dia x 0.250 H 7.62mmx6.35mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 200kOhm | - | 150°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Cylindrical | TRIMMER | not_compliant | 3339P | - | PC Pins | 0.5W | SCREW | - | 300V | - | - | 85°C | Top Adjustment | 4 | Linear | VERTICAL | - | 1 | 7.62mm | 6.35mm | - | - | - | ROHS3 Compliant | Lead Free |