- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Weight | Number of Terminals | Resistive Material | Adjustment | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Rotational Angle | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Pitch | Packing Method | Max Power Dissipation | Technology | Orientation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Insulation Resistance | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Product Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Resistance Law | Element Type | Product | Product Category | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3313S-2-503E Bourns Inc. | 213 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | - | - | WRAPAROUND | - | - | - | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3313 - Sealed | Rectangular - 0.142 x 0.159 Face x 0.211 H 3.61mmx4.05mmx5.35mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | - | ±100ppm/°C | - | 50kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.125W 1/8W | - | - | 100mW | - | - | TR, EMBOSSED, 7 INCH | 125mW | - | - | - | - | TRIMMER | - | 3313S | - | J Lead | - | - | SCREW | - | - | - | - | - | 70°C | Side Adjustment | - | 1 | - | VERTICAL | 250 deg | - | - | - | - | - | - | 5.207mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3329H-1-204 Bourns Inc. | 15 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | WIRE | - | - | 566.990462mg | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2006 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.180 H 6.35mmx4.57mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 200kOhm | Tin/Lead (Sn/Pb) | 100°C | -25°C | - | White | 0.5W 1/2W | - | - | 200mW | - | - | - | 500mW | - | - | - | Trimmer Pot | TRIMMER | not_compliant | 3329H | - | PC Pins | - | 0.5W | SCREW | 6.78mm | 300V | - | 0.46 mm | - | 85°C | Top Adjustment | - | 1 | Linear | VERTICAL | 260 deg | - | - | - | - | - | - | 4.572mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3224G-1-202G Bourns Inc. | 37 |
| - | 6 Weeks | - | - | Surface Mount | - | YES | GULL WING | SURFACE MOUNT | - | - | 3 | Cermet | Side Slot | - | Bourns | 1500 | BOURNS INC | Bourns | 3224G-1-202G | + 150 C | Bourns Inc. | - 65 C | PCB Mount | 150 °C | -65 °C | Tape & Reel (TR) | HALOGEN FREE AND ROHS COMPLIANT | 3.9 mm | 4.8 mm | RECTANGULAR PACKAGE | SMT | 4.6 mm | Active | Active | 5.12 | Details | Yes | 4320 deg | - | 0.007055 oz | - | - | Reel | - | - | Rectangular - 0.181" x 0.138" Face (4.60mm x 3.50mm) | ±10% | e3 | Yes | - | - | - | - | - | ±100ppm/°C | 4 mm SMD Trimming Potentiometer | 2 kOhms | Matte Tin (Sn) | - | - | - | - | 0.25W, 1/4W | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | TR, EMBOSSED, 13 INCH | - | CERMET | Vertical Adjustment | - | Trimmer Pot | TRIMMER | not_compliant | - | - | Gull Wing | - | 0.25 W | SCREW | - | - | - | - | 1918 | 85 °C | Side Adjustment | Trimmer Resistors | 12 | - | HORIZONTAL | - | - | LINEAR | Cermet | Multiturn | Trimmer Resistors - SMD | - | 3.9 mm | 4.8 mm | 4.6 mm | - | - | - | - | - | ||
![]() 3314J-4-103E Bourns Inc. | 31 |
| - | - | - | - | Surface Mount | - | - | - | - | - | - | - | Cermet | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Square - 0.177" x 0.177" Face (4.50mm x 4.50mm) | ±20% | - | - | - | - | - | - | - | ±100ppm/°C | - | 10 kOhms | - | - | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3059L-1-100M Bourns Inc. | 6 |
| - | 5 Weeks | - | - | Panel Mount, Wire Leads | - | NO | FLEXIBLE WIRE | PANEL MOUNT | - | - | 3 | Cermet | Side Slot | - | Bourns | 50 | BOURNS INC | Bourns | 3059L-1-100M | + 150 C | Bourns Inc. | - 55 C | Panel Mount | 150 °C | -55 °C | Bulk | PCB Mount, | 8 mm | 31.75 mm | RECTANGULAR PACKAGE | Panel Mount | 4.83 mm | Active | Active | 5.11 | N | No | 7920 deg | Trimpot | 0.211644 oz | - | - | Bulk | - | - | Rectangular - 0.315" x 0.190" Face (8.00mm x 4.83mm) | ±10% | e0 | No | - | - | - | - | - | ±100ppm/°C | 1-0.25 in Sealed Trimmer Resistor | 10 Ohms | Tin/Lead (Sn60Pb40) | - | - | - | - | 1W | - | Potentiometers, Trimmers & Rheostats | 1 W | - | - | BULK | - | CERMET | Horizontal Adjustment | - | Rectangular | TRIMMER | not_compliant | - | - | Wire Leads | - | 1 W | SCREW | 152.4 mm | 400 V | - | - | - | 70 °C | Side Adjustment | Trimmer Resistors | 22 | - | HORIZONTAL | - | 1 | LINEAR | Cermet | Multiturn | Trimmer Resistors - Through Hole | - | 8 mm | 31.75 mm | 4.83 mm | - | - | - | - | - | ||
![]() 3006P-1-103LF Bourns Inc. | 18250 |
| Datasheet | 7 Weeks | - | PCB, Panel, Through Hole | Through Hole | - | - | WIRE | - | 3 | 1.133981g | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 1999 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | Potentiometer | 10kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.75W 3/4W | - | - | 750mW | - | 2.5mm | - | 750mW | - | - | 4.83mm | Trimmer Pot | - | - | 3006P | Not | PC Pins | - | 0.75W | - | - | 400V | 1GOhm | 0.51 mm | 7519 | 70°C | Side Adjustment | - | 15 | Linear | HORIZONTAL | 5400 deg | - | - | - | - | - | - | 6.35mm | - | - | 5.59mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3269W-1-102G Bourns Inc. | 6000 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | - | - | L BEND | - | - | - | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.293 H 6.35mmx4.32mmx7.44mm | ±10% | e0 | - | Active | 2 (1 Year) | 3 | Gull Wing | - | ±100ppm/°C | - | 1kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | - | 250mW | - | - | TR, EMBOSSED, 13 INCH | 250mW | - | - | - | Trimmer Pot | TRIMMER | not_compliant | 3269W | - | Gull Wing | - | 0.25W | SCREW | - | 300V | - | - | 2517 | 85°C | Top Adjustment | - | 12 | Linear | VERTICAL | - | 1 | - | - | - | - | - | 7.4422mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3362X-1-502LF Bourns Inc. | 132299 |
| Datasheet | 5 Weeks | - | PCB, Through Hole | Through Hole | - | - | WIRE | - | - | 566.990462mg | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 5kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | - | 500mW | - | - | - | 500mW | - | - | 4.7mm | Trimmer Pot | TRIMMER | - | 3362X | Not | PC Pins | - | 0.5W | SCREW | 5.46mm | - | - | 0.46 mm | 2628 | 70°C | Side Adjustment | - | 1 | Linear | HORIZONTAL | 240 deg | - | - | - | - | - | - | 6.985mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3059L-1-100 Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | FLEXIBLE WIRE | - | - | 2.834952g | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Wire Leads | EAR99 | ±100ppm/°C | - | 10Ohm | Tin/Lead (Sn60Pb40) | 150°C | -55°C | - | - | - | 8533.40.80.50 | - | 1W | - | - | - | 1W | - | - | - | - | TRIMMER | not_compliant | 3059L | - | Wire Leads | - | 1W | SCREW | 152.4mm | 400V | - | - | - | 70°C | Side Adjustment | - | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3214W-1-204E Bourns Inc. | 273 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | J BEND | - | - | 283mg | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 1999 | Trimpot® 3214 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | ±100ppm/°C | - | 200kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | - | 250mW | 300V | - | TR, EMBOSSED, 7 INCH | 250mW | - | - | 3.9mm | Trimmer Pot | TRIMMER | - | 3214W | Not | J Lead | 300V | - | SCREW | - | - | - | - | 1420 | - | Top Adjustment | - | 5 | Linear | VERTICAL | 1800 deg | - | - | - | - | - | - | 5.08mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() RJ26FW503 Bourns Inc. | 15 |
| Datasheet | 7 Weeks | - | PCB, Through Hole | Through Hole | - | - | WIRE | - | - | 425mg | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2002 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 50kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.25W 1/4W | 8533.40.80.50 | - | 250mW | 500V | - | - | 250mW | - | - | 4.32mm | Trimmer Pot | TRIMMER | - | RJ26FW | MIL-PRF-22097 | PC Pins | - | 0.25W | SCREW | 4.78mm | - | - | 0.46 mm | 2517 | 85°C | Top Adjustment | - | 12 | - | VERTICAL | 4320 deg | - | - | - | - | - | - | 6.35mm | - | - | - | No | No SVHC | Non-RoHS Compliant | - | ||
![]() PT6KH-472A2020 Amphenol Piher Sensing Systems | 508 |
| - | - | - | - | Through Hole | - | - | - | - | - | - | - | Carbon | Side Crossed Slot | PT6KH | Amphenol Piher | 2000 | - | Amphenol | - | + 70 C | Amphenol Piher Sensing Systems | - 25 C | PCB Mount | - | - | Bulk | - | - | - | - | - | - | - | Active | - | Details | - | - | - | 0.007055 oz | - | 100 VDC | Bulk | - | PT-6 | - | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | Rotary | 4.7 kOhms | - | - | - | - | - | 0.1W, 1/10W | - | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | - | - | - | - | - | Horizontal Adjustment | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | Side Adjustment | Trimmer Resistors | 1 | Linear | - | - | - | - | Carbon | Single Turn | Trimmer Resistors - Through Hole | 6.3 mm | - | 3.5 mm | - | - | - | - | - | - | ||
![]() PT10LV10-203A2020-PM-S Amphenol Piher Sensing Systems | 1014 |
| - | - | - | - | Through Hole | - | - | - | - | - | - | - | Carbon | - | PT10LV10 | Amphenol | - | - | Amphenol | - | - | Amphenol Piher Sensing Systems | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | PT10 | Round - 0.406" Dia (10.30mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | - | 20 kOhms | - | - | - | - | - | 0.15W | - | Potentiometers, Trimmers & Rheostats | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | Top Adjustment | Trimmer Resistors | 1 | - | - | - | - | - | - | - | Trimmer Resistors - Through Hole | - | - | - | - | - | - | - | - | - | ||
![]() 3224J-1-100E Bourns Inc. | 63 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | 283mg | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3224 - Sealed | Rectangular - 0.181 x 0.138 Face x 0.146 H 4.60mmx3.50mmx3.71mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | - | 10Ohm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | - | 250mW | - | - | TR, EMBOSSED, 7 INCH | 250mW | - | - | 5mm | Trimmer Pot | TRIMMER | - | 3224J | Not | J Lead | - | 0.25W | SCREW | - | - | - | - | 1918 | 85°C | Side Adjustment | - | 12 | Linear | HORIZONTAL | 4320 deg | - | - | - | - | - | - | 3.7084mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3224G-1-102E Bourns Inc. | 385 |
| - | 6 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | 283mg | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Tape & Reel (TR) | 2007 | Trimpot® 3224 - Sealed | Rectangular - 0.181 x 0.138 Face x 0.154 H 4.60mmx3.50mmx3.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | - | 1kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | - | 250mW | - | - | TR, EMBOSSED, 7 INCH | 250mW | - | - | 6mm | Trimmer Pot | TRIMMER | - | 3224G | Not | Gull Wing | - | 0.25W | SCREW | - | - | - | - | 1918 | 85°C | Side Adjustment | - | 12 | Linear | HORIZONTAL | 4320 deg | - | - | - | - | - | - | 3.9116mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3269W-1-501 Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | 425mg | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2006 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.293 H 6.35mmx4.32mmx7.44mm | ±10% | e0 | no | Active | 2 (1 Year) | 3 | Gull Wing | EAR99 | ±100ppm/°C | - | 500Ohm | Tin/Lead (Sn/Pb) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | 8533.40.80.50 | - | 250mW | - | - | - | 250mW | - | - | 6.36mm | Trimmer Pot | TRIMMER | - | 3269W | Not | Gull Wing | - | 0.25W | SCREW | - | 300V | - | - | 2517 | 85°C | Top Adjustment | - | 12 | Linear | VERTICAL | 4320 deg | - | - | - | - | - | - | 7.4422mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3386T-1-501 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | WIRE | - | - | 850.485694mg | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | - | ±100ppm/°C | - | 500Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | - | 500mW | - | - | - | 500mW | - | - | - | Trimmer Pot | TRIMMER | not_compliant | 3386T | - | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | - | 3838 | 85°C | Top Adjustment | - | 1 | - | VERTICAL | 280 deg | - | - | - | - | - | - | 4.826mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3059Y-1-104 Bourns Inc. | 15 |
| Datasheet | 8 Weeks | Lead, Tin | Chassis Mount, Panel, Through Hole | Chassis Mount | - | - | WIRE | - | - | 2.834952g | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 100kOhm | Tin/Lead (Sn60Pb40) | 150°C | -55°C | - | Blue | - | 8533.40.80.50 | - | 1W | 500V | - | - | 1W | - | - | 4.83mm | - | TRIMMER | - | 3059Y | Not | PC Pins | - | 1W | SCREW | 12.7mm | 400V | - | 0.71 mm | - | 70°C | Side Adjustment | - | 22 | Linear | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | - | - | - | 5.59mm | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() 3313S-1-202E Bourns Inc. | 5 |
| - | 7 Weeks | - | Surface Mount | Surface Mount | - | - | WRAPAROUND | - | - | 283mg | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3313 - Sealed | Rectangular - 0.142 x 0.159 Face x 0.211 H 3.61mmx4.05mmx5.35mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | - | 2kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.125W 1/8W | - | - | 125mW | - | - | TR, EMBOSSED, 7 INCH | 125mW | - | - | 3.71mm | - | TRIMMER | - | 3313S | Not | J Lead | - | - | SCREW | - | - | - | - | - | 70°C | Side Adjustment | - | 1 | Linear | VERTICAL | 250 deg | - | - | - | - | - | - | 5.3594mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3260H-1-201 Bourns Inc. | 26 |
| Datasheet | 7 Weeks | - | PCB, Through Hole | Through Hole | - | - | - | - | - | 425.242847mg | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | Trimpot® 3260 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±70ppm/°C | - | 200Ohm | Gold (Au) | 150°C | -65°C | - | Blue | 0.25W 1/4W | - | - | 250mW | - | - | - | 250mW | - | - | - | - | TRIMMER | - | 3260H | - | PC Pins | - | 0.25W | SCREW | 4.78mm | - | - | 0.41 mm | - | 85°C | Side Adjustment | - | 11 | Linear | HORIZONTAL | 3960 deg | 1 | - | - | - | - | - | 6.35mm | - | - | - | No | - | ROHS3 Compliant | - |