- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Shape | Number of Terminals | Resistive Material | Adjustment | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Rotational Angle | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Orientation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Adjustment Type | Product Type | Number of Turns | Bidirectional Channels | Actuator Orientation | Capacitance @ Frequency | Ganging Number | Resistance Law | Product | Features | Product Category | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 67PR5KLF TT Electronics | 1265 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 67PR5KLF | - | - | - | 125 °C | -55 °C | - | PCB Mount, 3838 | 5.156 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 9.53 mm | - | Active | - | 1.22 | - | Yes | 7200 deg | - | - | - | - | - | 10% | e3 | Yes | - | - | - | - | EAR99 | -100,100 ppm/°C | - | 5000 Ω | Matte Tin (Sn) | - | - | - | - | - | - | 8533.40.80.50 | Variable Resistors | - | BULK | CERMET | - | Trimmer Pot | TRIMMER | compliant | - | - | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3838 | 85 °C | - | - | - | - | - | - | - | - | 20 | - | HORIZONTAL | - | - | LINEAR | - | - | - | - | ||
![]() 82WR500KLF BI Technologies | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | Circular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Box | - | - | 10 % | - | - | - | - | - | Pin | - | - | - | 500 kΩ | - | 125 °C | -55 °C | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | Not | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44WR1MEGLFT13 TT Electronics | 29 |
| - | - | - | - | YES | HOOK | SURFACE MOUNT | - | - | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 44WR1MEGLFT13 | - | - | - | 150 °C | -65 °C | - | SMT, 2019 | 5.31 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 4.83 mm | - | Active | - | 5.14 | - | Yes | 3240 deg | - | - | - | - | - | 10% | e3 | - | - | - | - | - | - | 100 ppm/°C | - | 1000000 Ω | Matte Tin (Sn) | - | - | - | - | - | - | - | Variable Resistors | - | TR, EMBOSSED, 13 INCH | CERMET | - | Rectangular | TRIMMER | compliant | - | - | 0.25 W | SCREW | - | 300 V | - | 2019 | 85 °C | - | - | - | - | - | - | - | - | 9 | - | VERTICAL | - | 1 | LINEAR | - | - | - | - | ||
![]() 90PR10K BI Technologies | In Stock | - | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | Side Slot | RN732A | BI Technologies / TT Electronics | - | - | - | TT Electronics | - | - | KOA Speer Electronics, Inc. | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 858-90PR10KLF, 858-90PR10KLFTB | - | Obsolete | - | - | - | - | 0.050000 oz | -55°C ~ 155°C | - | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | - | - | - | - | 2 | - | - | ±5ppm/°C | Trimmer Resistors - Multi Turn | 92 kOhms | - | - | - | Thin Film | - | 0.1W, 1/10W | - | - | Potentiometers, Trimmers & Rheostats | - | - | - | Horizontal Adjustment | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | - | - | - | - | - | - | Multiturn | Moisture Resistant | Trimmer Resistors - Through Hole | 0.024 (0.60mm) | ||
![]() 66XFR100KTR BI Technologies | In Stock | - | - | - | Surface Mount | DO-214AC, SMA | - | - | - | DO-214AC (SMA) | - | - | - | - | P4SMA22 | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Automotive, AEC-Q101, P4SMA, TransZorb® | - | - | - | - | - | - | - | - | - | - | Zener | - | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 20.9V | 400W | 13.1A | 30.6V | 18.8V | - | - | - | 1 | - | - | - | - | - | - | - | - | ||
![]() 83PR200KLFTR TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83PR250KLFTR TT Electronics | 28 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89PHR10KLF TT Electronics | 24 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 89PHR10KLF | 89 | - | - | 125 °C | -55 °C | - | PCB Mount, 7519 | 8.64 mm | 19.05 mm | RECTANGULAR PACKAGE | PCB Mount | 4.83 mm | - | Active | - | 1.2 | - | Yes | 7200 deg | - | - | - | 89 | - | 10% | e3 | Yes | - | - | - | - | EAR99 | -100,100 ppm/°C | - | 10000 Ω | Matte Tin (Sn) | - | - | - | - | - | - | 8533.40.80.50 | Variable Resistors | - | BULK | CERMET | - | Trimmer Pot | TRIMMER | compliant | - | - | 0.75 W | SCREW | 4.445 mm | 200 V | 0.533 mm | 7519 | 85 °C | - | - | - | - | - | - | - | - | 20 | - | HORIZONTAL | - | - | LINEAR | - | - | - | - | ||
![]() 82PAR5KLF TT Electronics | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 82PAR5KLF | - | - | - | 125 °C | -55 °C | - | PCB Mount, | 9.14 mm | 7.11 mm | RECTANGULAR PACKAGE | PCB Mount | 4.669 mm | - | Obsolete | - | 5.29 | - | Yes | 220 deg | - | - | - | - | - | 10% | e3 | Yes | - | - | - | - | EAR99 | 100 ppm/°C | - | 5000 Ω | Matte Tin (Sn) | - | - | - | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | Variable Resistors | - | BULK | CERMET | - | Rectangular | TRIMMER | compliant | - | - | 0.5 W | SCREW | 6.35 mm | 200 V | 0.432 mm | - | 70 °C | - | - | - | - | - | - | - | - | 1 | - | HORIZONTAL | - | 1 | LINEAR | - | - | - | - | ||
![]() 84WR200KLF TT Electronics | 24 |
| - | - | - | - | YES | FLAT | SURFACE MOUNT | - | - | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 84WR200KLF | - | - | - | 150 °C | -65 °C | - | SMT, 2517 | 7.49 mm | 6.35 mm | - | SMT | 4.32 mm | - | Active | - | 1.26 | - | Yes | 4320 deg | - | - | - | - | - | 10% | e3 | Yes | - | - | - | - | EAR99 | 100 ppm/°C | - | 200000 Ω | Matte Tin (Sn) | - | - | - | - | - | - | 8533.40.80.50 | - | - | TUBE | CERMET | - | Square | TRIMMER | compliant | - | - | 0.25 W | SCREW | - | 200 V | - | 2517 | 85 °C | - | - | - | - | - | - | - | - | 12 | - | VERTICAL | - | 1 | LINEAR | - | - | - | - | ||
![]() 84PR20LF TT Electronics | In Stock | - | - | - | - | - | YES | FLAT | SURFACE MOUNT | - | - | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 84PR20LF | - | - | - | 150 °C | -65 °C | - | SMT, 2517 | 5.33 mm | 6.35 mm | - | SMT | 4.32 mm | - | Active | - | 5.11 | - | Yes | 4320 deg | - | - | - | - | - | 10% | e3 | Yes | - | - | - | - | EAR99 | 250 ppm/°C | - | 20 Ω | Matte Tin (Sn) | - | - | - | - | - | - | 8533.40.80.50 | - | - | TUBE | CERMET | - | Square | TRIMMER | compliant | - | - | 0.25 W | SCREW | - | 200 V | - | 2517 | 85 °C | - | - | - | - | - | - | - | - | 12 | - | HORIZONTAL | - | 1 | LINEAR | - | - | - | - | ||
![]() 78SBWR2MEGLF TT Electronics | In Stock | - | - | - | - | - | NO | HOOK | PANEL MOUNT | - | - | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 78SBWR2MEGLF | - | - | - | 125 °C | -55 °C | - | PCB Mount, | 8.13 mm | 34.138 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | - | Active | - | 5.69 | - | Yes | 7920 deg | - | - | - | - | - | 10% | e3 | - | - | - | - | - | EAR99 | 100 ppm/°C | - | 2000000 Ω | Matte Tin (Sn) | - | - | - | - | - | - | 8533.40.80.50 | Variable Resistors | - | BULK | CERMET | - | Rectangular | TRIMMER | compliant | - | - | 1 W | SCREW | - | 300 V | - | - | 70 °C | - | - | - | - | - | - | - | - | 22 | - | HORIZONTAL | - | 1 | LINEAR | - | - | - | - | ||
![]() 72XLR20KLFTB TT Electronics | 28 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72XLR500KLF TT Electronics | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 72XLR500KLF | 72 | - | - | 125 °C | -55 °C | - | Panel Mount, 3819 | 9.8 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 4.75 mm | - | Active | - | 5.08 | - | Yes | 244 deg | - | - | - | 72 | - | 10% | e3 | Yes | - | - | - | - | EAR99 | -100,100 ppm/°C | - | 500000 Ω | Matte Tin (Sn) | - | - | - | - | - | - | 8533.40.80.50 | Variable Resistors | - | BULK | CERMET | - | Trimmer Pot | TRIMMER | compliant | - | - | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3819 | 85 °C | - | - | - | - | - | - | - | - | 1 | - | HORIZONTAL | - | - | LINEAR | - | - | - | - | ||
![]() 72PR50LFTB TT Electronics | 24 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72XLR500LF TT Electronics | 24 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 72XLR500LF | 72 | - | - | 125 °C | -55 °C | - | Panel Mount, 3819 | 9.8 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 4.75 mm | - | Active | - | 5.08 | - | Yes | 244 deg | - | - | - | 72 | - | 10% | e3 | Yes | - | - | - | - | EAR99 | -100,100 ppm/°C | - | 500 Ω | Matte Tin (Sn) | - | - | - | - | - | - | 8533.40.80.50 | Variable Resistors | - | BULK | CERMET | - | Trimmer Pot | TRIMMER | compliant | - | - | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3819 | 85 °C | - | - | - | - | - | - | - | - | 1 | - | HORIZONTAL | - | - | LINEAR | - | - | - | - | ||
![]() 72PTR200LF TT Electronics | 24 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 78SR100KLF TT Electronics | 24 |
| - | - | - | - | NO | HOOK | PANEL MOUNT | - | - | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 78SR100KLF | - | - | - | 125 °C | -55 °C | - | PCB Mount, | 8.13 mm | 31.75 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | - | Active | - | 5.69 | - | Yes | 7920 deg | - | - | - | - | - | 10% | e3 | Yes | - | - | - | - | EAR99 | 100 ppm/°C | - | 100000 Ω | Matte Tin (Sn) | - | - | - | - | - | - | 8533.40.80.50 | Variable Resistors | - | BULK | CERMET | - | Rectangular | TRIMMER | compliant | - | - | 1 W | SCREW | - | 300 V | - | - | 70 °C | - | - | - | - | - | - | - | - | 22 | - | HORIZONTAL | - | 1 | LINEAR | - | - | - | - | ||
![]() 1-1623916-3 TE Connectivity | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | Cermet | - | - | - | - | - | -- | - | - | - | TE Connectivity Passive Product | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | Tape & Reel (TR) | 3203, Citec | Square - 0.134 x 0.134 Face x 0.079 H (3.40mm x 3.40mm x 2.00mm) | ±25% | - | - | Obsolete | -- | - | - | - | ±250ppm/°C | - | 200 Ohms | - | - | - | - | - | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | ||
![]() WF08M_YTL or XTL Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kamaya | 5000 | - | - | Kamaya | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | - | - | - | - | - | - | - | - | Trimmer Resistors - SMD | - |