- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Product Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Element Type | Product | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3224J-1-500E Bourns Inc. | 5000 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | - | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | 300V | Tape & Reel (TR) | 2007 | Trimpot® 3224 - Sealed | Rectangular - 0.181 x 0.138 Face x 0.146 H 4.60mmx3.50mmx3.71mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | - | 50Ohm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 5mm | Trimmer Pot | TRIMMER | 3224J | Not | J Lead | - | 0.25W | SCREW | - | - | - | 1918 | 85°C | Side Adjustment | - | 12 | - | HORIZONTAL | 4320 deg | - | - | - | - | 3.7084mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() EVM-2NSX80B54 Panasonic Electronic Components | 5000 |
| Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | EVM | Rectangular - 0.111 x 0.087 Face x 0.032 H 2.81mmx2.20mmx0.81mm | ±25% | e3/e4 | yes | Obsolete | 1 (Unlimited) | 3 | Foot Print | EAR99 | ±250ppm/°C | - | 50kOhm | - | 100°C | -40°C | - | Silver | 0.15W | 8533.40.80.50 | - | 150mW | - | TR, 7 INCH | 150mW | 2.81mm | Trimmer | TRIMMER | - | - | J Lead | - | - | SCREW | - | 50V | - | - | - | Top Adjustment | - | 1 | - | VERTICAL | 260 deg | - | - | - | - | 812.8μm | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 3269W-1-502GLF Bourns Inc. | 628 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | - | 425mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.293 H 6.35mmx4.32mmx7.44mm | ±10% | - | - | Active | 2 (1 Year) | - | Gull Wing | - | ±100ppm/°C | - | 5kOhms | - | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | - | 250mW | - | - | 250mW | 6.36mm | - | - | 3269W | Not | Gull Wing | - | - | - | - | - | - | - | - | Top Adjustment | - | 12 | Linear | - | - | - | - | - | - | 7.4422mm | 6.35mm | 4.318mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3386T-1-103 Bourns Inc. | 44 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 10kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | - | - | 500mW | - | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | 3386T | Not | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | - | 1 | Linear | VERTICAL | 280 deg | - | - | - | - | 4.826mm | - | - | No | - | Non-RoHS Compliant | - | ||
![]() 3059L-1-102LF Bourns Inc. | 44 |
| Datasheet | 8 Weeks | Tin | Chassis Mount, Panel | Chassis Mount | FLEXIBLE WIRE | 2.834952g | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Lead Wire | EAR99 | ±100ppm/°C | - | 1kOhm | - | 150°C | -55°C | - | - | - | 8533.40.80.50 | - | 1W | - | - | 1W | 4.83mm | - | TRIMMER | 3059L | Not | Wire Leads | - | 1W | SCREW | 152.4mm | 400V | - | - | 70°C | Side Adjustment | - | 22 | Linear | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3269W-1-501GLF Bourns Inc. | 5 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | - | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.293 H 6.35mmx4.32mmx7.44mm | ±10% | - | - | Active | 2 (1 Year) | - | Gull Wing | - | ±100ppm/°C | - | 500Ohms | - | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | - | 250mW | - | - | 250mW | 6.36mm | - | - | 3269W | Not | Gull Wing | - | - | - | - | - | - | - | - | Top Adjustment | - | 12 | Linear | - | - | - | - | - | - | 7.4422mm | 6.35mm | 4.318mm | No | - | ROHS3 Compliant | - | ||
![]() RJ26FW504 Bourns Inc. | 15 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | WIRE | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2010 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | - | 500kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.25W 1/4W | 8533.40.80.50 | - | - | - | - | 250mW | 4.32mm | Trimmer Pot | TRIMMER | RJ26FX | MIL-PRF-22097 | PC Pins | - | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Top Adjustment | - | 12 | - | VERTICAL | 4320 deg | - | - | - | - | 6.35mm | - | - | No | - | Non-RoHS Compliant | - | ||
![]() 3250L-1-100 Bourns Inc. | In Stock | - | - | 18 Weeks | - | Chassis Mount, Panel | Chassis Mount | FLEXIBLE WIRE | 1.700971g | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | Trimpot® 3250 - Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Wire Leads | EAR99 | ±50ppm/°C | - | 10Ohm | Silver (Ag) | 150°C | -65°C | - | - | - | 8533.31.00.00 | - | 1W | - | - | 1W | 4.75mm | Square | TRIMMER | 3250L | Not | Wire Leads | - | 1W | SCREW | 152.4mm | - | - | - | 85°C | Top Adjustment | - | 25 | - | HORIZONTAL | 9000 deg | 1 | - | - | - | 12.7mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3386X-1-504LF Bourns Inc. | 10220 | - | Datasheet | 8 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 500kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | - | 500mW | 300V | - | 500mW | 4.83mm | Trimmer Pot | TRIMMER | 3386X | Not | PC Pins | 300V | 0.5W | SCREW | 5.97mm | - | 500 μm | - | 85°C | Side Adjustment | - | 1 | Linear | HORIZONTAL | 280 deg | - | - | - | - | 4.83mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EVM-3YSX50B12 Panasonic Electronic Components | 2000 |
| Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | - | 42mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | EVM | Rectangular - 0.136 x 0.122 Face x 0.061 H 3.45mmx3.10mmx1.55mm | ±25% | e3 | - | Obsolete | 1 (Unlimited) | - | Foot Print | EAR99 | ±250ppm/°C | - | 100Ohm | - | 100°C | -40°C | - | Silver | 0.15W | 8533.40.80.50 | - | 150mW | - | TR | 150mW | 3.75mm | Trimmer | TRIMMER | - | Not | J Lead | - | - | - | - | 50V | - | - | - | Top Adjustment | - | 1 | - | - | 260 deg | - | - | - | - | 1.5494mm | - | - | No | No SVHC | RoHS Compliant | Contains Lead | ||
![]() 3250W-66-503 Bourns Inc. | 24 |
| - | 7 Weeks | - | Chassis Mount, Panel, Through Hole | Chassis Mount | - | 1.700971g | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | Trimpot® 3250 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±50ppm/°C | - | 50kOhm | Matte Tin (Sn) | 150°C | -65°C | - | - | - | - | - | 1W | - | - | 1W | - | Square | TRIMMER | 3250W | - | PC Pins | - | 1W | SCREW | 13.33mm | - | 0.71 mm | - | 85°C | Side Adjustment | - | 25 | - | HORIZONTAL | 9000 deg | 1 | - | - | - | 12.7mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3314G-1-100E Bourns Inc. | 7228 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | - | 283mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 1999 | Trimpot® 3314 - Sealed | Square - 0.177 x 0.177 Face x 0.100 H 4.50mmx4.50mmx2.55mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | - | 10Ohm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 6.2mm | Rectangular | TRIMMER | 3314G | Not | Gull Wing | - | 0.25W | SCREW | - | 300V | - | - | 70°C | Top Adjustment | - | 1 | Linear | VERTICAL | 240 deg | - | - | - | - | 2.54mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3252L-1-104MLF Bourns Inc. | In Stock | - | - | 12 Weeks | Tin | Panel, Wire | Panel Mount, Wire Leads | FLEXIBLE WIRE | 1.842719g | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Lead Wire | EAR99 | ±100ppm/°C | - | 100kOhm | - | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.40.80.50 | - | 750mW | - | - | 750mW | 7.62mm | - | TRIMMER | 3252L | Not | Wire Leads | - | 0.75W | SCREW | - | 400V | - | - | 85°C | Top Adjustment | - | 25 | - | HORIZONTAL | 9000 deg | 1 | - | - | - | 12.7mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PVG3K203C01R00 Bourns Inc. | 24 |
| - | - | - | - | Surface Mount | - | - | Cermet | Bourns | 500 | Bourns | + 125 C | Bourns Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.001905 oz | - | MouseReel | - | PVG3 | Rectangular - 0.142" x 0.134" Face (3.60mm x 3.40mm) | ±20% | - | - | - | - | - | - | - | ±150ppm/°C | SMD Sealed Type Single-Turn | 20 kOhms | - | - | - | - | - | 0.25W, 1/4W | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | Bottom Adjustment | Trimmer Resistors | 1 | - | - | - | - | Cermet | Single Turn | Trimmer Resistors - SMD | 2 mm | 3.6 mm | 3.4 mm | - | - | - | - | ||
![]() 3362U-1-104LF Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | 300V | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.185 H 6.99mmx6.60mmx4.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 100kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | - | - | 500mW | 6.99mm | Trimmer Pot | TRIMMER | 3362U | Not | PC Pins | - | 0.5W | SCREW | 5.46mm | - | 0.46 mm | 2628 | 70°C | Top Adjustment | - | 1 | Linear | VERTICAL | 240 deg | - | - | - | - | 4.699mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RJ26FW103 Bourns Inc. | 40 | - | Datasheet | 9 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 425mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 10kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.25W 1/4W | 8533.40.80.50 | - | 250mW | 500V | - | 250mW | 4.32mm | Trimmer Pot | TRIMMER | RJ26FW | MIL-PRF-22097 | PC Pins | - | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Top Adjustment | - | 12 | - | VERTICAL | 4320 deg | - | - | - | - | 6.35mm | - | - | No | No SVHC | Non-RoHS Compliant | - | ||
![]() PVG3K101C01R00 Bourns Inc. | 918 |
| - | - | - | - | Surface Mount | - | - | Cermet | Bourns | 500 | Bourns | + 125 C | Bourns Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.001905 oz | - | MouseReel | - | PVG3 | Rectangular - 0.142" x 0.134" Face (3.60mm x 3.40mm) | ±20% | - | - | - | - | - | - | - | ±150ppm/°C | SMD Sealed Type Single-Turn | 100 Ohms | - | - | - | - | - | 0.25W, 1/4W | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | Bottom Adjustment | Trimmer Resistors | 1 | - | - | - | - | Cermet | Single Turn | Trimmer Resistors - SMD | 2 mm | 3.6 mm | 3.4 mm | - | - | - | - | ||
![]() 3057P-1-201 Bourns Inc. | 3111 | - | - | 8 Weeks | - | Chassis Mount, Panel, Through Hole | Chassis Mount | - | 2.834952g | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3057 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | - | 200Ohm | Gold (Au) | 150°C | -55°C | - | - | - | 8533.31.00.00 | - | 1W | - | - | 1W | 4.83mm | - | POTENTIOMETER | 3057P | Not | PC Pins | - | 1W | SCREW | 12.7mm | - | 0.71 mm | - | 70°C | Side Adjustment | - | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() 3252L-1-203MLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Panel, Wire | Panel Mount, Wire Leads | FLEXIBLE WIRE | 1.842719g | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Lead Wire | EAR99 | ±100ppm/°C | - | 20kOhm | - | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.40.80.50 | - | 750mW | - | - | 750mW | 7.62mm | - | TRIMMER | 3252L | Not | Wire Leads | - | 0.75W | SCREW | - | 400V | - | - | 85°C | Top Adjustment | - | 25 | - | HORIZONTAL | 9000 deg | 1 | - | - | - | 12.7mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3296P-1-204LF Bourns Inc. | 178 |
| Datasheet | 7 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.190 H 9.53mmx4.83mmx4.83mm | ±10% | e3 | yes | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | - | 200kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | - | - | 500mW | 11.55mm | Multi-Turn | TRIMMER | 3296P | Not | PC Pins | 300V | 0.5W | SCREW | 6.4mm | - | 0.51 mm | - | 70°C | Side Adjustment | - | 25 | Linear | HORIZONTAL | - | 1 | - | - | - | 4.826mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |