- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Rotational Angle | Samacsys Description | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Subcategory | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Number of Turns | Actuator Orientation | Ganging Number | Resistance Law |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 90PR20KLFTB TT Electronics | 49 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 90PR200LFTB TT Electronics | 49 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 90PR25KLFTB TT Electronics | 49 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 90PR20LFTB TT Electronics | 33 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 93PR1MEGLF TT Electronics | 49 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 93PR1MEGLF | - | 125 °C | -55 °C | PCB Mount, | 12.7 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 1.23 | Yes | 270 deg | - | - | 10% | e3 | - | EAR99 | 100 ppm/°C | 1000000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | Variable Resistors | BULK | CERMET | Single Turn | TRIMMER | compliant | 1 W | THUMB WHEEL | 4.57 mm | 200 V | 0.711 mm | - | 70 °C | 1 | VERTICAL | 1 | LINEAR | ||
![]() 93PR200KLF TT Electronics | 467 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 93PR200KLF | - | 125 °C | -55 °C | PCB Mount, | 12.7 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 1.22 | Yes | 270 deg | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 200000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | Variable Resistors | BULK | CERMET | Single Turn | TRIMMER | compliant | 1 W | THUMB WHEEL | 4.57 mm | 200 V | 0.711 mm | - | 70 °C | 1 | VERTICAL | 1 | LINEAR | ||
![]() 91WR500KLF TT Electronics | 16 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 91WR500KLF | - | 125 °C | -55 °C | PCB Mount, | 9.525 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 5.09 | Yes | 174 deg | - | - | 20% | e3 | Yes | EAR99 | 100 ppm/°C | 500000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | - | BULK | CERMET | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | 1 | HORIZONTAL | 1 | LINEAR | ||
![]() 91ER1MEGLF TT Electronics | 50 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 91ER1MEGLF | - | 125 °C | -55 °C | PCB Mount, | 9.525 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 5.1 | Yes | 174 deg | - | - | 20% | e3 | Yes | EAR99 | 100 ppm/°C | 1000000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | - | BULK | CERMET | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | 1 | VERTICAL | 1 | LINEAR | ||
![]() 91VR1MEGLF TT Electronics | 49 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 91VR1MEGLF | - | 125 °C | -55 °C | PCB Mount, | 9.525 mm | - | 10.2 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 5.12 | Yes | 174 deg | - | - | 20% | e3 | Yes | EAR99 | 100 ppm/°C | 1000000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | - | BULK | CERMET | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | 1 | HORIZONTAL | 1 | LINEAR | ||
![]() 91BR500KLF TT Electronics | 33 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 91BR500KLF | - | 125 °C | -55 °C | PCB Mount, | 9.525 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 5.11 | Yes | 174 deg | - | - | 20% | e3 | Yes | EAR99 | 100 ppm/°C | 500000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | - | BULK | CERMET | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | 1 | VERTICAL | 1 | LINEAR | ||
![]() 91ER500KLF TT Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 91ER500KLF | - | 125 °C | -55 °C | PCB Mount, | 9.525 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 5.11 | Yes | 174 deg | - | - | 20% | e3 | Yes | EAR99 | 100 ppm/°C | 500000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | - | BULK | CERMET | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | 1 | VERTICAL | 1 | LINEAR | ||
![]() 91AR2MEGLF TT Electronics | 49 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 91AR2MEGLF | - | 125 °C | -55 °C | PCB Mount, | 9.525 mm | - | 5.08 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 5.12 | Yes | 174 deg | - | - | 20% | e3 | Yes | EAR99 | 100 ppm/°C | 2000000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | - | BULK | CERMET | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | 1 | VERTICAL | 1 | LINEAR | ||
![]() 93PR500LF TT Electronics | 35 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 93PR500LF | - | 125 °C | -55 °C | PCB Mount, | 12.7 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 1.24 | Yes | 270 deg | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 500 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | Variable Resistors | BULK | CERMET | Single Turn | TRIMMER | compliant | 1 W | THUMB WHEEL | 4.57 mm | 200 V | 0.711 mm | - | 70 °C | 1 | VERTICAL | 1 | LINEAR | ||
![]() 91ER50KLF TT Electronics | 33 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 91ER50KLF | - | 125 °C | -55 °C | PCB Mount, | 9.525 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 5.08 | Yes | 174 deg | - | - | 20% | e3 | Yes | EAR99 | 100 ppm/°C | 50000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | - | BULK | CERMET | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | 1 | VERTICAL | 1 | LINEAR | ||
![]() 93PR10KLF TT Electronics | 4 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 93PR10KLF | - | 125 °C | -55 °C | PCB Mount, | 12.7 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 0.64 | Yes | 270 deg | TT ELECTRONICS / BI TECHNOLOGIES - 93PR10KLF - TRIMMER POTENTIOMETER, 10KOHM 1TURN THROUGH HOLE | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 10000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | Variable Resistors | BULK | CERMET | Single Turn | TRIMMER | compliant | 1 W | THUMB WHEEL | 4.57 mm | 200 V | 0.711 mm | - | 70 °C | 1 | VERTICAL | 1 | LINEAR | ||
![]() 91ER500LF TT Electronics | 49 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 91ER500LF | - | 125 °C | -55 °C | PCB Mount, | 9.525 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 5.09 | Yes | 174 deg | - | - | 20% | e3 | Yes | EAR99 | 100 ppm/°C | 500 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | - | BULK | CERMET | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | 1 | VERTICAL | 1 | LINEAR | ||
![]() 91WR25KLF TT Electronics | 33 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 91WR25KLF | - | 125 °C | -55 °C | PCB Mount, | 9.525 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 5.12 | Yes | 174 deg | - | - | 20% | e3 | Yes | EAR99 | 100 ppm/°C | 25000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | - | BULK | CERMET | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | 1 | HORIZONTAL | 1 | LINEAR | ||
![]() 90PR10KLF TT Electronics | 760 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 90PR10KLF | 90 | 125 °C | -55 °C | PCB Mount, 7519 | - | 6.35 mm | 19.05 mm | RECTANGULAR PACKAGE | PCB Mount | 4.83 mm | Active | 1.14 | Yes | 7200 deg | - | 89 | 10% | - | Yes | EAR99 | -100,100 ppm/°C | 10000 Ω | - | - | 8533.40.80.50 | Variable Resistors | BULK | CERMET | Trimmer Pot | TRIMMER | compliant | 0.75 W | SCREW | 4.445 mm | 200 V | 0.533 mm | 7519 | 85 °C | 20 | HORIZONTAL | - | LINEAR | ||
![]() 91TR20KLF TT Electronics | 49 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 91TR20KLF | - | 125 °C | -55 °C | PCB Mount, | 9.525 mm | - | 8.763 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 5.11 | Yes | 174 deg | - | - | 20% | e3 | Yes | EAR99 | 100 ppm/°C | 20000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | - | BULK | CERMET | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | 1 | HORIZONTAL | 1 | LINEAR | ||
![]() 90PR500LF TT Electronics | 49 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 90PR500LF | 90 | 125 °C | -55 °C | PCB Mount, 7519 | - | 6.35 mm | 19.05 mm | RECTANGULAR PACKAGE | PCB Mount | 4.83 mm | Active | 1.13 | Yes | 7200 deg | - | 89 | 10% | - | Yes | EAR99 | -100,100 ppm/°C | 500 Ω | - | - | 8533.40.80.50 | Variable Resistors | BULK | CERMET | Trimmer Pot | TRIMMER | compliant | 0.75 W | SCREW | 4.445 mm | 200 V | 0.533 mm | 7519 | 85 °C | 20 | HORIZONTAL | - | LINEAR |