- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Rotational Angle | Samacsys Description | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | HTS Code | Subcategory | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Size Code | Rated Temperature | Number of Turns | Actuator Orientation | Ganging Number | Resistance Law |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 44JR500LFTB TT Electronics | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 43WR500LFTR TT Electronics | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44JR25KLFTB TT Electronics | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44GR100LFT7 TT Electronics | In Stock | - | - | YES | GULL WING | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 44GR100LFT7 | 150 °C | -65 °C | SMT, 1918 | 3.91 mm | 4.83 mm | RECTANGULAR PACKAGE | SMT | 4.57 mm | Active | 5.14 | Yes | 3240 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 100 Ω | Matte Tin (Sn) | 8533.40.80.50 | Variable Resistors | TR, EMBOSSED, 7 INCH | CERMET | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | 300 V | 1918 | 85 °C | 9 | HORIZONTAL | 1 | LINEAR | ||
![]() 44WR25KLFTB TT Electronics | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44WR20LFT7 TT Electronics | 5 |
| - | YES | HOOK | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 44WR20LFT7 | 150 °C | -65 °C | SMT, 2019 | 5.31 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 4.83 mm | Active | 5.12 | Yes | 3240 deg | - | 20% | e3 | Yes | EAR99 | 250 ppm/°C | 20 Ω | Matte Tin (Sn) | 8533.40.80.50 | Variable Resistors | TR, EMBOSSED, 7 INCH | CERMET | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | 300 V | 2019 | 85 °C | 9 | VERTICAL | 1 | LINEAR | ||
![]() 44JR10LFTB TT Electronics | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44GR1KLFTB TT Electronics | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 43WR1KLFTB TT Electronics | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44JR20LFT7 TT Electronics | 5 |
| - | YES | HOOK | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 44JR20LFT7 | 150 °C | -65 °C | SMT, 1918 | 3.73 mm | 4.83 mm | RECTANGULAR PACKAGE | SMT | 4.57 mm | Active | 1.36 | Yes | 3240 deg | - | 20% | e3 | Yes | EAR99 | 250 ppm/°C | 20 Ω | Matte Tin (Sn) | 8533.40.80.50 | Variable Resistors | TR, EMBOSSED, 7 INCH | CERMET | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | 300 V | 1918 | 85 °C | 9 | HORIZONTAL | 1 | LINEAR | ||
![]() 44JR50LFT7 TT Electronics | 5 |
| - | YES | HOOK | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 44JR50LFT7 | 150 °C | -65 °C | SMT, 1918 | 3.73 mm | 4.83 mm | RECTANGULAR PACKAGE | SMT | 4.57 mm | Active | 5.14 | Yes | 3240 deg | - | 20% | e3 | Yes | EAR99 | 250 ppm/°C | 50 Ω | Matte Tin (Sn) | 8533.40.80.50 | Variable Resistors | TR, EMBOSSED, 7 INCH | CERMET | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | 300 V | 1918 | 85 °C | 9 | HORIZONTAL | 1 | LINEAR | ||
![]() 44GR5KLFT7 TT Electronics | 5 |
| - | YES | GULL WING | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 44GR5KLFT7 | 150 °C | -65 °C | SMT, 1918 | 3.91 mm | 4.83 mm | RECTANGULAR PACKAGE | SMT | 4.57 mm | Active | 5.12 | Yes | 3240 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 5000 Ω | Matte Tin (Sn) | 8533.40.80.50 | Variable Resistors | TR, EMBOSSED, 7 INCH | CERMET | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | 300 V | 1918 | 85 °C | 9 | HORIZONTAL | 1 | LINEAR | ||
![]() 44WR5KLFT7 TT Electronics | 699 |
| - | YES | HOOK | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 44WR5KLFT7 | 150 °C | -65 °C | SMT, 2019 | 5.31 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 4.83 mm | Active | 0.73 | Yes | 3240 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 5000 Ω | Matte Tin (Sn) | 8533.40.80.50 | Variable Resistors | TR, EMBOSSED, 7 INCH | CERMET | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | 300 V | 2019 | 85 °C | 9 | VERTICAL | 1 | LINEAR | ||
![]() 44JR1MEGLFT13 TT Electronics | In Stock | - | - | YES | HOOK | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 44JR1MEGLFT13 | 150 °C | -65 °C | SMT, 1918 | 3.73 mm | 4.83 mm | RECTANGULAR PACKAGE | SMT | 4.57 mm | Active | 5.14 | Yes | 3240 deg | - | 10% | e3 | - | EAR99 | 100 ppm/°C | 1000000 Ω | Matte Tin (Sn) | 8533.40.80.50 | Variable Resistors | TR, EMBOSSED, 13 INCH | CERMET | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | 300 V | 1918 | 85 °C | 9 | HORIZONTAL | 1 | LINEAR | ||
![]() 44JR100KLFT13 TT Electronics | 5 |
| - | YES | HOOK | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 44JR100KLFT13 | 150 °C | -65 °C | SMT, 1918 | 3.73 mm | 4.83 mm | RECTANGULAR PACKAGE | SMT | 4.57 mm | Active | 5.14 | Yes | 3240 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 100000 Ω | Matte Tin (Sn) | 8533.40.80.50 | Variable Resistors | TR, EMBOSSED, 13 INCH | CERMET | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | 300 V | 1918 | 85 °C | 9 | HORIZONTAL | 1 | LINEAR | ||
![]() 44WR200KLFT13 TT Electronics | 5 |
| - | YES | HOOK | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 44WR200KLFT13 | 150 °C | -65 °C | SMT, 2019 | 5.31 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 4.83 mm | Active | 5.14 | Yes | 3240 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 200000 Ω | Matte Tin (Sn) | 8533.40.80.50 | Variable Resistors | TR, EMBOSSED, 13 INCH | CERMET | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | 300 V | 2019 | 85 °C | 9 | VERTICAL | 1 | LINEAR | ||
![]() 44WR500KLFT13 TT Electronics | 5 |
| - | YES | HOOK | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 44WR500KLFT13 | 150 °C | -65 °C | SMT, 2019 | 5.31 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 4.83 mm | Active | 5.14 | Yes | 3240 deg | Trimmer Resistors - SMD 1/4W 500K Ohms 10% MULTI TURN | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 500000 Ω | Matte Tin (Sn) | 8533.40.80.50 | Variable Resistors | TR, EMBOSSED, 13 INCH | CERMET | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | 300 V | 2019 | 85 °C | 9 | VERTICAL | 1 | LINEAR | ||
![]() 44JR1MEGLFTB TT Electronics | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44JR2MEGLFT7 TT Electronics | 5 |
| - | YES | HOOK | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 44JR2MEGLFT7 | 150 °C | -65 °C | SMT, 1918 | 3.73 mm | 4.83 mm | RECTANGULAR PACKAGE | SMT | 4.57 mm | Active | 4.5 | Yes | 3240 deg | - | 10% | e3 | - | EAR99 | 100 ppm/°C | 2000000 Ω | Matte Tin (Sn) | 8533.40.80.50 | Variable Resistors | TR, EMBOSSED, 7 INCH | CERMET | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | 300 V | 1918 | 85 °C | 9 | HORIZONTAL | 1 | LINEAR | ||
![]() 44WR250KLFT7 TT Electronics | 43 |
| - | YES | HOOK | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 44WR250KLFT7 | 150 °C | -65 °C | SMT, 2019 | 5.31 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 4.83 mm | Active | 1.36 | Yes | 3240 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 250000 Ω | Matte Tin (Sn) | 8533.40.80.50 | Variable Resistors | TR, EMBOSSED, 7 INCH | CERMET | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | 300 V | 2019 | 85 °C | 9 | VERTICAL | 1 | LINEAR |