- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Terminal Shape | Number of Pins | Weight | Resistive Material | Adjustment | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Pitch | Max Power Dissipation | Orientation | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Product Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Element Type | Product | Product Category | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RT22C2W202 Bourns Inc. | 15 |
| Datasheet | 7 Weeks | - | Through Hole | Chassis Mount | - | - | - | 1.7g | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | Trimpot® RT22/RTR22-Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±5% | - | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | - | 2kOhm | - | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.31.00.00 | - | 750mW | - | - | - | - | 5.59mm | Square | TRIMMER | RT22C2 | MIL-PRF-27208 | PC Pins | - | 0.75W | SCREW | 13.3mm | - | 0.71 mm | - | 85°C | Top Adjustment | - | 25 | - | VERTICAL | 9000 deg | 1 | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3250W-66-103 Bourns Inc. | 38 |
| Datasheet | 7 Weeks | - | Chassis Mount, Panel, Through Hole | Chassis Mount | - | - | - | 1.700971g | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | Trimpot® 3250 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | - | 10kOhm | Matte Tin (Sn) | 150°C | -65°C | - | - | - | - | - | 1W | - | - | 1W | - | 5.59mm | Square | TRIMMER | 3250W | Not | PC Pins | - | 1W | SCREW | 13.33mm | - | 0.71 mm | - | 85°C | Side Adjustment | - | 25 | - | HORIZONTAL | 9000 deg | 1 | - | - | - | - | 12.7mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3361P-1-200GLF Bourns Inc. | 388 | - | - | 6 Weeks | Tin | Surface Mount | Surface Mount | - | FLAT | - | 567mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | Trimpot® 3361 - Sealed | Square - 0.277 x 0.264 Face x 0.205 H 7.04mmx6.71mmx5.21mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 3 | Gull Wing | EAR99 | ±100ppm/°C | - | 20Ohm | - | 125°C | -55°C | Cermet, Potentiometer | - | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | - | - | 500mW | - | 8.53mm | - | TRIMMER | 3361P | Not | Gull Wing | - | 0.5W | SCREW | - | - | - | - | 70°C | Top Adjustment | - | 1 | Linear | VERTICAL | - | - | - | - | - | - | 4.8768mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3296X-1-201 Bourns Inc. | 10500 |
| Datasheet | 7 Weeks | - | Panel, Through Hole | Through Hole | - | WIRE | - | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | Trimpot® 3296 - Sealed | Rectangular - 0.395 x 0.190 Face x 0.395 H 10.03mmx4.83mmx10.03mm | ±10% | e3 | yes | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | - | 200Ohm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | 500V | - | 500mW | - | 4.83mm | Multi-Turn | TRIMMER | 3296X | Not | PC Pins | - | 0.5W | SCREW | 6.4mm | 300V | 0.51 mm | - | 70°C | Side Adjustment | - | 25 | Linear | HORIZONTAL | - | 1 | - | - | - | - | 10.033mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3262W-1-503LF Bourns Inc. | 20000 |
| Datasheet | 10 Weeks | Tin | PCB, Panel, Through Hole | Through Hole | - | WIRE | - | 425.242847mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2007 | Trimpot® 3262 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 50kOhm | - | 150°C | -65°C | - | Blue | 0.25W 1/4W | 8533.40.80.50 | - | 250mW | 300V | - | 250mW | - | 4.32mm | Trimmer Pot | TRIMMER | 3262W | Not | PC Pins | - | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Top Adjustment | - | 12 | Linear | VERTICAL | 4320 deg | - | - | - | - | - | 6.35mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3290H-1-500 Bourns Inc. | 122 |
| - | 11 Weeks | - | PCB, Through Hole | Through Hole | - | - | - | 708.738078mg | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | Trimpot® 3290 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | - | 50Ohm | Gold (Au) | 150°C | -65°C | - | - | - | 8533.31.00.00 | - | 1W | - | - | 1W | - | 3.81mm | - | TRIMMER | 3290H | Not | PC Pins | - | 1W | SCREW | 8mm | - | 0.51 mm | - | 85°C | Side Adjustment | - | 25 | Linear | HORIZONTAL | 9000 deg | 1 | - | - | - | - | 9.525mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3290P-1-501 Bourns Inc. | In Stock | - | - | 9 Weeks | - | PCB, Through Hole | Through Hole | - | - | - | 708.738078mg | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | Trimpot® 3290 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.150 H 9.53mmx3.81mmx3.81mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±50ppm/°C | - | 500Ohm | Gold (Au) | 150°C | -65°C | - | - | - | - | - | 1W | - | - | 1W | - | 10.55mm | - | TRIMMER | 3290P | Not | PC Pins | - | 1W | SCREW | 8mm | - | 0.51 mm | - | 85°C | Side Adjustment | - | 25 | Linear | HORIZONTAL | 9000 deg | 1 | - | - | - | - | 3.81mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3296W-1-101LF Bourns Inc. | 8245 | - | Datasheet | 6 Weeks | - | PCB, Panel, Through Hole | Through Hole | - | WIRE | - | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | e3 | yes | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | - | 100Ohm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | - | - | 500mW | - | 4.83mm | Multi-Turn | TRIMMER | 3296W | Not | PC Pins | 300V | 0.5W | SCREW | 6.4mm | - | 0.51 mm | - | 70°C | Top Adjustment | - | 25 | Linear | VERTICAL | - | 1 | - | - | - | - | 10.033mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3386P-1-502TLF Bourns Inc. | 40 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | - | 5kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.5W 1/2W | - | - | 500mW | 300V | - | 500mW | - | 9.53mm | Trimmer Pot | TRIMMER | 3386P | Not | PC Pins | - | 0.5W | - | 5.97mm | - | - | 3838 | - | Top Finger Adjustment | - | 1 | Linear | - | 280 deg | - | - | - | - | - | 4.826mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3386R-1-504LF Bourns Inc. | 191 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | - | WIRE | - | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 500kOhm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | - | 500mW | - | - | 500mW | - | 9.53mm | Trimmer Pot | TRIMMER | 3386R | Not | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | - | 1 | - | VERTICAL | 280 deg | - | - | - | - | - | 4.826mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3005P-1-201 Bourns Inc. | 15 |
| Datasheet | 8 Weeks | - | Panel, Through Hole | Through Hole | - | FLAT | - | 1.28g | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3005 - Sealed | Rectangular - 0.310 x 0.160 Facex0.749L 7.87mmx4.06mmx19.03mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | - | 200Ohm | Tin (Sn) | 125°C | -65°C | - | Blue | - | 8533.31.00.00 | - | 1W | 500V | - | 1W | - | 4.06mm | - | TRIMMER | 3005P | Not | PC Pins | - | 1W | SCREW | 0.381mm | - | - | - | 70°C | Side Adjustment | - | 20 | Linear | HORIZONTAL | - | 1 | - | - | - | - | 7.874mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ST32ETA103 Nidec Copal Electronics | 1200 |
| Datasheet | 9 Weeks | - | - | Surface Mount | - | - | - | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | ST-32 | Square - 0.134Lx0.134W x 0.079 H 3.40mmx3.40mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | - | 10kOhms | - | - | - | - | - | 0.125W 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PT10LH01-101A2020-S Amphenol Piher Sensing Systems | 1372 |
| - | - | - | - | Through Hole | - | - | - | - | Carbon | Side Adjust | PT10LH01 | Amphenol Piher | 2000 | Amphenol | + 70 C | Amphenol Piher Sensing Systems | - 25 C | PCB Mount | Bulk | Active | Details | 0.031747 oz | - | 200 VDC | Bulk | - | PT10 | Round - 0.406" Dia (10.30mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | 10 mm Carbon Potentiometer | 100 Ohms | - | - | - | - | - | 0.15W | - | Potentiometers, Trimmers & Rheostats | 150 mW | - | - | - | Horizontal Adjustment | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Side Adjustment | Trimmer Resistors | 1 | Linear | - | - | - | Carbon | Single Turn | Trimmer Resistors - Through Hole | 10.3 mm | 12.1 mm | - | 4.8 mm | - | - | - | - | ||
![]() 3006P-1-102ZLF Bourns Inc. | 5 |
| Datasheet | 7 Weeks | - | - | Panel Mount, Through Hole | NO | WIRE | 3 | 1.133981g | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2006 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 1kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.75W 3/4W | - | - | 750mW | - | - | 750mW | - | 7.92mm | Trimmer Pot | TRIMMER | 3006P | Not | PC Pins | - | 0.75W | SCREW | - | 400V | 0.51 mm | 7519 | 70°C | Side Adjustment | - | 15 | Linear | HORIZONTAL | 5400 deg | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3345P-1-501 Bourns Inc. | 5 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | - | 1.133981g | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 1999 | Trimpot® 3345 - Sealed | Round - 0.450Dia x 0.235 H 11.43mmx5.97mm | ±5% | - | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | - | 500Ohm | - | 150°C | -55°C | - | Blue | - | - | - | 1W | 500V | - | 1W | - | - | Cylindrical | TRIMMER | 3345P | Not | PC Pins | - | 1W | SCREW | 5.08mm | - | - | - | 70°C | Top Adjustment | - | 1 | Linear | VERTICAL | 280 deg | 1 | - | - | - | - | 5.969mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3057J-1-503M Bourns Inc. | In Stock | - | - | 8 Weeks | - | Panel | Panel Mount | - | - | - | 2.834952g | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | Trimpot® 3057 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±50ppm/°C | - | 50kOhm | Gold (Au) | 150°C | -55°C | - | - | - | - | - | 1W | - | - | 1W | - | 6.76mm | - | POTENTIOMETER | 3057J | Not | Solder Hook | - | 1W | SCREW | - | - | 0.71 mm | - | 70°C | Side Adjustment | - | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | - | 8.001mm | - | - | No | - | Non-RoHS Compliant | - | ||
![]() FT63EP103 Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | 520mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | FT-63 | Square - 0.276 x 0.276 Facex0.228L 7.00mmx7.00mmx5.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pin | - | ±100ppm/°C | - | 10kOhms | - | 125°C | -55°C | Cermet | White | 0.5W 1/2W | - | - | - | - | - | 500mW | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | 5.7912mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3266P-1-203LF Bourns Inc. | In Stock | - | - | 9 Weeks | - | PCB, Through Hole | Through Hole | - | WIRE | - | 425.242847mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2006 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.174 Face x 0.174 H 6.35mmx4.42mmx4.42mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 20kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.25W 1/4W | 8533.40.80.50 | - | 250mW | 500V | - | - | - | 7.5mm | Multi-Turn | TRIMMER | 3266P | Not | PC Pins | - | 0.25W | SCREW | - | - | - | - | 70°C | Side Adjustment | - | 12 | Linear | HORIZONTAL | - | 1 | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3296P-1-501LF Bourns Inc. | 325 |
| - | 6 Weeks | - | PCB, Panel, Through Hole | Through Hole | - | WIRE | - | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.190 H 9.53mmx4.83mmx4.83mm | ±10% | e3 | yes | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | - | 500Ohm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | - | - | 500mW | - | 11.55mm | Multi-Turn | TRIMMER | 3296P | Not | PC Pins | 300V | 0.5W | SCREW | 6.4mm | - | 0.51 mm | - | 70°C | Side Adjustment | - | 25 | Linear | HORIZONTAL | - | 1 | - | - | - | - | 4.826mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3306W-1-103 Bourns Inc. | 4180 | - | - | 18 Weeks | - | PCB, Through Hole | Through Hole | - | FLAT | - | 360mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | Bulk | 1999 | Trimpot® 3306 - Open Frame | Rectangular - 0.268 x 0.319 Face x 0.331 H 6.81mmx8.10mmx8.40mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±250ppm/°C | - | 10kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 100°C | -25°C | - | Blue | 0.2W 1/5W | 8533.40.80.50 | - | 200mW | 100V | 2.5mm | 200mW | - | 4.5mm | - | TRIMMER | 3306W | Not | PC Pins | - | 0.2W | SCREW | - | - | - | - | 70°C | Side Adjustment | - | 1 | Linear | HORIZONTAL | - | 1 | - | - | - | 6.81mm | 8.4074mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |