- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Package Quantity | Adjustment | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Orientation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Insulation Resistance | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Product Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Element Type | Product | Product Category | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3059Y-1-202LF Bourns Inc. | 10 |
| - | 8 Weeks | Tin | Chassis Mount, PCB, Panel, Through Hole | Chassis Mount | WIRE | 2.834952g | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 2kOhm | - | 150°C | -55°C | - | Blue | - | 8533.40.80.50 | - | 1W | 400V | - | 1W | - | 4.83mm | - | TRIMMER | - | 3059Y | Not | - | PC Pins | 400V | 1W | SCREW | 12.7mm | - | - | 800 μm | - | 70°C | Side Adjustment | - | 22 | Linear | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3312J-1-500E Bourns Inc. | 5 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | WRAPAROUND | 32.1mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3312 - Sealed | Rectangular - 0.110 x 0.098 Face x 0.067 H 2.80mmx2.50mmx1.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | EAR99 | ±100ppm/°C | - | 50Ohm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.1W 1/10W | 8533.40.80.50 | - | 10mW | 500V | TR, EMBOSSED, 7 INCH | - | - | 2.8mm | - | TRIMMER | - | 3312J | Not | - | J Lead | - | - | SCREW | - | 50V | 500MOhm | - | - | 70°C | Top Adjustment | - | 1 | - | VERTICAL | 255 deg | - | - | - | - | - | 1.7mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3314S-2-202G Bourns Inc. | 44 |
| - | 7 Weeks | - | Surface Mount | Surface Mount | J BEND | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | Trimpot® 3314 - Sealed | Rectangular - 0.197 x 0.177 Face x 0.221 H 5.01mmx4.50mmx5.61mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | - | ±100ppm/°C | - | 2kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | - | 250mW | - | - | 250mW | - | 4.95mm | - | TRIMMER | - | 3314S | Not | - | J Lead | - | 0.25W | SCREW | - | - | - | - | 2022 | 70°C | Side Adjustment | - | 1 | - | VERTICAL | 240 deg | - | - | - | - | - | 5.6134mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PT15LV18-103A2020-S Amphenol Piher Sensing Systems | 43 |
| - | - | - | - | Through Hole | - | - | Carbon | - | Top Adjust | PT15LV18 | Amphenol Piher | 2000 | Amphenol | - | + 70 C | Amphenol Piher Sensing Systems | - 25 C | PCB Mount | Bulk | Active | Details | 0.054883 oz | - | 250 VDC | Bulk | - | PT15 | Round - 0.591" Dia (15.00mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | 15 mm Carbon Potentiometer | 10 kOhms | - | - | - | - | - | 0.25W, 1/4W | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | - | Vertical Adjustment | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | Top Adjustment | Trimmer Resistors | 1 | Linear | - | - | - | Carbon | Single Turn | Trimmer Resistors - Through Hole | 15 mm | 6 mm | 18.5 mm | - | - | - | - | - | ||
![]() 3364W-1-204E Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | WRAPAROUND | 564mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3364 - Open Frame | Rectangular - 0.177 x 0.150 Face x 0.059 H 4.50mmx3.80mmx1.50mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | ±250ppm/°C | - | 200kOhm | Matte Tin (Sn) | 100°C | -40°C | Cermet, Potentiometer | Silver | 0.2W 1/5W | 8533.40.80.50 | - | 200mW | - | TR, EMBOSSED, 7 INCH | 200mW | - | 4.5mm | - | TRIMMER | - | 3364W | Not | - | J Lead | - | 0.2W | SCREW | - | - | - | - | - | 70°C | Top Adjustment | - | 1 | Linear | VERTICAL | 260 deg | - | - | - | - | - | 1.4986mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() 3059L-1-205M Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | - | Panel, Wire | Panel Mount, Wire Leads | FLEXIBLE WIRE | 2.834952g | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Wire Leads | - | ±100ppm/°C | - | 2MOhm | Tin/Lead (Sn60Pb40) | 150°C | -55°C | - | - | - | - | - | 1W | - | - | 1W | - | - | - | TRIMMER | not_compliant | 3059L | - | - | Wire Leads | - | 1W | SCREW | 152.4mm | 400V | - | - | - | 70°C | Side Adjustment | - | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TC33B-1-203E Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | WRAPAROUND | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | Trimpot® TC33 - Open Frame | Rectangular - 0.150 x 0.142 Face x 0.047 H 3.80mmx3.60mmx1.20mm | ±25% | e1 | yes | Obsolete | 1 (Unlimited) | 3 | Foot Print | - | ±250ppm/°C | - | 20kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | - | - | 0.1W 1/10W | - | - | 10mW | 50V | TR, EMBOSSED, 7 INCH | 100mW | - | 3.8mm | Trimmer Pot | TRIMMER | - | TC33B | Not | - | J Lead | 50V | - | SCREW | - | - | - | - | - | 70°C | Bottom Adjustment | - | 1 | - | VERTICAL | - | - | - | - | - | - | 1.4732mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3329S-1-504LF Bourns Inc. | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2006 | Trimpot® 3329 - Sealed | Rectangular - 0.260 x 0.330 Face x 0.330 H 6.60mmx8.38mmx8.38mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 500kOhm | - | 150°C | -55°C | - | White | 0.5W 1/2W | - | - | 500mW | - | - | 500mW | - | 6.1mm | Trimmer Pot | TRIMMER | - | 3329S | Not | - | PC Pins | - | 0.5W | SCREW | 7.75mm | - | - | - | 2624 | 85°C | Side Adjustment | - | 1 | - | HORIZONTAL | 240 deg | - | - | - | - | 6.6mm | 8.382mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PV36X104C01B00 Bourns Inc. | 386 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | PV36 | Rectangular - 0.394 x 0.197 Face x 0.394 H 10.00mmx5.00mmx10.00mm | ±10% | - | yes | Active | 1 (Unlimited) | - | PC Pins | - | ±100ppm/°C | - | 100kOhm | - | - | - | - | - | 0.5W 1/2W | - | - | - | - | - | 500mW | - | - | - | - | unknown | PV36X | - | - | PC Pins | - | - | - | - | - | - | - | - | - | Side Adjustment | - | 25 | - | - | - | - | - | - | - | - | 10.0076mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3319P-1-502 Bourns Inc. | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Through Hole | FLAT | 732mg | Carbon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | Bulk | 2007 | Trimpot® 3319 - Open Frame | Rectangular - 0.433 x 0.354 Face x 0.250 H 11.00mmx9.00mmx6.35mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | - | 5kOhm | - | 100°C | -25°C | - | Natural | 0.2W 1/5W | 8533.40.80.70 | - | 200mW | - | - | 200mW | - | 11.5mm | - | TRIMMER | - | 3319P | Not | - | PC Pins | - | 0.2W | SCREW | - | - | - | - | - | 70°C | Top Adjustment | - | 1 | Linear | VERTICAL | 235 deg | 1 | - | - | - | 9mm | 6.35mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RT22C2L203 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Chassis Mount | FLEXIBLE WIRE | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® RT22/RTR22-Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±5% | - | no | Active | 1 (Unlimited) | 3 | - | EAR99 | ±50ppm/°C | - | 20kOhm | - | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.31.00.00 | - | - | - | BULK | - | - | - | Square | TRIMMER | - | RT22C2 | - | MIL-PRF-27208 | Wire Leads | - | 0.75W | SCREW | 152.4mm | - | - | - | - | 85°C | Side Adjustment | - | 25 | - | HORIZONTAL | 9000 deg | 1 | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3269X-1-501LF Bourns Inc. | 33 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | - | 425mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2006 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.293 H 6.35mmx4.32mmx7.44mm | ±10% | e3 | yes | Active | 2 (1 Year) | 3 | Gull Wing | EAR99 | ±100ppm/°C | - | 500Ohm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | 8533.40.80.50 | - | 250mW | - | - | 250mW | - | 6.36mm | Trimmer Pot | TRIMMER | - | 3269X | Not | - | Gull Wing | - | 0.25W | SCREW | - | - | - | - | 2525 | 85°C | Side Adjustment | - | 12 | Linear | HORIZONTAL | 4320 deg | - | - | - | - | - | 7.4422mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3362P-1-503TLF Bourns Inc. | 303 |
| Datasheet | 11 Weeks | - | PCB, Through Hole | Through Hole | - | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.185 H 6.99mmx6.60mmx4.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | - | 50kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.5W 1/2W | - | - | 500mW | 300V | - | 500mW | - | 7.04mm | Trimmer Pot | TRIMMER | - | 3362P | Not | - | PC Pins | - | 0.5W | - | 5.46mm | - | - | 0.46 mm | 2628 | - | Top Finger Adjustment | - | 1 | - | - | 240 deg | - | - | - | - | - | 4.699mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 500E-0349 NTE Electronics, Inc | In Stock | - | - | - | - | - | Through Hole | - | - | Cermet | 1 | - | - | - | - | NTE Electronics | 500E-0349 | - | NTE Electronics, Inc | - | - | Bag | Active | - | - | - | - | - | - | - | Rectangular - 0.275" x 0.260" Face (6.99mm x 6.60mm) | ±10% | - | - | - | - | - | - | - | ±100ppm/°C | - | 10 kOhms | - | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3269W-1-504LF Bourns Inc. | 195 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | - | 425mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2006 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.293 H 6.35mmx4.32mmx7.44mm | ±10% | e3 | yes | Active | 2 (1 Year) | 3 | Gull Wing | EAR99 | ±100ppm/°C | - | 500kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | 8533.40.80.50 | - | 250mW | 500V | - | 250mW | - | 6.36mm | Trimmer Pot | TRIMMER | - | 3269W | Not | - | Gull Wing | - | 0.25W | SCREW | - | - | - | - | 2517 | 85°C | Top Adjustment | - | 12 | Linear | VERTICAL | 4320 deg | - | - | - | - | - | 7.4422mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3362M-1-201LF Bourns Inc. | 5 |
| - | 6 Weeks | Tin | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 200Ohm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | 300V | - | 500mW | - | - | Trimmer Pot | TRIMMER | - | 3362M | - | - | PC Pins | - | 0.5W | SCREW | 5.46mm | - | - | 0.46 mm | 2628 | 70°C | Side Adjustment | - | 1 | Linear | HORIZONTAL | 240 deg | - | - | - | - | - | 6.985mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PT15NV18-103A2020-S Amphenol Piher Sensing Systems | 883 |
| - | - | - | - | Through Hole | - | - | Carbon | - | - | PT15NV18 | Amphenol Piher | 2000 | Amphenol | - | + 70 C | Amphenol Piher Sensing Systems | - 25 C | PCB Mount | Bulk | Active | Details | - | - | 250 V | Bulk | - | PT15 | Round - 0.591" Dia (15.00mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | 15 mm Carbon Potentiometer | 10 kOhms | - | - | - | - | - | 0.25W, 1/4W | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | Top Adjustment | Trimmer Resistors | 1 | Linear | - | - | - | Carbon | - | Trimmer Resistors - Through Hole | 15 mm | 6 mm | 18.5 mm | - | - | - | - | - | ||
![]() PT15LH06-502A2020-S Amphenol Piher Sensing Systems | 613 |
| - | - | - | - | Through Hole | - | - | Carbon | - | Side Adjust | PT15LH06 | Amphenol Piher | 2000 | Amphenol | - | + 70 C | Amphenol Piher Sensing Systems | - 25 C | PCB Mount | Bulk | Active | Details | - | - | 250 VDC | Bulk | - | PT15 | Round - 0.591" Dia (15.00mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | 15 mm Carbon Potentiometer | 5 kOhms | - | - | - | - | - | 0.25W, 1/4W | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | - | Horizontal Adjustment | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | Side Adjustment | Trimmer Resistors | 1 | Linear | - | - | - | Carbon | Single Turn | Trimmer Resistors - Through Hole | 15 mm | 17.1 mm | - | 6 mm | - | - | - | - | ||
![]() PT15LV02-105A2020-S Amphenol Piher Sensing Systems | 1644 |
| - | - | - | - | Through Hole | - | - | Carbon | - | Top Adjust | - | Amphenol Piher | - | Amphenol | - | + 70 C | Amphenol Piher Sensing Systems | - 25 C | PCB Mount | Bulk | Active | - | - | - | 125 VDC, 250 VDC | Bulk | - | PT15 | Round - 0.591" Dia (15.00mm) | ±20% | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 MOhms | - | - | - | - | - | 0.25W, 1/4W | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | - | Vertical Adjustment | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | Top Adjustment | Trimmer Resistors | 1 | Linear | - | - | - | Carbon | Single Turn | Trimmer Resistors - Through Hole | 15 mm | - | 6 mm | - | - | - | - | - | ||
![]() PT10MH01-105A2020-S Amphenol Piher Sensing Systems | 895 |
| - | - | - | - | Through Hole | - | - | Carbon | - | Side Hex | PT10MH01 | Amphenol Piher | 2000 | Amphenol | - | + 70 C | Amphenol Piher Sensing Systems | - 25 C | PCB Mount | Bulk | Active | Details | 0.024569 oz | - | 200 VDC | Bulk | - | PT10 | Round - 0.406" Dia (10.30mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | 10 mm Carbon Potentiometer | 1 MOhms | - | - | - | - | - | 0.15W | - | Potentiometers, Trimmers & Rheostats | 150 mW | - | - | - | Horizontal Adjustment | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | Side Adjustment | Trimmer Resistors | 1 | Linear | - | - | - | Carbon | Single Turn | Trimmer Resistors - Through Hole | 10.3 mm | 12.1 mm | - | 4.8 mm | - | - | - | - |