- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Housing Material | Shape | Manufacturer | Manufacturer Part Number | Mounting Styles | RoHS | Shaft Type | Voltage Rating (DC) | Operating Temperature | Packaging | Tolerance | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Depth | Military Standard | Working Voltage | Number of Turns | Taper | Linearity | Actuator Diameter | Number of Gangs | Wattage | Diameter | Height | Length | Actuator Length | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RV4NAYSD103A Precision Electronic Components | In Stock | - | - | - | Panel | Stainless Steel | - | - | - | - | Compliant | - | 900 V | - | Bulk | 10 % | Solder | Potentiometer | 10 kΩ | 120 °C | -55 °C | Carbon, Conductive Plastic | 2 W | 2 W | 27.78 mm | MIL-R-94 | 500 V | 1 | Linear | 5 % | 6.3246 mm | 1 | - | 28.4 mm | 36.12 mm | 13.6 mm | 22.225 mm | No | No SVHC | Lead Free | ||
![]() 67XFR100TR BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 62MR100TB BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 39PNBBR100LF30 BI Technologies | In Stock | - | - | Production (Last Updated: 2 years ago) | Through Hole | - | Circular | - | - | - | Compliant | - | - | - | - | - | - | - | - | 70 °C | -10 °C | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89PBR50K BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 39PNCCR500KLF20 BI Technologies | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | Circular | - | - | - | Compliant | - | - | - | - | 20 % | Pin | - | 500 kΩ | 70 °C | -25 °C | - | 250 mW | - | - | Not | - | - | - | - | - | - | - | - | - | 15 mm | - | - | - | - | ||
![]() 78PBWR5K BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV6LAYSA251A/392C2 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 38WLBBR5KLF20 BI Technologies | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | Circular | - | - | - | Compliant | - | - | - | - | 20 % | Pin | - | 5 kΩ | 70 °C | -25 °C | - | 150 mW | - | - | Not | - | - | - | - | - | - | - | - | - | 10.3 mm | - | - | - | - | ||
![]() 68WFR1KTR BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 39WNBAR500KLF20 BI Technologies | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | Circular | - | - | - | Compliant | - | - | - | - | 20 % | Pin | - | 500 kΩ | 70 °C | -25 °C | - | 250 mW | - | 5.8 mm | Not | - | - | - | - | - | - | - | - | - | 15 mm | - | - | - | - | ||
![]() 500-0112 NTE ELECT | In Stock | - | - | - | - | - | - | NTE Electronics | 500-0112 | PC Board | No | Knob | - | -67 to 257 Degrees F | - | - | - | - | 1000000 | - | - | Cermet | - | - | - | - | - | 1 | - | - | - | - | 0.5 | - | - | - | - | - | - | - | ||
![]() 500-0217 NTE ELECT | In Stock | - | - | - | - | - | - | NTE Electronics | 500-0217 | PC Board | No | Slotted | - | -67 to 257 Degrees F | - | - | - | - | 50 | - | - | Cermet | - | - | - | - | - | - | - | - | - | - | 0.5 | - | - | - | - | - | - | - | ||
![]() 500-0285 NTE ELECT | In Stock | - | - | - | - | - | - | NTE Electronics | 500-0285 | PC Board | No | Slotted | - | -67 to 257 Degrees F | - | - | - | - | 500 | - | - | Cermet | - | - | - | - | - | - | - | - | - | - | 0.25 | - | - | - | - | - | - | - | ||
![]() 39WNCCR10KLF20 BI Technologies | In Stock | - | - | Production (Last Updated: 2 years ago) | Through Hole | - | Circular | - | - | - | Compliant | - | - | - | - | - | - | - | - | 70 °C | -10 °C | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67WFR250KTR BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 78PBWR10LF BI Technologies | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | Rectangular | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | 1 W | - | - | - | - | 22 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 38WLBBR50KLF20 BI Technologies | In Stock | - | - | Production (Last Updated: 2 years ago) | Through Hole | - | Circular | - | - | - | Compliant | - | - | - | - | - | - | - | - | 70 °C | -10 °C | - | 150 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68PR500KTB BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV4NAYSD101A Precision Electronic Components | In Stock | - | - | - | Panel | Stainless Steel | - | - | - | - | Compliant | - | 500 V | - | Bulk | 10 % | Solder | Potentiometer | 100 Ω | 120 °C | -55 °C | Carbon, Conductive Plastic | 2 W | 2 W | - | - | 500 V | 1 | Linear | 5 % | 6.3246 mm | 1 | - | 28.4 mm | 36.12 mm | 13.6 mm | 22.225 mm | - | No SVHC | Lead Free |