- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Resistive Material | Package Quantity | Base Product Number | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 500E-0328 NTE Electronics, Inc | In Stock | - | - | - | - | - | Through Hole | - | - | - | Cermet | 1 | - | NTE Electronics | 500E-0328 | NTE Electronics, Inc | Bag | Active | - | - | - | - | Square - 0.375" x 0.375" Face (9.53mm x 9.53mm) | ±10% | - | - | - | - | - | - | - | ±200ppm/°C | 100 Ohms | - | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | - | - | - | - | - | - | ||
![]() 500E-0249 NTE Electronics, Inc | In Stock | - | - | - | - | - | Through Hole | - | - | - | Cermet | 1 | - | NTE Electronics | 500E-0249 | NTE Electronics, Inc | Bag | Active | - | - | - | - | Rectangular - 0.374" x 0.197" Face (9.50mm x 5.00mm) | ±10% | - | - | - | - | - | - | - | ±100ppm/°C | 10 kOhms | - | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | 28 | - | - | - | - | - | - | - | - | - | ||
![]() 500E-0340 NTE Electronics, Inc | In Stock | - | - | - | - | - | Through Hole | - | - | - | Cermet | 1 | - | NTE Electronics | 500E-0340 | NTE Electronics, Inc | Bag | Active | - | - | - | - | Square - 0.375" x 0.375" Face (9.53mm x 9.53mm) | ±10% | - | - | - | - | - | - | - | ±200ppm/°C | 250 kOhms | - | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | - | - | - | - | - | - | ||
![]() 500E-0192 NTE Electronics, Inc | In Stock | - | - | - | - | - | Through Hole | - | - | - | Cermet | 1 | - | NTE Electronics | 500E-0192 | NTE Electronics, Inc | Bag | Active | - | - | - | - | Rectangular - 0.374" x 0.197" Face (9.50mm x 5.00mm) | ±10% | - | - | - | - | - | - | - | ±100ppm/°C | 10 Ohms | - | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | 28 | - | - | - | - | - | - | - | - | - | ||
![]() 3362U-1-502R Bourns Inc. | 33 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | WIRE | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.185 H 6.99mmx6.60mmx4.70mm | ±10% | e0 | - | Active | 1 (Unlimited) | 3 | PC Pin | - | ±100ppm/°C | 5kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | TR | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3362U | - | PC Pins | - | 0.5W | SCREW | - | - | - | 2628 | 70°C | Top Adjustment | 1 | Linear | VERTICAL | 240 deg | - | 4.699mm | - | - | Non-RoHS Compliant | - | ||
![]() 3269P-1-102 Bourns Inc. | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | - | - | - | Cermet | - | - | - | - | - | - | - | - | Tube | 2005 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.205 H 6.35mmx4.32mmx5.21mm | ±10% | e0 | no | Active | 2 (1 Year) | 3 | Gull Wing | EAR99 | ±100ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | 8533.40.80.50 | 250mW | 500V | - | 250mW | - | Trimmer Pot | TRIMMER | not_compliant | 3269P | - | Gull Wing | - | 0.25W | SCREW | - | 300V | - | 2525 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | 5.207mm | - | - | Non-RoHS Compliant | - | ||
![]() 3362Z-1-501LF Bourns Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | WIRE | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 500Ohm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3362Z | - | PC Pins | - | 0.5W | SCREW | 5.46mm | - | 0.46 mm | 2628 | 70°C | Side Adjustment | 1 | - | HORIZONTAL | 240 deg | - | 6.985mm | No | - | ROHS3 Compliant | - | ||
![]() 3386X-1-204LF Bourns Inc. | 129 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | Tube | 2005 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 200kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | 300V | - | 500mW | 4.83mm | Trimmer Pot | TRIMMER | - | 3386X | Not | PC Pins | 300V | 0.5W | SCREW | 5.97mm | - | - | - | 85°C | Side Adjustment | 1 | Linear | HORIZONTAL | 280 deg | - | 4.83mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3386T-1-104 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Lead, Tin | Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | - | - | - | - | - | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 100kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3386T | - | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | 1 | - | VERTICAL | 280 deg | - | 4.826mm | - | - | Non-RoHS Compliant | - | ||
![]() 3386T-1-105 Bourns Inc. | 7 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | - | - | - | - | - | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 1MOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3386T | Not | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | 1 | - | VERTICAL | 280 deg | - | 4.826mm | - | - | Non-RoHS Compliant | - | ||
![]() PT10LV10-254A2020-PM-S Amphenol Piher Sensing Systems | 1503 |
| - | - | - | - | Through Hole | - | - | - | Carbon | - | PT10LV10 | - | - | Amphenol Piher Sensing Systems | Bulk | Active | - | - | - | PT10 | Round - 0.406" Dia (10.30mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | 250 kOhms | - | - | - | - | - | 0.15W | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | - | - | - | - | ||
![]() 3386F-1-100LF Bourns Inc. | 7 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | - | - | - | - | - | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 10Ohm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3386F | - | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | 1 | - | VERTICAL | 280 deg | - | 4.826mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3296P-1-105LF Bourns Inc. | 18250 |
| Datasheet | 7 Weeks | - | Panel, Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.190 H 9.53mmx4.83mmx4.83mm | ±10% | e3 | yes | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | 1MOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 11.55mm | Multi-Turn | TRIMMER | - | 3296P | Not | PC Pins | 300V | 0.5W | SCREW | 6.4mm | - | 0.51 mm | - | 70°C | Side Adjustment | 25 | Linear | HORIZONTAL | - | 1 | 4.826mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3250L-1-201M Bourns Inc. | 13 |
| - | 18 Weeks | - | Panel | Panel Mount, Wire Leads | - | FLEXIBLE WIRE | 1.700971g | Wirewound | - | - | - | - | - | - | - | - | Bulk | 2012 | Trimpot® 3250 - Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Wire Leads | - | ±50ppm/°C | 200Ohm | Silver (Ag) | 150°C | -65°C | - | - | - | - | 1W | - | - | 1W | - | Square | TRIMMER | - | 3250L | - | Wire Leads | - | 1W | SCREW | 152.4mm | - | - | - | 85°C | Top Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | 12.7mm | No | - | ROHS3 Compliant | - | ||
![]() 3386X-1-501 Bourns Inc. | In Stock | - | - | 8 Weeks | - | Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | - | - | - | - | - | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 500Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | 500mW | 4.83mm | Trimmer Pot | TRIMMER | - | 3386X | Not | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | - | 85°C | Side Adjustment | 1 | Linear | HORIZONTAL | 280 deg | - | 9.525mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3250L-1-202M Bourns Inc. | 44 |
| - | 8 Weeks | Tin | Panel | Panel Mount, Wire Leads | - | FLEXIBLE WIRE | 1.700971g | Wirewound | - | - | - | - | - | - | - | - | Bulk | 2012 | Trimpot® 3250 - Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Lead Wire | - | ±50ppm/°C | 2kOhm | Silver (Ag) | 150°C | -65°C | - | - | - | - | 1W | - | - | 1W | 7.62mm | Square | TRIMMER | - | 3250L | Not | Wire Leads | - | 1W | SCREW | 152.4mm | - | - | - | 85°C | Top Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() 3292W-1-104 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Lead, Tin | Panel, Through Hole | Through Hole | - | WIRE | 708.738078mg | Cermet | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3292 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 100kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3292W | - | PC Pins | - | 0.5W | SCREW | 8.26mm | - | 0.51 mm | 3815 | 85°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | - | 9.525mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3057P-1-202M Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | 2.834952g | Wirewound | - | - | - | - | - | - | - | - | Tube | 2010 | Trimpot® 3057 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | PC Pin | - | ±50ppm/°C | 2kOhm | Gold (Au) | 150°C | -55°C | - | - | - | - | 1W | - | - | 1W | - | - | TRIMMER | - | 3057P | - | PC Pins | - | 1W | SCREW | 12.7mm | - | 0.71 mm | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | No | - | Non-RoHS Compliant | - | ||
![]() EVM-2NSX80B16 Panasonic Electronic Components | 3000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | WRAPAROUND | - | Cermet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | EVM | Rectangular - 0.111 x 0.087 Face x 0.032 H 2.81mmx2.20mmx0.81mm | ±25% | e3/e4 | yes | Obsolete | 1 (Unlimited) | 3 | Foot Print | EAR99 | ±250ppm/°C | 1MOhm | TIN/PALLADIUM | 100°C | -40°C | - | Silver | 0.15W | 8533.40.80.50 | 150mW | - | TR, 7 INCH | 150mW | 2.81mm | Trimmer | TRIMMER | - | - | Not | J Lead | - | - | SCREW | - | 50V | - | - | - | Top Adjustment | 1 | - | VERTICAL | 260 deg | - | 812.8μm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 3224X-1-201E Bourns Inc. | 107 | - | - | 7 Weeks | - | Surface Mount | Surface Mount | - | - | 283mg | Cermet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3224 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | 200Ohm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 5.7mm | Trimmer Pot | TRIMMER | - | 3224X | Not | Gull Wing | - | 0.25W | SCREW | - | - | - | 1914 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | 4320 deg | - | 5.08mm | No | No SVHC | ROHS3 Compliant | - |