- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Adjustment | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Subcategory | Power Rating | Orientation | Termination Style | Polarity | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Wire/Cable Type | Number of Bits | Propagation Delay | Logic Function | Product Type | Number of Turns | Wire/Cable Diameter | Taper | High Level Output Current | Number of Input Lines | Number of Output Lines | Insertion Loss (dB) | Mode | Wire/Cable Color | Return Loss | Element Type | Product | Product Category | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ST-5EMW101 Nidec | 24 |
| - | - | - | - | Top Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | Details | 5 VDC | Magazine | ST-5 | 10 % | - | 100 PPM / C | Gull Wing Terminal Trimmer | 100 Ohms | - | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Vertical Adjustment | SMD/SMT | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 14 | - | Linear | - | - | - | - | - | - | - | Cermet | Multiturn | Trimmer Resistors - SMD | 6.75 mm | 6 mm | 4.3 mm | - | - | ||
![]() ST-4ED201 Nidec | 11 |
| - | - | - | - | Rear Slot | Nidec Copal | 100 | Nidec | + 125 C | - 55 C | PCB Mount | Details | 7.07 VDC | Bulk | ST-4 | 20 % | - | 100 PPM / C | Minus Slot Trimmer | 200 Ohms | - | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 | - | Linear | - | - | - | - | - | - | - | Cermet | Single Turn | Trimmer Resistors - SMD | - | - | - | - | - | ||
![]() ST-4ED100 Nidec | 50 |
| - | - | Surface Mount | - | Rear Slot | Nidec Copal | 100 | Nidec | + 125 C | - 55 C | PCB Mount | Details | 1 VDC | Bulk | ST-4 | 20 % | - | 250 PPM / C | Minus Slot Trimmer | 10 Ohms | 125 °C | -55 °C | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 | - | Linear | - | - | - | - | - | - | - | Cermet | Single Turn | Trimmer Resistors - SMD | - | - | - | No | - | ||
![]() ST-5EMR104 Nidec | 50 |
| - | - | Surface Mount | - | Side Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | Non-Compliant | 158 VDC | Bulk | ST-5 | 10 % | - | 100 PPM / C | Gull Wing Terminal Trimmer | 100 kΩ | 120 °C | -55 °C | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Horizontal Adjustment | SMD/SMT | - | - | - | - | - | - | - | - | Buffer | Trimmer Resistors | 14 | - | Linear | - | - | - | - | - | - | - | Cermet | Multiturn | Trimmer Resistors - SMD | 4.3 mm | 6 mm | 6.75 mm | No | - | ||
![]() ST-4EF100 Nidec | 50 |
| - | - | - | - | Minus Slot | Nidec Copal | 100 | Nidec | + 125 C | - 55 C | PCB Mount | Non-Compliant | 1 VDC | Bulk | ST-4 | 20 % | - | 250 PPM / C | - | 10 Ohms | - | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 | - | Linear | - | - | - | - | - | - | - | Cermet | Single Turn | Trimmer Resistors - SMD | - | - | - | - | - | ||
![]() ST-5EW100 Nidec | 24 |
| - | - | - | - | Top Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | Details | 1 VDC | Bulk | ST-5 | 10 % | - | 250 PPM / C | Gull Wing Terminal Trimmer | 10 Ohms | - | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Vertical Adjustment | SMD/SMT | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 14 | - | Linear | - | - | - | - | - | - | - | Cermet | Multiturn | Trimmer Resistors - SMD | 6.75 mm | 6 mm | 4.3 mm | - | - | ||
![]() CT-6EMP203 Nidec | 50 |
| - | - | - | - | Top Crossed Slot | Nidec Copal | 75 | Nidec | + 120 C | - 55 C | PCB Mount | Details | 100 VDC | Tube | CT-6 | 10 % | - | 100 PPM / C | Trimmer Potentiometer | 20 kOhms | - | - | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Vertical | PC Pin | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 | - | Linear | - | - | - | - | - | - | - | Cermet | Single Turn | Trimmer Resistors - Through Hole | 5.8 mm | 7 mm | 7 mm | - | - | ||
![]() ST-4ED104 Nidec | 24 |
| - | - | - | - | Rear Slot | Nidec Copal | 100 | Nidec | + 125 C | - 55 C | PCB Mount | Non-Compliant | 158 VDC | Bulk | ST-4 | 20 % | - | 100 PPM / C | Minus Slot Trimmer | 100 kOhms | - | - | - | Orange | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | SMD/SMT | - | - | - | - | - | Twin Zip | - | - | - | Trimmer Resistors | 1 | 1.8 mm | Linear | - | - | - | 0.5 dB | Multimode | Orange | 20 dB | Cermet | Single Turn | Trimmer Resistors - SMD | - | 18 m | - | - | - | ||
![]() ST-4EF101 Nidec | In Stock | - | - | - | - | - | Minus Slot | Nidec Copal | 100 | Nidec | + 125 C | - 55 C | PCB Mount | Non-Compliant | 5 VDC | Bulk | ST-4 | 20 % | - | 100 PPM / C | - | 100 Ohms | - | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 | - | Linear | - | - | - | - | - | - | - | Cermet | Single Turn | Trimmer Resistors - SMD | - | - | - | - | - | ||
![]() ST-4ED105 Nidec | In Stock | - | - | - | Surface Mount | - | Rear Slot | Nidec Copal | 100 | Nidec | + 125 C | - 55 C | PCB Mount | Compliant | 200 VDC | Bulk | ST-4 | 20 % | - | 100 PPM / C | Minus Slot Trimmer | 1 MΩ | 125 °C | -55 °C | Cermet | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 | - | Linear | - | - | - | - | - | - | - | Cermet | Single Turn | Trimmer Resistors - SMD | - | - | - | No | - | ||
![]() ST-4ED101 Nidec | 50 |
| - | - | - | - | Rear Slot | Nidec Copal | 100 | Nidec | + 125 C | - 55 C | PCB Mount | Details | 5 VDC | Bulk | ST-4 | 20 % | - | 100 PPM / C | Minus Slot Trimmer | 100 Ohms | - | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 | - | Linear | - | - | - | - | - | - | - | Cermet | Single Turn | Trimmer Resistors - SMD | - | - | - | - | - | ||
![]() CT-6EMS101 Nidec | In Stock | - | - | Tin | Through Hole | 20 | Side Crossed Slot | Nidec Copal | 75 | Nidec | + 120 C | - 55 C | PCB Mount | Compliant | 7.07 VDC | Bulk | CT-6 | 10 % | Pin | 100 PPM / C | Trimmer Potentiometer | 100 Ω | 125 °C | -40 °C | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Vertical | PC Pin | Non-Inverting | 1 | 3.6 V | 1.2 V | - | - | 8 | 6 ns | D-Type, Flip-Flop | Trimmer Resistors | 1 | - | Linear | -24 mA | 8 | 8 | - | - | - | - | Cermet | Single Turn | Trimmer Resistors - Through Hole | 8.2 mm | 7 mm | 7 mm | - | Lead Free | ||
![]() ST-5EMP105 Nidec | 50 |
| - | - | - | - | Side Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | Details | 200 VDC | Magazine | ST-5 | 10 % | - | 100 PPM / C | Gull Wing Terminal Trimmer | 1 MOhms | - | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Horizontal Adjustment | SMD/SMT | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 14 | - | Linear | - | - | - | - | - | - | - | Cermet | Multiturn | Trimmer Resistors - SMD | 4.3 mm | 6 mm | 6.75 mm | - | - | ||
![]() ST-4ETD200 Nidec | 50 |
| - | - | - | - | Rear Slot | Nidec Copal | 500 | Nidec | + 125 C | - 55 C | PCB Mount | Details | 2 VDC | Cut Tape | ST-4 | 20 % | - | 250 PPM / C | Minus Slot Trimmer | 20 Ohms | - | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 | - | Linear | - | - | - | - | - | - | - | Cermet | Single Turn | Trimmer Resistors - SMD | - | - | - | - | - | ||
![]() ST-4EF102 Nidec | In Stock | - | - | - | - | - | Minus Slot | Nidec Copal | 100 | Nidec | + 125 C | - 55 C | PCB Mount | Details | 15.8 VDC | Bulk | ST-4 | 20 % | - | 100 PPM / C | - | 1 kOhms | - | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 | - | Linear | - | - | - | - | - | - | - | Cermet | Single Turn | Trimmer Resistors - SMD | - | - | - | - | - | ||
![]() ST-4EF501 Nidec | 24 |
| - | - | - | - | Minus Slot | Nidec Copal | 100 | Nidec | + 125 C | - 55 C | PCB Mount | Non-Compliant | 11.2 VDC | Bulk | ST-4 | 20 % | - | 100 PPM / C | - | 500 Ohms | - | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 | - | Linear | - | - | - | - | - | - | - | Cermet | Single Turn | Trimmer Resistors - SMD | - | - | - | - | - | ||
![]() ST-5EMR501 Nidec | 50 |
| - | - | Surface Mount | - | Side Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | Non-Compliant | 11.2 VDC | Bulk | ST-5 | 10 % | - | 100 PPM / C | Gull Wing Terminal Trimmer | 500 Ω | 120 °C | -55 °C | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Horizontal Adjustment | SMD/SMT | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 14 | - | Linear | - | - | - | - | - | - | - | Cermet | Multiturn | Trimmer Resistors - SMD | 4.3 mm | 6 mm | 6.75 mm | No | - | ||
![]() ST-4ETD204 Nidec | 24 |
| - | - | - | - | Rear Slot | Nidec Copal | 500 | Nidec | + 125 C | - 55 C | PCB Mount | Details | 200 VDC | Cut Tape | ST-4 | 20 % | - | 100 PPM / C | Minus Slot Trimmer | 200 kOhms | - | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 | - | Linear | - | - | - | - | - | - | - | Cermet | Single Turn | Trimmer Resistors - SMD | - | - | - | - | - | ||
![]() ST-4EF500 Nidec | 50 |
| - | - | - | - | Minus Slot | Nidec Copal | 100 | Nidec | + 125 C | - 55 C | PCB Mount | Details | 3.53 VDC | Bulk | ST-4 | 20 % | - | 250 PPM / C | - | 50 Ohms | - | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 | - | Linear | - | - | - | - | - | - | - | Cermet | Single Turn | Trimmer Resistors - SMD | - | - | - | - | - | ||
![]() CT-20EX200 Nidec | In Stock | - | - | - | - | 10 | Side Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | Non-Compliant | 2 VDC | Bulk | CT-20 | 10 % | - | 250 PPM / C | General Purpose Trimmer | 20 Ohms | 85 °C | -40 °C | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Vertical | PC Pin | - | - | - | - | 100 nA | - | - | - | - | Trimmer Resistors | 15 | - | Linear | - | - | - | - | - | - | - | Cermet | Multiturn | Trimmer Resistors - Through Hole | 6.4 mm | 19 mm | 5 mm | - | Contains Lead |