- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body dimensions | Certificates | Characteristics | Electrical rotation angle | Engineering PN | Engineering PN1 | Gross weight | Kind of potentiometer | Kind of potentiometer1 | Max. operating voltage | Mechanical rotation angle | Min. insulation resistance | Mounting | Number of electrical turns | Number of mechanical turns | Potentiometer features | Potentiometer series | Potentiometer standard | Torque | Track material | Type of potentiometer | Operating temperature | Tolerance | Temperature coefficient | Resistance | Terminal pitch | Power | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T73XX503KT20 VISHAY | In Stock | - | - | - | RoHS compliant | linear | 250 ±15° | - | - | 0.32g | single turn | vertical | 250V | 290 ±5° | - | THT | - | - | clear scale reading | T73RXXX | 1/4" | 2Ncm | cermet | mounting | -55...125°C | ±10% | 100ppm/°C | 50kΩ | 2.54x2.54mm | 0.5W | IP67 | ||
![]() T73YE102KT20 VISHAY | In Stock | - | - | - | RoHS compliant | linear | 250 ±15° | - | - | 0.364g | horizontal | single turn | 250V | 290 ±5° | - | THT | - | - | clear scale reading | T73RYE | 1/4" | 2Ncm | cermet | mounting | -55...125°C | ±10% | 100ppm/°C | 1kΩ | 2.54x2.54mm | 0.5W | IP67 | ||
![]() T18203KT10 VISHAY | 274 |
| - | - | RoHS compliant | linear | - | 43P | 3006 | 1.102g | multiturn | - | - | - | 1TΩ | THT | 15 ±1 | - | - | - | 19mm | - | cermet | mounting | -55...125°C | ±10% | 100ppm/°C | 20kΩ | - | 0.75W | IP67 | ||
![]() T93YB501KT20 VISHAY | 441 | - | - | 9.8x9.8x5mm | RoHS compliant | linear | - | 64Y | 3296Y | 0.801g | multiturn | - | 250V | - | - | THT | 19 ±2 | 22 ±5 | - | T93YB | 3/8" | 1,5Ncm | cermet | mounting | -55...125°C | ±10% | 100ppm/°C | 500Ω | 2.5x2.5mm | 0.5W | IP67 | ||
![]() T73XX103KT20 VISHAY | 1365 | - | - | - | RoHS compliant | linear | 250 ±15° | - | - | 0.373g | single turn | vertical | 250V | 290 ±5° | - | THT | - | - | clear scale reading | T73RXXX | 1/4" | 2Ncm | cermet | mounting | -55...125°C | ±10% | 100ppm/°C | 10kΩ | 2.54x2.54mm | 0.5W | IP67 | ||
![]() T73YP502KT20 VISHAY | In Stock | - | - | - | RoHS compliant | linear | 250 ±15° | - | - | 0.36g | horizontal | single turn | 250V | 290 ±5° | - | THT | - | - | clear scale reading | T73RYP | 1/4" | 2Ncm | cermet | mounting | -55...125°C | ±10% | 100ppm/°C | 5kΩ | 2.54x2.54mm | 0.5W | IP67 | ||
![]() T93XB502KT20 VISHAY | 377 | - | - | 9.8x9.8x5mm | RoHS compliant | linear | - | 64Z | 3296Z | 0.804g | multiturn | - | 250V | - | - | THT | 19 ±2 | 22 ±5 | - | T93XB | 3/8" | 1,5Ncm | cermet | mounting | -55...125°C | ±10% | 100ppm/°C | 5kΩ | 2.5x2.5mm | 0.5W | IP67 | ||
![]() T93YA500KT20 VISHAY | 1438 | - | - | 9.8x9.8x5mm | RoHS compliant | linear | - | 64W | 3296W | 0.806g | multiturn | - | 250V | - | - | THT | 19 ±2 | 22 ±5 | - | T93YA | 3/8" | 1,5Ncm | cermet | mounting | -55...125°C | ±10% | 200ppm/°C | 50Ω | 2.5mm | 0.5W | IP67 | ||
![]() T93XA503KT20 VISHAY | 388 | - | - | 9.8x9.8x5mm | RoHS compliant | linear | - | 64X | 3296X | 0.812g | multiturn | - | 250V | - | - | THT | 19 ±2 | 22 ±5 | - | T93XA | 3/8" | 1,5Ncm | cermet | mounting | -55...125°C | ±10% | 100ppm/°C | 50kΩ | 2.5mm | 0.5W | IP67 | ||
![]() T93YB104KT20 VISHAY | 1424 | - | - | 9.8x9.8x5mm | RoHS compliant | linear | - | 64Y | 3296Y | 0.782g | multiturn | - | 250V | - | - | THT | 19 ±2 | 22 ±5 | - | T93YB | 3/8" | 1,5Ncm | cermet | mounting | -55...125°C | ±10% | 100ppm/°C | 100kΩ | 2.5x2.5mm | 0.5W | IP67 | ||
![]() T73XX202KT20 VISHAY | In Stock | - | - | - | RoHS compliant | linear | 250 ±15° | - | - | 0.387g | single turn | vertical | 250V | 290 ±5° | - | THT | - | - | clear scale reading | T73RXXX | 1/4" | 2Ncm | cermet | mounting | -55...125°C | ±10% | 100ppm/°C | 2kΩ | 2.54x2.54mm | 0.5W | IP67 | ||
![]() T93XA203KT20 VISHAY | 402 | - | - | 9.8x9.8x5mm | RoHS compliant | linear | - | 64X | 3296X | 0.782g | multiturn | - | 250V | - | - | THT | 19 ±2 | 22 ±5 | - | T93XA | 3/8" | 1,5Ncm | cermet | mounting | -55...125°C | ±10% | 100ppm/°C | 20kΩ | 2.5mm | 0.5W | IP67 | ||
![]() T73YP503KT20 VISHAY | In Stock | - | - | - | RoHS compliant | linear | 250 ±15° | - | - | 0.38g | horizontal | single turn | 250V | 290 ±5° | - | THT | - | - | clear scale reading | T73RYP | 1/4" | 2Ncm | cermet | mounting | -55...125°C | ±10% | 100ppm/°C | 50kΩ | 2.54x2.54mm | 0.5W | IP67 | ||
![]() T93YB204KT20 VISHAY | 94 | - | - | 9.8x9.8x5mm | RoHS compliant | linear | - | 64Y | 3296Y | 0.8g | multiturn | - | 250V | - | - | THT | 19 ±2 | 22 ±5 | - | T93YB | 3/8" | 1,5Ncm | cermet | mounting | -55...125°C | ±10% | 100ppm/°C | 200kΩ | 2.5x2.5mm | 0.5W | IP67 | ||
![]() T93YA101KT20 VISHAY | 88 | - | - | 9.8x9.8x5mm | RoHS compliant | linear | - | 64W | 3296W | 0.815g | multiturn | - | 250V | - | - | THT | 19 ±2 | 22 ±5 | - | T93YA | 3/8" | 1,5Ncm | cermet | mounting | -55...125°C | ±10% | 100ppm/°C | 100Ω | 2.5mm | 0.5W | IP67 | ||
![]() T93XA501KT20 VISHAY | 500 |
| - | 9.8x9.8x5mm | RoHS compliant | linear | - | 64X | 3296X | 0.8g | multiturn | - | 250V | - | - | THT | 19 ±2 | 22 ±5 | - | T93XA | 3/8" | 1,5Ncm | cermet | mounting | -55...125°C | ±10% | 100ppm/°C | 500Ω | 2.5mm | 0.5W | IP67 | ||
![]() T93YA200KT20 VISHAY | 382 | - | - | 9.8x9.8x5mm | RoHS compliant | linear | - | 64W | 3296W | 0.803g | multiturn | - | 250V | - | - | THT | 19 ±2 | 22 ±5 | - | T93YA | 3/8" | 1,5Ncm | cermet | mounting | -55...125°C | ±10% | 100ppm/°C | 20Ω | 2.5mm | 0.5W | IP67 | ||
![]() T93YB504KT20 VISHAY | 563 | - | - | 9.8x9.8x5mm | RoHS compliant | linear | - | 64Y | 3296Y | 0.8g | multiturn | - | 250V | - | - | THT | 19 ±2 | 22 ±5 | - | T93YB | 3/8" | 1,5Ncm | cermet | mounting | -55...125°C | ±10% | 100ppm/°C | 500kΩ | 2.5x2.5mm | 0.5W | IP67 | ||
![]() T93YA202KT20 VISHAY | In Stock |
| - | 9.8x9.8x5mm | RoHS compliant | linear | - | 64W | 3296W | 0.806g | multiturn | - | 250V | - | - | THT | 19 ±2 | 22 ±5 | - | T93YA | 3/8" | 1,5Ncm | cermet | mounting | -55...125°C | ±10% | 100ppm/°C | 2kΩ | 2.5mm | 0.5W | IP67 | ||
![]() T93YB500KT20 VISHAY | In Stock | - | - | 9.8x9.8x5mm | RoHS compliant | linear | - | 64Y | 3296Y | 0.79g | multiturn | - | 250V | - | - | THT | 19 ±2 | 22 ±5 | - | T93YB | 3/8" | 1,5Ncm | cermet | mounting | -55...125°C | ±10% | 100ppm/°C | 50Ω | 2.5x2.5mm | 0.5W | IP67 |