- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Product Weight (g) | Automotive | Brand | ECCN (US) | Electrical Rotation (°) | EU RoHS | Linear or Logarithmic | Manufacturer | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Mechanical Rotation (°) | Mechanical Rotational Life (Cycles) | Minimum Operating Temperature (°C) | Mounting | Number of Elements | Number of Electrical Turns (Turns) | Number of Mechanical Turns (Turns) | Number of Turns (Turns) | Positions of Adjustment | PPAP | Product Depth (mm) | Product Diameter (mm) | Resistance Value (Ohm) | RoHS | Shaft Diameter (mm) | SVHC | SVHC Exceeds Threshold | Temperature Coefficient (ppm/°C) | Tolerance | Part Status | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Depth | Military Standard | Termination Style | Number of Turns | Product Category | Power Rating (W) | Product Length (mm) | Length | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91U1D-T14-EA0/259L Bourns, Inc. | In Stock | - | - | - | - | - | - | EAR99 | - | Compliant with Exemption | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91R1A-R16-EA0/285L Bourns, Inc. | In Stock | - | - | Panel | - | Unknown | - | EAR99 | - | Compliant with Exemption | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | Compliant | - | Yes | Yes | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTA6053-2010CIB103 Bourns, Inc. | In Stock | - | - | - | - | Unknown | - | EAR99 | - | Compliant | Lin | - | 50 | 200 | - | 15000 | -10 | Panel Mount/Through Hole | 1 | - | - | - | Top | Unknown | 9 | - | 10K | - | - | - | - | - | 20% | Unconfirmed | - | Potentiometer | - | - | - | - | - | - | Pin | - | - | 0.25 (1/4) | 75 | - | 19.5 | ||
![]() 91A1A-B16-A07L Bourns, Inc. | In Stock | - | - | - | 12.7 | No | - | EAR99 | 240 | Compliant with Exemption | Lin | - | 125 | 350 | 300 | 100000 | -40 | Panel Mount/Through Hole | 1 | 1 | 1 | 1(Elec)|1(Mech) | Side | No | 15.88 | - | 250 | - | 6.35 | Yes | Yes | ±150 | 10% | Active | - | Potentiometer | - | - | - | - | - | - | Pin | - | - | 2 | 25.4 | - | 17.46 | ||
![]() 3851C-162-103BL Bourns, Inc. | In Stock | - | - | - | 30 | No | - | EAR99 | 250 | Compliant with Exemption | Lin | - | 125 | 350 | 280 | 100000 | -1 | Panel Mount | 1 | 1 | 1 | 1(Elec)|1(Mech) | Side | No | 19.05 | - | 10K | - | 3.18 | Yes | Yes | ±1000 | 20% | - | - | Potentiometer | - | - | - | - | - | - | Solder Lug | - | - | 1 | 19.05 | - | 23.55 | ||
![]() 6657S-301-202 Bourns, Inc. | In Stock | - | - | - | 32 | - | Bourns | EAR99 | 340 | - | Lin | Bourns | 125 | 300 | - | 10000000 | -40 | Panel Mount | 1 | 1 | 1 | 1(Elec)|1(Mech) | Top | - | - | 33.34 | 2K | - | 6.34 | - | - | ±500 | 10% | - | - | Potentiometer | - | - | - | - | - | - | Turret | - | Bourns | 1.5 | - | - | 41.86 | ||
![]() 81C1A-E24-G17L Bourns, Inc. | In Stock | - | - | - | 21 | No | - | EAR99 | 225 | Compliant with Exemption | Log | - | 125 | 350 | 300 | 100000 | -40 | Panel Mount/Through Hole | 1 | 1 | 1 | 1(Elec)|1(Mech) | Side | No | 15.88 | - | 25K | Compliant | 3.18 | Yes | Yes | ±1000 | 20% | Active | Pin | Potentiometer | 25 kΩ | 125 °C | -40 °C | Potentiometer | 15.88 mm | Not | Pin | 1 | - | 0.5 (1/2) | 34.93 | 34.93 mm | 17.52 | ||
![]() PCW1J-B36-BAB102L Bourns, Inc. | In Stock | - | - | - | 21 | No | - | EAR99 | 270 | Compliant | Lin | - | 125 | 350 | 300 | 50000 | 1 | Panel Mount/Bracket Mount | - | 1 | 1 | 1(Elec)|1(Mech) | Top | No | - | - | 1K | - | 6.35 | - | - | ±1000 | 20% | Active | - | Potentiometer | - | - | - | - | - | - | Pin | - | - | 0.75 (3/4) | 23.37 | - | 36.89 | ||
![]() 6657S-466-502 Bourns, Inc. | In Stock | - | - | - | 32 | - | - | EAR99 | 340 | - | Lin | - | 125 | 300 | - | 10000000 | -40 | Panel Mount | 1 | 1 | 1 | 1(Elec)|1(Mech) | Top | - | - | 33.34 | 5K | - | 6.34 | - | - | ±500 | 10% | - | - | Potentiometer | - | - | - | - | - | - | Turret | - | - | 1.5 | - | - | 41.86 | ||
![]() 82A1A-B20-BA0/651L Bourns, Inc. | In Stock | - | - | - | - | No | - | EAR99 | - | Compliant with Exemption | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Yes | Yes | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTA4543-2015DPB502 Bourns, Inc. | In Stock | - | - | - | - | No | - | EAR99 | - | Compliant | Lin | - | 50 | 200 | - | 15000 | -10 | Through Hole | 1 | - | - | - | Top | No | 9 | - | 5K | - | - | - | - | - | 20% | Active | - | Potentiometer | - | - | - | - | - | - | Pin | - | - | 0.25 (1/4) | 60 | - | 24.5 | ||
![]() 91A2A-B16-A07L Bourns, Inc. | In Stock | - | - | - | - | No | - | EAR99 | - | Compliant with Exemption | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3540S-BAH-103 Bourns, Inc. | In Stock | - | - | - | 21 | No | - | EAR99 | 3600 | - | Lin | - | 125 | 447 | 3600 | 1000000 | -40 | Panel Mount | 1 | 10 | 10 | 10(Elec)|10(Mech) | Side | No | - | 22.23 | 10K | - | 6.34 | - | - | ±50 | 5% | - | - | Potentiometer | - | - | - | - | - | - | Solder Lug | - | - | 2 | 39.67 | - | 26.99 | ||
![]() 91R1A-R22-G20L Bourns, Inc. | In Stock | - | - | - | 12.7 | No | - | EAR99 | 225 | Compliant with Exemption | Log | - | 125 | 350 | 300 | 100000 | -40 | Panel Mount/Through Hole | 1 | 1 | 1 | 1(Elec)|1(Mech) | Side | No | 15.88 | - | 100K | - | 6 | Yes | Yes | ±1000 | 20% | Active | - | Potentiometer | - | - | - | - | - | - | Pin | - | - | 0.5 (1/2) | 34.7 | - | 17.46 | ||
![]() 82A1A-B28-BA0/621L Bourns, Inc. | In Stock | - | - | - | - | Unknown | - | EAR99 | - | Compliant with Exemption | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDB181-P4AAC-203A Bourns, Inc. | In Stock | - | - | - | - | Unknown | - | EAR99 | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 97A2A-B16-E15/R51L Bourns, Inc. | In Stock | - | - | - | - | No | - | EAR99 | - | Compliant with Exemption | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Yes | Yes | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCW1D-R24-CAB503L Bourns, Inc. | In Stock | - | - | - | 21 | No | - | EAR99 | 270 | Compliant | Lin | - | 125 | 350 | 300 | 50000 | 1 | Panel Mount | 1 | 1 | 1 | 1(Mech)|1(Elec) | Side | No | - | - | 50K | - | 6 | - | - | ±1000 | 20% | - | - | Potentiometer | - | - | - | - | - | - | Solder Lug | - | - | 0.75 (3/4) | 31.42 | - | 29.95 | ||
![]() 81R1E-Z21-DA0/074L Bourns, Inc. | In Stock | - | - | - | - | Unknown | - | EAR99 | - | Compliant with Exemption | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCW1J-C24-SL0/043L Bourns, Inc. | In Stock | - | - | - | - | Unknown | - | EAR99 | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |