- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Resistive Material | Adjustment | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Rotational Angle | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Orientation | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Size Code | Rated Temperature | Adjustment Type | Product Type | Number of Turns | Taper | Actuator Orientation | Resistance Law | Element Type | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS3YJ 20K 20%TR Vishay / Sprague | In Stock | - | - | - | - | - | - | - | - | - | Top Slot | - | 1000 | - | - | - | - | + 125 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.003527 oz | - | Reel | - | - | 20 % | - | - | SMD/SMT | - | - | Trimmer Resistors - SMD | 20 kOhms | - | 125 °C | -55 °C | Cermet | - | - | - | 125 mW (1/8 W) | - | - | Vertical Adjustment | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Linear | - | - | Cermet | Single Turn | - | - | 4.5 mm | 2.2 mm | ||
![]() 3296X-1-473RLF Bourns | In Stock | - | - | - | - | - | - | - | - | - | Side Slot | - | 1000 | - | - | - | - | + 150 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Trimpot | 0.030000 oz | - | Reel | 3296 | - | 10 % | - | - | - | - | 100 PPM / C | 0.375 in Square Trimpot Trimmer Resistor | 47 kOhms | - | - | - | - | - | - | - | 500 mW (1/2 W) | - | - | Horizontal Adjustment | - | - | - | PC Pin | - | - | - | - | - | - | - | 25 | - | - | - | Cermet | Multiturn | - | 10.03 mm | 9.53 mm | 4.83 mm | ||
![]() TS53YJ 100 20%TR Vishay / Sprague | In Stock | - | - | - | - | - | - | - | - | - | Top Crossed | - | 500 | - | - | - | - | + 125 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | 0.005291 oz | - | Reel | - | - | 20 % | - | - | - | - | - | Trimmer Resistors - SMD | 100 Ohms | - | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | Vertical Adjustment | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Linear | - | - | Cermet | Single Turn | - | - | 5 mm | 2.7 mm | ||
![]() PVG3K103C01R00 Bourns | 873 |
| - | - | Surface Mount | - | - | - | - | Cermet | - | - | 500 | - | - | - | - | + 125 C | Bourns Inc. | - 55 C | - | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 0.001905 oz | - | - | PVG3 | Rectangular - 0.142 x 0.134 Face (3.60mm x 3.40mm) | ±20% | - | - | - | - | 150 PPM / C | - | 10 kOhms | - | - | - | - | 0.25W, 1/4W | - | - | 250 mW (1/4 W) | - | - | Vertical | - | - | - | SMD/SMT | - | - | - | - | - | Bottom Adjustment | - | 1 Turn | - | - | - | Cermet | Single Turn | - | 2 mm | 3.6 mm | 3.4 mm | ||
![]() 3223W-1-205M Bourns | In Stock | - | - | - | - | - | - | - | - | - | Top Slot | - | 50 | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.010000 oz | - | Tube | 3223 | - | 20 % | - | - | - | - | - | Trimmer Resistors - Multi Turn | 2 MOhms | - | - | - | - | - | - | - | - | - | - | Vertical Adjustment | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Cermet | Multiturn | - | - | - | - | ||
![]() 3266W-1-473LF Bourns | In Stock | - | - | - | - | - | - | - | - | - | Top Slot | - | 2000 | - | - | - | - | + 150 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Trimpot | 0.015000 oz | - | - | 3266 | - | 10 % | - | - | - | - | 100 PPM / C | 0.25 in Square Trimpot Trimmer Resistor | 47 kOhms | - | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | Vertical Adjustment | - | - | - | PC Pin | - | - | - | - | - | - | - | 12 | - | - | - | Cermet | Multiturn | - | 7.24 mm | 6.71 mm | 4.5 mm | ||
![]() TS6X 22K 10�6 Vishay / Sprague | In Stock | - | - | - | - | - | - | - | - | - | Side Slot | - | 50 | - | - | - | - | + 155 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | Reel | - | - | 10 % | - | - | - | - | - | Trimmer Resistors - SMD | 22 kOhms | - | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | Vertical Adjustment | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Linear | - | - | - | Multiturn | - | - | 5.8 mm | 6.85 mm | ||
![]() 3296X-1-473LF Bourns | In Stock | - | - | - | - | - | - | - | - | - | Side Slot | - | 50 | - | - | - | - | + 150 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Trimpot | 0.030000 oz | - | Bulk | 3296 | - | 10 % | - | - | - | - | 100 PPM / C | 0.375 in Square Trimpot Trimmer Resistor | 47 kOhms | - | - | - | - | - | - | - | 500 mW (1/2 W) | - | - | Horizontal Adjustment | - | - | - | PC Pin | - | - | - | - | - | - | - | 25 | - | - | - | Cermet | Multiturn | - | 10.03 mm | 9.53 mm | 4.83 mm | ||
![]() 3057P-1-502M Bourns Inc. | 31 |
| - | - | Chassis Mount | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | Rectangular - 0.315" x 0.190" Face (8.00mm x 4.83mm) | ±5% | - | - | - | - | ±50ppm/°C | - | 5 kOhms | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | Solder Hook | - | - | - | - | - | Side Adjustment | - | 22 | - | - | - | - | Multiturn | - | - | - | - | ||
![]() 3306K-1-472 Bourns Inc. | 1748 |
| - | - | Through Hole | - | - | - | - | Cermet | Side Adjust | Bourns | 2000 | - | Bourns | - | - | + 100 C | Bourns Inc. | - 25 C | - | PCB Mount | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | Trimpot | 0.013580 oz | 100 V | - | - | Rectangular - 0.331" x 0.268" Face (8.40mm x 6.80mm) | ±25% | - | - | - | - | ±250ppm/°C | - | 4.7 kOhms | - | - | - | - | 0.2W, 1/5W | - | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | - | - | Vertical Adjustment | - | - | - | PC Pins | - | - | - | - | - | Side Adjustment | Trimmer Resistors | 1 | - | - | - | Cermet | Single Turn | Trimmer Resistors - Through Hole | 8.4 mm | 6.81 mm | 7 mm | ||
![]() 3314J-4-501G Bourns Inc. | 24 |
| - | - | Surface Mount | - | - | - | - | Cermet | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | Square - 0.177" x 0.177" Face (4.50mm x 4.50mm) | ±20% | - | - | - | - | ±100ppm/°C | - | 500 Ohms | - | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | J Lead | - | - | - | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | ||
![]() 3314J-4-101E Bourns Inc. | 31 |
| - | - | Surface Mount | - | - | - | - | Cermet | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | Square - 0.177" x 0.177" Face (4.50mm x 4.50mm) | ±20% | - | - | - | - | ±100ppm/°C | - | 100 Ohms | - | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | J Lead | - | - | - | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | ||
![]() 3269W-11-102LF Bourns Inc. | 31 |
| - | - | Surface Mount | - | - | - | - | Cermet | Top Slot | Bourns | 50 | - | Bourns | - | - | + 150 C | Bourns Inc. | - 65 C | Yes | PCB Mount | - | - | Tube | - | - | - | - | - | - | - | - | Active | - | - | - | - | Trimpot | 0.020106 oz | - | Tube | - | Rectangular - 0.250" x 0.170" Face (6.35mm x 4.32mm) | ±10% | - | - | - | - | ±100ppm/°C | 0.25 in Square SMD Trimming Potentiometer | 1 kOhms | - | - | - | - | 0.25W, 1/4W | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | Vertical Adjustment | - | - | - | Gull Wing | - | - | - | - | - | Top Adjustment | Trimmer Resistors | 12 | - | - | - | Cermet | Multiturn | Trimmer Resistors - SMD | 7.44 mm | 6.35 mm | 4.32 mm | ||
![]() 3314S-3-503G Bourns Inc. | 6 |
| - | 10 Weeks | Surface Mount | YES | J BEND | SURFACE MOUNT | 3 | Cermet | Side Slot | Bourns | 1000 | BOURNS INC | Bourns | 3314S-3-503G | - | + 125 C | Bourns Inc. | - 55 C | - | PCB Mount | 125 °C | -55 °C | Tape & Reel (TR) | SMT, 2022 | 4.5 mm | 5.01 mm | RECTANGULAR PACKAGE | SMT | 5.61 mm | - | Active | Active | 5.11 | Details | Yes | 240 deg | Trimpot | 0.000010 oz | - | Reel | - | Rectangular - 0.197" x 0.177" Face (5.00mm x 4.50mm) | ±20% | e3 | Yes | - | - | ±100ppm/°C | SMD Square Trimming Potentiometer | 50 kOhms | Matte Tin (Sn) | - | - | - | 0.25W, 1/4W | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | TR, EMBOSSED, 13 INCH | CERMET | Vertical Adjustment | Rectangular | TRIMMER | compliant | J Lead | 0.25 W | SCREW | - | 2022 | 70 °C | Side Adjustment | Trimmer Resistors | 1 | - | VERTICAL | LINEAR | Cermet | Single Turn | Trimmer Resistors - SMD | 5.61 mm | 5.01 mm | 4.5 mm | ||
![]() 3306W-1-223 Bourns Inc. | 6 |
| - | - | Through Hole | - | - | - | - | Cermet | Side Adjust | Bourns | 2000 | - | Bourns | - | - | + 100 C | Bourns Inc. | - 25 C | - | PCB Mount | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | Trimpot | 0.013580 oz | - | - | - | Rectangular - 0.331" x 0.268" Face (8.40mm x 6.80mm) | ±25% | - | - | - | - | ±250ppm/°C | - | 22 kOhms | - | - | - | - | 0.2W, 1/5W | - | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | - | - | Horizontal Adjustment | - | - | - | PC Pins | - | - | - | - | - | Side Adjustment | Trimmer Resistors | 1 | - | - | - | Cermet | Single Turn | Trimmer Resistors - Through Hole | 8.4 mm | 6.81 mm | 4.5 mm | ||
![]() 3269W-11-502LF Bourns Inc. | 6 |
| - | 6 Weeks | Surface Mount | - | - | - | - | Cermet | Top Slot | Bourns | 50 | BOURNS INC | Bourns | 3269W-11-502LF | 3269SERIES | + 150 C | Bourns Inc. | - 65 C | Yes | PCB Mount | 150 °C | -65 °C | Tube | - | 7.44 mm | 6.35 mm | - | SMT | 4.32 mm | - | Active | Active | 5.11 | - | Yes | 4320 deg | Trimpot | 0.020106 oz | - | Tube | - | Rectangular - 0.250" x 0.170" Face (6.35mm x 4.32mm) | ±10% | e3 | - | - | EAR99 | ±100ppm/°C | 0.25 in Square SMD Trimming Potentiometer | 5 kOhms | Matte Tin (Sn) | - | - | - | 0.25W, 1/4W | 8533.40.80.50 | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Tube | CERMET | Vertical Adjustment | Trimmer Pot | TRIMMER | not_compliant | Gull Wing | 0.25 W | - | 300 V | 2517 | - | Top Adjustment | Trimmer Resistors | 12 | - | - | - | Cermet | Multiturn | Trimmer Resistors - SMD | 7.44 mm | 6.35 mm | 4.32 mm | ||
![]() 3314J-4-102G Bourns Inc. | 6 |
| - | - | Surface Mount | - | - | - | - | Cermet | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | Square - 0.177" x 0.177" Face (4.50mm x 4.50mm) | ±20% | - | - | - | - | ±100ppm/°C | - | 1 kOhms | - | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | J Lead | - | - | - | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | ||
![]() 3269W-ES2-201G Bourns Inc. | 45 |
| - | - | Surface Mount | - | - | - | - | Cermet | Top Slot | Bourns | 500 | - | Bourns | - | - | + 150 C | Bourns Inc. | - 65 C | Yes | PCB Mount | - | - | Tube | - | - | - | - | - | - | - | - | Active | - | Details | - | - | Trimpot | 0.015168 oz | - | Tube | - | Rectangular - 0.250" x 0.170" Face (6.35mm x 4.32mm) | ±10% | - | - | - | - | ±100ppm/°C | 0.25 in Square SMD Trimming Potentiometer | 200 Ohms | - | - | - | - | 0.25W, 1/4W | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | Vertical Adjustment | - | - | - | Gull Wing | - | - | - | - | - | Top Adjustment | Trimmer Resistors | 12 | - | - | - | Cermet | Multiturn | Trimmer Resistors - SMD | 7.44 mm | 6.35 mm | 4.32 mm | ||
![]() PTC10LV10-223A2020-PM Amphenol Piher Sensing Systems | 5197 |
| - | - | Through Hole | - | - | - | - | Cermet | - | - | - | - | - | - | - | - | Amphenol Piher Sensing Systems | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | PTC-10 | Round - 0.406" Dia (10.30mm) | ±20% | - | - | - | - | ±100ppm/°C | - | 22 kOhms | - | - | - | - | 0.33W | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | ||
![]() 404807003012 TE Connectivity / Holsworthy | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | 100 | TE CONNECTIVITY LTD | - | 404807003012 | PC910 | - | - | - | - | PCB Mount | - | - | - | , | - | - | CIRCULAR PACKAGE | - | - | 1-1625939-2 | Active | - | 5.68 | - | Yes | - | - | - | - | Bulk | PC9 | - | 20% | - | - | - | EAR99 | - | - | 470000 Ω | - | - | - | - | - | 8533.40.80.50 | - | - | - | CERMET | - | - | TRIMMER | compliant | - | 1 W | SCREW | - | - | - | - | - | 1 | - | VERTICAL | LINEAR | - | - | - | - | - | - |