- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Surface Mount | Terminal Shape | Mounting Feature | Material | Shape | Number of Terminals | Country of Origin | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Rotational Angle | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Number of Turns | Actuator Orientation | Ganging Number | Number of Holes | Resistance Law |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 84WR250KLFTR TT Electronics | 43 |
| - | - | - | YES | FLAT | SURFACE MOUNT | - | - | 3 | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 84WR250KLFTR | - | 150 °C | -65 °C | SMT, 2517 | - | 7.49 mm | 6.35 mm | - | SMT | 4.32 mm | Active | 5.69 | - | Yes | 4320 deg | - | 10% | e3 | - | EAR99 | 100 ppm/°C | - | 250000 Ω | Matte Tin (Sn) | - | - | - | 8533.40.80.50 | - | - | TR, EMBOSSED, 13 INCH | CERMET | Square | TRIMMER | compliant | 0.25 W | SCREW | - | 200 V | - | 2517 | 85 °C | 12 | VERTICAL | 1 | - | LINEAR | ||
![]() 84PR200KLFTR TT Electronics | 30 |
| - | - | - | YES | FLAT | SURFACE MOUNT | - | - | 3 | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 84PR200KLFTR | - | 150 °C | -65 °C | SMT, 2517 | - | 5.33 mm | 6.35 mm | - | SMT | 4.32 mm | Active | 5.69 | - | Yes | 4320 deg | - | 10% | e3 | - | EAR99 | 100 ppm/°C | - | 200000 Ω | Matte Tin (Sn) | - | - | - | 8533.40.80.50 | - | - | TR, EMBOSSED, 13 INCH | CERMET | Square | TRIMMER | compliant | 0.25 W | SCREW | - | 200 V | - | 2517 | 85 °C | 12 | HORIZONTAL | 1 | - | LINEAR | ||
![]() 83PR100KLFTR TT Electronics | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82PAR1KLFTB TT Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 3 | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 82PAR1KLFTB | - | 125 °C | -55 °C | PCB Mount, | - | 9.14 mm | 7.11 mm | - | PCB Mount | 4.669 mm | Obsolete | 5.29 | - | Yes | 220 deg | - | 10% | e3 | - | EAR99 | 100 ppm/°C | - | 1000 Ω | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | Variable Resistors | - | TUBE | CERMET | Rectangular | TRIMMER | compliant | 0.5 W | SCREW | 6.35 mm | 200 V | 0.432 mm | - | 70 °C | 1 | HORIZONTAL | 1 | - | LINEAR | ||
![]() 84XR20KLFTR TT Electronics | 14 |
| - | - | - | YES | FLAT | SURFACE MOUNT | - | - | 3 | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 84XR20KLFTR | - | 150 °C | -65 °C | SMT, 2517 | - | 7.49 mm | 6.35 mm | - | SMT | 4.32 mm | Active | 5.67 | - | Yes | 4320 deg | - | 10% | e3 | - | EAR99 | 100 ppm/°C | - | 20000 Ω | Matte Tin (Sn) | - | - | - | 8533.40.80.50 | Variable Resistors | - | TR, EMBOSSED, 13 INCH | CERMET | Square | TRIMMER | compliant | 0.25 W | SCREW | - | 200 V | - | 2517 | 85 °C | 12 | HORIZONTAL | 1 | - | LINEAR | ||
![]() 82PAR1MEGLF TT Electronics | 30 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82PR100LFTB TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82PAR250KLF TT Electronics | 30 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 3 | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 82PAR250KLF | - | 125 °C | -55 °C | PCB Mount, | - | 9.14 mm | 7.11 mm | RECTANGULAR PACKAGE | PCB Mount | 4.669 mm | Active | 5.12 | - | Yes | 220 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | - | 250000 Ω | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | Variable Resistors | - | BULK | CERMET | Rectangular | TRIMMER | compliant | 0.5 W | SCREW | 6.35 mm | 200 V | 0.432 mm | - | 70 °C | 1 | HORIZONTAL | 1 | - | LINEAR | ||
![]() 82PR200KLF TT Electronics | 1366 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 3 | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 82PR200KLF | - | 125 °C | -55 °C | PCB Mount, | 6.35 mm | - | 3.556 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 5.09 | - | Yes | 220 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | - | 200000 Ω | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | Variable Resistors | - | BULK | CERMET | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 6.35 mm | 200 V | 0.432 mm | - | 70 °C | 1 | VERTICAL | 1 | - | LINEAR | ||
![]() 83YR100KLF TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84XR20LFTR TT Electronics | In Stock | - | - | - | - | YES | FLAT | SURFACE MOUNT | - | - | 3 | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 84XR20LFTR | - | 150 °C | -65 °C | SMT, 2517 | - | 7.49 mm | 6.35 mm | - | SMT | 4.32 mm | Active | 5.69 | - | Yes | 4320 deg | - | 10% | e3 | - | EAR99 | 250 ppm/°C | - | 20 Ω | Matte Tin (Sn) | - | - | - | 8533.40.80.50 | Variable Resistors | - | TR, EMBOSSED, 13 INCH | CERMET | Square | TRIMMER | compliant | 0.25 W | SCREW | - | 200 V | - | 2517 | 85 °C | 12 | HORIZONTAL | 1 | - | LINEAR | ||
![]() 84XR200KLF TT Electronics | 43 |
| - | - | - | YES | FLAT | SURFACE MOUNT | - | - | 3 | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 84XR200KLF | - | 150 °C | -65 °C | SMT, 2517 | - | 7.49 mm | 6.35 mm | - | SMT | 4.32 mm | Active | 1.25 | - | Yes | 4320 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | - | 200000 Ω | Matte Tin (Sn) | - | - | - | 8533.40.80.50 | - | - | TUBE | CERMET | Square | TRIMMER | compliant | 0.25 W | SCREW | - | 200 V | - | 2517 | 85 °C | 12 | HORIZONTAL | 1 | - | LINEAR | ||
![]() 89WR250KLF TT Electronics | 25 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 3 | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 89WR250KLF | 89 | 125 °C | -55 °C | PCB Mount, 7519 | - | 6.35 mm | 19.05 mm | RECTANGULAR PACKAGE | PCB Mount | 4.83 mm | Active | 5.06 | - | Yes | 7200 deg | 89 | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | - | 250000 Ω | Matte Tin (Sn) | - | - | - | 8533.40.80.50 | Variable Resistors | - | BULK | CERMET | Trimmer Pot | TRIMMER | compliant | 0.75 W | SCREW | 4.445 mm | 200 V | 0.533 mm | 7519 | 85 °C | 20 | HORIZONTAL | - | - | LINEAR | ||
![]() 82PR50KLF TT Electronics | In Stock |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 3 | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 82PR50KLF | - | 125 °C | -55 °C | PCB Mount, | 6.35 mm | - | 3.556 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 0.62 | - | Yes | 220 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | - | 50000 Ω | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | Variable Resistors | - | BULK | CERMET | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 6.35 mm | 200 V | 0.432 mm | - | 70 °C | 1 | VERTICAL | 1 | - | LINEAR | ||
![]() 89WR20KLF TT Electronics | 43 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 3 | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 89WR20KLF | - | 125 °C | -55 °C | PCB Mount, 7519 | - | 6.35 mm | 19.05 mm | RECTANGULAR PACKAGE | PCB Mount | 4.83 mm | Active | 1.22 | - | Yes | 7200 deg | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | - | 20000 Ω | Matte Tin (Sn) | - | - | - | 8533.40.80.50 | Variable Resistors | - | BULK | CERMET | Trimmer Pot | TRIMMER | compliant | 0.75 W | SCREW | 4.445 mm | 200 V | 0.533 mm | 7519 | 85 °C | 20 | HORIZONTAL | - | - | LINEAR | ||
![]() 83PR25KLF TT Electronics | 30 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89WHR1KLF TT Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 3 | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 89WHR1KLF | 89 | 125 °C | -55 °C | PCB Mount, 7519 | - | 8.64 mm | 19.05 mm | RECTANGULAR PACKAGE | PCB Mount | 4.83 mm | Active | 5.06 | - | Yes | 7200 deg | 89 | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | - | 1000 Ω | Matte Tin (Sn) | - | - | - | 8533.40.80.50 | Variable Resistors | - | BULK | CERMET | Trimmer Pot | TRIMMER | compliant | 0.75 W | SCREW | 4.445 mm | 200 V | 0.533 mm | 7519 | 85 °C | 20 | HORIZONTAL | - | - | LINEAR | ||
![]() 82MR200LF TT Electronics | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 39WNCAR100LF20 BI Technologies | In Stock | - | - | Production (Last Updated: 2 years ago) | Through Hole | - | - | - | - | Circular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -10 °C | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91WR1MEGLF TT Electronics | 41 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | Copper | - | 3 | US | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 91WR1MEGLF | - | 125 °C | -55 °C | PCB Mount, | 9.525 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 5.12 | - | Yes | 174 deg | - | 20% | e3 | Yes | EAR99 | 100 ppm/°C | Terminal | 1000000 Ω | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | - | - | BULK | CERMET | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | 1 | HORIZONTAL | 1 | 1 | LINEAR |