- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Weight | Shape | Terminal Material | Adjustment | Brand | Factory Pack QuantityFactory Pack Quantity | Insulator Material | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Subcategory | Power Rating | Orientation | Depth | Termination Style | Lead Length | Dielectric | Cable Length | Lens Style | Luminous Intensity | Product Type | Number of Turns | Taper | Connector Type A | Lens Color | Connector Type B | Overall Length | Element Type | Product | Pin Diameter | Product Category | Pin Length | Diameter | Height | Length | Width | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ST-5EMW102 Nidec | In Stock | - | - | - | - | - | - | - | Top Slot | Nidec Copal | 50 | - | Nidec | + 120 C | - 55 C | PCB Mount | Compliant | 50 V | 15.8 VDC | Tape and Reel | ST-5 | 1 % | - | 100 PPM / C | Gull Wing Terminal Trimmer | 1 kOhms | 150 °C | -55 °C | - | 39 nF | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Vertical Adjustment | 6.35 mm | SMD/SMT | - | C0G | - | - | - | Trimmer Resistors | 14 | Linear | - | - | - | - | Cermet | Multiturn | - | Trimmer Resistors - SMD | - | - | 6.75 mm | 5.59 mm | 4.3 mm | - | - | ||
![]() ST-5EMW202 Nidec | 24 |
| - | - | - | - | - | - | Top Slot | Nidec Copal | 50 | - | Nidec | + 120 C | - 55 C | PCB Mount | Compliant | - | 22.4 VDC | Magazine | ST-5 | 10 % | - | 100 PPM / C | Gull Wing Terminal Trimmer | 2 kOhms | - | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Vertical Adjustment | - | SMD/SMT | - | - | - | - | - | Trimmer Resistors | 14 | Linear | - | - | - | - | Cermet | Multiturn | - | Trimmer Resistors - SMD | - | - | 6.75 mm | 6 mm | 4.3 mm | - | - | ||
![]() ST-5EMP204 Nidec | 50 |
| - | - | - | - | - | - | Side Slot | Nidec Copal | 50 | - | Nidec | + 120 C | - 55 C | PCB Mount | Details | - | 200 VDC | Magazine | ST-5 | 10 % | - | 100 PPM / C | Gull Wing Terminal Trimmer | 200 kOhms | - | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Horizontal Adjustment | - | SMD/SMT | - | - | - | - | - | Trimmer Resistors | 14 | Linear | - | - | - | - | Cermet | Multiturn | - | Trimmer Resistors - SMD | - | - | 4.3 mm | 6 mm | 6.75 mm | - | - | ||
![]() ST-5EMP504 Nidec | 50 |
| - | - | - | - | - | - | Side Slot | Nidec Copal | 50 | - | Nidec | + 120 C | - 55 C | PCB Mount | Non-Compliant | - | 200 VDC | Magazine | ST-5 | 10 % | - | 100 PPM / C | Gull Wing Terminal Trimmer | 68.1 Ω | - | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Horizontal Adjustment | - | SMD/SMT | - | - | - | - | - | Trimmer Resistors | 14 | Linear | - | - | - | - | Cermet | Multiturn | - | Trimmer Resistors - SMD | - | - | 4.3 mm | 6 mm | 6.75 mm | - | Contains Lead | ||
![]() ST-4ED203 Nidec | In Stock | - | - | - | - | - | - | - | Rear Slot | Nidec Copal | 100 | - | Nidec | + 125 C | - 55 C | PCB Mount | Details | - | 70.7 VDC | Bulk | ST-4 | 20 % | - | 100 PPM / C | Minus Slot Trimmer | 20 kOhms | - | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | SMD/SMT | - | - | - | - | - | Trimmer Resistors | 1 | Linear | - | - | - | - | Cermet | Single Turn | - | Trimmer Resistors - SMD | - | - | - | - | - | - | - | ||
![]() CT-94EP201 Nidec | 50 |
| - | - | - | - | - | - | Side Slot | Nidec Copal | 100 | - | Nidec | + 125 C | - 55 C | PCB Mount | Compliant | - | 10 VDC | Bulk | CT-94 | 10 % | - | 100 PPM / C | Precision Trimmer Potentiometer | 200 Ohms | - | - | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Vertical | - | PC Pin | - | - | - | - | - | Trimmer Resistors | 18 | Linear | - | - | - | - | Cermet | Multiturn | - | Trimmer Resistors - Through Hole | - | - | 4.8 mm | 9.6 mm | 9.6 mm | - | - | ||
![]() CT-6EMP503 Nidec | 50 |
| - | - | Cable | - | - | - | Top Crossed Slot | Nidec Copal | 75 | - | Nidec | + 120 C | - 55 C | PCB Mount | Non-Compliant | - | 158 VDC | Tube | CT-6 | 10 % | - | 100 PPM / C | Trimmer Potentiometer | 50 kOhms | - | - | Black | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Vertical | - | PC Pin | 1.5 m | - | 1.49352 m | - | - | Trimmer Resistors | 1 | Linear | Plug | - | Plug | - | Cermet | Single Turn | - | Trimmer Resistors - Through Hole | - | - | 5.8 mm | 7 mm | 7 mm | Unknown | - | ||
![]() CT-6EMP200 Nidec | 50 |
| - | - | - | - | - | - | Top Crossed Slot | Nidec Copal | 75 | - | Nidec | + 120 C | - 55 C | PCB Mount | Details | - | 2 VDC | Tube | CT-6 | 10 % | - | 250 PPM / C | Trimmer Potentiometer | 20 Ohms | - | - | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Vertical | - | PC Pin | - | - | - | - | - | Trimmer Resistors | 1 | Linear | - | - | - | - | Cermet | Single Turn | - | Trimmer Resistors - Through Hole | - | - | 5.8 mm | 7 mm | 7 mm | - | - | ||
![]() FT-63EH301 Nidec | In Stock | - | - | - | - | - | - | - | Side Crossed Slot | Nidec Copal | 100 | - | Nidec | + 125 C | - 55 C | PCB Mount | Details | - | 12.2 VDC | Bulk | FT-63 | 10 % | - | 100 PPM / C | Single Turn Trimmer | 300 Ohms | - | - | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Vertical | - | PC Pin | - | - | - | - | - | Trimmer Resistors | 1 | Linear | - | - | - | - | Cermet | Single Turn | - | Trimmer Resistors - Through Hole | - | - | - | - | - | - | - | ||
![]() FT-63EN301 Nidec | In Stock | - | - | - | - | - | - | - | Side Crossed Slot | Nidec Copal | 100 | - | Nidec | + 125 C | - 55 C | PCB Mount | Details | - | 12.2 VDC | Bulk | FT-63 | 10 % | - | 100 PPM / C | Single Turn Trimmer | 300 Ohms | - | - | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Vertical | - | PC Pin | - | - | - | - | - | Trimmer Resistors | 1 | Linear | - | - | - | - | Cermet | Single Turn | - | Trimmer Resistors - Through Hole | - | - | - | - | - | - | - | ||
![]() FT-63EN304 Nidec | 24 |
| - | - | - | - | - | - | Side Crossed Slot | Nidec Copal | 100 | - | Nidec | + 125 C | - 55 C | PCB Mount | Details | - | 200 VDC | Bulk | FT-63 | 10 % | - | 100 PPM / C | Single Turn Trimmer | 300 kOhms | - | - | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Vertical | - | PC Pin | - | - | - | - | - | Trimmer Resistors | 1 | Linear | - | - | - | - | Cermet | Single Turn | - | Trimmer Resistors - Through Hole | - | - | - | - | - | - | - | ||
![]() 83YR200LF TT Electronics | 24 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 88 g | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | White | - | - | 7 W | - | - | - | - | - | - | - | 1.5 kcd | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTC10MV11-224A2020 Amphenol | In Stock | - | - | - | - | - | - | - | - | Amphenol Piher | 2000 | - | Amphenol | + 90 C | - 40 C | PCB Mount | Details | - | - | - | PTC-10 | 20 % | - | 100 PPM / C | - | 220 kOhms | - | - | - | - | Potentiometers, Trimmers & Rheostats | 330 mW (1/3 W) | Vertical | - | Through Hole | - | - | - | - | - | Trimmer Resistors | 1 | Linear | - | - | - | - | Cermet | Single Turn | - | Trimmer Resistors - Through Hole | - | 10.3 mm | - | 4.8 mm | - | - | - | ||
![]() 50-001-05 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | Vinyl | - | - | - | - | Compliant | - | - | - | - | - | Crimp | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | White | - | 22mm | - | - | 1.9mm | - | 10mm | - | - | - | - | Unknown | - | ||
![]() 39PNBBR500KLF10 BI Technologies | In Stock | - | - | Production (Last Updated: 2 years ago) | Through Hole | - | Circular | - | - | - | - | - | VITRAMON | - | - | - | NO | - | - | - | - | - | - | - | - | - | 70 °C | -10 °C | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT6KV-02313 Amphenol | In Stock | - | - | - | - | - | - | - | - | Amphenol Piher | 2000 | - | Amphenol | - | - | - | Yes | - | - | - | PT-6 | - | - | - | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | - | - | - | - | - | - | - | - | - | Trimmer Resistors | - | - | - | - | - | - | - | - | - | Trimmer Resistors - Through Hole | - | - | - | - | - | - | - | ||
![]() PT10MH02-03680 Amphenol | In Stock | - | - | - | - | - | - | - | - | Amphenol Piher | 2000 | - | Amphenol | - | - | - | Yes | - | - | - | PT-10 | - | - | - | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | - | - | - | - | - | - | - | - | - | Trimmer Resistors | - | - | - | - | - | - | - | - | - | Trimmer Resistors - Through Hole | - | - | - | - | - | - | - | ||
![]() PT10LH01-00008 Amphenol | In Stock | - | - | - | - | - | - | - | - | Amphenol Piher | 2000 | - | Amphenol | - | - | - | Yes | - | - | - | PT-10 | - | - | - | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | - | - | - | - | - | - | - | - | - | Trimmer Resistors | - | - | - | - | - | - | - | - | - | Trimmer Resistors - Through Hole | - | - | - | - | - | - | - |