- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Product Weight (g) | Automotive | ECCN (US) | Electrical Rotation (°) | EU RoHS | Ihs Manufacturer | Linear or Logarithmic | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Mechanical Rotation (°) | Mechanical Rotational Life (Cycles) | Minimum Operating Temperature (°C) | Mounting | Number of Elements | Number of Electrical Turns (Turns) | Number of Mechanical Turns (Turns) | Number of Turns (Turns) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Positions of Adjustment | PPAP | Product Depth (mm) | Product Diameter (mm) | Resistance Value (Ohm) | Risk Rank | RoHS | Rohs Code | Rotational Angle | Shaft Diameter (mm) | SVHC | SVHC Exceeds Threshold | Temperature Coefficient (ppm/°C) | Packaging | Tolerance | Pbfree Code | Part Status | ECCN Code | Type | Resistance | HTS Code | Subcategory | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Actuator Type | Number of Turns | Actuator Orientation | Ganging Number | Resistance Law | Power Rating (W) | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0621-013K500-AB472 Bourns, Inc. | In Stock | - | - | NO | LUG | PANEL MOUNT | 3 | - | No | EAR99 | - | Compliant | BOURNS INC | Lin | Bourns Inc | 0621-013K500-AB472 | 125 | - | 270 | 10000 | -55 | Panel Mount | 1 | 1 | 1 | 1(Mech)|1(Elec) | 125 °C | -55 °C | Panel Mount, | 20 mm | 10.2 mm | CIRCULAR PACKAGE | Panel Mount | Active | Top | No | - | 20 | 4.7K | 5.66 | - | Yes | 270 deg | 6 | - | - | - | - | 20% | Yes | Active | EAR99 | Potentiometer | 4700 Ω | 8533.40.80.50 | Variable Resistors | Sealed | POTENTIOMETER | compliant | Solder Lug | 2 W | SHAFT | 1 | HORIZONTAL | 1 | LINEAR | 2 | - | 65.43 | ||
![]() 3547H-562-102A Bourns, Inc. | In Stock | - | - | - | - | - | - | - | No | EAR99 | - | Compliant with Exemption | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3296Y-1-221 Bourns, Inc. | In Stock | - | - | - | - | - | - | 0.85 | No | EAR99 | 9000 | Not Compliant | - | Lin | - | - | 125 | 300 | - | 200 | -55 | Through Hole | 1 | - | - | 25(Elec) | - | - | - | - | - | - | - | - | Top | No | 4.83 | - | 220 | - | - | - | - | 2.19 | Yes | Yes | ±100 | Tube | 10% | - | Active | - | Trimmer | - | - | - | - | - | - | Pin | - | - | - | - | - | - | 0.5 (1/2) | 9.53 | 11.55 | ||
![]() 3500S-E07-103L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | No | EAR99 | - | Compliant with Exemption | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0473-300-AB105 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | No | EAR99 | - | Compliant | - | Lin | - | - | 70 | - | - | - | -25 | Through Hole | - | - | - | 1(Elec)|1(Mech) | - | - | - | - | - | - | - | - | - | No | 7.5 | - | 1M | - | - | - | - | 4.02 | - | - | - | - | - | - | Obsolete | - | Potentiometer | - | - | - | - | - | - | Pin | - | - | - | - | - | - | 0.2 (1/5) | 15 | 17.5 | ||
![]() 3549H-563-102B Bourns, Inc. | In Stock | - | - | - | - | - | - | - | No | EAR99 | - | Compliant with Exemption | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6639S-476-103 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | No | EAR99 | - | Compliant with Exemption | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3374X-1-303E Bourns, Inc. | In Stock | - | - | - | - | - | - | - | No | EAR99 | 240 | Supplier Unconfirmed | - | Lin | - | - | 125 | 200 | - | 100 | -55 | Surface Mount | 1 | 1 | 1 | 1(Mech)|1(Elec) | - | - | - | - | - | - | - | - | Top | No | 4.9 | - | 30K | - | - | - | - | - | - | - | ±100 | Tape and Reel | 20% | - | Obsolete | - | Trimmer | - | - | - | - | - | - | Footprint | - | - | - | - | - | - | 0.25 (1/4) | 4.01 | 1.97 | ||
![]() 3224J-1-202ELF Bourns, Inc. | In Stock | - | - | - | - | - | - | 0.283 | No | EAR99 | 4320 | Compliant with Exemption | - | Lin | - | - | 150 | 300 | - | 200 | -65 | Surface Mount | 1 | - | - | 12(Elec) | - | - | - | - | - | - | - | - | Side | No | 5 | - | 2K | - | - | - | - | 1.5 | Yes | Yes | ±100 | Tape and Reel | 10% | - | Active | - | Trimmer | - | - | - | - | - | - | J-Hook | - | - | - | - | - | - | 0.25 (1/4) | 4.8 | 3.71 | ||
![]() 53SAD-U22-B15L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | No | EAR99 | - | Compliant with Exemption | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6639S-95-502 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | No | EAR99 | - | Compliant with Exemption | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3362H-1-503TLF Bourns, Inc. | In Stock | - | - | - | - | - | - | - | No | EAR99 | 240 | Compliant with Exemption | - | Lin | - | - | 125 | 300 | 270 | 200 | -55 | Through Hole | 1 | 1 | 1 | 1(Elec)|1(Mech) | - | - | - | - | - | - | - | - | Top | No | 7.04 | - | 50K | - | - | - | - | 5 | - | - | ±100 | Tube | 10% | - | - | - | Trimmer | - | - | - | - | - | - | Pin | - | - | - | - | - | - | 0.5 (1/2) | 6.71 | 14.63 | ||
![]() 3540S-756-502L Bourns, Inc. | In Stock | - | - | - | - | - | - | 21 | No | EAR99 | 3600 | Compliant with Exemption | - | Lin | - | - | 125 | 447 | 3600 | 1000000 | -40 | Panel Mount | 1 | 10 | 10 | 10(Elec)|10(Mech) | - | - | - | - | - | - | - | - | Side | No | - | 22.23 | 5K | - | - | - | - | 6.34 | - | - | ±50 | - | 5% | - | - | - | Potentiometer | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | 2 | 39.67 | 26.99 | ||
![]() 3500S-90-103L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | No | EAR99 | - | Compliant with Exemption | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3543S-1-501L Bourns, Inc. | In Stock | - | - | - | - | - | - | 21 | No | EAR99 | 1080 | Compliant with Exemption | - | Lin | - | - | 125 | 224 | 1080 | 300000 | 1 | Panel Mount | - | 3 | 3 | 3(Elec)|3(Mech) | - | - | - | - | - | - | - | - | Side | No | 22.23 | - | 500 | - | - | - | - | 6.34 | Yes | Yes | ±50 | - | 5% | - | Active | - | Potentiometer | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | 1 | 39.67 | 26.99 | ||
![]() PRS11S-N20F-105B1 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | EAR99 | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NRND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PRS11S-N20F-104B1 Bourns, Inc. | In Stock | - | - | - | - | - | - | 5 | Unknown | EAR99 | - | Compliant | - | Lin | - | - | 70 | 50(AC)|30(DC) | 300 | 15000 | -10 | Surface Mount | - | 1 | 1 | 1(Mech)|1(Elec) | - | - | - | - | - | - | - | - | Top | Unknown | 18.5 | - | 100K | - | - | - | - | 6 | - | - | - | Tube | 20% | - | NRND | - | Potentiometer | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | 0.05 (1/20) | 11.7 | 21.4 | ||
![]() PTV112-3415A-A1103 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | No | EAR99 | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCL1D-R24-SL0/036L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | Unknown | EAR99 | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCW1D-R22-EAB503L Bourns, Inc. | In Stock | - | - | - | - | - | - | 21 | No | EAR99 | 270 | Compliant | - | Lin | - | - | 125 | 350 | 300 | 50000 | 1 | Panel Mount/Bracket Mount | - | 1 | 1 | 1(Mech)|1(Elec) | - | - | - | - | - | - | - | - | Side | No | 23.37 | - | 50K | - | - | - | - | 6 | - | - | ±1000 | - | 20% | - | Active | - | Potentiometer | - | - | - | - | - | - | Pin | - | - | - | - | - | - | 0.75 (3/4) | 29.42 | 23.72 |