- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Insulation Resistance | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3250W-66-102 Bourns Inc. | In Stock | - | - | 7 Weeks | - | Chassis Mount, Panel, Through Hole | Chassis Mount | - | 1.700971g | Wirewound | - | Tube | 2012 | Trimpot® 3250 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±50ppm/°C | 1kOhm | Matte Tin (Sn) | 150°C | -65°C | - | - | - | - | 1W | - | - | 1W | - | Square | TRIMMER | - | 3250W | - | PC Pins | - | 1W | SCREW | 13.33mm | - | - | 0.71 mm | - | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | 12.7mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3266X-1-204 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 425.242847mg | Cermet | - | Tube | 2006 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 200kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.25W 1/4W | - | 250mW | - | - | 250mW | 4.5mm | Multi-Turn | TRIMMER | - | 3266X | Not | PC Pins | - | 0.25W | SCREW | - | 300V | - | - | - | 70°C | Side Adjustment | 12 | Linear | HORIZONTAL | - | 1 | 7.239mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3269W-1-102 Bourns Inc. | 500 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | - | 425mg | Cermet | - | Tube | 2006 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.293 H 6.35mmx4.32mmx7.44mm | ±10% | e3 | yes | Active | 2 (1 Year) | 3 | Gull Wing | EAR99 | ±100ppm/°C | 1kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | 8533.40.80.50 | 250mW | 500V | - | 250mW | 6.36mm | Trimmer Pot | TRIMMER | - | 3269W | Not | Gull Wing | - | 0.25W | SCREW | - | 300V | - | - | 2517 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | 4320 deg | - | 7.4422mm | - | - | No | - | Non-RoHS Compliant | - | ||
![]() 3057J-1-201 Bourns Inc. | 34 |
| - | 8 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | 2.834952g | Wirewound | - | Bulk | 2010 | Trimpot® 3057 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±50ppm/°C | 200Ohm | Gold (Au) | 150°C | -55°C | - | - | - | - | 1W | - | - | 1W | 4.83mm | - | POTENTIOMETER | - | 3057J | Not | Solder Hook | - | 1W | SCREW | - | - | - | 0.71 mm | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | 8.001mm | - | - | No | - | Non-RoHS Compliant | - | ||
![]() 3057L-1-501M Bourns Inc. | In Stock | - | - | 8 Weeks | - | Panel, Wire | Panel Mount, Wire Leads | FLEXIBLE WIRE | 2.834952g | Wirewound | - | Bulk | 2010 | Trimpot® 3057 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Wire Leads | - | ±50ppm/°C | 500Ohm | Silver (Ag) | 150°C | -55°C | - | - | - | - | 1W | - | - | 1W | - | - | TRIMMER | - | 3057L | - | Wire Leads | - | 1W | SCREW | - | - | - | - | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() 3057J-1-202 Bourns Inc. | In Stock | - | - | 11 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | 2.834952g | Wirewound | - | Bulk | 2010 | Trimpot® 3057 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±50ppm/°C | 2kOhm | Gold (Au) | 150°C | -55°C | - | - | - | 8533.31.00.00 | 1W | - | - | 1W | 4.83mm | - | POTENTIOMETER | - | 3057J | Not | Solder Hook | - | 1W | SCREW | - | - | - | 0.71 mm | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | 8.001mm | - | - | No | - | Non-RoHS Compliant | - | ||
![]() 3057J-1-502 Bourns Inc. | 7 |
| - | 14 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | 2.834952g | Wirewound | - | Bulk | 2010 | Trimpot® 3057 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±50ppm/°C | 5kOhm | Gold (Au) | 150°C | -55°C | - | - | - | - | 1W | - | - | 1W | 4.83mm | - | POTENTIOMETER | - | 3057J | Not | Solder Hook | - | 1W | SCREW | - | - | - | 0.71 mm | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | 8.001mm | - | - | No | - | Non-RoHS Compliant | - | ||
![]() EVM-1ESX30B13 Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | WRAPAROUND | 58mg | Cermet | 50V | Tape & Reel (TR) | 2010 | EVM | Rectangular - 0.165 x 0.150 Face x 0.055 H 4.20mmx3.80mmx1.40mm | ±25% | - | - | Obsolete | 1 (Unlimited) | 3 | Foot Print | EAR99 | ±250ppm/°C | 1kOhm | - | 155°C | -55°C | - | Silver | 0.2W 1/5W | 8533.40.80.50 | 200mW | - | TR, 7 INCH | 200mW | 4.2mm | Trimmer | TRIMMER | - | - | Not | J Lead | - | 0.2W | SCREW | - | - | - | - | - | - | Top Adjustment | 1 | Linear | VERTICAL | 260 deg | - | 1.397mm | - | - | No | - | RoHS Compliant | - | ||
![]() 3386X-EY5-503LF Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±100ppm/°C | 50kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 7.87mm | Trimmer Pot | TRIMMER | - | 3386X | Not | PC Pins | - | 0.5W | - | 5.97mm | - | - | - | - | - | Side Adjustment | 1 | - | HORIZONTAL | 280 deg | - | 9.525mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() CT6ETV103 Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | 510mg | Cermet | - | Tape & Box (TB) | 2006 | CT6 | Square - 0.276 x 0.276 Facex0.228L 7.00mmx7.00mmx5.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pin | - | ±100ppm/°C | 10kOhms | - | 120°C | -55°C | Cermet | Blue | 0.5W 1/2W | - | - | - | - | 500mW | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | 5.7912mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RJR26FW103M Bourns Inc. | 15 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | WIRE | 425.242847mg | Cermet | 200V | Tube | 2007 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | - | 4.32mm | - | TRIMMER | - | RJR26 | MIL-PRF-39035 | PC Pins | - | 0.25W | SCREW | 4.78mm | - | - | 0.46 mm | 2517 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | 4320 deg | - | 6.35mm | - | - | No | No SVHC | Non-RoHS Compliant | - | ||
![]() 3250W-1-501 Bourns Inc. | 62 |
| Datasheet | 5 Weeks | - | Chassis Mount, Panel, Through Hole | Chassis Mount | - | 1.700971g | Wirewound | - | Tube | 1999 | Trimpot® 3250 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | 500Ohm | Matte Tin (Sn) | 150°C | -65°C | - | Blue | - | 8533.31.00.00 | 1W | 500V | - | 1W | 5.59mm | Square | TRIMMER | - | 3250W | Not | PC Pins | - | 1W | SCREW | 13.33mm | - | - | 0.71 mm | - | 85°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | 1 | 12.7mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3059Y-1-504LF Bourns Inc. | 30 |
| - | 8 Weeks | - | Chassis Mount, Panel, Through Hole | Chassis Mount | WIRE | 2.834952g | Cermet | - | Tube | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 500kOhm | Matte Tin (Sn) | 150°C | -55°C | - | Blue | - | 8533.40.80.50 | 1W | 400V | - | 1W | 4.83mm | - | TRIMMER | - | 3059Y | Not | PC Pins | 400V | 1W | SCREW | 12.7mm | - | - | 800 μm | - | 70°C | Side Adjustment | 22 | Linear | HORIZONTAL | 7920 deg | 1 | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3262X-1-100 Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Lead, Tin | PCB, Through Hole | Through Hole | WIRE | 425.242847mg | Cermet | - | Tube | 2007 | Trimpot® 3262 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 10Ohm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | Blue | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | 250mW | - | Trimmer Pot | TRIMMER | not_compliant | 3262X | - | PC Pins | - | 0.25W | SCREW | 4.78mm | - | - | 0.46 mm | 2517 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | 6.35mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3252X-1-501 Bourns Inc. | In Stock | - | - | 8 Weeks | - | Panel, Through Hole | Chassis Mount | WIRE | 1.842719g | Cermet | - | Tube | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | 500Ohm | Tin/Lead (Sn90Pb10) | 150°C | -65°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | - | - | TRIMMER | not_compliant | 3252X | - | PC Pins | - | 0.75W | SCREW | 13.34mm | 400V | - | 0.71 mm | - | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | 12.7mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3269X-1-501 Bourns Inc. | In Stock | - | - | 11 Weeks | - | Surface Mount | Surface Mount | - | - | Cermet | - | Tube | 2005 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.293 H 6.35mmx4.32mmx7.44mm | ±10% | e0 | no | Active | 2 (1 Year) | 3 | Gull Wing | EAR99 | ±100ppm/°C | 500Ohm | Tin/Lead (Sn/Pb) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | 250mW | - | Trimmer Pot | TRIMMER | not_compliant | 3269X | - | Gull Wing | - | 0.25W | SCREW | - | 300V | - | - | 2525 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | 7.4422mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3252L-1-503 Bourns Inc. | In Stock | - | - | 9 Weeks | - | Chassis Mount, Panel | Chassis Mount | FLEXIBLE WIRE | 1.842719g | Cermet | - | Bulk | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±10% | e0 | - | Active | 1 (Unlimited) | 3 | Wire Leads | EAR99 | ±100ppm/°C | 50kOhm | Tin/Lead (Sn90Pb10) | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | - | - | TRIMMER | not_compliant | 3252L | - | Wire Leads | - | 0.75W | SCREW | - | 400V | - | - | - | 85°C | Top Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | 12.7mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3057J-1-251 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | 2.834952g | Wirewound | - | Bulk | 2010 | Trimpot® 3057 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | - | - | Active | 1 (Unlimited) | - | Solder | - | ±50ppm/°C | 250Ohms | - | 150°C | -55°C | Wirewound | - | 1W | - | 1W | - | - | 1W | - | - | - | - | 3057J | - | Solder Hook | - | - | - | - | - | - | - | - | - | Side Adjustment | 22 | - | - | - | - | 8.001mm | 31.75mm | 4.826mm | No | - | Non-RoHS Compliant | - | ||
![]() 3314G-2-502E Bourns Inc. | 2454 |
| - | 7 Weeks | - | Surface Mount | Surface Mount | - | - | Cermet | - | Tape & Reel (TR) | 2005 | Trimpot® 3314 - Sealed | Square - 0.177 x 0.177 Face x 0.100 H 4.50mmx4.50mmx2.55mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | 5kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 6.2mm | Rectangular | TRIMMER | - | 3314G | Not | Gull Wing | - | 0.25W | SCREW | - | 300V | - | - | - | 70°C | Top Adjustment | 1 | Linear | VERTICAL | 240 deg | - | 2.54mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3312J-1-201E Bourns Inc. | In Stock |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | WRAPAROUND | 32.1mg | Cermet | - | Tape & Reel (TR) | 2007 | Trimpot® 3312 - Sealed | Rectangular - 0.110 x 0.098 Face x 0.067 H 2.80mmx2.50mmx1.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | EAR99 | ±100ppm/°C | 200Ohm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.1W 1/10W | 8533.40.80.50 | 100mW | 500V | TR, EMBOSSED, 7 INCH | 100mW | 2.8mm | - | TRIMMER | - | 3312J | Not | J Lead | - | - | SCREW | - | 50V | 500MOhm | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | 255 deg | - | 1.7018mm | - | - | - | No SVHC | ROHS3 Compliant | - |