- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Terminal Shape | Number of Pins | Weight | Resistive Material | Adjustment | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Voltage Rated | Voltage, Rating | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Orientation | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Insulation Resistance | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Product | Diameter | Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3329P-DK9-104LF Bourns Inc. | 7 |
| - | 6 Weeks | - | Through Hole | Through Hole | - | WIRE | - | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | - | - | Tube | 2006 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.244 H 6.35mmx6.22mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 100kOhm | Matte Tin (Sn) | 150°C | -55°C | - | - | 0.5W 1/2W | - | - | - | - | 500mW | - | - | Trimmer Pot | TRIMMER | 3329P | - | PC Pins | 0.5W | SCREW | 4.75mm | - | - | 0.46 mm | - | 85°C | Top Adjustment | 1 | - | VERTICAL | 260 deg | - | - | - | 6.1976mm | No | - | ROHS3 Compliant | - | ||
![]() RJ24FW105 Bourns Inc. | 15 |
| Datasheet | 9 Weeks | - | Through Hole | Chassis Mount | - | WIRE | - | 708.738078mg | Cermet | - | - | - | - | - | - | - | - | 300V | - | Tube | 2012 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 1MOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | - | 4.83mm | Trimmer Pot | TRIMMER | RFJ24FW | MIL-PRF-22097 | PC Pins | 0.5W | SCREW | 6.4mm | - | - | 0.51 mm | 3819 | 85°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | - | - | - | 10.033mm | No | - | ROHS3 Compliant | - | ||
![]() PT10LH01-201A2020-S Amphenol Piher Sensing Systems | 43 |
| - | - | - | - | Through Hole | - | - | - | - | Carbon | Side Adjust | PT10LH01 | + 70 C | Amphenol Piher Sensing Systems | - 25 C | PCB Mount | Bulk | Active | - | 200 VDC | - | - | PT10 | Round - 0.406" Dia (10.30mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | 200 Ohms | - | - | - | - | - | 0.15W | - | 150 mW | - | - | - | Horizontal Adjustment | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | - | Single Turn | - | - | - | - | - | - | ||
![]() TC33X-2-204E Bourns Inc. | 25000 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | - | WRAPAROUND | - | - | Cermet | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | Trimpot® TC33 - Open Frame | Rectangular - 0.150 x 0.142 Face x 0.047 H 3.80mmx3.60mmx1.20mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | ±250ppm/°C | 200kOhm | Matte Tin (Sn) | 120°C | -40°C | Carbon, Cermet, Potentiometer | - | 0.1W 1/10W | - | 100mW | - | TR, EMBOSSED, 7 INCH | 100mW | - | - | Trimmer Pot | TRIMMER | TC33X | - | J Lead | - | SCREW | - | 50V | - | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | - | - | - | - | 1.1938mm | No | - | ROHS3 Compliant | - | ||
![]() 3386X-1-205LF Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | WIRE | - | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | 300V | - | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 2MOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | 4.83mm | Trimmer Pot | TRIMMER | 3386X | Not | PC Pins | 0.5W | SCREW | 5.97mm | - | - | - | - | 85°C | Side Adjustment | 1 | Linear | HORIZONTAL | 280 deg | - | - | - | 4.83mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3362H-1-201LF Bourns Inc. | 235 |
| - | 8 Weeks | Tin | Through Hole | Through Hole | - | WIRE | - | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | 300V | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.185 H 6.99mmx6.60mmx4.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 200Ohm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | - | 6.99mm | Trimmer Pot | TRIMMER | 3362H | Not | PC Pins | 0.5W | SCREW | 5.46mm | - | - | 0.46 mm | 2628 | 70°C | Top Adjustment | 1 | Linear | VERTICAL | 240 deg | - | - | - | 4.699mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RJ24FX203 Bourns Inc. | 51 |
| Datasheet | 16 Weeks | - | Through Hole | Chassis Mount | - | WIRE | - | 708.738078mg | Cermet | - | - | - | - | - | - | - | - | 300V | - | Tube | 2012 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.395 x 0.190 Face x 0.395 H 10.03mmx4.83mmx10.03mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 20kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | - | - | 4.83mm | Trimmer Pot | TRIMMER | RJ24FX | MIL-PRF-22097 | PC Pins | 0.5W | SCREW | 6.4mm | - | - | 0.51 mm | 3819 | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | - | - | 10.03mm | No | No SVHC | Non-RoHS Compliant | - | ||
![]() 3262P-1-501LF Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | PCB, Through Hole | Through Hole | - | WIRE | - | 425.242847mg | Cermet | - | - | - | - | - | - | - | - | 300V | - | Tube | 2007 | Trimpot® 3262 - Sealed | Rectangular - 0.250 x 0.185 Face x 0.185 H 6.35mmx4.70mmx4.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 500Ohm | Matte Tin (Sn) | 150°C | -65°C | - | Blue | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | 250mW | - | 7.37mm | Trimmer Pot | TRIMMER | 3262P | Not | PC Pins | 0.25W | SCREW | 4.78mm | - | - | 0.46 mm | 2525 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | - | - | 4.699mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3386T-1-205LF Bourns Inc. | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole | - | WIRE | - | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | 300V | - | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 2MOhm | - | 125°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | - | - | Trimmer Pot | TRIMMER | 3386T | - | PC Pins | 0.5W | SCREW | 5.97mm | - | - | - | 3838 | 85°C | Top Adjustment | 1 | - | VERTICAL | 280 deg | - | - | - | 4.826mm | - | - | ROHS3 Compliant | - | ||
![]() 3306P-1-253 Bourns Inc. | In Stock | - | - | 18 Weeks | - | Through Hole | Through Hole | - | SNAP-IN | - | - | Cermet | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | Trimpot® 3306 - Open Frame | Rectangular - 0.319 x 0.268 Face x 0.300 H 8.10mmx6.81mmx7.62mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±250ppm/°C | 25kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 100°C | -25°C | - | - | 0.2W 1/5W | 8533.40.80.50 | 200mW | - | - | 200mW | - | 8.1mm | - | TRIMMER | 3306P | Not | PC Pins | 0.2W | SCREW | - | - | - | - | - | 70°C | Top Adjustment | 1 | - | HORIZONTAL | - | 1 | - | - | 7.62mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3006Y-1-102LF Bourns Inc. | 15 |
| Datasheet | 7 Weeks | - | PCB, Panel, Through Hole | Through Hole | - | WIRE | - | 1.133981g | Cermet | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 1kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | 750mW | 500V | - | 750mW | - | 4.83mm | Trimmer Pot | TRIMMER | 3006Y | Not | PC Pins | 0.75W | SCREW | 5.33mm | 400V | - | 0.51 mm | 7519 | 70°C | Side Adjustment | 15 | Linear | HORIZONTAL | 5400 deg | - | - | - | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3306P-1-254 Bourns Inc. | In Stock | - | - | 18 Weeks | - | Through Hole | Through Hole | - | SNAP-IN | - | - | Cermet | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | Trimpot® 3306 - Open Frame | Rectangular - 0.319 x 0.268 Face x 0.300 H 8.10mmx6.81mmx7.62mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±250ppm/°C | 250kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 100°C | -25°C | - | - | 0.2W 1/5W | 8533.40.80.50 | 200mW | - | - | 200mW | - | 8.1mm | - | TRIMMER | 3306P | Not | PC Pins | 0.2W | SCREW | - | - | - | - | - | 70°C | Top Adjustment | 1 | - | HORIZONTAL | - | 1 | - | - | 7.62mm | No | - | ROHS3 Compliant | - | ||
![]() 3302X-3-502E Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | - | WRAPAROUND | - | 16.7mg | Cermet | - | - | - | - | - | - | - | - | 50V | - | Tape & Reel (TR) | 2007 | Trimpot® 3302 - Open Frame | Rectangular - 0.108 x 0.087 Face x 0.041 H 2.75mmx2.20mmx1.05mm | ±25% | e2 | yes | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | ±250ppm/°C | 5kOhm | Tin/Copper (Sn/Cu) - with Nickel (Ni) barrier | 85°C | -40°C | Cermet, Potentiometer | Silver | 0.15W | 8533.40.80.50 | 150mW | 50V | TR, EMBOSSED, 7 INCH | 150mW | - | 2.75mm | Trimmer Pot | TRIMMER | 3302X | Not | J Lead | - | SCREW | - | - | - | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | 260 deg | - | - | 2.2mm | 1.0414mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() 3224W-2-501E Bourns Inc. | 15 |
| - | 9 Weeks | - | Surface Mount | Surface Mount | - | HOOK | - | - | Cermet | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3224 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | - | Active | 1 (Unlimited) | 3 | SMD/SMT | - | ±100ppm/°C | 500Ohm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | - | 3.9mm | Trimmer Pot | TRIMMER | 3224W | Not | J Lead | 0.25W | SCREW | - | - | - | - | 1914 | 85°C | Top Adjustment | 12 | - | VERTICAL | 4320 deg | - | - | - | 5.2832mm | - | - | ROHS3 Compliant | - | ||
![]() 3314G-1-205E Bourns Inc. | 10220 | - | - | 7 Weeks | - | Surface Mount | Surface Mount | - | - | - | 283mg | Cermet | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2007 | Trimpot® 3314 - Sealed | Square - 0.177 x 0.177 Face x 0.100 H 4.50mmx4.50mmx2.55mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | 2MOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | Natural | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | - | 6.2mm | Rectangular | TRIMMER | 3314G | Not | Gull Wing | 0.25W | SCREW | - | 300V | - | - | - | 70°C | Top Adjustment | 1 | Linear | VERTICAL | 240 deg | - | - | - | 2.54mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3006P-1-502ZLF Bourns Inc. | 89 | - | - | 7 Weeks | - | - | Panel Mount, Through Hole | NO | WIRE | 3 | 1.133981g | Cermet | - | - | - | - | - | - | - | - | - | - | Tube | 2006 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 5kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.75W 3/4W | - | 750mW | - | - | 750mW | - | 7.92mm | Trimmer Pot | TRIMMER | 3006P | Not | PC Pins | 0.75W | SCREW | - | 400V | - | 0.51 mm | 7519 | 70°C | Side Adjustment | 15 | Linear | HORIZONTAL | 5400 deg | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3262W-1-101LF Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | PCB, Panel, Through Hole | Through Hole | - | WIRE | - | 425.242847mg | Cermet | - | - | - | - | - | - | - | - | 300V | - | Tube | 2007 | Trimpot® 3262 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 100Ohm | Matte Tin (Sn) | 150°C | -65°C | - | Blue | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | 250mW | - | 4.32mm | Trimmer Pot | TRIMMER | 3262W | Not | PC Pins | 0.25W | SCREW | 4.78mm | - | - | 0.46 mm | 2517 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | 4320 deg | - | - | - | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3262W-1-204LF Bourns Inc. | 20000 |
| Datasheet | 10 Weeks | Tin | Panel, Through Hole | Through Hole | - | WIRE | - | 425.242847mg | Cermet | - | - | - | - | - | - | - | - | 300V | - | Tube | 2007 | Trimpot® 3262 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 200kOhm | - | 150°C | -65°C | - | Blue | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | 250mW | - | 4.32mm | Trimmer Pot | TRIMMER | 3262W | Not | PC Pins | 0.25W | SCREW | 4.78mm | - | - | 0.46 mm | 2517 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | 4320 deg | - | - | - | 6.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3266Z-1-104LF Bourns Inc. | In Stock | - | - | 38 Weeks | - | Through Hole | Through Hole | - | WIRE | - | 425.242847mg | Cermet | - | - | - | - | - | - | - | - | - | - | Tube | 2006 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 100kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | 4.5mm | Multi-Turn | TRIMMER | 3266Z | Not | PC Pins | 0.25W | SCREW | - | 300V | - | - | - | 70°C | Side Adjustment | 12 | Linear | HORIZONTAL | - | 1 | - | - | 6.858mm | No | - | ROHS3 Compliant | - | ||
![]() 3312J-1-502E Bourns Inc. | 442 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | WRAPAROUND | - | 32.1mg | Cermet | - | - | - | - | - | - | - | - | 500V | - | Tape & Reel (TR) | 2007 | Trimpot® 3312 - Sealed | Rectangular - 0.110 x 0.098 Face x 0.067 H 2.80mmx2.50mmx1.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | EAR99 | ±100ppm/°C | 5kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.1W 1/10W | 8533.40.80.50 | 100mW | 500V | TR, EMBOSSED, 7 INCH | 100mW | - | 2.8mm | - | TRIMMER | 3312J | Not | J Lead | - | SCREW | - | - | 500MOhm | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | 255 deg | - | - | - | 1.7018mm | - | No SVHC | ROHS3 Compliant | - |