- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Terminal Shape | Weight | Resistive Material | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3329U-1-503RLF Bourns Inc. | 44 |
| - | 10 Weeks | Tin | Through Hole | Through Hole | - | - | 566.990462mg | Cermet | - | - | Tape & Reel (TR) | 2006 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.250 H 6.35mmx6.35mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 50kOhm | - | 150°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | TR | 500mW | - | Trimmer Pot | TRIMMER | - | 3329U | Not | PC Pins | 0.5W | - | - | - | - | - | - | Top Adjustment | 1 | - | - | 240 deg | - | 6.35mm | 6.35mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3266X-1-504 Bourns Inc. | 50 |
| - | 8 Weeks | - | PCB, Through Hole | Through Hole | - | WIRE | 425.242847mg | Cermet | - | - | Tube | 2006 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 500kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | Blue | 0.25W 1/4W | - | 250mW | 500V | - | 250mW | - | Multi-Turn | TRIMMER | not_compliant | 3266X | - | PC Pins | 0.25W | SCREW | - | 300V | - | - | 70°C | Side Adjustment | 12 | Linear | HORIZONTAL | - | 1 | - | 7.239mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3059L-1-503M Bourns Inc. | In Stock | - | - | 11 Weeks | Lead, Tin | Panel, Wire | Panel Mount, Wire Leads | - | FLEXIBLE WIRE | 2.834952g | Cermet | - | - | Bulk | 2007 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Lead Wire | - | ±100ppm/°C | 50kOhm | Tin/Lead (Sn60Pb40) | 150°C | -55°C | - | - | - | - | 1W | - | - | 1W | - | - | TRIMMER | not_compliant | 3059L | - | Wire Leads | 1W | SCREW | 152.4mm | 400V | - | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3059L-1-101MLF Bourns Inc. | In Stock | - | - | 11 Weeks | Tin | Panel, Wire | Panel Mount, Wire Leads | - | FLEXIBLE WIRE | 2.834952g | Cermet | - | - | Bulk | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Lead Wire | - | ±100ppm/°C | 100Ohm | - | 150°C | -55°C | - | - | - | - | 1W | - | - | 1W | - | - | TRIMMER | not_compliant | 3059L | - | Wire Leads | 1W | SCREW | 152.4mm | 400V | - | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3299Y-1-102LF Bourns Inc. | 100 | - | Datasheet | 7 Weeks | - | PCB, Panel, Through Hole | Through Hole | - | WIRE | 992.233309mg | Cermet | - | 300V | Tube | 2000 | Trimpot® 3299 - Sealed | Rectangular - 0.375 x 0.240 Face x 0.395 H 9.53mmx6.10mmx10.03mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 1kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | 500V | - | 500mW | 6.1mm | Trimmer Pot | TRIMMER | - | 3299Y | Not | PC Pins | 0.5W | SCREW | 6.22mm | - | 0.51 mm | 3824 | 70°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | - | - | 9.525mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ST7ETA202 Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | - | - | 250mg | Cermet | - | - | Tape & Reel (TR) | 2014 | ST7 | Square - 0.252Lx0.240W x 0.134 H 6.40mmx6.10mmx3.40mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 2kOhms | - | 125°C | -55°C | Cermet | Black | 0.25W 1/4W | - | - | - | - | 250mW | - | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | Top Adjustment | 3 | - | - | - | - | - | 3.4036mm | 6.4008mm | 6.096mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3059L-1-502MLF Bourns Inc. | 34 |
| - | 11 Weeks | Tin | Panel, Wire | Panel Mount, Wire Leads | - | FLEXIBLE WIRE | 2.834952g | Cermet | - | - | Bulk | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Lead Wire | - | ±100ppm/°C | 5kOhm | - | 150°C | -55°C | - | - | - | - | 1W | - | - | 1W | - | - | TRIMMER | not_compliant | 3059L | - | Wire Leads | 1W | SCREW | 152.4mm | 400V | - | - | 70°C | Side Adjustment | 22 | Linear | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3059L-1-501MLF Bourns Inc. | In Stock | - | - | 11 Weeks | Tin | Panel, Wire | Panel Mount, Wire Leads | - | FLEXIBLE WIRE | 2.834952g | Cermet | - | - | Bulk | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Lead Wire | - | ±100ppm/°C | 500Ohm | - | 150°C | -55°C | - | - | - | - | 1W | - | - | 1W | - | - | TRIMMER | not_compliant | 3059L | - | Wire Leads | 1W | SCREW | 152.4mm | 400V | - | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3214X-1-501E Bourns Inc. | 15 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | - | 283mg | Cermet | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3214 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | 500Ohm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 5.7mm | Trimmer Pot | TRIMMER | - | 3214X | Not | Gull Wing | - | SCREW | - | - | - | 1420 | - | Top Adjustment | 5 | - | VERTICAL | 1800 deg | - | - | 5.08mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3362H-1-504LF Bourns Inc. | 31 |
| - | 8 Weeks | - | Through Hole | Through Hole | - | WIRE | 566.990462mg | Cermet | - | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.185 H 6.99mmx6.60mmx4.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 500kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3362H | - | PC Pins | 0.5W | SCREW | 5.46mm | - | 0.46 mm | 2628 | 70°C | Top Adjustment | 1 | - | VERTICAL | 240 deg | - | - | 4.699mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3303W-3-103E Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | - | WRAPAROUND | 44.5mg | Cermet | - | - | Tape & Reel (TR) | 2003 | Trimpot® 3303 - Open Frame | Rectangular - 0.148 x 0.118 Face x 0.061 H 3.75mmx3.00mmx1.55mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Foot Print | EAR99 | ±250ppm/°C | 10kOhm | - | 125°C | -40°C | Cermet, Potentiometer | Silver | 0.15W | 8533.40.80.50 | 150mW | 50V | TR, EMBOSSED, 7 INCH | 150mW | 3.75mm | Trimmer Pot | TRIMMER | - | 3303W | Not | J Lead | - | SCREW | - | - | - | - | 70°C | Top Adjustment | 1 | Linear | VERTICAL | 260 deg | - | 3.1mm | 1.5494mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() EVM-1DSX30B53 Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | - | Surface Mount | YES | WRAPAROUND | - | Cermet | -40°C | - | Tape & Reel (TR) | 2010 | EVM | Rectangular - 0.177 x 0.150 Face x 0.055 H 4.50mmx3.80mmx1.40mm | ±25% | e3/e4 | yes | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | ±250ppm/°C | 5kOhm | TIN/PALLADIUM | - | - | - | - | 0.2W 1/5W | 8533.40.80.50 | - | - | TR, 7 INCH | - | - | Trimmer | TRIMMER | compliant | - | - | J Lead | 0.2W | SCREW | - | 50V | - | - | - | Top Adjustment | 1 | - | VERTICAL | 260 deg | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 3269W-1-103G Bourns Inc. | 1159 |
| - | 11 Weeks | Lead, Tin | Surface Mount | Surface Mount | - | L BEND | - | Cermet | - | - | Tape & Reel (TR) | 2005 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.293 H 6.35mmx4.32mmx7.44mm | ±10% | e0 | no | Active | 2 (1 Year) | 3 | Gull Wing | - | ±100ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 13 INCH | 250mW | 6.36mm | Trimmer Pot | TRIMMER | - | 3269W | Not | Gull Wing | 0.25W | SCREW | - | 300V | - | 2517 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | - | 1 | - | 7.4422mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3059L-1-203LF Bourns Inc. | In Stock | - | - | 8 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | FLEXIBLE WIRE | 2.834952g | Cermet | - | - | Bulk | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Lead Wire | EAR99 | ±100ppm/°C | 20kOhm | Matte Tin (Sn) | 150°C | -55°C | - | - | - | 8533.40.80.50 | 1W | - | - | 1W | 4.83mm | - | TRIMMER | - | 3059L | Not | Wire Leads | 1W | SCREW | 152.4mm | 400V | - | - | 70°C | Side Adjustment | 22 | Linear | HORIZONTAL | 7920 deg | 1 | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3250W-66-253 Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount, Panel, Through Hole | Chassis Mount | - | - | 1.700971g | Wirewound | - | - | Tube | 2012 | Trimpot® 3250 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±50ppm/°C | 25kOhm | Matte Tin (Sn) | 150°C | -65°C | - | - | - | - | 1W | - | - | 1W | - | Square | TRIMMER | - | 3250W | - | PC Pins | 1W | SCREW | 13.33mm | - | 0.71 mm | - | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | - | 12.7mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3292W-1-504LF Bourns Inc. | 44 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | - | WIRE | 708.738078mg | Cermet | - | - | Tube | 2007 | Trimpot® 3292 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 500kOhm | - | 150°C | -65°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 3.81mm | Trimmer Pot | TRIMMER | - | 3292W | Not | PC Pins | 0.5W | SCREW | 8.26mm | - | 0.51 mm | 3815 | 85°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | - | - | 9.525mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3059J-1-104 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Lead, Tin | Chassis Mount, Panel | Chassis Mount | - | - | 2.834952g | Cermet | - | - | Bulk | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±100ppm/°C | 100kOhm | Tin/Lead (Sn60Pb40) | 150°C | -55°C | - | - | - | 8533.40.80.50 | 1W | - | - | 1W | - | - | TRIMMER | not_compliant | 3059J | - | Solder Hook | 1W | SCREW | - | 400V | - | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3006Y-1-503LF Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | PCB, Panel, Through Hole | Through Hole | - | WIRE | 1.133981g | Cermet | - | - | Tube | 2005 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 50kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | 4.83mm | Trimmer Pot | TRIMMER | - | 3006Y | Not | PC Pins | 0.75W | SCREW | 5.33mm | 400V | 0.51 mm | 7519 | 70°C | Side Adjustment | 15 | Linear | HORIZONTAL | 5400 deg | - | - | 6.35mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3386R-1-103LF Bourns Inc. | 5 |
| Datasheet | 8 Weeks | Tin | PCB, Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | - | 300V | Tube | 2006 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 10kOhm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | 500V | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3386R | Not | PC Pins | 0.5W | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 280 deg | - | - | 4.826mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3299Y-1-201LF Bourns Inc. | 59 | - | - | 7 Weeks | - | PCB, Panel, Through Hole | Through Hole | - | WIRE | 992.233309mg | Cermet | - | 300V | Tube | 2007 | Trimpot® 3299 - Sealed | Rectangular - 0.375 x 0.240 Face x 0.395 H 9.53mmx6.10mmx10.03mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 200Ohm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | 300V | - | 500mW | 6.1mm | Trimmer Pot | TRIMMER | - | 3299Y | Not | PC Pins | 0.5W | SCREW | 6.22mm | - | 0.51 mm | 3824 | 70°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | - | - | 9.525mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |