- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Insulation Resistance | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3339P-1-503LF Bourns Inc. | 6 |
| Datasheet | 7 Weeks | - | PCB, Through Hole | Through Hole | - | WIRE | 566.990462mg | Cermet | 300V | Tube | 2007 | Trimpot® 3339 - Sealed | Round - 0.300Dia x 0.250 H 7.62mmx6.35mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 50kOhm | Matte Tin (Sn) | 150°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | 300V | - | 500mW | - | Cylindrical | TRIMMER | - | 3339P | Not | PC Pins | - | 0.5W | SCREW | - | - | - | - | - | 85°C | Top Adjustment | 4 | Linear | VERTICAL | - | 1 | - | 6.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3386P-1-564LF Bourns Inc. | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | - | - | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | - | 560kOhm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 9.53mm | - | - | - | 3386P | Not | PC Pins | - | - | - | - | - | - | - | - | - | Top Adjustment | 1 | Linear | - | - | - | - | 4.826mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3266X-1-200LF Bourns Inc. | 11250 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | WIRE | 425.242847mg | Cermet | - | Tube | 2006 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 20Ohm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | 250mW | 4.5mm | Trimmer Pot | TRIMMER | - | 3266X | Not | PC Pins | - | 0.25W | SCREW | 4.78mm | - | - | 0.46 mm | 2618 | 70°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | - | 7.239mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3292P-1-203 Bourns Inc. | 44 |
| Datasheet | 8 Weeks | - | Panel, Through Hole | Through Hole | - | WIRE | 708.738078mg | Cermet | - | Tube | 1999 | Trimpot® 3292 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.150 H 9.53mmx3.81mmx3.81mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 20kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 11.05mm | Trimmer Pot | TRIMMER | - | 3292P | Not | PC Pins | - | 0.5W | SCREW | 8.26mm | - | - | 0.51 mm | 3838 | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | - | 3.81mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3057P-1-100 Bourns Inc. | In Stock | - | - | 11 Weeks | - | Chassis Mount, Panel, Through Hole | Chassis Mount | - | - | 2.834952g | Wirewound | - | Tube | 2010 | Trimpot® 3057 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | - | 10Ohm | Gold (Au) | 150°C | -55°C | - | - | - | 8533.31.00.00 | 1W | - | - | 1W | 4.83mm | - | POTENTIOMETER | - | 3057P | Not | PC Pins | - | 1W | SCREW | 12.7mm | - | - | 0.71 mm | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() 3269W-1-200LF Bourns Inc. | 14 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | - | - | 425mg | Cermet | - | Tube | 2006 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.293 H 6.35mmx4.32mmx7.44mm | ±10% | e3 | yes | Active | 2 (1 Year) | 3 | Gull Wing | EAR99 | ±100ppm/°C | - | 20Ohm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | 250mW | 6.36mm | Trimmer Pot | TRIMMER | - | 3269W | Not | Gull Wing | - | 0.25W | SCREW | - | 300V | - | - | 2517 | 85°C | Top Adjustment | 12 | - | VERTICAL | 4320 deg | - | - | 7.4422mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() EVM-2WSX80B15 Panasonic Electronic Components | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | - | WRAPAROUND | 17mg | Cermet | 50V | Tape & Reel (TR) | 2010 | EVM | Rectangular - 0.108 x 0.087 Face x 0.041 H 2.75mmx2.20mmx1.05mm | ±25% | e3/e4 | yes | Obsolete | 1 (Unlimited) | 3 | Foot Print | EAR99 | ±250ppm/°C | - | 100kOhm | TIN/PALLADIUM | 100°C | -40°C | - | Silver | 0.15W | 8533.40.80.50 | 150mW | - | TR, 7 INCH | 150mW | 2.75mm | Trimmer | TRIMMER | - | - | Not | J Lead | - | - | SCREW | - | - | - | - | - | - | Top Adjustment | 1 | Linear | VERTICAL | 260 deg | - | - | 1.05mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() 3299Y-1-503LF Bourns Inc. | In Stock | - | - | 7 Weeks | - | PCB, Panel, Through Hole | Through Hole | - | WIRE | 992.233309mg | Cermet | 300V | Tube | 2000 | Trimpot® 3299 - Sealed | Rectangular - 0.375 x 0.240 Face x 0.395 H 9.53mmx6.10mmx10.03mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 50kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | 500V | - | - | 6.1mm | Trimmer Pot | TRIMMER | - | 3299Y | Not | PC Pins | - | 0.5W | SCREW | 6.22mm | - | - | 0.51 mm | 3824 | 70°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | - | - | 11.55mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3306K-1-102 Bourns Inc. | 2222 |
| - | 18 Weeks | - | Through Hole | Through Hole | - | SNAP-IN | 360mg | Cermet | - | Bulk | 2005 | Trimpot® 3306 - Open Frame | Rectangular - 0.268 x 0.319 Face x 0.331 H 6.81mmx8.10mmx8.40mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 3 | Through Hole | EAR99 | ±250ppm/°C | - | 1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 100°C | -25°C | - | Blue | 0.2W 1/5W | 8533.40.80.50 | 200mW | - | - | - | 7mm | - | TRIMMER | - | 3306K | Not | PC Pins | - | 0.2W | SCREW | - | - | - | - | - | 70°C | Side Adjustment | 1 | - | VERTICAL | - | 1 | 6.81mm | 4.5mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() 3314J-1-501E Bourns Inc. | 960 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | SMD/SMT | J BEND | 283mg | Cermet | - | Cut Tape (CT) | 2005 | Trimpot® 3314 - Sealed | Square - 0.177 x 0.177 Face x 0.100 H 4.50mmx4.50mmx2.55mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | - | 500Ohm | - | 125°C | -55°C | Cermet, Potentiometer | Natural | 0.25W 1/4W | - | 250mW | 300V | TR, EMBOSSED, 7 INCH | 250mW | 5mm | Rectangular | TRIMMER | - | 3314J | Not | J Lead | 300V | 0.25W | SCREW | - | - | 100MOhm | - | - | 70°C | Top Adjustment | 1 | Linear | VERTICAL | 240 deg | - | - | 2.54mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3314S-2-103G Bourns Inc. | 920 |
| - | 7 Weeks | - | Surface Mount | Surface Mount | - | J BEND | - | Cermet | - | Tape & Reel (TR) | 2013 | Trimpot® 3314 - Sealed | Rectangular - 0.197 x 0.177 Face x 0.221 H 5.01mmx4.50mmx5.61mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | - | ±100ppm/°C | - | 10kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | - | 250mW | 4.95mm | - | TRIMMER | - | 3314S | Not | J Lead | - | 0.25W | SCREW | - | - | - | - | 2022 | 70°C | Side Adjustment | 1 | - | VERTICAL | 240 deg | - | - | 5.6134mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3223G-1-205E Bourns Inc. | 44 |
| - | 6 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | WRAPAROUND | 283mg | Cermet | - | Tape & Reel (TR) | 2007 | Trimpot® 3223 - Sealed | Rectangular - 0.154 x 0.125 Face x 0.154 H 3.90mmx3.18mmx3.90mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | - | 2MOhm | Matte Tin (Sn) | 150°C | -65°C | - | - | 0.125W 1/8W | - | - | - | TR, EMBOSSED, 7 INCH | 125mW | - | Trimmer Pot | TRIMMER | - | 3223G | Not | Gull Wing | - | 0.125W | SCREW | - | - | - | - | 1512 | 70°C | Side Adjustment | 11 | - | HORIZONTAL | 3960 deg | - | - | 3.9116mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3266X-1-100 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | PCB, Through Hole | Through Hole | - | WIRE | 425.242847mg | Cermet | - | Tube | 2006 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 10Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | 250mW | 4.5mm | Multi-Turn | TRIMMER | - | 3266X | Not | PC Pins | - | 0.25W | SCREW | - | 300V | - | - | - | 70°C | Side Adjustment | 12 | Linear | HORIZONTAL | - | 1 | - | 7.239mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3224W-1-502E Bourns Inc. | 925 |
| - | 7 Weeks | Tin | Surface Mount | Surface Mount | SMD/SMT | - | 283mg | Cermet | - | Tape & Reel (TR) | 1999 | Trimpot® 3224 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | Potentiometer | 5kOhm | - | 150°C | -65°C | Cermet, Potentiometer | Natural | 0.25W 1/4W | - | 250mW | 300V | TR, EMBOSSED, 7 INCH | 250mW | 3.9mm | Trimmer Pot | - | - | 3224W | Not | J Lead | 300V | 0.25W | - | - | - | 100MOhm | - | 1914 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | 4320 deg | - | - | 5.2832mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3057Y-1-501 Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | - | Chassis Mount, Panel, Through Hole | Chassis Mount | - | - | 2.834952g | Wirewound | - | Tube | 2007 | Trimpot® 3057 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | - | 500Ohm | Gold (Au) | 150°C | -55°C | - | Blue | - | 8533.31.00.00 | 1W | - | - | 1W | 4.83mm | - | TRIMMER | - | 3057Y | Not | PC Pins | - | 1W | SCREW | 12.7mm | - | - | 0.71 mm | - | 70°C | Side Adjustment | 22 | Linear | HORIZONTAL | 7920 deg | 1 | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 3362M-1-501LF Bourns Inc. | 14 |
| - | 6 Weeks | Tin | PCB, Through Hole | Through Hole | - | WIRE | 566.990462mg | Cermet | 300V | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 500Ohm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | 300V | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3362M | - | PC Pins | - | 0.5W | SCREW | 5.46mm | - | - | 0.46 mm | 2628 | 70°C | Side Adjustment | 1 | Linear | HORIZONTAL | 240 deg | - | - | 6.985mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3296X-1-104RLF Bourns Inc. | In Stock | - | - | 8 Weeks | Tin | PCB, Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | - | Tape & Reel (TR) | 2005 | Trimpot® 3296 - Sealed | Rectangular - 0.395 x 0.190 Face x 0.395 H 10.03mmx4.83mmx10.03mm | ±10% | e3 | yes | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | - | 100kOhm | - | 125°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | TR | 500mW | - | Multi-Turn | TRIMMER | not_compliant | 3296X | - | PC Pins | - | 0.5W | SCREW | 6.4mm | 300V | - | 0.51 mm | - | 70°C | Side Adjustment | 25 | Linear | HORIZONTAL | - | 1 | - | 10.033mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3266W-1-254LF Bourns Inc. | 56 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | WIRE | 425.242847mg | Cermet | - | Tube | 2006 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 250kOhm | - | 125°C | -55°C | - | Blue | 0.25W 1/4W | - | 250mW | - | - | 250mW | 4.5mm | Multi-Turn | TRIMMER | - | 3266W | Not | PC Pins | - | 0.25W | SCREW | - | 300V | - | - | - | 70°C | Top Adjustment | 12 | Linear | VERTICAL | - | 1 | - | 7.239mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3059L-1-305LF Bourns Inc. | In Stock | - | - | 11 Weeks | Tin | Chassis Mount | Chassis Mount | - | - | 2.834952g | Cermet | - | Bulk | 2007 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | - | - | Active | 1 (Unlimited) | - | Lead Wire | - | ±100ppm/°C | - | 3MOhms | - | 150°C | -55°C | Cermet | - | 1W | - | 1W | - | - | 1W | - | - | - | - | 3059L | - | Wire Leads | - | - | - | - | - | - | - | - | - | Side Adjustment | 22 | - | - | - | - | - | - | 31.75mm | - | - | ROHS3 Compliant | - | ||
![]() 3292X-1-253 Bourns Inc. | 15 |
| Datasheet | 8 Weeks | Lead, Tin | PCB, Through Hole | Through Hole | - | WIRE | 708.738078mg | Cermet | - | Tube | 2007 | Trimpot® 3292 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 25kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3292X | - | PC Pins | - | 0.5W | SCREW | 8.26mm | - | - | 0.51 mm | 3815 | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | - | 9.525mm | - | - | - | Non-RoHS Compliant | - |