- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Height | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3057P-1-203M Bourns Inc. | In Stock | - | - | 8 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | 2.834952g | Wirewound | - | Tube | 2010 | Trimpot® 3057 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | e4 | - | Active | 1 (Unlimited) | 3 | PC Pin | - | ±50ppm/°C | 20kOhm | Gold (Au) | 150°C | -55°C | - | - | - | - | 1W | - | - | 1W | - | - | POTENTIOMETER | - | 3057P | - | PC Pins | - | 1W | SCREW | 12.7mm | 0.71 mm | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | No | - | Non-RoHS Compliant | - | ||
![]() 3314Z-GA4-101E Bourns Inc. | In Stock | - | - | 7 Weeks | - | Surface Mount | Surface Mount | - | J BEND | - | Cermet | - | Tape & Reel (TR) | 2012 | Trimpot® 3314 - Sealed | Square - 0.219 x 0.197 Face x 0.227 H 5.56mmx5.01mmx5.76mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | - | ±100ppm/°C | 100Ohm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | - | Rectangular | TRIMMER | - | 3314Z | - | J Lead | - | 0.25W | SCREW | - | - | 2022 | 70°C | Side Adjustment | 1 | - | VERTICAL | 240 deg | - | 5.7658mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3266P-1-204LF Bourns Inc. | 33 | - | - | 9 Weeks | - | PCB, Through Hole | Through Hole | - | WIRE | 425.242847mg | Cermet | 300V | Tube | 2006 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.174 Face x 0.174 H 6.35mmx4.42mmx4.42mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 200kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.25W 1/4W | - | 250mW | - | - | 250mW | 7.5mm | Multi-Turn | TRIMMER | - | 3266P | Not | PC Pins | - | 0.25W | SCREW | - | - | - | 70°C | Side Adjustment | 12 | Linear | HORIZONTAL | - | 1 | 4.4196mm | - | No | - | ROHS3 Compliant | - | ||
![]() 3269X-1-105LF Bourns Inc. | In Stock | - | - | 11 Weeks | Tin | Surface Mount | Surface Mount | SMD/SMT | - | - | Cermet | 300V | Tube | 2006 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.293 H 6.35mmx4.32mmx7.44mm | ±10% | e3 | yes | Active | 2 (1 Year) | 3 | Gull Wing | EAR99 | ±100ppm/°C | 1MOhm | - | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | 250mW | 6.36mm | Trimmer Pot | TRIMMER | - | 3269X | Not | Gull Wing | - | 0.25W | SCREW | - | - | 2525 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | 7.4422mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3386F-1-105T Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 1MOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3386F | Not | PC Pins | - | 0.5W | - | 5.97mm | - | 3838 | - | Top Finger Adjustment | 1 | - | - | 280 deg | - | 4.826mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 3292X-1-501 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | PCB, Through Hole | Through Hole | - | WIRE | 708.738078mg | Cermet | - | Tube | 2007 | Trimpot® 3292 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 500Ohm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 3.81mm | Trimmer Pot | TRIMMER | - | 3292X | Not | PC Pins | - | 0.5W | SCREW | 8.26mm | 0.51 mm | 3815 | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | 9.525mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3057P-1-500M Bourns Inc. | In Stock | - | - | 8 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | 2.834952g | Wirewound | - | Tube | 2010 | Trimpot® 3057 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | PC Pin | - | ±50ppm/°C | 50Ohm | Gold (Au) | 150°C | -55°C | - | - | - | - | 1W | - | - | 1W | - | - | POTENTIOMETER | - | 3057P | - | PC Pins | - | 1W | SCREW | 12.7mm | 0.71 mm | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | No | - | Non-RoHS Compliant | - | ||
![]() 3314S-2-102E Bourns Inc. | In Stock | - | - | 7 Weeks | - | Surface Mount | Surface Mount | - | J BEND | - | Cermet | - | Tape & Reel (TR) | 2012 | Trimpot® 3314 - Sealed | Rectangular - 0.197 x 0.177 Face x 0.221 H 5.01mmx4.50mmx5.61mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | - | ±100ppm/°C | 1kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 4.95mm | - | TRIMMER | - | 3314S | Not | J Lead | - | 0.25W | SCREW | - | - | 2022 | 70°C | Side Adjustment | 1 | - | VERTICAL | 240 deg | - | 5.6134mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3296X-1-503LF Bourns Inc. | 586 |
| Datasheet | 7 Weeks | Tin | PCB, Panel, Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | - | Tube | 2007 | Trimpot® 3296 - Sealed | Rectangular - 0.395 x 0.190 Face x 0.395 H 10.03mmx4.83mmx10.03mm | ±10% | e3 | yes | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | 50kOhm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | 300V | - | 500mW | 4.83mm | Multi-Turn | TRIMMER | - | 3296X | Not | PC Pins | 300V | 0.5W | SCREW | 6.4mm | 500 μm | - | 70°C | Side Adjustment | 25 | Linear | HORIZONTAL | - | 1 | 10.03mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3262W-1-202LF Bourns Inc. | 20000 |
| Datasheet | 9 Weeks | - | PCB, Panel, Through Hole | Through Hole | - | WIRE | 425.242847mg | Cermet | 300V | Tube | 2007 | Trimpot® 3262 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 2kOhm | Matte Tin (Sn) | 150°C | -65°C | - | Blue | 0.25W 1/4W | 8533.40.80.50 | 250mW | 500V | - | 250mW | 4.32mm | Trimmer Pot | TRIMMER | - | 3262W | Not | PC Pins | - | 0.25W | SCREW | 4.78mm | 0.46 mm | 2517 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | 4320 deg | - | 6.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3386X-1-202TLF Bourns Inc. | 44 |
| - | 9 Weeks | Tin | Through Hole | Through Hole | - | - | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 2kOhm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 10.41mm | Trimmer Pot | TRIMMER | - | 3386X | Not | PC Pins | - | 0.5W | - | 5.97mm | - | - | - | Side Finger Adjustment | 1 | - | - | 280 deg | - | 9.525mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3386T-1-205 Bourns Inc. | 7 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | - | ±100ppm/°C | 2MOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3386T | - | PC Pins | - | 0.5W | SCREW | 5.97mm | - | 3838 | 85°C | Top Adjustment | 1 | - | VERTICAL | 280 deg | - | 4.826mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 3314H-1-101 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | FLAT | - | Cermet | - | Tube | 2005 | Trimpot® 3314 - Sealed | Square - 0.177 x 0.177 Face x 0.100 H 4.50mmx4.50mmx2.55mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pin | - | ±100ppm/°C | 100Ohm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | Rectangular | TRIMMER | - | 3314H | - | PC Pins | - | 0.25W | SCREW | - | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | 240 deg | - | 2.54mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3314S-2-501E Bourns Inc. | 7 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | - | J BEND | - | Cermet | - | Tape & Reel (TR) | 2013 | Trimpot® 3314 - Sealed | Rectangular - 0.197 x 0.177 Face x 0.221 H 5.01mmx4.50mmx5.61mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | ±100ppm/°C | 500Ohm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 4.95mm | - | TRIMMER | - | 3314S | Not | J Lead | - | 0.25W | SCREW | - | - | 2022 | 70°C | Side Adjustment | 1 | - | VERTICAL | 240 deg | - | 5.6134mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3386X-1-203T Bourns Inc. | In Stock | - | - | 9 Weeks | Lead, Tin | Through Hole | Through Hole | - | - | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e0 | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 20kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 10.41mm | Trimmer Pot | TRIMMER | - | 3386X | Not | PC Pins | - | 0.5W | - | 5.97mm | - | - | - | Side Finger Adjustment | 1 | - | - | 280 deg | - | 9.525mm | - | - | - | Non-RoHS Compliant | - | ||
![]() RJ26FX501 Bourns Inc. | 15 |
| Datasheet | 11 Weeks | - | PCB, Through Hole | Through Hole | - | WIRE | 425mg | Cermet | - | Tube | 2007 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 500Ohm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | - | - | Trimmer Pot | TRIMMER | - | RJ26FX | MIL-PRF-22097 | PC Pins | - | 0.25W | SCREW | 4.78mm | 0.46 mm | 2517 | 85°C | Side Adjustment | 12 | - | HORIZONTAL | 4320 deg | - | - | - | No | No SVHC | Non-RoHS Compliant | - | ||
![]() 3364X-1-501E Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | - | WRAPAROUND | 564mg | Cermet | - | Tape & Reel (TR) | 2007 | Trimpot® 3364 - Open Frame | Rectangular - 0.177 x 0.150 Face x 0.059 H 4.50mmx3.80mmx1.50mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | - | ±250ppm/°C | 500Ohm | Matte Tin (Sn) | 100°C | -40°C | Cermet, Potentiometer | Silver | 0.2W 1/5W | - | 200mW | - | TR, EMBOSSED, 7 INCH | 200mW | 4.5mm | - | TRIMMER | - | 3364X | Not | J Lead | - | 0.2W | SCREW | - | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | 260 deg | - | 1.4986mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CT6EH103 Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | - | - | 650mg | Cermet | - | Bulk | 2016 | CT6 | Rectangular - 0.323 x 0.276 Facex0.276L 8.20mmx7.00mmx7.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pin | - | ±100ppm/°C | 10kOhms | - | 120°C | -55°C | Cermet | Blue | 0.5W 1/2W | - | - | - | - | 500mW | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | - | - | 7.0104mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3314H-1-201 Bourns Inc. | 367 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | FLAT | - | Cermet | - | Tube | 2005 | Trimpot® 3314 - Sealed | Square - 0.177 x 0.177 Face x 0.100 H 4.50mmx4.50mmx2.55mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pin | - | ±100ppm/°C | 200Ohm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | Rectangular | TRIMMER | - | 3314H | - | PC Pins | - | 0.25W | SCREW | - | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | 240 deg | - | 2.54mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3223W-1-101E Bourns Inc. | 998 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | - | WRAPAROUND | 283mg | Cermet | 300V | Tape & Reel (TR) | 2007 | Trimpot® 3223 - Sealed | Rectangular - 0.154 x 0.125 Face x 0.164 H 3.90mmx3.18mmx4.16mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | 100Ohm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | Natural | 0.125W 1/8W | - | 125mW | - | TR, EMBOSSED, 7 INCH | 125mW | 3.52mm | Trimmer Pot | TRIMMER | - | 3223W | Not | J Lead | - | 0.125W | SCREW | - | - | 1512 | 70°C | Top Adjustment | 11 | Linear | VERTICAL | 3960 deg | - | 4.1656mm | - | - | No SVHC | ROHS3 Compliant | - |