- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Insulation Resistance | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3224W-1-203E Bourns Inc. | 1067 | - | - | 7 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | 283mg | Cermet | - | Tape & Reel (TR) | 1999 | Trimpot® 3224 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | 20kOhm | Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | Natural | 0.25W 1/4W | - | 250mW | 300V | TR, EMBOSSED, 7 INCH | 250mW | 3.9mm | Trimmer Pot | TRIMMER | - | 3224W | Not | J Lead | 300V | 0.25W | SCREW | - | - | 100MOhm | - | 1914 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | 4320 deg | - | - | 5.2832mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3260W-1-501 Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | Panel, Through Hole | Through Hole | - | - | 425.242847mg | Wirewound | - | Tube | 2010 | Trimpot® 3260 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±70ppm/°C | 500Ohm | Gold (Au) | 150°C | -65°C | - | - | 0.25W 1/4W | - | 250mW | - | - | 250mW | 4.32mm | - | TRIMMER | - | 3260W | Not | PC Pins | - | 0.25W | SCREW | 4.78mm | - | - | 0.41 mm | - | 85°C | Top Adjustment | 11 | Linear | VERTICAL | 3960 deg | 1 | - | 6.35mm | - | No | - | ROHS3 Compliant | - | ||
![]() 3329U-1-201RLF Bourns Inc. | In Stock | - | - | 10 Weeks | Tin | Through Hole | Through Hole | - | - | 566.990462mg | Cermet | - | Tape & Reel (TR) | 2006 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.250 H 6.35mmx6.35mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 200Ohm | - | 150°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | TR | 500mW | - | Trimmer Pot | TRIMMER | - | 3329U | - | PC Pins | - | 0.5W | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | 240 deg | - | 6.35mm | 6.35mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3329U-1-502RLF Bourns Inc. | 44 |
| - | 10 Weeks | Tin | Through Hole | Through Hole | - | - | 566.990462mg | Cermet | - | Tape & Reel (TR) | 2006 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.250 H 6.35mmx6.35mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±100ppm/°C | 5kOhm | - | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | TR | 500mW | - | Trimmer Pot | TRIMMER | - | 3329U | Not | PC Pins | - | 0.5W | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | 240 deg | - | 6.35mm | 6.35mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3059L-1-500LF Bourns Inc. | In Stock | - | - | 8 Weeks | Tin | Chassis Mount, Panel | Chassis Mount | - | FLEXIBLE WIRE | 2.834952g | Cermet | - | Bulk | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Lead Wire | EAR99 | ±100ppm/°C | 50Ohm | - | 150°C | -55°C | - | - | - | 8533.40.80.50 | 1W | - | - | 1W | 4.83mm | - | TRIMMER | - | 3059L | Not | Wire Leads | - | 1W | SCREW | 152.4mm | 400V | - | - | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3252X-1-101MLF Bourns Inc. | In Stock | - | - | 12 Weeks | Tin | Panel, Through Hole | Panel Mount, Through Hole | - | WIRE | 1.842719g | Cermet | - | Tube | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±10% | e3 | - | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 100Ohm | - | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | 7.62mm | - | TRIMMER | - | 3252X | Not | PC Pins | - | 0.75W | SCREW | 13.4mm | 400V | - | 0.71 mm | - | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | - | 12.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3386M-1-103 Bourns Inc. | 44 |
| - | 8 Weeks | - | Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | - | ±100ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3386M | - | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | - | 3838 | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 280 deg | - | - | 4.826mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 3329U-1-202RLF Bourns Inc. | 15 |
| - | 10 Weeks | Tin | Through Hole | Through Hole | - | - | 566.990462mg | Cermet | - | Tape & Reel (TR) | 2006 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.250 H 6.35mmx6.35mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 2kOhm | - | 150°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | TR | 500mW | - | Trimmer Pot | TRIMMER | - | 3329U | Not | PC Pins | - | 0.5W | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | 240 deg | - | 6.35mm | 6.35mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3329U-1-500RLF Bourns Inc. | In Stock | - | - | 10 Weeks | Tin | Through Hole | Through Hole | - | - | 566.990462mg | Cermet | - | Tape & Reel (TR) | 2006 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.250 H 6.35mmx6.35mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 50Ohm | - | 150°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | TR | 500mW | - | Trimmer Pot | TRIMMER | - | 3329U | - | PC Pins | - | 0.5W | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | 240 deg | - | 6.35mm | 6.35mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3329U-1-104RLF Bourns Inc. | In Stock | - | - | 10 Weeks | Tin | Through Hole | Through Hole | - | - | 566.990462mg | Cermet | - | Tape & Reel (TR) | 2006 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.250 H 6.35mmx6.35mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 100kOhm | - | 150°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | TR | 500mW | - | Trimmer Pot | TRIMMER | - | 3329U | - | PC Pins | - | 0.5W | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | 240 deg | - | 6.35mm | 6.35mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3252P-1-105LF Bourns Inc. | In Stock | - | - | 9 Weeks | Tin | Through Hole | Chassis Mount | - | WIRE | 1.842719g | Cermet | - | Tube | 2007 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.220 H 12.70mmx5.59mmx5.59mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 1MOhm | - | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | - | - | TRIMMER | not_compliant | 3252P | - | PC Pins | - | 0.75W | SCREW | 13.34mm | 400V | - | 0.71 mm | - | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | - | 5.588mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3252X-1-203LF Bourns Inc. | In Stock | - | - | 9 Weeks | Tin | Through Hole | Chassis Mount | - | WIRE | 1.842719g | Cermet | - | Tube | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 20kOhm | - | 150°C | -65°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | 5.59mm | - | TRIMMER | - | 3252X | Not | PC Pins | - | 0.75W | SCREW | 13.34mm | 400V | - | 0.71 mm | - | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | - | 12.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3252X-1-204LF Bourns Inc. | 44 |
| - | 9 Weeks | Tin | Through Hole | Chassis Mount | - | WIRE | 1.842719g | Cermet | - | Tube | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 200kOhm | - | 150°C | -65°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | 5.59mm | - | TRIMMER | - | 3252X | Not | PC Pins | - | 0.75W | SCREW | 13.34mm | 400V | - | 0.71 mm | - | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | - | 12.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3252X-1-104LF Bourns Inc. | 44 |
| - | 9 Weeks | Tin | Panel, Through Hole | Chassis Mount | - | WIRE | 1.842719g | Cermet | - | Tube | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 100kOhm | - | 150°C | -65°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | - | - | TRIMMER | not_compliant | 3252X | - | PC Pins | - | 0.75W | SCREW | 13.34mm | 400V | - | 0.71 mm | - | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | 1 | - | 12.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3252X-1-102LF Bourns Inc. | In Stock | - | - | 9 Weeks | Tin | Panel, Through Hole | Chassis Mount | - | WIRE | 1.842719g | Cermet | - | Tube | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 1kOhm | - | 150°C | -65°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | - | - | TRIMMER | not_compliant | 3252X | - | PC Pins | - | 0.75W | SCREW | 13.34mm | 400V | - | 0.71 mm | - | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | 1 | - | 12.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3252X-1-201LF Bourns Inc. | In Stock | - | - | 9 Weeks | Tin | Through Hole | Chassis Mount | - | WIRE | 1.842719g | Cermet | - | Tube | 2007 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 200Ohm | - | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | - | - | TRIMMER | not_compliant | 3252X | - | PC Pins | - | 0.75W | SCREW | 13.34mm | 400V | - | 0.71 mm | - | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | - | 12.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3252X-1-503LF Bourns Inc. | In Stock | - | - | 9 Weeks | Tin | Panel, Through Hole | Chassis Mount | - | WIRE | 1.842719g | Cermet | - | Tube | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 50kOhm | - | 150°C | -65°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | 5.59mm | - | TRIMMER | - | 3252X | Not | PC Pins | - | 0.75W | SCREW | 13.34mm | 400V | - | 0.71 mm | - | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | 1 | - | 12.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3059L-1-200LF Bourns Inc. | 33 |
| - | 8 Weeks | Tin | Chassis Mount, Panel | Chassis Mount | - | FLEXIBLE WIRE | 2.834952g | Cermet | - | Bulk | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e3 | - | Active | 1 (Unlimited) | 3 | Lead Wire | EAR99 | ±100ppm/°C | 20Ohm | - | 150°C | -55°C | - | - | - | 8533.40.80.50 | 1W | - | - | 1W | - | - | TRIMMER | not_compliant | 3059L | - | Wire Leads | - | 1W | SCREW | 152.4mm | 400V | - | - | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3059L-1-504LF Bourns Inc. | In Stock | - | - | 8 Weeks | Tin | Chassis Mount, Panel | Chassis Mount | - | FLEXIBLE WIRE | 2.834952g | Cermet | - | Bulk | 2007 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Lead Wire | EAR99 | ±100ppm/°C | 500kOhm | - | 150°C | -55°C | - | - | - | 8533.40.80.50 | 1W | - | - | 1W | - | - | TRIMMER | not_compliant | 3059L | - | Wire Leads | - | 1W | SCREW | 152.4mm | 400V | - | - | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3252P-1-302LF Bourns Inc. | 44 |
| - | 8 Weeks | Tin | Through Hole | Chassis Mount | - | - | 1.842719g | Cermet | - | Tube | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.220 H 12.70mmx5.59mmx5.59mm | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 3kOhms | - | 150°C | -65°C | Cermet | - | 0.75W 3/4W | - | 750mW | - | - | 750mW | 13.59mm | - | - | - | 3252P | Not | PC Pins | - | - | - | - | - | - | - | - | - | Side Adjustment | 25 | - | - | - | - | - | 5.588mm | 12.7mm | - | - | ROHS3 Compliant | - |