- Manufacturer
- Tolerance
- Resistance
- Certificates
- Power
- Type of potentiometer
- Characteristics
- Track material
- Electrical rotation angle
- Mechanical rotation angle
- Shaft length
- Max number of cycles
- Kind of potentiometer
Attribute column
Categories
Value Display Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Additional Output Voltages (VDC) | Agency Approvals | Certificates | Characteristics | Electrical rotation angle | Input Frequency | Kind of potentiometer | Leads | Manufacturer Series | Maximum Input Current | Maximum Operating Temperature | Mechanical durability | Mechanical rotation angle | Minimum Isolation Voltage | Minimum Operating Temperature | Output Connector Type | Output Current (Channel 1) | Output Current (Channel 2) | Output Current (Channel 3) | Output Current (Channel 4) | Output Voltage (Channel 1) | Output Voltage (Channel 2) | Output Voltage (Channel 3) | Output Voltage (Channel 4) | PFC Function | Track material | Type of potentiometer | Tolerance | Type | Resistance | Color | Power Rating | Style | Number of Outputs | Efficiency | Output Voltage | Output Current | Power | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HD240E-148 Digital Power | In Stock | - | - | - | UL, CUL, CB, CE, EN, IEC | - | - | - | 47 Hz to 63 Hz | - | - | HD240E | 3 A | 80°C | - | - | 4000V | -30°C | Screw Terminal Block | 5 A | - | - | - | 48 VDC | - | - | - | Yes | - | - | - | Auto Switching SMPS | - | Silver | 240 W | Enclosed | 1 | 94% | 48 VDC | 5 A | - | 90 VAC to 264 VAC | 1.54 in. | 4.10 in. | 2.46 in. | ||
![]() CPCI-AC-3U-200 Digital Power | In Stock | - | - | 3.3, 12, -12 | UL, CUL, CE, EN, PICMG 2.11 | - | - | - | 47 Hz to 63 Hz | - | - | CPCI-AC-3U | - | 55°C | - | - | 1000V | -5°C | Positronic PCIH47M400A1/AA | 20 A | 30 A | 3 A | 0.5 A | 5 VDC | 3.3 VDC | 12 VDC | -12 VDC | - | - | - | - | - | - | Silver | 200 W | PCI | 4 | 79% | 5 VDC | 20 A | - | 85 VAC to 264 VAC | 1.60 in. | 6.67 in. | 3.94 in. | ||
![]() CPCI-AC-3U-300R Digital Power | In Stock | - | - | 3.3, 12, -12 | UL, CUL, CE, EN, PICMG 2.11 | - | - | - | 47 Hz to 63 Hz | - | - | CPCI-AC-3U | - | 55°C | - | - | 1000V | -5°C | Positronic PCIH47M400A1/AA | 30 A | 40 A | 5 A | 1 A | 5 VDC | 3.3 VDC | 12 VDC | -12 VDC | - | - | - | - | - | - | Silver | 300 W | PCI | 4 | 79% | 5 VDC | 30 A | - | 85 VAC to 264 VAC | 1.60 in. | 6.67 in. | 3.94 in. | ||
![]() CPCI-AC-6U-650R Digital Power | In Stock | - | - | 3.3, 12, -12 | UL, CUL, CE, EN, PICMG 2.11 | - | - | - | 47 Hz to 63 Hz | - | - | CPCI-AC-6U | - | 55°C | - | - | 1000V | -5°C | Positronic PCIH47M400A1/AA | 80 A | 70 A | 7 A | 1.5 A | 5 VDC | 3.3 VDC | 12 VDC | -12 VDC | - | - | - | - | - | - | Silver | 650 W | PCI | 4 | - | 5 VDC | 80 A | - | 90 VAC to 264 VAC | 1.59 in. | 10.31 in. | 6.68 in. | ||
![]() CPCI-AC-6U-600R Digital Power | In Stock | - | - | 3.3, 12, -12 | UL, CUL, CE, EN, PICMG 2.11 | - | - | - | 47 Hz to 63 Hz | - | - | CPCI-AC-6U | - | 55°C | - | - | 1000V | -5°C | Positronic PCIH47M400A1/AA | 70 A | 70 A | 7 A | 1.5 A | 5 VDC | 3.3 VDC | 12 VDC | -12 VDC | - | - | - | - | - | - | Silver | 600 W | PCI | 4 | - | 5 VDC | 70 A | - | 90 VAC to 264 VAC | 1.59 in. | 10.31 in. | 6.68 in. | ||
![]() HD1000-112 Digital Power | In Stock | - | - | - | UL, CUL, CB, CE, EN | - | - | - | 47 Hz to 63 Hz | - | - | HD1000 | 11 A | 70°C | - | - | 6000V | -20°C | Screw Terminal Block | 66.67 A | - | - | - | 12 VDC | - | - | - | Yes | - | - | - | Auto Switching SMPS | - | Silver | 800 W | Enclosed | 1 | 89% | 12 VDC | 66.67 A | - | 90 VAC to 264 VAC | 1.62 in. | 7.66 in. | 4.02 in. | ||
![]() HD1000-124 Digital Power | In Stock | - | - | - | UL, CUL, CB, CE, EN | - | - | - | 47 Hz to 63 Hz | - | - | HD1000 | 11 A | 70°C | - | - | 6000V | -20°C | Screw Terminal Block | 41.67 A | - | - | - | 24 VDC | - | - | - | Yes | - | - | - | Auto Switching SMPS | - | Silver | 1000 W | Enclosed | 1 | 92% | 24 VDC | 41.67 A | - | 90 VAC to 264 VAC | 1.62 in. | 7.66 in. | 4.02 in. | ||
![]() HD600-112 Digital Power | In Stock | - | - | - | UL, CUL, CE, EN | - | - | - | 47 Hz to 63 Hz | - | - | HD600 | 8 A | 70°C | - | - | 4242V | -25°C | Screw Terminal Block | 45 A | - | - | - | 12 VDC | - | - | - | Yes | - | - | - | Auto Switching SMPS | - | Silver | 540 W | Enclosed | 1 | 90% | 12 VDC | 45 A | - | 90 VAC to 264 VAC | 1.72 in. | 9 in. | 4.13 in. | ||
![]() HD600-148 Digital Power | In Stock | - | - | - | UL, CUL, CE, EN | - | - | - | 47 Hz to 63 Hz | - | - | HD600 | 8 A | 70°C | - | - | 4242V | -25°C | Screw Terminal Block | 12.50 A | - | - | - | 48 VDC | - | - | - | Yes | - | - | - | Auto Switching SMPS | - | Silver | 600 W | Enclosed | 1 | 92% | 48 VDC | 12.50 A | - | 90 VAC to 264 VAC | 1.72 in. | 9 in. | 4.13 in. | ||
![]() HD700-112 Digital Power | In Stock | - | - | - | UL, CUL, CB, CE, EN | - | - | - | 47 Hz to 63 Hz | - | - | HD700 | 8 A | 70°C | - | - | 5656V | -30°C | Screw Terminal Block | 52.08 A | - | - | - | 12 VDC | - | - | - | Yes | - | - | - | Auto Switching SMPS | - | Silver | 625 W | Enclosed | 1 | 89% | 12 VDC | 52.08 A | - | 90 VAC to 264 VAC | 1.61 in. | 6.70 in. | 3.66 in. | ||
![]() LCH501-075 Digital Power | In Stock | - | - | - | TUV, CE, EN | - | - | - | 47 Hz to 63 Hz | - | - | LCH501 | 6 A | 40°C | - | - | 4000V | 0°C | Phoenix DMKDS2.5 | 16.67 A | - | - | - | 30 VDC to 750 VDC | - | - | - | Yes | - | - | - | Auto Switching SMPS | - | Silver | 500 W | Enclosed | 1 | 88% | 30 VDC to 750 VDC | 16.67 A | - | 90 VAC to 264 VAC | 3.60 in. | 9.13 in. | 6.02 in. | ||
![]() PA16NP224MAB15 VISHAY | In Stock | - | - | - | - | RoHS compliant | linear | 270° | - | single turn | solder lugs | - | - | - | 50000 cycles | 300° | - | - | - | - | - | - | - | - | - | - | - | - | plastic | shaft | ±20% | - | 220kΩ | - | - | - | - | - | - | - | 0.5W | - | - | - | - | ||
![]() PA16NP503MLB15 VISHAY | In Stock | - | - | - | - | RoHS compliant | logarithmic | 270° | - | single turn | solder lugs | - | - | - | 50000 cycles | 300° | - | - | - | - | - | - | - | - | - | - | - | - | plastic | shaft | ±20% | - | 50kΩ | - | - | - | - | - | - | - | 0.25W | - | - | - | - | ||
![]() PA16NP503MAB15 VISHAY | In Stock | - | - | - | - | RoHS compliant | linear | 270° | - | single turn | solder lugs | - | - | - | 50000 cycles | 300° | - | - | - | - | - | - | - | - | - | - | - | - | plastic | shaft | ±20% | - | 50kΩ | - | - | - | - | - | - | - | 0.5W | - | - | - | - | ||
![]() PA16NP502MLB15 VISHAY | In Stock | - | - | - | - | RoHS compliant | logarithmic | 270° | - | single turn | solder lugs | - | - | - | 50000 cycles | 300° | - | - | - | - | - | - | - | - | - | - | - | - | plastic | shaft | ±20% | - | 5kΩ | - | - | - | - | - | - | - | 0.5W | - | - | - | - | ||
![]() PA16SNP103MAB15 VISHAY | In Stock | - | - | - | - | RoHS compliant | linear | 270° | - | single turn | solder lugs | - | - | - | 50000 cycles | 300° | - | - | - | - | - | - | - | - | - | - | - | - | plastic | shaft | ±20% | - | 10kΩ | - | - | - | - | - | - | - | 0.5W | - | - | - | - | ||
![]() PA16NP473MAB15 VISHAY | 97 |
| - | - | - | RoHS compliant | linear | 270° | - | single turn | solder lugs | - | - | - | 50000 cycles | 300° | - | - | - | - | - | - | - | - | - | - | - | - | plastic | shaft | ±20% | - | 47kΩ | - | - | - | - | - | - | - | 0.5W | - | - | - | - | ||
![]() PA16NP503KAB15 VISHAY | In Stock | - | - | - | - | RoHS compliant | linear | 270° | - | single turn | solder lugs | - | - | - | 50000 cycles | 300° | - | - | - | - | - | - | - | - | - | - | - | - | plastic | shaft | ±10% | - | 50kΩ | - | - | - | - | - | - | - | 0.5W | - | - | - | - | ||
![]() PA16NP102MLB15 VISHAY | In Stock | - | - | - | - | RoHS compliant | logarithmic | 270° | - | single turn | solder lugs | - | - | - | 50000 cycles | 300° | - | - | - | - | - | - | - | - | - | - | - | - | plastic | shaft | ±20% | - | 1kΩ | - | - | - | - | - | - | - | 0.25W | - | - | - | - | ||
![]() PA16NP472MLB15 VISHAY | In Stock | - | - | - | - | RoHS compliant | logarithmic | 270° | - | single turn | solder lugs | - | - | - | 50000 cycles | 300° | - | - | - | - | - | - | - | - | - | - | - | - | plastic | shaft | ±20% | - | 4.7kΩ | - | - | - | - | - | - | - | 0.25W | - | - | - | - |