- Manufacturer
- Sales Region
- Status
- Series
- Model
- Detail Category
- Length
- Width
- Height
- Number of Outputs
- Color
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Trim/Adjustable Output | Analog IC - Other Type | Input Voltage (Min) | Input Voltage (Max) | Total Power Output-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FIAM110H22 Vicor Corporation | 2741 |
| - | 16 Weeks | NO | 100°C | -40°C | e0 | no | Active | - | 9 | EAR99 | Tin/Lead (Sn/Pb) | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | - | - | 110V | - | INDUSTRIAL | - | NO | DC-DC REGULATED POWER SUPPLY MODULE | 66V | 154V | 500W | 15.95mm | 57.91mm | 55.88mm | Non-RoHS Compliant | ||
![]() FIAM2HF3 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 100°C | -40°C | e4 | yes | Active | - | 9 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | 9 | R-XDMA-T9 | 1 | Not Qualified | - | 48V | - | INDUSTRIAL | - | NO | DC-DC REGULATED POWER SUPPLY MODULE | 36V | 76V | - | - | - | - | RoHS Compliant | ||
![]() FIAM072H13 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 100°C | -40°C | e0 | no | Active | - | 9 | EAR99 | TIN LEAD | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | - | - | 72V | - | INDUSTRIAL | - | NO | DC-DC REGULATED POWER SUPPLY MODULE | 43V | 110V | 500W | 13.95mm | 57.91mm | 55.88mm | Non-RoHS Compliant | ||
![]() FIAM2HG1 Vicor Corporation | 2054 |
| - | 16 Weeks | NO | 100°C | -40°C | e4 | yes | Active | - | 9 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | 9 | R-XDMA-T9 | 1 | Not Qualified | - | 48V | - | INDUSTRIAL | - | NO | DC-DC REGULATED POWER SUPPLY MODULE | 36V | 76V | - | - | - | - | RoHS Compliant | ||
![]() VE-ANN-MQ Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 100°C | -55°C | e3 | yes | Active | - | 9 | - | MATTE TIN OVER COPPER | INPUT VOLTAGE RANGE: 42VDC TO 60VDC | 8542.39.00.01 | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | compliant | NOT SPECIFIED | 9 | R-XDMA-P9 | - | Not Qualified | - | - | - | OTHER | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | RoHS Compliant | ||
![]() MI-RAM-M1-F2 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 100°C | -55°C | e0 | no | Active | - | 9 | EAR99 | TIN LEAD OVER COPPER | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | Not Qualified | 50V | - | - | OTHER | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | 5V | 50V | - | - | - | - | Non-RoHS Compliant | ||
![]() M-FIAM3MK1 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | ||
![]() FIAM110EN1 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 100°C | -10°C | e0 | no | Active | - | 9 | EAR99 | Tin/Lead (Sn/Pb) | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | - | - | 110V | - | OTHER | - | NO | DC-DC REGULATED POWER SUPPLY MODULE | 66V | 154V | 500W | 15.95mm | 57.91mm | 55.88mm | Non-RoHS Compliant | ||
![]() FIAM110CN1 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 100°C | -20°C | e0 | no | Active | - | 9 | EAR99 | Tin/Lead (Sn/Pb) | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | - | - | 110V | - | OTHER | - | NO | DC-DC REGULATED POWER SUPPLY MODULE | 66V | 154V | 500W | 15.95mm | 57.91mm | 55.88mm | Non-RoHS Compliant | ||
![]() VE-AWW-EU Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 100°C | -10°C | e3 | yes | Active | - | 9 | - | MATTE TIN OVER COPPER | INPUT VOLTAGE RANGE: 21VDC TO 32VDC | 8542.39.00.01 | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | compliant | NOT SPECIFIED | 9 | R-XDMA-P9 | - | Not Qualified | - | - | - | OTHER | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | RoHS Compliant | ||
![]() 32337 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLI1209BC1101 Vicor Corporation | 40 |
| - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 18374 Vicor Corporation | 31 |
| - | 16 Weeks | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 18375 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 32187 Vicor Corporation | 42 |
| - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30194 Vicor Corporation | 42 |
| - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30293 Vicor Corporation | In Stock | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M-FIAM7MG2 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 100°C | -55°C | e4 | yes | Active | - | 9 | - | Gold (Au) | - | 8542.39.00.01 | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 28V | compliant | NOT SPECIFIED | 9 | R-XDFM-P9 | - | Not Qualified | - | - | 50V | OTHER | 14V | - | ANALOG CIRCUIT | - | - | - | - | - | - | RoHS Compliant | ||
![]() M-FIAM7M13 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 100°C | -55°C | e0 | no | Active | - | 9 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 28V | not_compliant | NOT SPECIFIED | 9 | R-XDFM-P9 | - | Not Qualified | - | - | 50V | OTHER | 14V | - | ANALOG CIRCUIT | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() M-FIAM7MN3 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 100°C | -55°C | e4 | no | Active | - | 9 | - | GOLD | - | 8542.39.00.01 | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 28V | not_compliant | NOT SPECIFIED | 9 | R-XDFM-P9 | - | Not Qualified | - | - | 50V | OTHER | 14V | - | ANALOG CIRCUIT | - | - | - | - | - | - | Non-RoHS Compliant |