- Manufacturer
- Sales Region
- Status
- Series
- Model
- Detail Category
- Length
- Width
- Height
- Number of Outputs
- Color
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Additional Output Voltages (VDC) | Agency Approvals | Input Voltage Range | Manufacturer Series | Maximum Input Current | Maximum Operating Temperature | Minimum Isolation Voltage | Minimum Operating Temperature | Mounting | Output Connector Type | Output Current (Channel 1) | Output Voltage (Channel 1) | Pins | Type | Color | Power Rating | Number of Outputs | Efficiency | Output Voltage | Output Current | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DDRH-15-15P MEAN WELL | 27 |
| - | N/A | CE, EN, EAC, UKCA, UL1741 | 15 VDC to 1500 VDC | DDRH-15 | 0.030 A | 80°C | - | -40°C | - | PC Pins | - | - | 5 | Isolated | Black | 15W | 1 | 87% | 15 VDC | 1 A | 800 VDC | 0.98 in. | 3 in. | 2 in. | ||
![]() DDRH-30-48DR MEAN WELL | 41 |
| - | - | CE, EN, EAC, UKCA, UL1741 | 15 VDC to 1500 VDC | DDRH-30 | 50 mA | 80°C | 4000V | -40°C | DIN Rail | Screw Terminal Block | 0.63 A | 48 VDC | 5 | - | Black | 30 W | 1 | 91% | 48 VDC | 0.63 A | 800 VDC | 1.71 in. | 5.31 in. | 2.76 in. | ||
![]() DDRH-30-15P MEAN WELL | 35 |
| - | N/A | CE, EN, EAC, UKCA, UL1741 | 15 VDC to 1500 VDC | DDRH-30 | 0.050 A | 80°C | - | -40°C | - | PC Pins | - | - | 5 | Isolated | Black | 30 W | 1 | 88% | 15 VDC | 2 A | 800 VDC | 0.98 in. | 3.50 in. | 2.50 in. | ||
![]() DDRH-30-48ST MEAN WELL | 55 |
| - | N/A | CE, EN, EAC, UKCA, UL1741 | 15 VDC to 1500 VDC | DDRH-30 | 0.050 A | 80°C | - | -40°C | - | Screw Terminals | - | - | 5 | Isolated | Black | 30 W | 1 | 91% | 48 VDC | 0.625 A | 800 VDC | 1.26 in. | 5.31 in. | 2.76 in. | ||
![]() DDRH-30-24ST MEAN WELL | 37 |
| - | N/A | CE, EN, EAC, UKCA, UL1741 | 15 VDC to 1500 VDC | DDRH-30 | 0.050 A | 80°C | - | -40°C | - | Screw Terminals | - | - | 5 | Isolated | Black | 30 W | 1 | 91% | 24 VDC | 1.25 A | 800 VDC | 1.26 in. | 5.31 in. | 2.76 in. | ||
![]() DDRH-30-24DR MEAN WELL | 37 |
| - | - | CE, EN, EAC, UKCA, UL1741 | 15 VDC to 1500 VDC | DDRH-30 | 50 mA | 80°C | 4000V | -40°C | DIN Rail | Screw Terminal Block | 1.25 A | 24 VDC | 5 | - | Black | 30 W | 1 | 91% | 24 VDC | 1.25 A | 800 VDC | 1.71 in. | 5.31 in. | 2.76 in. | ||
![]() DDRH-30-48P MEAN WELL | 32 |
| - | N/A | CE, EN, EAC, UKCA, UL1741 | 15 VDC to 1500 VDC | DDRH-30 | 0.050 A | 80°C | - | -40°C | - | PC Pins | - | - | 5 | Isolated | Black | 30 W | 1 | 91% | 48 VDC | 0.625 A | 800 VDC | 0.98 in. | 3.50 in. | 2.50 in. | ||
![]() DDRH-45-12DR MEAN WELL | 30 |
| - | - | CE, EN, EAC, UKCA, UL1741 | 15 VDC to 1500 VDC | DDRH-45 | 75 mA | 80°C | 4000V | -40°C | DIN Rail | Screw Terminal Block | 3.75 A | 12 VDC | 5 | - | Black | 45 W | 1 | 85% | 12 VDC | 3.75 A | 800 VDC | 1.71 in. | 5.31 in. | 2.76 in. | ||
![]() DDRH-45-48P MEAN WELL | In Stock | - | - | N/A | CE, EN, EAC, UKCA, UL1741 | 15 VDC to 1500 VDC | DDRH-45 | 0.075 A | 80°C | - | -40°C | - | PC Pins | - | - | 5 | Isolated | Black | 45 W | 1 | 86% | 48 VDC | 0.938 A | 800 VDC | 0.98 in. | 3.50 in. | 2.50 in. | ||
![]() DDRH-45-15ST MEAN WELL | 36 |
| - | N/A | CE, EN, EAC, UKCA, UL1741 | 15 VDC to 1500 VDC | DDRH-45 | 0.075 A | 80°C | - | -40°C | - | Screw Terminals | - | - | 5 | Isolated | Black | 45 W | 1 | 85% | 15 VDC | 3 A | 800 VDC | 1.26 in. | 5.31 in. | 2.76 in. | ||
![]() DDRH-45-24P MEAN WELL | 43 |
| - | N/A | CE, EN, EAC, UKCA, UL1741 | 15 VDC to 1500 VDC | DDRH-45 | 0.075 A | 80°C | - | -40°C | - | PC Pins | - | - | 5 | Isolated | Black | 45 W | 1 | 86% | 24 VDC | 1.87 A | 800 VDC | 0.98 in. | 3.50 in. | 2.50 in. | ||
![]() DDRH-45-48DR MEAN WELL | In Stock | - | - | - | CE, EN, EAC, UKCA, UL1741 | 15 VDC to 1500 VDC | DDRH-45 | 75 mA | 80°C | 4000V | -40°C | DIN Rail | Screw Terminal Block | 0.94 A | 48 VDC | 5 | - | Black | 45 W | 1 | 86% | 48 VDC | 0.94 A | 800 VDC | 1.71 in. | 5.31 in. | 2.76 in. | ||
![]() DDRH-45-24DR MEAN WELL | 40 |
| - | - | CE, EN, EAC, UKCA, UL1741 | 15 VDC to 1500 VDC | DDRH-45 | 75 mA | 80°C | 4000V | -40°C | DIN Rail | Screw Terminal Block | 1.87 A | 24 VDC | 5 | - | Black | 45 W | 1 | 86% | 24 VDC | 1.87 A | 800 VDC | 1.71 in. | 5.31 in. | 2.76 in. | ||
![]() DDRH-45-48ST MEAN WELL | In Stock | - | - | N/A | CE, EN, EAC, UKCA, UL1741 | 15 VDC to 1500 VDC | DDRH-45 | 0.075 A | 80°C | - | -40°C | - | Screw Terminals | - | - | 5 | Isolated | Black | 45 W | 1 | 86% | 48 VDC | 0.938 A | 800 VDC | 1.26 in. | 5.31 in. | 2.76 in. | ||
![]() SI06W8-05 MEAN WELL | 31 |
| - | N/A | CE, EAC, UKCA | 9 VDC to 75 VDC | SI06W8 | 0.309 A | 90°C | - | -40°C | - | PC Pins | - | - | 4 | Isolated | Black | 6 W | 1 | 83% | 5 VDC | 1.20 A | 12 VDC, 24 VDC, 36 VDC, 48 VDC, 72 VDC | 0.401 in. | 1 in. | 1 in. | ||
![]() SI06W8-09 MEAN WELL | 42 |
| - | N/A | CE, EAC, UKCA | 9 VDC to 75 VDC | SI06W8 | 0.301 A | 90°C | - | -40°C | - | PC Pins | - | - | 4 | Isolated | Black | 6 W | 1 | 82.5% | 9 VDC | 0.667 A | 12 VDC, 24 VDC, 36 VDC, 48 VDC, 72 VDC | 0.401 in. | 1 in. | 1 in. | ||
![]() DI06W8-05 MEAN WELL | 36 |
| - | -5 VDC | CE, EAC, UKCA | 9 VDC to 75 VDC | DI06W8 | 0.309 A | 90°C | - | -40°C | - | PC Pins | - | - | 5 | Isolated | Black | 6 W | 2 | 81% | 5 VDC | 0.60 A | 12 VDC, 24 VDC, 36 VDC, 48 VDC, 72 VDC | 0.401 in. | 1 in. | 1 in. | ||
![]() RQB60W12-110S48 MEAN WELL | 34 |
| - | N/A | UL, CUL, CB, CE, EN, EAC, UKCA | 14 VDC to 160 VDC | RQB60W12 | 0.610 A | 90°C | - | -40°C | - | PC Pins | - | - | 10 | Isolated | Black | 60 W | 1 | 90% | 48 VDC | 1.25 A | 24 VDC, 36 VDC, 48 VDC, 72 VDC, 96 VDC, 110 VDC | 0.50 in. | 2.28 in. | 1.45 in. | ||
![]() RQB60W12-110S12 MEAN WELL | 25 |
| - | N/A | UL, CUL, CB, CE, EN, EAC, UKCA | 14 VDC to 160 VDC | RQB60W12 | 0.610 A | 90°C | - | -40°C | - | PC Pins | - | - | 10 | Isolated | Black | 60 W | 1 | 90% | 12 VDC | 5 A | 24 VDC, 36 VDC, 48 VDC, 72 VDC, 96 VDC, 110 VDC | 0.50 in. | 2.28 in. | 1.45 in. | ||
![]() RQB60W12-110S54 MEAN WELL | 34 |
| - | N/A | UL, CUL, CB, CE, EN, EAC, UKCA | 14 VDC to 160 VDC | RQB60W12 | 0.610 A | 90°C | - | -40°C | - | PC Pins | - | - | 10 | Isolated | Black | 60 W | 1 | 91.5% | 54 VDC | 1.111 A | 24 VDC, 36 VDC, 48 VDC, 72 VDC, 96 VDC, 110 VDC | 0.50 in. | 2.28 in. | 1.45 in. |