- Manufacturer
- Sales Region
- Status
- Series
- Model
- Detail Category
- Length
- Width
- Height
- Number of Outputs
- Color
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC Power Cord | Additional Output Voltages (VDC) | Agency Approvals | Input Voltage Range | Manufacturer Series | Maximum Input Current | Maximum Operating Temperature | Minimum Isolation Voltage | Minimum Operating Temperature | Mounting | Output Connector Type | Output Current (Channel 1) | Output Voltage (Channel 1) | Output Voltage (Channel 2) | Package | Pins | Type | Color | Power Rating | Number of Outputs | Efficiency | Output Voltage | Output Current | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RQB60W12-110S05 MEAN WELL | 34 |
| - | - | N/A | UL, CUL, CB, CE, EN, EAC, UKCA | 14 VDC to 160 VDC | RQB60W12 | 0.610 A | 90°C | - | -40°C | - | PC Pins | - | - | - | - | 10 | Isolated | Black | 60 W | 1 | 89% | 5 VDC | 12 A | 24 VDC, 36 VDC, 48 VDC, 72 VDC, 96 VDC, 110 VDC | 0.50 in. | 2.28 in. | 1.45 in. | ||
![]() RQB60W12-110S24 MEAN WELL | 34 |
| - | - | N/A | UL, CUL, CB, CE, EN, EAC, UKCA | 14 VDC to 160 VDC | RQB60W12 | 0.610 A | 90°C | - | -40°C | - | PC Pins | - | - | - | - | 10 | Isolated | Black | 60 W | 1 | 89% | 24 VDC | 2.50 A | 24 VDC, 36 VDC, 48 VDC, 72 VDC, 96 VDC, 110 VDC | 0.50 in. | 2.28 in. | 1.45 in. | ||
![]() CPCI-DC-3U-300/48R Digital Power | In Stock | - | - | - | 3.3 VDC, 12 VDC, -12 VDC | UL, CUL, CE, EN | 36 VDC to 72 VDC | CPCI-DC-3U | - | 55°C | - | -5°C | PCI | Positronic PCIH47M400A1/AA | - | - | - | PCIMG 2.11 | 47 | - | Silver | 300 W | 4 | 83% | 5 VDC | 30 A | 48 VDC | 3.94 in. | 6.67 in. | 1.60 in. | ||
![]() CPCI-DC-3U-300/24R Digital Power | In Stock | - | - | - | 3.3 VDC, 12 VDC, -12 VDC | UL, CUL, CE, EN | 20 VDC to 36 VDC | CPCI-DC-3U | - | 55°C | - | -5°C | PCI | Positronic PCIH47M400A1/AA | - | - | - | PCIMG 2.11 | 47 | - | Silver | 300 W | 4 | 82% | 5 VDC | 30 A | 24/28 VDC | 3.94 in. | 6.67 in. | 1.60 in. | ||
![]() CPCI-DC-3U-200/24R Digital Power | In Stock | - | - | - | 3.3 VDC, 12 VDC, -12 VDC | UL, CUL, CE, EN | 18 VDC to 36 VDC | CPCI-DC-3U | - | 55°C | - | -5°C | PCI | Positronic PCIH47M400A1/AA | - | - | - | PCIMG 2.11 | 47 | - | Silver | 200 W | 4 | 82% | 5 VDC | 25 A | 24/28 VDC | 3.94 in. | 6.67 in. | 1.60 in. | ||
![]() EC5SBW-24S05-CMF Cincon | 25 |
| - | Not Included | - | UL 62368-1, CE, UKCA | 10 VDC to 36 VDC | EC5SBW | 1.397 A | 85°C | - | -40°C | Chassis | Screw Terminal Block | - | - | - | - | 6 | - | Silver | 30 W | 1 | 89.5% | 5 VDC | 6 A | 24 VDC | 1.20 in. | 3.04 in | 1.48 in. | ||
![]() EC5SBW-24S33N-CMF Cincon | In Stock | - | - | Not Included | - | UL 62368-1, CE, UKCA | 10 VDC to 36 VDC | EC5SBW | 1.185 A | 85°C | - | -40°C | Chassis | Screw Terminal Block | - | - | - | - | 6 | - | Silver | 30 W | 1 | 87% | 3.3 VDC | 7.50 A | 24 VDC | 1.20 in. | 3.04 in | 1.48 in. | ||
![]() EC5SBW-24S33-CMF Cincon | 40 |
| - | Not Included | - | UL 62368-1, CE, UKCA | 10 VDC to 36 VDC | EC5SBW | 1.185 A | 85°C | - | -40°C | Chassis | Screw Terminal Block | - | - | - | - | 6 | - | Silver | 30 W | 1 | 87% | 3.3 VDC | 7.50 A | 24 VDC | 1.20 in. | 3.04 in | 1.48 in. | ||
![]() EC5SBW-24S12-CMF Cincon | 43 |
| - | Not Included | - | UL 62368-1, CE, UKCA | 10 VDC to 36 VDC | EC5SBW | 1.420 A | 85°C | - | -40°C | Chassis | Screw Terminal Block | - | - | - | - | 6 | - | Silver | 30 W | 1 | 88% | 12 VDC | 2.50 A | 24 VDC | 1.20 in. | 3.04 in | 1.48 in. | ||
![]() EC5SBW-24S12N-CMF Cincon | In Stock | - | - | Not Included | - | UL 62368-1, CE, UKCA | 10 VDC to 36 VDC | EC5SBW | 1.420 A | 85°C | - | -40°C | Chassis | Screw Terminal Block | - | - | - | - | 6 | - | Silver | 30 W | 1 | 88% | 12 VDC | 2.50 A | 24 VDC | 1.20 in. | 3.04 in | 1.48 in. | ||
![]() EC5SBW-24D12N-CMF Cincon | In Stock | - | - | Not Included | -12 VDC | UL 62368-1, CE, UKCA | 10 VDC to 36 VDC | EC5SBW | 1.412 A | 85°C | - | -40°C | Chassis | Screw Terminal Block | - | - | - | - | 6 | - | Silver | 30 W | 2 | 88.5% | 12 VDC | ±1.25 A | 24 VDC | 1.20 in. | 3.04 in | 1.48 in. | ||
![]() EC5SBW-24S15-CMF Cincon | 42 |
| - | Not Included | - | UL 62368-1, CE, UKCA | 10 VDC to 36 VDC | EC5SBW | 1.397 A | 85°C | - | -40°C | Chassis | Screw Terminal Block | - | - | - | - | 6 | - | Silver | 30 W | 1 | 89.5% | 15 VDC | 2 A | 24 VDC | 1.20 in. | 3.04 in | 1.48 in. | ||
![]() EC5SBW-24S15N-CMF Cincon | In Stock | - | - | Not Included | - | UL 62368-1, CE, UKCA | 10 VDC to 36 VDC | EC5SBW | 1.397 A | 85°C | - | -40°C | Chassis | Screw Terminal Block | - | - | - | - | 6 | - | Silver | 30 W | 1 | 89.5% | 15 VDC | 2 A | 24 VDC | 1.20 in. | 3.04 in | 1.48 in. | ||
![]() EC5SBW-24D12N-DMF Cincon | In Stock | - | - | Not Included | -12 VDC | UL 62368-1, CE, UKCA | 10 VDC to 36 VDC | EC5SBW | 1.412 A | 85°C | 1500V | -40°C | DIN Rail | Screw Terminal Block | ±1.25 A | 12 VDC | -12 VDC | - | 6 | - | Silver | 30 W | 2 | - | 12 VDC | ±1.25 A | 24 VDC | 1.71 in. | 3.04 in. | 1.48 in. | ||
![]() EC5SBW-48S33-DMF Cincon | 53 |
| - | Not Included | - | UL 62368-1, CE, UKCA | 19 VDC to 74 VDC | EC5SBW | 0.586 A | 85°C | 1500V | -40°C | DIN Rail | Screw Terminal Block | 7.50 A | 3.3 VDC | - | - | 6 | - | Silver | 30 W | 1 | - | 3.3 VDC | 7.50 A | 48 VDC | 1.71 in. | 3.04 in. | 1.48 in. | ||
![]() EC5SBW-24D15-DMF Cincon | 33 |
| - | Not Included | -15 VDC | UL 62368-1, CE, UKCA | 10 VDC to 36 VDC | EC5SBW | 1.412 A | 85°C | 1500V | -40°C | DIN Rail | Screw Terminal Block | ±1 A | 15 VDC | -15 VDC | - | 6 | - | Silver | 30 W | 2 | - | 15 VDC | ±1 A | 24 VDC | 1.71 in. | 3.04 in. | 1.48 in. | ||
![]() EC5SBW-48S05N-CMF Cincon | In Stock | - | - | Not Included | - | UL 62368-1, CE, UKCA | 19 VDC to 74 VDC | EC5SBW | 0.698 A | 85°C | - | -40°C | Chassis | Screw Terminal Block | - | - | - | - | 6 | - | Silver | 30 W | 1 | 89.5% | 5 VDC | 6 A | 48 VDC | 1.20 in. | 3.04 in | 1.48 in. | ||
![]() EC5SBW-48S33-CMF Cincon | 53 |
| - | Not Included | - | UL 62368-1, CE, UKCA | 19 VDC to 74 VDC | EC5SBW | 0.586 A | 85°C | - | -40°C | Chassis | Screw Terminal Block | - | - | - | - | 6 | - | Silver | 30 W | 1 | 88% | 3.3 VDC | 7.50 A | 48 VDC | 1.20 in. | 3.04 in | 1.48 in. | ||
![]() EC5SBW-24D15N-CMF Cincon | In Stock | - | - | Not Included | -15 VDC | UL 62368-1, CE, UKCA | 10 VDC to 36 VDC | EC5SBW | 1.412 A | 85°C | - | -40°C | Chassis | Screw Terminal Block | - | - | - | - | 6 | - | Silver | 30 W | 2 | 88.5% | 15 VDC | ±1 A | 24 VDC | 1.20 in. | 3.04 in | 1.48 in. | ||
![]() EC5SBW-24D15N-DMF Cincon | In Stock | - | - | Not Included | -15 VDC | UL 62368-1, CE, UKCA | 10 VDC to 36 VDC | EC5SBW | 1.412 A | 85°C | 1500V | -40°C | DIN Rail | Screw Terminal Block | ±1 A | 15 VDC | -15 VDC | - | 6 | - | Silver | 30 W | 2 | - | 15 VDC | ±1 A | 24 VDC | 1.71 in. | 3.04 in. | 1.48 in. |