- Manufacturer
- Sales Region
- Status
- Series
- Model
- Detail Category
- Length
- Width
- Height
- Number of Outputs
- Color
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Material | Contact Finish Mating | Contact Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Depth | Construction | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Military Standard | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Number of Contacts | Output Voltage | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Trim/Adjustable Output | Inductance | ELV | Analog IC - Other Type | Accessory Type | Contact Finish Termination | Lead/Base Style | Input Voltage (Min) | Input Voltage (Max) | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | Isolation | Device Type Used On | Profile | Fin Orientation | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FIAM2T21 Vicor Corporation | 2680 | - | - | 16 Weeks | - | - | NO | - | - | - | - | 100°C | -40°C | - | - | e0 | no | Active | - | 9 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | - | - | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-T9 | 1 | Not Qualified | - | - | 48V | - | INDUSTRIAL | - | NO | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | 36V | 76V | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() URAM2T21 Vicor Corporation | 150 | - | - | 16 Weeks | - | - | NO | - | - | - | - | 100°C | -40°C | - | - | - | no | Active | - | 7 | - | Bright Tin/Lead (Sn/Pb) | - | - | - | OPERATING INPUT VOLTAGE: 3V TO 30V | 8542.39.00.01 | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | - | NOT SPECIFIED | - | 7 | R-XDFM-P7 | - | Not Qualified | - | - | - | 30V | INDUSTRIAL | 3V | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() URAM2M21 Vicor Corporation | 2052 |
| Datasheet | 16 Weeks | - | - | NO | - | - | - | - | - | - | 2013 | - | - | no | Active | - | 7 | EAR99 | Bright Tin/Lead (Sn/Pb) | 100°C | -55°C | - | OPERATING INPUT VOLTAGE: 3V TO 30V | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | - | 7 | R-XDFM-P7 | - | - | - | - | - | 30V | OTHER | 3V | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() ARA00499 TDK-Lambda Americas Inc. | 885 |
| Datasheet | 28 Weeks | - | Module | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 19mm | - | - | - | Not | - | - | - | - | - | - | - | - | - | - | - | 6.325 mH | - | - | Input Inductor | - | Pin | - | - | - | - | - | - | - | - | - | - | - | 30mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() 30722 Vicor Corporation | 53 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | 2010 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() APA501-60-001 Artesyn Embedded Power | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | 1996 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | FIN | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Sink | - | - | - | - | - | - | - | - | - | PIN FIN ARRAY | LONGITUDINAL | 15mm | - | 59mm | 57.5mm | - | - | Non-RoHS Compliant | - | ||
![]() FIAM2C21 Vicor Corporation | 2859 |
| - | 16 Weeks | - | Module | NO | - | - | - | - | 100°C | -20°C | - | - | e0 | no | Active | - | 9 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | - | - | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-T9 | 1 | Not Qualified | - | 75V | 48V | - | OTHER | - | NO | - | - | - | - | - | - | 36V | 76V | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() FARM2C21 Vicor Corporation | 2443 |
| - | 16 Weeks | - | Module | NO | - | - | - | - | 100°C | -20°C | - | - | e0 | no | Active | - | 9 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | IT CAN ALSO OPERATE FROM A 180VAC TO 264VAC INPUT VOLTAGE IN BRIDGE MODE | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | - | - | 115V | - | OTHER | - | NO | - | - | - | - | - | - | 90V | 132V | 1000W | 370V | 250V | - | - | - | - | - | 13.2mm | 57.9mm | 55.9mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() F4810-G Bel Power Solutions | 17 |
| - | - | - | - | - | - | - | - | - | - | - | - | F | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Input EMI Filter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 18393 Vicor Corporation | 45 |
| Datasheet | 16 Weeks | Through Hole | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 2012 | InMate | e4 | - | Active | Not Applicable | - | EAR99 | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | Socket | Gold (Au) | - | - | - | - | - | - | - | SIP5 | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() THL-HS1 Traco Power | 594 | - | Datasheet | 11 Weeks | - | - | - | - | - | - | - | - | - | 2012 | THL 25 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 18381 Vicor Corporation | 896 |
| Datasheet | 16 Weeks | Through Hole | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 2012 | InMate | e4 | - | Active | Not Applicable | - | EAR99 | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | Socket | Gold (Au) | - | - | - | - | - | - | - | SIP5 | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VI-RAM-C2 Vicor Corporation | 170 | - | - | 16 Weeks | - | Module | NO | - | - | - | - | 100°C | -25°C | 2012 | VI-RAM™, VE-RAM™ | e0 | no | Active | 1 (Unlimited) | 9 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | not_compliant | NOT SPECIFIED | - | - | R-XDMA-P9 | - | Not Qualified | - | 50V | - | - | OTHER | 5V | - | - | - | ANALOG CIRCUIT | Output Ripple Attenuator | - | - | - | - | - | - | - | Isolated | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 31943 Vicor Corporation | 5 |
| Datasheet | 16 Weeks | - | - | - | - | Copper | - | - | - | - | 2008 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Inductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Not Applicable | ||
![]() 30775 Vicor Corporation | 28 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | 2010 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 38146 Vicor Corporation | 26 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | 2013 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() M-FIAM5BM22 Vicor Corporation | 2836 |
| - | 16 Weeks | - | Module | NO | - | - | - | - | - | - | 2012 | - | e0 | no | Active | 1 (Unlimited) | 9 | EAR99 | BRIGHT TIN LEAD | 100°C | -55°C | - | - | - | DUAL | PIN/PEG | - | 1 | 28V | - | - | - | - | - | 9 | R-XDMA-P9 | - | - | - | - | - | 36V | OTHER | 14V | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.2mm | 57.91mm | 55.88mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() URAM2CG1 Vicor Corporation | 2300 |
| - | 16 Weeks | Through Hole | Module | - | 7 | - | - | - | - | - | 2013 | - | e4 | yes | Active | - | 7 | - | Gold (Au) | 100°C | -20°C | - | OPERATING INPUT VOLTAGE: 3V TO 30V | 8542.39.00.01 | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 28V | 57.9mm | - | not_compliant | NOT SPECIFIED | - | 7 | - | - | Not Qualified | - | - | - | 30V | OTHER | 3V | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.8mm | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() URAM3M21 Vicor Corporation | 2705 |
| Datasheet | 16 Weeks | - | - | NO | - | - | - | - | 100°C | -55°C | 2013 | - | e0 | no | Active | - | 7 | - | Tin/Lead (Sn/Pb) | - | - | - | OPERATING INPUT VOLTAGE: 3V TO 30V | 8542.39.00.01 | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | not_compliant | NOT SPECIFIED | - | 7 | R-XDFM-P7 | - | Not Qualified | - | - | - | 30V | OTHER | 3V | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 38145 Vicor Corporation | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | 2013 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |