- Manufacturer
- Sales Region
- Status
- Series
- Model
- Detail Category
- Length
- Width
- Height
- Number of Outputs
- Color
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Surface Mount | Number of Pins | Material | Body Material | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Connector Type | Type | Terminal Finish | Color | Additional Feature | HTS Code | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Number of Contacts | Output Voltage | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Trim/Adjustable Output | Analog IC - Other Type | Accessory Type | Protections | Input Voltage (Min) | Input Voltage (Max) | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | Natural Thermal Resistance | Efficiency (Main Output) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS-23-C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | - | - | Aluminum | - | - | Aluminium | Aluminium | - | - | - | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Passive | - | Black | - | - | - | - | - | - | - | 50.8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Sink Kit | - | - | - | - | - | - | - | - | 12.7mm | - | 76.2mm | 50.9mm | No | No SVHC | RoHS Compliant | - | ||
![]() AIM1714BB6MC7D5C04 Vicor Corporation | 2085 |
| - | 16 Weeks | - | - | - | NO | - | - | - | - | 100°C | -20°C | - | 2015 | VIA AIM™ | - | yes | Active | Not Applicable | 4 | - | - | - | Gold/Palladium (Au/Pd) - with Nickel (Ni) barrier | - | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-T4 | - | - | - | - | - | - | 264V | OTHER | 85V | - | ANALOG CIRCUIT | Single Phase AC Input Module | - | - | - | - | - | - | - | - | - | 9.601mm | 44.6mm | 35.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 18372 Vicor Corporation | 30 |
| - | 16 Weeks | - | Through Hole | - | - | 5 | - | - | - | - | - | - | 2013 | InMate | - | - | Active | Not Applicable | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HUB3300-S Vicor Corporation | In Stock |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hold Up Box | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VI-HAM-CL Vicor Corporation | 2 |
| - | 16 Weeks | - | - | - | NO | - | - | - | - | 85°C | -25°C | - | 2009 | - | e0 | no | Active | - | 9 | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | 278 TO 282 VAC OUTPUT; 115 VAC NOMINAL INPUT ALSO AVAILABLE | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | 9 | R-XDMA-P9 | 2 | Not Qualified | - | - | 365V | 230V | - | OTHER | - | NO | AC-DC POWER FACTOR CORRECTION MODULE | - | - | 85V | 264V | 675W | 370V | 360V | - | - | - | - | 116.8mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 32435 Vicor Corporation | 849 |
| Datasheet | 16 Weeks | - | - | Module | - | - | Plastic | - | - | - | - | - | 2010 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 32173 Vicor Corporation | 10 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2010 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MI-RAM-I1 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | NO | - | - | - | - | 100°C | -40°C | - | - | - | e0 | no | Active | - | 9 | - | - | - | TIN LEAD | - | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-P9 | 1 | Not Qualified | - | - | - | - | - | INDUSTRIAL | - | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 5V | 50V | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() VI-HAM-EM Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | NO | - | - | - | - | 85°C | -10°C | - | - | - | e0 | no | Active | - | 9 | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | R-XDFM-P9 | 1 | Not Qualified | - | - | - | - | - | COMMERCIAL EXTENDED | - | NO | AC-DC POWER FACTOR CORRECTION MODULE | - | - | 85V | 264V | 600W | 415V | 260V | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() M-C092 MEAN WELL USA Inc. | 52 |
| Datasheet | 10 Weeks | - | Screw | - | - | - | - | - | - | - | - | - | - | MHB75 | - | - | Active | 1 (Unlimited) | - | - | - | Passive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VI-AWW-IU Vicor Corporation | 12 | - | - | 16 Weeks | - | - | - | NO | - | - | - | - | 100°C | -40°C | - | 2013 | - | e0 | no | Active | - | 9 | EAR99 | - | - | TIN LEAD | - | INPUT VOLTAGE RANGE: 21VDC TO 32VDC | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | 9 | R-XDMA-P9 | - | Not Qualified | - | - | - | - | - | INDUSTRIAL | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 7G0047C TDK-Lambda Americas Inc. | 79 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Sink | - | - | - | - | - | - | - | - | 16.5mm | - | 25.4mm | 25.4mm | - | - | RoHS Compliant | - | ||
![]() 30181 Vicor Corporation | 794 |
| - | 16 Weeks | - | - | - | - | - | Aluminium | - | - | - | - | - | 2009 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Sink | - | - | - | - | - | - | 2.89 °C/W | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 30724 Vicor Corporation | In Stock |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2009 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 30074 Vicor Corporation | In Stock |
| - | 16 Weeks | - | - | - | - | - | - | - | Thermoplastic | - | - | - | 2007 | - | - | yes | Active | Not Applicable | - | - | INTERCONNECTION DEVICE | - | - | Yellow | - | - | 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HAMF10T TDK-Lambda Americas Inc. | 124 |
| Datasheet | 17 Weeks | PRODUCTION (Last Updated: 2 months ago) | Screw | 315 | - | - | - | - | - | - | - | - | 2009 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Sink | - | - | - | - | - | - | 0.78 °C/W | - | 33.4mm | - | 160mm | 100mm | - | Unknown | RoHS Compliant | - | ||
![]() VI-HAMD-IM Vicor Corporation | 732 |
| - | 16 Weeks | - | - | - | NO | - | - | - | - | 85°C | -40°C | - | - | - | e0 | no | Active | 1 (Unlimited) | 9 | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | R-XDFM-P9 | 2 | Not Qualified | UL; CSA; TUV | - | - | - | - | INDUSTRIAL | - | NO | AC-DC POWER FACTOR CORRECTION MODULE | Attenuator | THERMAL; CURRENT; OUTPUT OVER VOLTAGE; INPUT LOW VOLTAGE | 85V | 264V | 600W | 415V | 260V | - | 90% | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() VI-A11-CU Vicor Corporation | 2422 |
| - | 16 Weeks | - | - | - | NO | - | - | - | - | 100°C | -25°C | - | - | - | e0 | no | Active | - | 9 | - | - | - | Tin/Lead (Sn/Pb) | - | INPUT VOLTAGE RANGE: 21VDC TO 32VDC | 8542.39.00.01 | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | 9 | R-XDMA-P9 | - | Not Qualified | - | - | - | - | - | OTHER | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() VI-A33-CQ Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-HAMD-CM Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | NO | - | - | - | - | 85°C | -25°C | - | - | - | e0 | no | Active | - | 9 | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | R-XDFM-P9 | 2 | Not Qualified | UL; CSA; TUV | - | - | - | - | COMMERCIAL EXTENDED | - | NO | AC-DC POWER FACTOR CORRECTION MODULE | - | THERMAL; CURRENT; OUTPUT OVER VOLTAGE; INPUT LOW VOLTAGE | 85V | 264V | 600W | 415V | 260V | - | 90% | - | - | - | - | - | - | Non-RoHS Compliant | - |