- Manufacturer
- Sales Region
- Status
- Series
- Model
- Detail Category
- Length
- Width
- Height
- Number of Outputs
- Color
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Surface Mount | Number of Pins | Material | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Terminal Position | Orientation | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Number of Contacts | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Trim/Adjustable Output | ELV | Analog IC - Other Type | Accessory Type | Wire/Cable Gauge | Output Power | Protections | Input Voltage (Min) | Control Mode | Output Current-Max | Input Voltage (Max) | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | Device Type Used On | Efficiency (Main Output) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 18365 Vicor Corporation | 2573 |
| - | 16 Weeks | Gold | - | - | - | - | - | Copper | - | - | - | 2011 | InMate | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 33623 Vicor Corporation | 31 |
| Datasheet | 16 Weeks | - | Module | - | - | Plastic | - | - | - | - | - | 2010 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() M-FIAM9HG3 Vicor Corporation | 2051 | - | Datasheet | 16 Weeks | - | - | NO | - | - | - | - | - | 100°C | -40°C | - | - | e4 | yes | Active | - | 9 | EAR99 | Gold (Au) | - | - | - | - | - | - | DUAL | - | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | Not Qualified | CE | - | 28V | - | INDUSTRIAL | - | - | NO | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | 10V | VOLTAGE-MODE | 18A | 36V | 500W | - | - | - | 97% | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() UF224S18 CUI Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | 2010 | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Converter Kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 18392 Vicor Corporation | 741 |
| - | 16 Weeks | Gold | - | - | - | - | NOT SPECIFIED | Copper | - | - | - | 2012 | InMate | e4 | - | Active | Not Applicable | - | EAR99 | - | - | 1 | - | - | 8536.69.40.40 | 10.16mm | - | Straight | - | - | - | - | 7.62mm | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | SIP5 | - | - | - | 7.11mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 16493 Vicor Corporation | 100 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | ThermMate | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermal Pads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 23488R Vicor Corporation | 30 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | LugMate | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bolt | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 32783 Vicor Corporation | 332 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | 2007 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() M-FIAM7BM22 Vicor Corporation | 2778 |
| - | 16 Weeks | - | - | NO | - | - | - | - | - | 100°C | -55°C | - | - | e0 | no | Active | - | 9 | EAR99 | TIN LEAD | - | - | - | - | - | - | DUAL | - | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | - | - | - | 28V | - | OTHER | - | - | NO | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | 14V | - | - | 50V | 400W | - | - | - | - | - | - | 57.91mm | 55.88mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 18362 Vicor Corporation | 2738 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | InMate | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Set | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 33206 Vicor Corporation | 250 |
| - | 16 Weeks | - | - | - | - | Glass | - | Copper | - | - | - | 2010 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | Inductor | - | - | - | - | - | - | - | - | - | - | - | - | 10.2mm | - | - | 15.2mm | 787μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 33622 Vicor Corporation | 12 |
| Datasheet | 16 Weeks | - | Module | - | - | Plastic | - | - | - | - | - | 2010 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PAH41L12 TDK-Lambda Americas Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | 2002 | P | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | 8.382mm | - | 16.51mm | 16.51mm | - | - | - | RoHS Compliant | - | ||
![]() 37052-601 Vicor Corporation | 212 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VI-HAM-IM Vicor Corporation | In Stock | - | Datasheet | 16 Weeks | - | Module | NO | 9 | - | - | - | - | 85°C | -40°C | 2005 | - | e0 | no | Active | Not Applicable | 9 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | DUAL | - | PIN/PEG | - | 1 | - | - | - | - | - | - | 2 | - | UL; CSA; TUV | - | - | - | INDUSTRIAL | - | - | NO | - | - | Attenuator | - | - | THERMAL; CURRENT; OUTPUT OVER VOLTAGE; INPUT LOW VOLTAGE | 85V | - | - | 264V | 600W | 415V | 260V | - | 90% | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MI-AIM-I1 Vicor Corporation | 2550 |
| - | 16 Weeks | - | Module | NO | - | - | - | - | - | 85°C | -40°C | 2012 | - | e0 | no | Active | - | 9 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | OPERATES FROM AN AC SUPPLY OF 85V TO 140V | 8504.40.60.12 | - | DUAL | - | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | R-XDFM-P9 | 1 | Not Qualified | - | - | 115V | - | INDUSTRIAL | - | 1 | NO | - | ANALOG CIRCUIT | - | - | 250W | - | 85V | - | - | 140V | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() M-FIAM5BH13 Vicor Corporation | 2379 |
| - | 16 Weeks | - | - | NO | - | - | - | - | - | 100°C | -40°C | - | - | e0 | no | Active | - | 9 | EAR99 | BRIGHT TIN LEAD | - | - | - | - | 8504.40.60.18 | - | DUAL | - | PIN/PEG | NOT SPECIFIED | 1 | 28V | - | not_compliant | NOT SPECIFIED | 9 | R-XDMA-P9 | - | Not Qualified | - | - | - | 36V | INDUSTRIAL | 14V | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.2mm | 57.91mm | 55.88mm | - | - | - | Non-RoHS Compliant | - | ||
![]() URAM2M22 Vicor Corporation | 2456 |
| - | 16 Weeks | - | - | NO | - | - | - | - | - | 100°C | -55°C | - | - | - | no | Active | - | 7 | EAR99 | Bright Tin/Lead (Sn/Pb) | - | - | - | OPERATING INPUT VOLTAGE: 3V TO 30V | - | - | DUAL | - | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | 7 | R-XDFM-P7 | - | Not Qualified | - | - | - | 30V | OTHER | 3V | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 34072 Vicor Corporation | 80 |
| Datasheet | 16 Weeks | Tin | - | - | - | Composite | - | Copper | Vinyl | - | - | 2008 | - | - | - | Active | Not Applicable | - | - | - | Yellow | - | Female | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Heat Sink | 10 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.5mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M-FIAM3HN1 Vicor Corporation | 2843 |
| - | 16 Weeks | - | Module | NO | - | - | - | - | - | 100°C | -40°C | - | - | e4 | no | Active | - | 9 | - | GOLD | - | - | - | INPUT VOLTAGE RANGE: 180VDC TO 375VDC (CONTINUOUS) | 8542.39.00.01 | - | DUAL | - | PIN/PEG | NOT SPECIFIED | 1 | 270V | - | not_compliant | NOT SPECIFIED | 9 | R-XDFM-P9 | - | Not Qualified | - | - | - | 375V | INDUSTRIAL | 180V | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |