- Manufacturer
- Sales Region
- Status
- Series
- Model
- Detail Category
- Length
- Width
- Height
- Number of Outputs
- Color
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Capacitor Type | Output Voltage | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | ELV | Analog IC - Other Type | Accessory Type | Positive Tolerance | Negative Tolerance | Protections | Input Voltage (Min) | Input Voltage (Max) | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | Isolation | Efficiency (Main Output) | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 18376 Vicor Corporation | 8 |
| Datasheet | 16 Weeks | Through Hole | - | - | - | - | - | - | - | - | - | - | InMate | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VI-A66-IQ Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | NO | - | - | - | - | - | 100°C | -40°C | 2013 | - | e0 | no | Active | - | 9 | - | TIN LEAD | - | - | INPUT VOLTAGE RANGE: 36VDC TO 76VDC | 8542.39.00.01 | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | 9 | - | R-XDMA-P9 | - | Not Qualified | - | - | - | - | INDUSTRIAL | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() VI-BAMD-IM Vicor Corporation | 2932 |
| - | 16 Weeks | - | Module | NO | - | - | 9 | - | - | 85°C | -40°C | - | - | e0 | no | Active | 1 (Unlimited) | 9 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 61mm | not_compliant | NOT SPECIFIED | - | - | - | 1 | Not Qualified | UL; CSA; TUV | - | 10V | - | INDUSTRIAL | NO | - | - | - | - | - | CURRENT; OUTPUT OVER VOLTAGE; INPUT LOW VOLTAGE | 85V | 264V | 600W | - | - | Isolated | 90% | - | 116.8mm | - | - | Non-RoHS Compliant | - | ||
![]() VI-ANN-IQ Vicor Corporation | 2503 |
| - | 16 Weeks | - | - | NO | - | - | - | - | - | 100°C | -40°C | - | - | e0 | no | Active | - | 9 | - | TIN LEAD OVER COPPER | - | - | INPUT VOLTAGE RANGE: 42VDC TO 60VDC | 8542.39.00.01 | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | 9 | - | R-XDMA-P9 | - | Not Qualified | - | - | - | - | INDUSTRIAL | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FIAM1C11 Vicor Corporation | 3 | - | - | 16 Weeks | - | - | NO | - | - | - | - | - | 100°C | -20°C | - | - | e0 | no | Active | - | 9 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | 9 | - | R-XDMA-T9 | 1 | Not Qualified | - | - | - | 48V | OTHER | NO | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | 36V | 76V | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FIAM1C22 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | NO | - | - | - | - | - | 100°C | -20°C | - | - | e0 | no | Active | - | 9 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | 9 | - | R-XDMA-T9 | 1 | Not Qualified | - | - | - | 48V | OTHER | NO | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | 36V | 76V | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() VI-AIM-C1-F4 Vicor Corporation | 2310 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 18384 Vicor Corporation | 15 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FIAM110M21 Vicor Corporation | 2461 |
| - | 16 Weeks | - | - | NO | - | - | - | - | - | 100°C | -55°C | - | - | e0 | no | Active | - | 9 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | 9 | - | R-XDMA-P9 | 1 | - | - | - | - | 110V | OTHER | NO | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | 66V | 154V | 500W | - | - | - | - | 15.95mm | 57.91mm | 55.88mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 30096 Vicor Corporation | 15 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 32188 Vicor Corporation | 15 |
| - | 16 Weeks | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Not Applicable | ||
![]() FARM1H21 Vicor Corporation | In Stock |
| - | 16 Weeks | - | - | NO | - | - | - | - | - | 100°C | -40°C | - | - | e0 | no | Active | - | 9 | EAR99 | Tin/Lead (Sn/Pb) | - | - | IT CAN ALSO OPERATE FROM A 180VAC TO 264VAC INPUT VOLTAGE IN BRIDGE MODE | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | 9 | - | R-XDMA-P9 | 1 | Not Qualified | - | - | - | 115V | INDUSTRIAL | NO | - | AC-DC UNREGULATED POWER SUPPLY MODULE | - | - | - | - | 90V | 132V | 750W | 370V | 250V | - | - | 13.2mm | 57.9mm | 55.9mm | - | Non-RoHS Compliant | - | ||
![]() FARM1HN1 Vicor Corporation | 2523 |
| - | 16 Weeks | - | - | NO | - | - | - | - | - | 100°C | -40°C | - | - | e4 | no | Active | - | 9 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | - | IT CAN ALSO OPERATE FROM A 180VAC TO 264VAC INPUT VOLTAGE IN BRIDGE MODE | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | 9 | - | R-XDMA-P9 | 1 | Not Qualified | - | - | - | 115V | INDUSTRIAL | NO | - | AC-DC UNREGULATED POWER SUPPLY MODULE | - | - | - | - | 90V | 132V | 750W | 370V | 250V | - | - | 13.2mm | 57.9mm | 55.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MVA-FIAM5BM Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | NO | - | - | - | - | - | 100°C | -55°C | - | - | - | - | Active | - | 29 | EAR99 | - | - | - | - | - | - | UNSPECIFIED | PIN/PEG | - | 1 | - | compliant | - | 29 | - | R-XXMA-P29 | 1 | Not Qualified | - | - | - | 28V | OTHER | NO | - | DC-DC UNREGULATED POWER SUPPLY MODULE | - | - | - | - | 14V | 36V | 560W | - | - | - | - | - | 119.4mm | 92mm | - | - | - | ||
![]() 30720 Vicor Corporation | 24 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FIAM1T11 Vicor Corporation | 2744 |
| - | 16 Weeks | - | - | NO | - | - | - | - | - | - | - | - | - | e0 | no | Active | - | 9 | EAR99 | Tin/Lead (Sn/Pb) | 100°C | -40°C | - | - | - | DUAL | THROUGH-HOLE | - | 1 | - | - | - | 9 | - | R-XDMA-T9 | 1 | - | - | - | - | 48V | INDUSTRIAL | NO | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | 36V | 76V | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() 21510 Vicor Corporation | 2462 |
| - | 16 Weeks | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | POLYESTER | - | - | 2012 | - | e3 | - | Active | - | 2 | EAR99 | TIN | - | - | RATED AC VOLTAGE (V): 250 | 8532.25.00.70 | 0.0015μF | - | - | - | - | - | - | - | - | IEC384-14 | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() FARM2TS3 Vicor Corporation | 2519 |
| - | 16 Weeks | - | - | NO | - | - | - | - | - | 100°C | -40°C | - | - | e0 | no | Active | - | 9 | EAR99 | TIN LEAD | - | - | IT CAN ALSO OPERATE FROM A 180VAC TO 264VAC INPUT VOLTAGE IN BRIDGE MODE | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | 9 | - | R-XDMA-P9 | 1 | Not Qualified | - | - | - | 115V | INDUSTRIAL | NO | - | AC-DC UNREGULATED POWER SUPPLY MODULE | - | - | - | - | 90V | 132V | 1000W | 370V | 250V | - | - | 13.2mm | 57.9mm | 55.9mm | - | Non-RoHS Compliant | Lead Free | ||
![]() FARM3HN1 Vicor Corporation | 2038 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FARM1H23 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | NO | - | - | - | - | - | 100°C | -40°C | - | - | e0 | no | Active | - | 9 | EAR99 | Tin/Lead (Sn/Pb) | - | - | IT CAN ALSO OPERATE FROM A 180VAC TO 264VAC INPUT VOLTAGE IN BRIDGE MODE | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | 9 | - | R-XDMA-P9 | 1 | Not Qualified | - | - | - | 115V | INDUSTRIAL | NO | - | AC-DC UNREGULATED POWER SUPPLY MODULE | - | - | - | - | 90V | 132V | 750W | 370V | 250V | - | - | 13.2mm | 57.9mm | 55.9mm | - | Non-RoHS Compliant | - |