- Manufacturer
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Type
- Series
- Efficiency
- Approval Agency
- Features
- Height
- Line Regulation
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Base Product Number | Mfr | Package | Product Status | RoHS | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Isolation Voltage | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESS30-48 ETA-USA | 2600 |
| - | Chassis Mount | - | ESS30 | ETA-USA | Bulk | Active | - | 60950-1; UL 508 | - | - | 48V | -10°C ~ 71°C (With Derating) | ESS30 (30W) | 3.86" L x 1.30" W x 2.68" H (98.0mm x 33.0mm x 68.0mm) | Enclosed | Industrial, ITE (Commercial) | 31W | 1 | CE, CSA, cURus, SEMKO | 90.5% | 3 kV | - | 650 mA | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | - | - | - | ||
![]() ESS30-24 ETA-USA | 2127 |
| - | Chassis Mount | - | ESS30 | ETA-USA | Bulk | Active | - | 60950-1; UL 508 | - | - | 24V | -10°C ~ 71°C (With Derating) | ESS30 (30W) | 3.86" L x 1.30" W x 2.68" H (98.0mm x 33.0mm x 68.0mm) | Enclosed | Industrial, ITE (Commercial) | 31W | 1 | CE, CSA, cURus, SEMKO | 90.5% | 3 kV | - | 1.3 A | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | - | - | - | ||
![]() ESS50-24 ETA-USA | 2975 |
| - | Chassis Mount | - | ESS50 | ETA-USA | Bulk | Active | Compliant | 60950-1; UL 508 | - | - | 24 V | -10°C ~ 71°C (With Derating) | ESS50 (50W) | 4.33" L x 1.30" W x 3.11" H (110.0mm x 33.0mm x 79.0mm) | Enclosed | Industrial, ITE (Commercial) | 53W | 1 | CE, CSA, cURus, SEMKO | 89% | 3 kV | - | 2.2 A | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | 79 mm | 110 mm | 33 mm | ||
![]() ESS15-15 ETA-USA | 2785 |
| - | Chassis Mount | - | ESS15 | ETA-USA | Bulk | Active | - | 60950-1; UL 508 | - | - | 15V | -10°C ~ 71°C (With Derating) | ESS15 (15W) | 3.41" L x 1.32" W x 2.68" H (86.5mm x 33.5mm x 68.0mm) | Enclosed | Industrial, ITE (Commercial) | 15W | 1 | CE, CSA, cURus, SEMKO | 87.5% | 3 kV | - | 1 A | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | - | - | - | ||
![]() ESS50-05 ETA-USA | In Stock | - | - | Chassis Mount | - | ESS50 | ETA-USA | Bulk | Active | Compliant | 60950-1; UL 508 | - | - | 5 V | -10°C ~ 71°C (With Derating) | ESS50 (50W) | 4.33" L x 1.30" W x 3.11" H (110.0mm x 33.0mm x 79.0mm) | Enclosed | Industrial, ITE (Commercial) | 50W | 1 | CE, CSA, cURus, SEMKO | 89% | 3 kV | - | 10 A | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | 79 mm | 110 mm | 33 mm | ||
![]() ESS75-24 ETA-USA | 2928 |
| - | Chassis Mount | - | ESS75 | ETA-USA | Bulk | Active | - | 60950-1; UL 508 | - | - | 24V | -10°C ~ 71°C (With Derating) | ESS75 (75W) | 5.16" L x 1.30" W x 3.11" H (131.0mm x 33.0mm x 79.0mm) | Enclosed | Industrial, ITE (Commercial) | 77W | 1 | CE, CSA, cURus, SEMKO | 89.5% | 3 kV | - | 3.2 A | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | - | - | - | ||
![]() ESS50-36 ETA-USA | 2838 |
| - | Chassis Mount | - | ESS50 | ETA-USA | Bulk | Active | - | 60950-1; UL 508 | - | - | 36V | -10°C ~ 71°C (With Derating) | ESS50 (50W) | 4.33" L x 1.30" W x 3.11" H (110.0mm x 33.0mm x 79.0mm) | Enclosed | Industrial, ITE (Commercial) | 50W | 1 | CE, CSA, cURus, SEMKO | 89% | 3 kV | - | 1.4 A | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | - | - | - | ||
![]() ESS100-24 ETA-USA | 2225 |
| - | Chassis Mount | 453.59237 g | ESS100 | ETA-USA | Bulk | Active | Compliant | 60950-1; UL 508 | - | - | 24 V | -10°C ~ 71°C (With Derating) | ESS100 (100W) | 5.77" L x 1.30" W x 3.21" H (146.5mm x 33.0mm x 81.5mm) | Enclosed | Industrial, ITE (Commercial) | 108W | 1 | CE, CSA, cURus, SEMKO | 89% | 3 kV | - | 4.5 A | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | 81.5 mm | 146.5 mm | 33 mm | ||
![]() ESS150-24 ETA-USA | In Stock | - | - | Chassis Mount | - | ESS150 | ETA-USA | Bulk | Active | - | 60950-1; UL 508 | - | - | 24V | -10°C ~ 71°C (With Derating) | ESS150 (150W) | 6.48" L x 1.48" W x 3.21" H (164.5mm x 37.5mm x 81.5mm) | Enclosed | Industrial, ITE (Commercial) | 156W | 1 | CE, CSA, cURus, SEMKO | 89% | 3 kV | - | 6.5 A | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | - | - | - | ||
![]() ESS15-05 ETA-USA | 2515 |
| - | Chassis Mount | - | ESS15 | ETA-USA | Bulk | Active | Compliant | 60950-1; UL 508 | - | - | 5 V | -10°C ~ 71°C (With Derating) | ESS15 (15W) | 3.41" L x 1.32" W x 2.68" H (86.5mm x 33.5mm x 68.0mm) | Enclosed | Industrial, ITE (Commercial) | 15W | 1 | CE, CSA, cURus, SEMKO | 87.5% | 3 kV | - | 3 A | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | 68 mm | 86.5 mm | 33.5 mm | ||
![]() ESS15-3.3 ETA-USA | 2936 |
| - | Chassis Mount | - | ESS15 | ETA-USA | Bulk | Active | - | 60950-1; UL 508 | - | - | 3.3V | -10°C ~ 71°C (With Derating) | ESS15 (15W) | 3.41" L x 1.32" W x 2.68" H (86.5mm x 33.5mm x 68.0mm) | Enclosed | Industrial, ITE (Commercial) | 10W | 1 | CE, CSA, cURus, SEMKO | 87.5% | 3 kV | - | 3 A | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | - | - | - | ||
![]() ESS75-12 ETA-USA | In Stock | - | - | Chassis Mount | - | ESS75 | ETA-USA | Bulk | Active | - | 60950-1; UL 508 | - | - | 12V | -10°C ~ 71°C (With Derating) | ESS75 (75W) | 5.16" L x 1.30" W x 3.11" H (131.0mm x 33.0mm x 79.0mm) | Enclosed | Industrial, ITE (Commercial) | 76W | 1 | CE, CSA, cURus, SEMKO | 89.5% | 3 kV | - | 6.3 A | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | - | - | - | ||
![]() ESS150-48 ETA-USA | 2379 |
| - | Chassis Mount | - | ESS150 | ETA-USA | Bulk | Active | - | 60950-1; UL 508 | - | - | 48V | -10°C ~ 71°C (With Derating) | ESS150 (150W) | 6.48" L x 1.48" W x 3.21" H (164.5mm x 37.5mm x 81.5mm) | Enclosed | Industrial, ITE (Commercial) | 158W | 1 | CE, CSA, cURus, SEMKO | 89% | 3 kV | - | 3.3 A | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | - | - | - | ||
![]() ESS15-12 ETA-USA | In Stock | - | - | Chassis Mount | - | ESS15 | ETA-USA | Bulk | Active | Compliant | 60950-1; UL 508 | - | - | 12 V | -10°C ~ 71°C (With Derating) | ESS15 (15W) | 3.41" L x 1.32" W x 2.68" H (86.5mm x 33.5mm x 68.0mm) | Enclosed | Industrial, ITE (Commercial) | 16W | 1 | CE, CSA, cURus, SEMKO | 87.5% | 3 kV | - | 1.3 A | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | 68 mm | 86.5 mm | 33.5 mm | ||
![]() ESS100-12 ETA-USA | 2886 |
| - | Chassis Mount | - | ESS100 | ETA-USA | Bulk | Active | - | 60950-1; UL 508 | - | - | 12V | -10°C ~ 71°C (With Derating) | ESS100 (100W) | 5.77" L x 1.30" W x 3.21" H (146.5mm x 33.0mm x 81.5mm) | Enclosed | Industrial, ITE (Commercial) | 102W | 1 | CE, CSA, cURus, SEMKO | 89% | 3 kV | - | 8.5 A | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | - | - | - | ||
![]() ESS100-36 ETA-USA | 2648 |
| - | Chassis Mount | - | ESS100 | ETA-USA | Bulk | Active | - | 60950-1; UL 508 | - | - | 36V | -10°C ~ 71°C (With Derating) | ESS100 (100W) | 5.77" L x 1.30" W x 3.21" H (146.5mm x 33.0mm x 81.5mm) | Enclosed | Industrial, ITE (Commercial) | 101W | 1 | CE, CSA, cURus, SEMKO | 89% | 3 kV | - | 2.8 A | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | - | - | - | ||
![]() ESS100-48 ETA-USA | 2477 |
| - | Chassis Mount | - | ESS100 | ETA-USA | Bulk | Active | - | 60950-1; UL 508 | - | - | 48V | -10°C ~ 71°C (With Derating) | ESS100 (100W) | 5.77" L x 1.30" W x 3.21" H (146.5mm x 33.0mm x 81.5mm) | Enclosed | Industrial, ITE (Commercial) | 101W | 1 | CE, CSA, cURus, SEMKO | 89% | 3 kV | - | 2.1 A | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | - | - | - | ||
![]() ESS100-15 ETA-USA | 2256 |
| - | Chassis Mount | - | ESS100 | ETA-USA | Bulk | Active | - | 60950-1; UL 508 | - | - | 15V | -10°C ~ 71°C (With Derating) | ESS100 (100W) | 5.77" L x 1.30" W x 3.21" H (146.5mm x 33.0mm x 81.5mm) | Enclosed | Industrial, ITE (Commercial) | 105W | 1 | CE, CSA, cURus, SEMKO | 89% | 3 kV | - | 7 A | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | - | - | - | ||
![]() ESS50-15 ETA-USA | 2477 |
| - | Chassis Mount | - | ESS50 | ETA-USA | Bulk | Active | Compliant | 60950-1; UL 508 | - | - | 15 V | -10°C ~ 71°C (With Derating) | ESS50 (50W) | 4.33" L x 1.30" W x 3.11" H (110.0mm x 33.0mm x 79.0mm) | Enclosed | Industrial, ITE (Commercial) | 53W | 1 | CE, CSA, cURus, SEMKO | 89% | 3 kV | - | 3.5 A | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | 79 mm | 110 mm | 33 mm | ||
![]() ESS150-15 ETA-USA | In Stock | - | - | Chassis Mount | - | ESS150 | ETA-USA | Bulk | Active | Compliant | 60950-1; UL 508 | - | - | 15 V | -10°C ~ 71°C (With Derating) | ESS150 (150W) | 6.48" L x 1.48" W x 3.21" H (164.5mm x 37.5mm x 81.5mm) | Enclosed | Industrial, ITE (Commercial) | 150W | 1 | CE, CSA, cURus, SEMKO | 89% | 3 kV | - | 10 A | - | - | - | 500 V | Adjustable Output, Remote Sense, Universal Input | 81.5 mm | 164.5 mm | 37.5 mm |