- Manufacturer
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Type
- Series
- Efficiency
- Approval Agency
- Features
- Height
- Line Regulation
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Output Current | Output Power | Max Output Voltage | Protections | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Voltage - Output 3 | Max Output Power | Nominal Output Voltage | Isolation Voltage | Current - Output 2 | Line Regulation | Load Regulation | Min Input Voltage (AC) | Max Input Voltage (AC) | Current - Output 3 | Ripple Voltage (Main Out) | Features | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RAC04-24SA Recom Power | 60 |
| Datasheet | - | PCB, Through Hole | Through Hole | 7-DIP Module | - | 7 | 0.058lb 26.31g | - | -40°C~70°C With Derating | - | - | POWERLINE RAC04 (4W) | 1.44Lx1.07W x 0.69 H 36.7mmx27.0mmx17.6mm | - | - | Not For New Designs | 1 (Unlimited) | 7 | EAR99 | Enclosed | - | - | - | ITE (Commercial) | - | - | 4W | 4W | DUAL | - | - | 1 | - | 17.1mm | - | - | - | 1 | Not Qualified | CE, cULus, EN | 77% | 24V | 167mA | 115V | NO | - | - | - | 167mA | 4W | 24V | - | - | 90V | 264V | 167mA | - | - | 4W | 24V | 3kV | - | ±0.2% | ±0.5% | 90V | 264V | - | - | OCP, OVP, SCP | 17.1mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRM-02-12S MEAN WELL USA Inc. | 1412 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 14 Leads | - | - | - | Industrial grade | -30°C~85°C With Derating | - | - | IRM-02 (2W) | 1.33Lx0.87W x 0.63 H 33.7mmx22.2mmx16.0mm | - | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | ITE (Commercial) | 2W | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | CB, CE, cURus, TUV | 74% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±0.5% | - | - | - | - | - | Universal Input | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECL05US48-P XP Power | 19 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | 4-DIP Module | - | - | 0.057lb 25.85g | - | -20°C~70°C With Derating | - | 2011 | ECL (5W) | 2.00Lx1.00W x 0.90 H 50.8mmx25.4mmx22.9mm | - | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | - | ITE (Commercial) | - | - | 5W | 5W | - | - | - | - | - | 50.8mm | - | - | - | 1 | - | CSA, cUL, EN, IEC, UL | 82% | 48V | 100mA | - | - | - | - | - | 100mA | 5W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 85V | 264V | 100mA | - | - | 5W | 48V | - | - | ±0.5% | ±1% | 85V | 264V | - | - | OVP, SCP | 18.46mm | - | - | 25.4mm | Unknown | ROHS3 Compliant | - | ||
![]() VOF-10B-S24 CUI Inc. | 36 |
| Datasheet | 12 Weeks | - | Through Hole | 4-DIP Module | NO | - | - | - | -25°C~70°C With Derating | - | - | VOF-10B (10W) | 1.91Lx0.92W x 0.81 H 48.6mmx23.3mmx20.5mm | e3 | yes | Active | Not Applicable | 4 | - | Open Frame | Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | 10W | - | - | - | DUAL | PIN/PEG | 260 | 1 | - | - | - | NOT SPECIFIED | R-XDMA-P4 | 1 | - | CE, cURus | 82.49% | 24V | - | 115V | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±0.5% | ±3% | - | - | - | - | Universal Input | - | 20.98mm | 48.6mm | 23.3mm | - | RoHS Compliant | - | ||
![]() ECL05US15-P XP Power | 19 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | 4-DIP Module | - | - | 0.057lb 25.85g | - | -20°C~70°C With Derating | - | 2011 | ECL (5W) | 2.00Lx1.00W x 0.90 H 50.8mmx25.4mmx22.9mm | - | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | - | ITE (Commercial) | - | - | 5W | 5W | - | - | - | - | - | 50.8mm | - | - | - | 1 | - | CSA, cUL, EN, IEC, UL | 80% | 15V | 330mA | - | - | - | - | - | 330mA | 5W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 85V | 264V | 330mA | - | - | 5W | 15V | - | - | ±0.5% | ±1% | 85V | 264V | - | - | OVP, SCP | 18.46mm | - | - | 25.4mm | Unknown | ROHS3 Compliant | - | ||
![]() ECE10US15 XP Power | 59 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | 4-DIP Module | - | - | 0.053lb 24.04g | - | -25°C~70°C With Derating | - | 2013 | ECE (10W) | 1.50Lx1.00W x 0.60 H 38.1mmx25.4mmx15.2mm | - | - | Active | 1 (Unlimited) | 4 | - | Enclosed | - | - | - | ITE (Commercial) | - | - | 10W | 10W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 38.1mm | - | NOT SPECIFIED | R-XDMA-P4 | 1 | - | CSA, cUL, EN, UL | 82% | 15V | 660mA | 115V | NO | - | - | - | 660mA | 10W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 85V | 264V | 660mA | - | - | 10W | - | - | - | ±0.5% | ±1% | 85V | 264V | - | - | OVP, SCP | 15.24mm | - | - | 25.4mm | Unknown | ROHS3 Compliant | - | ||
![]() TUHS3F15 Cosel USA, Inc. | 20 |
| Datasheet | 6 Weeks | - | Through Hole | 6-DIP Module | - | - | - | - | -40°C~85°C With Derating | - | 2017 | TUH (3W) | 1.13Lx0.69W x 0.50 H 28.7mmx17.5mmx12.7mm | - | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | ITE (Commercial) | 3W | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | CE, cURus | 81% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mV | 120mV | - | - | - | - | Universal Input | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TUHS10F15 Cosel USA, Inc. | 146 | - | Datasheet | 6 Weeks | - | Through Hole | 6-DIP Module | - | - | - | - | -40°C~85°C With Derating | - | 2017 | TUH (10W) | 1.30Lx0.86W x 0.59 H 33.0mmx21.8mmx15.0mm | - | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | ITE (Commercial) | 10W | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | CE, cURus | 85% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mV | 120mV | - | - | - | - | Universal Input | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PBO-1-S5 CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | 12-SIP Module, 6 Leads | NO | - | - | - | -40°C~85°C With Derating | - | - | PBO-1 (1W) | 1.38Lx0.43W x 0.71 H 35.0mmx11.0mmx18.0mm | - | yes | Active | 1 (Unlimited) | 6 | - | Open Frame | - | - | - | ITE (Commercial) | 1W | ALSO OPERATE WITH 70-430VDC | - | - | SINGLE | - | - | 1 | 2.54mm | - | - | - | R-XSMA-T6 | 1 | - | CE, cURus | 66% | 5V | - | 115V | NO | - | - | - | - | - | - | - | - | - | - | - | 1W | - | - | - | - | - | ±1.5% | ±2.5% | - | - | - | - | - | - | - | 35mm | - | - | RoHS Compliant | - | ||
![]() ECE10US48 XP Power | 449 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | 4-DIP Module | - | - | 0.053lb 24.04g | - | -25°C~70°C With Derating | - | 2012 | ECE (10W) | 1.50Lx1.00W x 0.60 H 38.1mmx25.4mmx15.2mm | - | - | Active | 1 (Unlimited) | 4 | - | Enclosed | - | - | - | ITE (Commercial) | - | - | 10W | 10W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 38.1mm | - | NOT SPECIFIED | R-XDMA-P4 | 1 | - | CSA, cUL, EN, UL | 83% | 48V | 210mA | 115V | NO | - | - | - | 210mA | 10W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 85V | 264V | 210mA | - | - | 10W | 48V | - | - | ±0.5% | ±1% | 85V | 264V | - | - | OVP, SCP | 15.24mm | - | - | 25.4mm | Unknown | ROHS3 Compliant | - | ||
![]() TUHS5F05 Cosel USA, Inc. | 300 | - | Datasheet | 6 Weeks | - | Through Hole | 6-DIP Module | NO | - | 15g | - | -40°C~85°C With Derating | - | 2014 | TUH (5W) | 1.13Lx0.69W x 0.50 H 28.7mmx17.5mmx12.7mm | - | - | Active | Not Applicable | 6 | EAR99 | Enclosed | - | - | - | ITE (Commercial) | - | - | 5W | - | UNSPECIFIED | PIN/PEG | NOT SPECIFIED | 1 | - | 12.7mm | unknown | NOT SPECIFIED | R-XXMA-P6 | 1 | - | CE, cURus | 79% | 5V | - | 100V | NO | - | - | - | 1A | 5W | - | - | - | - | - | 1A | 5W | - | - | - | 3kV | - | 20mV | 40mV | - | - | - | - | Universal Input | 12.7mm | - | 28.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECE05US05 XP Power | 1305 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | 5-DIP Module | - | - | 0.035lb 15.88g | - | -25°C~70°C With Derating | - | 2013 | ECE (5W) | 1.00Lx1.00W x 0.60 H 25.4mmx25.4mmx15.2mm | - | - | Active | 1 (Unlimited) | 5 | - | Enclosed | - | - | - | ITE (Commercial) | - | - | 5W | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 25.4mm | - | NOT SPECIFIED | S-XDMA-P5 | 1 | - | CSA, cUL, EN, UL | 80% | 5V | 1A | 115V | NO | - | - | - | 1A | 5W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 85V | 264V | 1A | - | - | 5W | 5V | - | - | ±0.5% | ±1% | 85V | 264V | - | - | OVP, SCP | 15.24mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() RAC04-15SA Recom Power | 38 |
| Datasheet | - | Through Hole | Through Hole | 7-DIP Module | - | 7 | 0.058lb 26.31g | - | -40°C~70°C With Derating | - | - | POWERLINE RAC04 (4W) | 1.44Lx1.07W x 0.69 H 36.7mmx27.0mmx17.6mm | - | - | Not For New Designs | 1 (Unlimited) | 7 | EAR99 | Enclosed | - | - | - | ITE (Commercial) | - | - | 4W | 4W | DUAL | - | - | 1 | - | 27.2mm | - | - | - | 1 | Not Qualified | CE, cULus, EN | 77% | 15V | 267mA | 115V | NO | - | - | - | 267mA | 4W | 15V | - | - | - | - | 267mA | 4W | - | - | - | 3kV | - | ±0.2% | ±0.5% | - | - | - | - | OCP, OVP, SCP | 17.1mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VOF-10-24 CUI Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | 4-DIP Module | - | - | - | - | 0°C~60°C With Derating | - | 2011 | VOF-10 (10W) | 2.56Lx1.77W x 0.91 H 65.0mmx45.0mmx23.1mm | - | yes | Active | 1 (Unlimited) | - | - | Open Frame | - | - | - | ITE (Commercial) | - | - | - | 10W | - | - | - | - | - | - | - | - | - | 1 | - | CE, cULus, EN, TUV | 78% | 24V | 420mA | - | - | - | - | - | - | 10W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | 420mA | - | - | - | - | - | - | ±0.5% | ±1% | - | - | - | 0.08484Vrms | OCP, OVP, SCP | 23.114mm | - | 65mm | 45mm | - | RoHS Compliant | Lead Free | ||
![]() RACM18-24SER Recom Power | 41 |
| Datasheet | 26 Weeks | - | Through Hole | 4-DIP Module | - | - | 88g | - | -20°C~80°C With Derating | - | - | MEDLINE RACM18-ER (18W) | 2.09Lx2.00W x 0.98 H 53.0mmx51.0mmx25.00mm | - | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | Household Appliances, ITE (Commercial), Medical | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | CE | 86% | 24V | - | - | - | - | - | - | 750mA | 18W | 24V | - | - | - | - | - | - | - | - | - | - | - | 1% | - | - | - | - | - | IP68, Universal Input | 24.5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() KMS40-15 TDK-Lambda Americas Inc. | 153 |
| Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | 7-DIP Module, 5 Leads | - | 7 | 0.618lb 280.32g | - | -25°C~70°C With Derating | - | 2008 | KM (40W) | 3.50Lx2.50W x 1.06 H 89.0mmx63.5mmx27.0mm | - | - | Active | Not Applicable | - | - | Enclosed | - | 70°C | -25°C | Medical | 40W | - | 40W | 40W | - | - | - | - | - | 88.9mm | - | - | - | 1 | - | CE, EN, IEC, UL | 83% | 15V | 2.67A | - | - | - | - | 860mA | 2.67A | 40W | - | - | - | 90V | 264V | 2.67A | - | - | 40W | - | - | - | 0.5% | 1% | 90V | 264V | - | - | OCP, OVP | 26.924mm | - | 88.9mm | 63.5mm | Unknown | RoHS Compliant | - | ||
![]() ECL30UD01-P XP Power | 19 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | 5-DIP Module | - | - | 0.132lb 59.87g | - | -20°C~70°C With Derating | - | 2000 | ECL (30W) | 2.96Lx1.36W x 1.05 H 75.2mmx34.6mmx26.7mm | - | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | - | ITE (Commercial) | - | - | 30W | 30W | - | - | - | - | - | 75.2mm | - | - | - | 2 | - | CSA, cUL, EN, IEC, UL | 84% | 12V | 1.3A | - | - | - | - | - | 1.3A | 30W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | -12V | 85V | 264V | 1.3A | - | - | 30W | - | - | 1.3A | ±0.5% | ±1% | 85V | 264V | - | - | OVP, SCP | 22.3mm | - | - | 34.6mm | Unknown | ROHS3 Compliant | - | ||
![]() ECL15UT02-E XP Power | 25 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | 7-DIP Module | - | - | 0.209lb 94.8g | - | -20°C~70°C With Derating | - | 2011 | ECL (15W) | 2.56Lx1.31W x 0.96 H 65.0mmx33.3mmx24.4mm | - | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | ITE (Commercial) | - | - | 15W | 15W | - | - | - | - | - | 65mm | - | - | - | 3 | - | CSA, cUL, EN, IEC, UL | 81% | 5V | 2A | - | - | - | - | - | 2A | 15W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 12V | 85V | 264V | 2A | - | -12V | 15W | - | - | 200mA | ±0.5% | ±1% | 85V | 264V | 200mA | - | OVP, SCP | 24.4mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() BP5068A ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 12-SIP Module, 7 Leads | - | 7 | - | - | -20°C~80°C With Derating | Bulk | 2006 | BP5068 | 1.36Lx0.44W x 0.85 H 34.5mmx11.3mmx21.5mm | e2 | yes | Obsolete | 1 (Unlimited) | 7 | EAR99 | Enclosed | Tin/Copper (Sn/Cu) | - | - | ITE (Commercial) | 10W | - | - | 10W | SINGLE | - | 260 | 1 | 2.54mm | - | - | 10 | - | 1 | Not Qualified | - | 78% | -12V | 800mA | -141V | NO | -162V | -120V | - | 850mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 200mV | 500mV | - | - | - | - | - | 21.59mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VCE05US15 XP Power | 81 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | 4-DIP Module | - | - | 0.053lb 24.04g | - | -25°C~70°C With Derating | - | 2016 | VCE05 (5W) | 1.30Lx1.10W x 0.75 H 33.0mmx27.9mmx19.1mm | - | yes | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | ITE (Commercial) | - | - | - | 5W | - | - | - | - | - | 33.02mm | - | - | - | 1 | - | CB | - | - | 330mA | - | - | - | - | - | - | 5W | - | - | - | 85V | 264V | 330mA | - | - | 5W | - | - | - | ±1% | ±2% | - | - | - | - | Universal Input | 19.05mm | - | - | - | No SVHC | ROHS3 Compliant | - |