- Manufacturer
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Type
- Series
- Efficiency
- Approval Agency
- Features
- Height
- Line Regulation
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Current - Output 4 | Current - Output 5 | Current - Output 6 | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Current - Output 3 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CX10S-ACBHHD-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 6 A | 3 A | 6 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 5V | 85 ~ 264 VAC | 5V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 885W | 8 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 21 A | 12V | 5V | No | 8.3 A | 15 A | ||
![]() CX10S-GCDGHD-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 4.17 A | 3 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 940W | 9 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 3 A | 24V | 48V | No | 3 A | 8.3 A | ||
![]() CX10S-HCBHDA-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 15 A | 6 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 24V | 85 ~ 264 VAC | 5V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 885W | 8 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 6 A | 24V | 12V | No | 3 A | 8.3 A | ||
![]() CX10S-H0ABAG-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 15 A | 21 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 24V | 85 ~ 264 VAC | 5V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 610W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 6 A | 5V | 12V | No | 3 A | 21 A | ||
![]() CX10S-H0HDHH-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 3 A | 4.17 A | 6 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 48V | 5V | 85 ~ 264 VAC | 5V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 600W | 9 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 6 A | 5V | 24V | No | 3 A | 6 A | ||
![]() CX10S-DHBCAB-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 15 A | 8.3 A | 21 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 5V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 965W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | 5V | 4.17 A | 24V | 12V | No | 6 A | 3 A | ||
![]() CX10S-GGDA0B-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 3 A | 4.17 A | 21 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 48V | 5V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 725W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 3 A | 24V | 24V | No | 3 A | 3 A | ||
![]() CX10S-0AAH0C-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 3 A | 8.3 A | - | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 5V | 85 ~ 264 VAC | 5V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 510W | 5 | CSA, EN, IEC, UL | 93% | 4 kV | 5V | 21 A | 5V | 24V | No | 21 A | 6 A | ||
![]() CX10S-HCBHB0-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 15 A | 6 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 24V | 85 ~ 264 VAC | 5V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 560W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 6 A | 24V | 12V | No | 3 A | 8.3 A | ||
![]() CX10S-0A0BHD-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 3 A | 4.17 A | - | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 48V | 5V | 85 ~ 264 VAC | 5V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 585W | 5 | CSA, EN, IEC, UL | 93% | 4 kV | 12V | 21 A | 5V | 24V | No | 15 A | 6 A | ||
![]() CX10S-GGBDGH-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 3 A | 15 A | 4.17 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 12V | 48V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 840W | 10 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 3 A | 24V | 24V | No | 3 A | 3 A | ||
![]() CX10S-ACDCAB-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 8.3 A | 21 A | 15 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 12V | 85 ~ 264 VAC | 5V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 990W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 21 A | 48V | 24V | No | 8.3 A | 4.17 A | ||
![]() CX10S-DDDGH0-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 3 A | 3 A | 6 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 5V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 820W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | 48V | 4.17 A | 48V | 24V | No | 4.17 A | 4.17 A | ||
![]() CX10S-GDHDAA-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 6 A | 3 A | 4.17 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 48V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 830W | 8 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 3 A | 48V | 5V | No | 3 A | 4.17 A | ||
![]() CX10S-DHCH0C-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 8.3 A | 6 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 24V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 800W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | 5V | 4.17 A | 24V | 24V | No | 6 A | 3 A | ||
![]() CX10S-AABBHC-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 15 A | 6 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 24V | 85 ~ 264 VAC | 5V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 870W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | 5V | 21 A | 12V | 12V | No | 21 A | 15 A | ||
![]() CX10S-0HCB0G-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 15 A | 3 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 85 ~ 264 VAC | 5V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 600W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 6 A | 24V | 12V | No | 3 A | 8.3 A | ||
![]() CX10S-HDCAA0-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 8.3 A | 21 A | 21 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 5V | 85 ~ 264 VAC | 5V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 710W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 6 A | 48V | 24V | No | 3 A | 4.17 A | ||
![]() CX10S-GBCAC0-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 8.3 A | 21 A | 8.3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 24V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 805W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 3 A | 12V | 24V | No | 3 A | 15 A | ||
![]() CX10S-HDC0HH-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 8.3 A | 6 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 24V | 85 ~ 264 VAC | 5V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 700W | 8 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 6 A | 48V | 24V | No | 3 A | 4.17 A |