- Manufacturer
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Type
- Series
- Efficiency
- Approval Agency
- Features
- Height
- Line Regulation
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Maximum Operating Temperature | Maximum Temperature | Mfr | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 2 | Output Voltage-Channel 2 | Package | Package Type | Product Status | Standard Number | Voltage-Output 1 | Operating Temperature | Series | Type | Power (Watts) | Power Rating | Depth | Number of Outputs | Approval Agency | Efficiency | Output Voltage | Output Current | Voltage - Supply (Vcc/Vdd) | Output Power | Control Features | Voltage - Output 2 | Topology | Frequency - Switching | Voltage - Output 3 | Voltage - Output 4 | Internal Switch(s) | Fault Protection | Duty Cycle | Output Isolation | Voltage - Breakdown | Product | Input Voltage | Resistant To | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RAC10-3.3SB-E Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KB10-12S Epson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OLS-5DV Tamura | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OLS-24C Tamura | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC04-3.3SA Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC10-05SA-ST Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC05-3.3SA Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KPS1524 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OLS-12C Tamura | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1010827 Samsung | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P38W Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OLD-512BB Tamura | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OLS-24B Tamura | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HDM500O-115 DIGITAL | 2966 |
| - | - | - | - | - | - | - | Digital Power Corporation | - | - | - | - | - | - | Box | - | Active | 60601-1; 60950-1 | 15V | -30°C ~ 70°C | HDM500 (500W) | Open Frame | - | - | - | - | CB, CE, cURus, EN, IEC, UL | 90.5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1011627 Honeywell | 80 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BIONIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Abrasion, Chemical, Hydrocarbons, Oil, Penetration | - | - | - | ||
![]() INN4675F-H342-TL Power Integrations | 33 |
| - | Surface Mount | 28-PowerSMD Module (0.425, 10.80mm Width), 20 Leads | InSOP-T28D | - | - | - | Power Integrations | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 105°C (TA) | InnoSwitch™4-Pro | - | 180 W | - | - | - | - | - | - | - | 85V ~ 265V | - | EN, Frequency Control, Soft Start | - | Flyback, Secondary Side SR | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | Isolated | 750V | - | - | - | - | - | - | ||
![]() RAC04-05SC/277-E Recom | 2879 |
| - | Surface Mount | - | - | 41g | + 65 C | +80°C | - | - 40 C | -40°C | - | - | - | - | - | - | - | - | - | - | RAC04-C/277 | - | - | 4W | 17.1mm | 1 | - | 75% | 5V dc | 800mA | - | 4 W | - | - | - | - | - | - | - | - | - | - | - | AC/DC Output Modules | 80 → 305V ac | - | 17.1 mm | 36.7mm | 27.2mm | ||
![]() RAC04-12DC/277-E Recom | 48 |
| - | Surface Mount | - | - | 41g | + 65 C | +80°C | - | - 40 C | -40°C | - | - | 166 mA | 12 VDC | - | Encapsulated | - | - | - | - | RAC04-C/277 | - | - | 4W | 17.1mm | 1 | - | 78% | 12V dc | ±166mA | - | 4 W | - | - | - | - | - | - | - | - | - | - | - | AC/DC Output Modules | 80 → 305V ac | - | 17.1 mm | 36.7mm | 27.2mm | ||
![]() RAC04-05DC/277 Recom | 49 |
| - | - | - | - | - | + 65 C | - | - | - 25 C | - | - | - | 400 mA | 5 VDC | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | - | - | - | - | 4 W | - | - | - | - | - | - | - | - | - | - | - | AC/DC Output Modules | 80 VAC to 305 VAC | - | 17.1 mm | 36.7 mm | 27.2 mm | ||
![]() RAC40-15DB Recom | In Stock | - | - | - | - | - | - | + 70 C | - | - | - 40 C | - | Through Hole | Enclosed | 1.333 A | 15 VDC | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | - | - | - | - | 40 W | - | - | - | - | - | - | - | - | - | - | - | Switching Supplies | 90 VAC to 264 VAC, 100 VDC to 375 VDC | - | 25 mm | 89 mm | 64.1 mm |