- Manufacturer
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Type
- Series
- Efficiency
- Approval Agency
- Features
- Height
- Line Regulation
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Base Product Number | Connections | Input Frequency | Input voltage (max.) | Max. output current | Maximum Operating Temperature | Maximum Output Power | Maximum Temperature | Mfr | Min. input voltage | Minimum Isolation Voltage | Minimum Operating Temperature | Minimum Temperature | Mounting | Mounting Styles | Open Frame/Enclosed | Output current (details) | Output current (max.) - rounded | Output Current-Channel 2 | Output voltage (max.) | Output Voltage-Channel 2 | Package | Package Type | Product Status | Protection class | Standard Number | Usage Level | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Power Rating | Depth | Pin Count | Number of Outputs | Approval Agency | Efficiency | Output Voltage | Current - Output (Max) | Output Current | Voltage - Supply (Vcc/Vdd) | Output Power | Control Features | Voltage - Output 2 | Topology | Frequency - Switching | Voltage - Output 3 | Voltage - Output 4 | Internal Switch(s) | Fault Protection | Screening Level | Power | Duty Cycle | Line Regulation | Output Isolation | Load Regulation | Voltage - Breakdown | Product | Features | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCL 060-148C TRACO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reliance North America | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KMS15A-15 TDK | In Stock | - | - | - | - | - | - | - | - | 47, 440 Hz | - | - | - | 15 W | - | - | - | 4000 Vac | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | -40 to 85 °C | - | - | Regulated | - | - | - | - | 4 | 1 | - | 84 % | 15 V | - | 1 A | - | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | - | - | - | - | - | 90 to 264/120 to 370 V | - | - | - | ||
![]() INN4174C-H192-TL Power Integrations | 20 |
| - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | InSOP-24D | - | INN4174 | - | - | - | - | - | - | - | Power Integrations | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 105°C (TA) | InnoSwitch™4-CZ | - | - | - | 170 W | - | - | - | - | - | - | - | - | - | - | - | Frequency Control, Soft Start | - | Flyback, Secondary Side SR | 50kHz ~ 140kHz | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | - | - | Isolated | - | 750V | - | - | - | - | - | - | ||
![]() RAC04-12SC/277-E Recom | 2517 |
| - | Surface Mount | - | - | 41g | - | - | - | - | - | + 65 C | - | +80°C | - | - | - | - 40 C | -40°C | - | - | - | - | - | - | - | - | - | Encapsulated | - | - | - | - | - | - | RAC04-C/277 | - | - | - | - | 4W | 17.1mm | - | 1 | - | 78% | 12V dc | - | 333mA | - | 4 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC Output Modules | - | 80 → 305V ac | 17.1 mm | 36.7mm | 27.2mm | ||
![]() RAC05-15DC Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 55 C | - | - | - | - | - | - 25 C | - | - | - | - | - | - | 170 mA | - | - 15 VDC | - | - | - | - | - | - | - | - | RAC05-S_DC | - | - | - | - | - | - | - | 2 Output | - | - | - | - | - | - | 5 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC Output Modules | - | 800 VAC to 264 VAC | 16.4 mm | 53.5 mm | 27.8 mm | ||
![]() LD20-23B24R2 MORNSUN | 1520 | - | - | Through Hole | 6-DIP Module, 4 Leads | - | - | LD20-23 | - | - | - | - | - | - | - | Mornsun America, LLC | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | Active | - | - | - | 24V | -40°C ~ 85°C (With Derating) | 305RAC / LD-R2 | 2.06 L x 1.07 W x 0.94 H (52.4mm x 27.2mm x 24.0mm) | Enclosed | Household Appliances, ITE (Commercial), Medical | 20 W | - | - | - | 1 | CB, CE, cURus | 87% | - | 830mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±0.5% | - | ±1% | - | - | - | - | - | - | - | ||
![]() RAC10-12SC/277-E RECOM Power | In Stock | - | - | Through Hole | 5-DIP Module, 4 Leads | - | - | - | - | - | - | - | - | - | - | Recom Power | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | Obsolete | - | - | - | 12V | -20°C ~ 70°C | POWERLINE RAC10-C/277 (10W) | 2.07 L x 1.08 W x 0.93 H (52.5mm x 27.4mm x 23.5mm) | Enclosed | ITE (Commercial) | 10 W | - | - | - | 1 | CE, cURus, EAC | 80% | - | 840mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±0.3% | - | 1% | - | - | Universal Input | - | - | - | - | ||
![]() RAC04-24SGB Recom | 56 |
| - | PCB Mount | - | - | 20g | - | - | - | - | - | + 70 C | - | +85°C | - | - | - | - 40 C | -40°C | - | - | - | - | - | - | - | - | - | Encapsulated | - | - | - | - | - | - | RAC04-GB | - | - | - | - | 4W | 15mm | - | 1 | - | 80% | 24V dc | - | 170mA | - | 4 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC Output Modules | - | 305 V ac, 430 V dc | 15 mm | 37mm | 24mm | ||
![]() RAC03-24SGA Recom | 41 |
| - | PCB Mount | - | - | 20g | - | - | - | - | - | + 70 C | - | +70°C | - | - | - | - 40 C | -40°C | - | - | - | - | - | - | - | - | - | Encapsulated | - | - | - | - | - | - | RAC03-GA | - | - | - | - | 3W | 15mm | - | 1 | - | 80% | 24V dc | - | 130mA | - | 3 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC Output Modules | - | 305 V ac, 430 V dc | 15 mm | 37mm | 24mm | ||
![]() RAC03-15SGA Recom | 2450 |
| - | PCB Mount | - | - | 20g | - | - | - | - | - | + 70 C | - | +70°C | - | - | - | - 40 C | -40°C | - | - | - | - | - | - | - | - | - | Encapsulated | - | - | - | - | - | - | RAC03-GA | - | - | - | - | 3W | 15mm | - | 1 | - | - | 15V dc | - | 200mA | - | 3 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC Output Modules | - | 305 V ac, 430 V dc | 15 mm | 37mm | 24mm | ||
![]() LD20-23B03R2-RC MORNSUN | In Stock | - | - | Through Hole | 5-DIP Module, 4 Leads | - | - | - | - | - | - | - | - | - | - | Mornsun America, LLC | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | Active | - | 60335-1; 62368-1 | - | 3.3V | -40°C ~ 85°C (With Derating) | LD20-23BxxR2-RC (20W) | 2.06 L x 1.07 W x 0.94 H (52.4mm x 27.2mm x 24.0mm) | Enclosed | Household Appliances, ITE (Commercial) | 13 W | - | - | - | 1 | - | 83% | - | 4A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±0.5% | - | ±1% | - | - | - | - | - | - | - | ||
![]() 20000801 Recom | In Stock | - | - | - | - | - | - | - | Solder pins | - | 277V AC | 0.5A | - | - | - | - | 90V AC | - | - | - | - | - | - | 500mA | 500mA | - | 12V DC | - | - | - | - | II | - | - | - | - | - | - | RAC06-12SC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6W | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AMS3G120-15H3 TPOWER | In Stock | - | - | Through Hole | 9-DIP Module, 6 Leads | - | - | AMS3G120 | - | - | - | - | - | - | - | NetPower | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | Active | - | - | - | 12V | -40°C ~ 70°C (With Derating) | AMS3G (15W) | 2.44 L x 1.77 W x 0.89 H (62.0mm x 45.0mm x 22.5mm) | Enclosed | ITE (Commercial) | 15 W | - | - | - | 1 | CE, cURus | 82% | - | 1.25A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±0.5% | - | ±1% | - | - | - | - | - | - | - | ||
![]() AMS3G150-20H3 TPOWER | In Stock | - | - | Through Hole | 9-DIP Module, 6 Leads | - | - | AMS3G150 | - | - | - | - | - | - | - | NetPower | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | Active | - | - | - | 15V | -40°C ~ 70°C (With Derating) | AMS3G (20W) | 2.76 L x 1.89 W x 0.93 H (70.0mm x 48.0mm x 23.5mm) | Enclosed | ITE (Commercial) | 20 W | - | - | - | 1 | CE, cURus | 84% | - | 1.3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±0.5% | - | ±1% | - | - | - | - | - | - | - | ||
![]() RAC04-05SC/277-E Recom | 2879 |
| - | Surface Mount | - | - | 41g | - | - | - | - | - | + 65 C | - | +80°C | - | - | - | - 40 C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAC04-C/277 | - | - | - | - | 4W | 17.1mm | - | 1 | - | 75% | 5V dc | - | 800mA | - | 4 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC Output Modules | - | 80 → 305V ac | 17.1 mm | 36.7mm | 27.2mm | ||
![]() RAC04-12DC/277-E Recom | 48 |
| - | Surface Mount | - | - | 41g | - | - | - | - | - | + 65 C | - | +80°C | - | - | - | - 40 C | -40°C | - | - | - | - | - | 166 mA | - | 12 VDC | - | Encapsulated | - | - | - | - | - | - | RAC04-C/277 | - | - | - | - | 4W | 17.1mm | - | 1 | - | 78% | 12V dc | - | ±166mA | - | 4 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC Output Modules | - | 80 → 305V ac | 17.1 mm | 36.7mm | 27.2mm | ||
![]() RAC04-05DC/277 Recom | 49 |
| - | - | - | - | - | - | - | - | - | - | + 65 C | - | - | - | - | - | - 25 C | - | - | - | - | - | - | 400 mA | - | 5 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | - | - | - | - | - | 4 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC Output Modules | - | 80 VAC to 305 VAC | 17.1 mm | 36.7 mm | 27.2 mm | ||
![]() RAC40-15DB Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - | - | - | - | - 40 C | - | - | Through Hole | Enclosed | - | - | 1.333 A | - | 15 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | - | - | - | - | - | 40 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switching Supplies | - | 90 VAC to 264 VAC, 100 VDC to 375 VDC | 25 mm | 89 mm | 64.1 mm | ||
![]() RAC20-12SN Recom | 65 |
| - | PCB Mount | - | - | 62g | - | - | - | - | - | + 35 C | - | +70°C | - | - | - | - 25 C | -40°C | - | - | - | - | - | - | - | - | - | Encapsulated | - | - | - | - | - | - | RAC20-N | - | - | - | - | 20W | 23.5mm | - | 1 | - | 82% | 12V dc | - | 1.66A | - | 20 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC Output Modules | - | 120 → 370 V dc, 90 → 264 V ac | 23.5 mm | 52.5mm | 27.5mm | ||
![]() RAC20-05SN Recom | 16874469 |
| - | PCB Mount | - | - | 62g | - | - | - | - | - | + 35 C | - | +70°C | - | - | - | - 25 C | -40°C | - | - | - | - | - | - | - | - | - | Encapsulated | - | - | - | - | - | - | RAC20-N | - | - | - | - | 18W | 23.5mm | - | 1 | - | 78% | 5V dc | - | 3.6A | - | 20 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC Output Modules | - | 120 → 370 V dc, 90 → 264 V ac | 23.5 mm | 52.5mm | 27.5mm |