- Manufacturer
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Type
- Series
- Efficiency
- Approval Agency
- Features
- Height
- Line Regulation
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Current - Output 4 | Current - Output 5 | Current - Output 6 | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Output 1 | Operating Temperature | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Current - Output 3 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CX10S-CGHGBD-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 6 A | 3 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 24V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 920W | 9 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 8.3 A | 24V | 5V | No | 3 A | 3 A | ||
![]() CX10S-BGCGHH-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 8.3 A | 3 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 12V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 820W | 10 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 15 A | 24V | 24V | No | 3 A | 3 A | ||
![]() CX10S-CCGABA-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 3 A | 21 A | 15 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 12V | 24V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 910W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 8.3 A | 24V | 24V | No | 8.3 A | 3 A | ||
![]() CX10S-GCDHBH-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 4.17 A | 6 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 24V | 24V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 900W | 9 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 3 A | 24V | 48V | No | 3 A | 8.3 A | ||
![]() CX10S-CB0DC0-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 8.3 A | - | - | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | - | - | 24V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 780W | 4 | CSA, EN, IEC, UL | 93% | 4 kV | 12V | 8.3 A | 48V | 24V | No | 15 A | 4.17 A | ||
![]() CX10S-CHBC00-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 15 A | 8.3 A | - | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 24V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 680W | 5 | CSA, EN, IEC, UL | 93% | 4 kV | 5V | 8.3 A | 24V | 12V | No | 6 A | 3 A | ||
![]() CX10S-DBBHAA-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 6 A | 3 A | 21 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 5V | 48V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 870W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | 12V | 4.17 A | 12V | 5V | No | 15 A | 15 A | ||
![]() CX10S-CGGGBB-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 3 A | 3 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 24V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 920W | 9 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 8.3 A | 24V | 24V | No | 3 A | 3 A | ||
![]() CX10S-CHD00G-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 4.17 A | 3 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 24V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 620W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | 5V | 8.3 A | 24V | 48V | No | 6 A | 3 A | ||
![]() CX10S-CC0HCC-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 3 A | 8.3 A | 8.3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 24V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 700W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 8.3 A | 5V | 24V | No | 8.3 A | 6 A | ||
![]() CX10S-CGAC0D-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 21 A | 8.3 A | 4.17 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 48V | 24V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 825W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 8.3 A | 24V | 5V | No | 3 A | 3 A | ||
![]() CX10S-CCGAAG-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 3 A | 21 A | 21 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 5V | 24V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 850W | 8 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 8.3 A | 24V | 24V | No | 8.3 A | 3 A | ||
![]() CX10S-CHD0CC-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 4.17 A | 8.3 A | 8.3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 24V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 900W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | 5V | 8.3 A | 24V | 48V | No | 6 A | 3 A | ||
![]() CX10S-BD0GDH-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 3 A | 4.17 A | 6 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 48V | 5V | 12V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 800W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | 48V | 15 A | 24V | 24V | No | 4.17 A | 3 A | ||
![]() CX10S-CCGABC-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 3 A | 21 A | 15 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 12V | 24V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 1000W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 8.3 A | 24V | 24V | No | 8.3 A | 3 A | ||
![]() CX10S-DDGCAA-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 3 A | 8.3 A | 21 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 5V | 48V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 930W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | 48V | 4.17 A | 24V | 24V | No | 4.17 A | 3 A | ||
![]() CX10S-A0AGDD-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 3 A | 4.17 A | 4.17 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 48V | 48V | 5V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 730W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | 5V | 21 A | 24V | 24V | No | 21 A | 3 A | ||
![]() CX10S-BGHDHH-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 6 A | 3 A | 4.17 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 48V | 12V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 800W | 10 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 15 A | 24V | 5V | No | 3 A | 3 A | ||
![]() CX10S-0ADDDC-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 4.17 A | 8.3 A | - | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 5V | 5V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 905W | 5 | CSA, EN, IEC, UL | 93% | 4 kV | 48V | 21 A | 48V | 48V | No | 4.17 A | 4.17 A | ||
![]() CX10S-DD0CDH-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 4.17 A | 6 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 24V | 48V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 900W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | 48V | 4.17 A | 24V | 48V | No | 4.17 A | 8.3 A |