- Manufacturer
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Type
- Series
- Efficiency
- Approval Agency
- Features
- Height
- Line Regulation
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Current - Output 4 | Current - Output 5 | Current - Output 6 | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Line Regulation | Load Regulation | Current - Output 3 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CX10S-DGDB0C-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | CX10S | 4.17 A | 15 A | 8.3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 12V | 24V | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 900W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 4.17 A | 24V | 48V | No | 3 A | - | - | 3 A | - | ||
![]() CX10S-DH0A0G-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | CX10S | 21 A | 3 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 525W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | - | 5V | 4.17 A | 24V | 5V | No | 6 A | - | - | 3 A | - | ||
![]() CX10S-CBB0HG-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | CX10S | 6 A | 3 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 780W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | - | 12V | 8.3 A | 12V | 5V | No | 15 A | - | - | 15 A | - | ||
![]() CX10S-GCBD0G-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | CX10S | 15 A | 4.17 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 48V | 24V | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 620W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 3 A | 24V | 12V | No | 3 A | - | - | 8.3 A | - | ||
![]() CX10S-G0CBAC-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | CX10S | 15 A | 21 A | 8.3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 24V | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 805W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 3 A | 24V | 12V | No | 3 A | - | - | 8.3 A | - | ||
![]() CX10S-DDHHCB-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | CX10S | 3 A | 6 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 24V | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 980W | 8 | CSA, EN, IEC, UL | 93% | 4 kV | - | 48V | 4.17 A | 5V | 24V | No | 4.17 A | - | - | 6 A | - | ||
![]() CX10S-GDGG0H-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | CX10S | 3 A | 3 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 660W | 9 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 3 A | 48V | 24V | No | 3 A | - | - | 4.17 A | - | ||
![]() CX10S-DBBBDD-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | CX10S | 15 A | 4.17 A | 4.17 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 48V | 48V | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 1000W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | - | 12V | 4.17 A | 12V | 12V | No | 15 A | - | - | 15 A | - | ||
![]() CX10S-GBHGAA-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | CX10S | 6 A | 3 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 730W | 9 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 3 A | 12V | 5V | No | 3 A | - | - | 15 A | - | ||
![]() CX10S-GCBCGA-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | CX10S | 15 A | 8.3 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 925W | 8 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 3 A | 24V | 12V | No | 3 A | - | - | 8.3 A | - | ||
![]() AMEOF8-12SL277NZ aimtec | In Stock | - | - | Through Hole | 16-SIP Module, 6 Leads | AMEOF8 | - | - | - | aimtec | Box | Active | - | - | - | 12V | -40°C ~ 85°C (With Derating) | AMEOF8-277NZ (8W) | 1.75" L x 0.88" W x 0.59" H (44.5mm x 22.5mm x 15.0mm) | Open Frame | Household Appliances, ITE (Commercial) | 8 W | 1 | cURus | 76% | - | 670mA | - | - | - | - | - | - | ±0.5% | ±1% | - | - | ||
![]() CX10S-CGBHAB-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | CX10S | 15 A | 6 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 24V | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 885W | 8 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 8.3 A | 24V | 12V | No | 3 A | - | - | 3 A | - | ||
![]() CX10S-DB0DBC-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | CX10S | 15 A | 8.3 A | - | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 48V | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 960W | 5 | CSA, EN, IEC, UL | 93% | 4 kV | - | 12V | 4.17 A | 48V | 12V | No | 15 A | - | - | 4.17 A | - | ||
![]() CX10S-AGCDAD-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | CX10S | 8.3 A | 4.17 A | 21 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 48V | 5V | 5V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 930W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 21 A | 24V | 24V | No | 3 A | - | - | 3 A | - | ||
![]() CX10S-0HHACD-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | CX10S | 3 A | 21 A | 8.3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 24V | 5V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 705W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 6 A | 5V | 24V | No | 3 A | - | - | 6 A | - | ||
![]() CX10S-GBAGBH-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | CX10S | 21 A | 3 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 805W | 9 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 3 A | 12V | 5V | No | 3 A | - | - | 15 A | - | ||
![]() CX10S-HDADGG-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | CX10S | 21 A | 4.17 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 48V | 24V | 5V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 845W | 9 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 6 A | 48V | 5V | No | 3 A | - | - | 4.17 A | - | ||
![]() CX10S-HCACDC-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | CX10S | 21 A | 8.3 A | 4.17 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 48V | 5V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 1000W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 6 A | 24V | 5V | No | 3 A | - | - | 8.3 A | - | ||
![]() CX10S-G0GD0G-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | CX10S | 3 A | 4.17 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 48V | 24V | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 560W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 3 A | 24V | 24V | No | 3 A | - | - | 3 A | - | ||
![]() CX10S-0GGHGD-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | CX10S | 3 A | 6 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 24V | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 660W | 9 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 3 A | 24V | 24V | No | 3 A | - | - | 3 A | - |