- Manufacturer
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Type
- Series
- Efficiency
- Approval Agency
- Features
- Height
- Line Regulation
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Weight | Body Material | Approvals | Base Product Number | Brand | Cable category | Cable features | Certification marks | Connections | Content | Core layout | Cross section (each core) | Degree of protection (IP) | Duty Cycle - Max | Enclosure | Factory colour | Factory Pack QuantityFactory Pack Quantity | Halogen-free | Manufacturer | Manufacturer part # | Manufacturer Part Number | Max. length sold by the metre | Max. temperature range (fixed installation) | Maximum Operating Temperature | Maximum Temperature | Mfr | Min. temperature range (fixed installation) | Minimum Operating Temperature | Minimum Temperature | Mounting | Mounting Styles | No. of leads | Nominal voltage | Nominal voltage U0 | Output Current-Channel 2 | Output Current-Channel 3 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Output Voltage-Channel 3 | Outside Ø | Package | Package Type | Product Status | RoHS | Seal type | Sold per metre | Standard Number | SwitchingFrequency | Type of electric connection | Unit Weight | Voltage - Output 5 | Voltage - Output 6 | Voltage type of supply voltage | Voltage-Input | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Subcategory | Power Rating | Depth | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Failure Rate | Leakage Current | Current - Output (Max) | Impedance | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Input Type | Output Power | Control Features | Voltage - Output 2 | Topology | Min Input Voltage | Frequency - Switching | Max Input Voltage | Size | Product Type | Voltage - Output 3 | Max Frequency | Voltage - Output 4 | Minimum Load Required | Internal Switch(s) | Fault Protection | Indicator | Isolation Voltage | Max Pressure | Duty Cycle | Line Regulation | Output Isolation | Load Regulation | Voltage - Breakdown | Voltage - Start Up | Mode of Operation | Product | Connection Type | Lamp Type | Features | Operating Voltage | Input Voltage | Product Category | IP Rating | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AME1-5SJZ Aimtec | In Stock | - | - | - | Through Hole | Axial | Axial | - | - | - | AME1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | aimtec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | Active | - | - | - | - | - | - | - | - | - | - | 85 ~ 305 VAC | 5V | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | Active | 2 | ±50ppm/°C | Enclosed | 15.4 Ohms | - | - | Metal Film | - | ITE (Commercial) | 0.1W, 1/10W | - | - | - | 1 | CE, cULus, cURus | 68% | - | - | - | S (0.001%) | - | 200mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±2% | - | ±2% | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | -- | - | - | ||
![]() DRC60US24 XP Power | In Stock | - | - | - | - | - | - | - | - | - | DRC60 | XP Power | - | - | - | - | - | - | - | - | - | FR2 | - | 6 | - | Cutler Hammer, Div of Eaton Co | - | DG1-32025FB-C21C | - | - | - | - | XP Power | - | - | - | Panel | - | - | - | - | - | - | 24 VDC | - | - | - | DG1FR2IP21 | - | Active | Details | - | - | 62368-1 | - | - | 0.006173 oz | - | - | - | - | 24V | -30°C ~ 70°C (With Derating) | Box | DRC60 | 2.28 L x 2.05 W x 3.65 H (58.0mm x 52.0mm x 92.7mm) | - | - | - | - | - | - | - | - | - | - | ITE (Commercial) | 60W | AC-DC Power Supply | - | - | 1 Output | TUV, UL | 90% | 4 kV | 24V dc | - | - | - | 2.5A | - | - | 2.5A | - | 1-Phase / Single Phase | 60 W | - | - | - | - | - | - | - | DIN Rail Power Supplies | - | 400 Hz | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Switching Supplies | - | - | Adjustable Output, Universal Input | - | 85 → 264 V ac, 120 → 370 V ac | DIN Rail Power Supplies | IP21 | 92.7 mm | - | 58 mm | 52 mm | ||
![]() DRC30US48 XP Power | 28 |
| - | - | - | - | - | - | - | - | DRC30 | XP Power | - | - | - | - | - | - | - | - | - | - | - | 9 | - | GE - General Electric | - | - | - | - | - | - | XP Power | - | - | - | - | - | - | - | - | - | - | 48 VDC | - | - | - | Box | - | Active | Details | - | - | 62368-1 | - | - | 0.004057 oz | - | - | - | - | 48V | -30°C ~ 70°C (With Derating) | Box | DRC30 | 2.28 L x 2.05 W x 3.65 H (58.0mm x 52.0mm x 92.7mm) | - | - | - | - | - | - | - | - | - | - | ITE (Commercial) | 36W | AC-DC Power Supply | - | - | 1 Output | TUV, UL | 90% | 4 kV | 48V dc | - | - | - | 750mA | - | - | 750mA | - | 1-Phase / Single Phase | 36 W | - | - | - | - | - | - | - | DIN Rail Power Supplies | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Switching Supplies | - | - | Adjustable Output, Universal Input | - | 85 → 264 V ac, 120 → 370 V ac | DIN Rail Power Supplies | - | 92.7 mm | - | 58 mm | 52 mm | ||
![]() DRC30US15 XP Power | 8 |
| - | - | - | - | - | - | Bronze | - | DRC30 | XP Power | - | - | - | - | - | - | - | - | - | - | - | 9 | - | Dwyer Instruments | - | SFI-350-1/4 | - | - | - | - | XP Power | - | - | - | - | - | - | - | - | - | - | 15 VDC | - | - | - | Box | - | Active | Details | - | - | 62368-1 | - | - | 0.004057 oz | - | - | - | - | 15V | -30°C ~ 70°C (With Derating) | Box | DRC30 | 2.28 L x 2.05 W x 3.65 H (58.0mm x 52.0mm x 92.7mm) | - | - | - | - | - | - | - | - | Metallic | - | ITE (Commercial) | 30W | AC-DC Power Supply | - | - | 1 Output | TUV, UL | 89% | 4 kV | 15V dc | - | - | - | 2A | - | - | 2A | - | 1-Phase / Single Phase | 30 W | - | - | - | - | - | - | 1/4 | DIN Rail Power Supplies | - | - | - | No | - | - | Window Only | - | 125 psig | - | - | - | - | - | - | - | Switching Supplies | Threaded | - | Adjustable Output, Universal Input | - | 85 → 264 V ac, 120 → 370 V ac | DIN Rail Power Supplies | - | 92.7 mm | - | 58 mm | 52 mm | ||
![]() DRC100US12 XP Power | 17 |
| - | - | DIN Rail Mount | - | - | - | - | - | DRC100 | XP Power | - | - | - | - | - | - | - | - | - | - | - | 4 | - | Wieland | - | 04.856.0953.0 | - | - | - | +70°C | XP Power | - | - | -30°C | - | - | - | - | - | - | - | 12 VDC | - | - | - | Box | - | Active | Details | - | - | 62368-1 | - | - | 0.008289 oz | - | - | - | - | 12V | -30°C ~ 70°C (With Derating) | Box | DRC100 | 2.57 L x 2.28 W x 3.65 H (65.3mm x 58.0mm x 92.7mm) | - | - | - | - | - | - | - | - | - | - | ITE (Commercial) | 90W | AC-DC Power Supply | 90W | 58mm | 1 Output | TUV, UL | 0.88 | 4 kV | 12V dc | - | - | - | 7.5A | - | - | 7.5A | - | 1-Phase / Single Phase | 90 W | - | - | - | - | - | - | - | DIN Rail Power Supplies | - | - | - | No | - | - | - | - | - | - | - | - | 0.015 | - | - | - | Switching Supplies | - | - | Adjustable Output, Universal Input | - | 85 → 264 V ac, 120 → 370V dc | DIN Rail Power Supplies | - | 92.6mm | - | 65.3 mm | 70mm | ||
![]() DRC100US48 XP Power | 17 |
| - | - | - | - | - | - | - | - | DRC100 | XP Power | - | - | - | - | - | - | - | - | - | - | - | 4 | - | Miscellaneous | - | - | - | - | - | - | XP Power | - | - | - | - | - | - | - | - | - | - | 48 VDC | - | - | - | Box | - | Active | Details | - | - | 62368-1 | - | - | 0.008289 oz | - | - | - | - | 48V | -30°C ~ 70°C (With Derating) | Bulk | DRC100 | 2.57 L x 2.28 W x 3.65 H (65.3mm x 58.0mm x 92.7mm) | - | - | - | - | - | - | - | - | - | - | ITE (Commercial) | 101W | AC-DC Power Supply | - | - | 1 Output | TUV, UL | 90% | 4 kV | 48V dc | - | - | - | 2.1A | - | - | 2.1A | - | 1-Phase / Single Phase | 100 W | - | - | - | - | - | - | - | DIN Rail Power Supplies | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Switching Supplies | - | - | Adjustable Output, Universal Input | - | 85 → 264 V ac, 120 → 370 V ac | DIN Rail Power Supplies | - | 92.7 mm | - | 65.3 mm | 58 mm | ||
![]() DRC100US24 XP Power | In Stock | - | - | - | - | - | - | - | Bronze | - | DRC100 | XP Power | - | - | - | - | - | - | - | - | - | - | - | 4 | - | Dwyer Instruments | - | SFI-350-1-1/4 | - | - | - | - | XP Power | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | Box | - | Active | Details | - | - | 62368-1 | - | - | 0.008289 oz | - | - | - | - | 24V | -30°C ~ 70°C (With Derating) | Bulk | DRC100 | 2.57 L x 2.28 W x 3.65 H (65.3mm x 58.0mm x 92.7mm) | - | - | - | - | - | - | - | - | Metallic | - | ITE (Commercial) | 101W | AC-DC Power Supply | - | - | 1 Output | TUV, UL | 90% | 4 kV | 24V dc | - | - | - | 4.2A | - | - | 4.2A | - | 1-Phase / Single Phase | 100 W | - | - | - | - | - | - | 1-1/4 | DIN Rail Power Supplies | - | - | - | No | - | - | Window Only | - | 125 psig | - | - | - | - | - | - | - | Switching Supplies | Threaded | - | Adjustable Output, Universal Input | - | 85 → 264 V ac, 120 → 370 V ac | DIN Rail Power Supplies | - | 92.7 mm | - | 65.3 mm | 58 mm | ||
![]() AMEL20-12SCJZ Aimtec | In Stock | - | - | - | Through Hole | Axial | Axial | 0.132 lb (60.00 g) | - | - | AMEL20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | aimtec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | 85 ~ 264 VAC | 12V | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNR55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±50ppm/°C | Enclosed | 174 Ohms | - | - | Metal Film | - | ITE (Commercial) | 0.125W, 1/8W | - | - | - | 1 | cURus | 82% | - | - | - | S (0.001%) | - | 1.6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±0.5% | - | ±0.5% | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | -- | - | - | ||
![]() AME25-24SCJZ Aimtec | In Stock | - | - | - | Through Hole | Axial | Axial | 0.265 lb (120.00 g) | - | - | AME25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | aimtec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | 85 ~ 264 VAC | 24V | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | Active | 2 | ±25ppm/°C | Enclosed | 147 Ohms | - | - | Metal Film | - | ITE (Commercial) | 0.1W, 1/10W | - | - | - | 1 | CE, cURus | 85% | - | - | - | S (0.001%) | - | 1.1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±0.5% | - | ±0.5% | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | -- | - | - | ||
![]() AME15-12SMJZ Aimtec | In Stock | - | - | PCB | Through Hole | Axial | Axial | 85 g | - | - | AME15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | aimtec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | Non-Compliant | - | - | - | 65 kHz | - | - | - | - | - | 85 ~ 264 VAC, 120 ~ 370 VDC | 12V | -55°C ~ 225°C | Tape & Reel (TR) | RNX | 0.140 Dia x 0.790 L (3.56mm x 20.07mm) | ±5% | Active | 2 | ±100ppm/°C | Enclosed | 10 MOhms | 70 °C | -40 °C | Metal Oxide Film | - | Medical | 2W | - | - | - | 1 | CE | 83 % | - | 12 V | 1.25 A | -- | 100 µA | 1.25A | - | 15 W | - | - | - | 15 W | - | - | - | 120 V | - | 370 V | - | - | - | - | - | - | - | - | - | 0 V | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, High Voltage, Safety | - | - | - | - | 22.606 mm | -- | 61.976 mm | 44.958 mm | ||
![]() AME15-15SMJZ Aimtec | In Stock | - | - | PCB | Through Hole | Axial | Axial | 85 g | - | - | AME15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | aimtec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | Non-Compliant | - | - | - | 65 kHz | - | - | - | - | - | 85 ~ 264 VAC | 15V | -65°C ~ 175°C | Bulk | Military, MIL-PRF-22684/01, RL07 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±2% | Active | 2 | ±200ppm/°C | Enclosed | 2.4 kOhms | 70 °C | -40 °C | Metal Film | - | Medical | 0.25W, 1/4W | - | - | - | 1 | CE | 83 % | - | 15 V | 1 A | -- | 100 µA | 1A | - | 15 W | - | - | - | 15 W | - | - | - | 120 V | - | 370 V | - | - | - | - | - | - | - | - | - | 0 V | - | - | ±0.5% | - | ±0.5% | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | 22.606 mm | -- | 61.976 mm | 44.958 mm | ||
![]() AME40-5SCJZ Aimtec | In Stock | - | - | - | Through Hole | Axial | Axial | 0.496 lb (225.00 g) | - | - | AME40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | aimtec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | 85 ~ 264 VAC, 100 ~ 370 VDC | 5V | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/05, RLR05 | 0.066 Dia x 0.150 L (1.68mm x 3.81mm) | ±1% | Active | 2 | ±100ppm/°C | Enclosed | 30.9 kOhms | - | - | Metal Film | - | ITE (Commercial) | 0.125W, 1/8W | - | - | - | 1 | CE, cURus | 82% | - | - | - | M (1%) | - | 8A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±0.5% | - | ±1% | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | -- | - | - | ||
![]() AMEL5-12SCJZ Aimtec | In Stock | - | - | - | Through Hole | Axial | Axial | - | - | - | AMEL5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | aimtec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | Active | - | - | - | - | - | - | - | - | - | - | 85 ~ 264 VAC | 12V | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | Enclosed | 2.1 MOhms | - | - | Metal Film | - | Medical | 0.25W, 1/4W | - | - | - | 1 | cULus, cURus | 80% | - | - | - | S (0.001%) | - | 420mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±0.5% | - | ±0.5% | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | -- | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC03-3.3SC/277 Recom | In Stock | - | - | - | - | - | - | - | - | UL;cUL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Edwards Signaling | - | 107DV2BSTR-EK | - | - | - | - | - | - | - | - | Bracket | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Strobe | - | - | Strobe | - | 12~48 VDC | - | - | - | - | - | - | - | ||
![]() UCC28782ADRTWR Texas Instruments | 3000 |
| Datasheet | - | Surface Mount | 24-WFQFN Exposed Pad | 24-WQFN (4x4) | - | - | - | - | - | RG 178 U | - | - | Crimp | 1pc(s) | - | - | - | 99 % | - | - | - | - | - | J01270A0151 | - | - | - | + 125 C | - | Texas Instruments | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | Push-Pull | - | - | 1.5 MHz | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | - | - | - | - | - | - | - | J01270A0151 | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | 19.95 V | - | - | - | - | 50Ω | - | 3.25 A | 14V ~ 34V | - | - | Soft Start | - | Boost, Flyback | - | 420kHz | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | - | - | - | Isolated | - | - | 17 V | - | - | - | - | - | - | 90 V to 264 V | - | - | - | - | - | - | ||
![]() UCC28782CDRTWR Texas Instruments | 10 |
| Datasheet | - | Surface Mount | 24-WFQFN Exposed Pad | 24-WQFN (4x4) | - | - | - | - | - | - | Flame-retardant,Harmonised | According to VDE 0285-525 -2-21 | - | Sold per metre | Copper fine blank | 1.50mm² | - | 99 % | - | Black | - | No | - | 050030 | - | 100m | +60°C | + 125 C | - | Texas Instruments | -25°C | - 40 C | - | - | SMD/SMT | 5G | 500V | 300V | - | - | - | - | - | 10.70mm | No | - | Active | - | - | Yes | - | 1.5 MHz | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | - | - | - | - | - | - | - | H05RR-F | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | 19.95 V | - | - | - | - | - | - | 3.25 A | 14V ~ 34V | - | - | Soft Start | - | Boost, Flyback | - | 420kHz | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | - | - | - | Isolated | - | - | 17 V | - | - | - | - | - | - | 90 V to 264 V | - | - | - | - | - | - | ||
![]() 2904613 Phoenix Contact | 2499 | - | - | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | IP20 | - | - | - | 1 | - | Phoenix Contact | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | 110 VDC | - | - | - | Box | - | Active | - | - | - | 61010-1; 60950-1 | - | Screw connection | - | - | - | AC | - | 110V | -25°C ~ 70°C (With Derating) | - | - | 4.92 L x 2.76 W x 5.12 H (125.0mm x 70.0mm x 130.0mm) | - | - | - | - | - | - | - | - | - | - | Hazardous Locations, ITE (Commerical), Laboratory | 440W | AC-DC Power Supply | - | 132.55 | 1 Output | CB, CSA, SIQ, UL | 94.7% | 300 V | - | - | - | - | 4A | - | - | - | - | 1-Phase / Single Phase | 440 W | - | - | - | - | - | - | - | DIN Rail Power Supplies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switching Supplies | - | - | Adjustable Output, IP20, Universal Input | - | 90 VAC to 264 VAC | DIN Rail Power Supplies | - | 130 | - | 125 mm | 70 | ||
![]() RAC04-12DC/230 Recom | 2178 |
| - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +65°C | - | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Encapsulated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAC04-C/230 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4W | 17.1mm | 2 | - | 78% | - | 12V dc | - | - | - | - | - | - | 166mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 → 264V ac | - | - | - | - | 36.7mm | 27.2mm | ||
![]() RAC03-24SGB Recom | 28 |
| - | - | PCB Mount | - | - | 20g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | +70°C | - | - | - 40 C | -40°C | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | Encapsulated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAC03-GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3W | 15mm | 1 | - | 80% | - | 24V dc | - | - | - | - | - | - | 130mA | - | - | 3 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC Output Modules | - | - | - | - | 305 V ac, 430 V dc | - | - | 15 mm | - | 37mm | 24mm |