- Manufacturer
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Type
- Series
- Efficiency
- Approval Agency
- Features
- Height
- Line Regulation
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Line Regulation | Load Regulation | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMED15-24SNZ-B aimtec | In Stock | - | - | DIN Rail | - | - | aimtec | Case | Active | - | - | - | 85 ~ 264 VAC | 24V | -40°C ~ 70°C | AMED15-NZ (15W) | 0.69" L x 2.28" W x 3.54" H (17.5mm x 57.9mm x 89.9mm) | Enclosed | Industrial | 15.2W | 2 | - | 86% | - | - | 29V | - | - | - | - | - | - | - | ||
![]() AMEOFL5-12SL277HANZ-B aimtec | In Stock | - | - | Through Hole | 6-DIP Module | 0.012 lb (5.60 g) | aimtec | Case | Active | - | - | - | 85 ~ 305 VAC | 12V | -40°C ~ 85°C | AMEOFL5-277HANZ (5W) | 0.46" L x 0.69" W x 1.10" H (11.7mm x 17.5mm x 27.9mm) | Open Frame | Industrial | 5 W | 1 | - | 79% | - | 420mA | 12V | - | - | - | - | - | - | - | ||
![]() AMEOF65-36SHAMJZ-F aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Case | Active | - | - | - | 82 ~ 264 VAC | 36V | -40°C ~ 70°C (With Derating) | AMEOF65-HAMJZ (65W) | 3.60" L x 2.38" W x 1.31" H (91.4mm x 60.5mm x 33.3mm) | Enclosed | Industrial | 65W | 2 | - | 91% | - | - | 36V | - | - | - | - | - | - | - | ||
![]() AMEOF450-15SHAMJZ-FB aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | - | Active | - | - | - | 90 ~ 264 VAC | 14.25V | -40°C ~ 70°C (With Derating) | - | 3.39" L x 1.70" W x 6.30" H (86.1mm x 43.2mm x 160.0mm) | Enclosed | Industrial, ITE (Commercial), Medical | 400W | 2 | - | 92% | - | - | 15.75V | - | - | - | - | - | - | - | ||
![]() AMEOF550-12SHAMJZ-F aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Case | Active | - | - | - | 90 ~ 264 VAC | 11.4V | -40°C ~ 70°C (With Derating) | AMEOF550-HAMJZ (499W) | 3.39" L x 1.70" W x 5.12" H (86.1mm x 43.2mm x 130.0mm) | Enclosed | Industrial, ITE (Commercial), Medical | 499.2W | 2 | - | 91% | - | - | 12.6V | - | - | - | - | - | - | - | ||
![]() AMEOFL5-9SL277HANZ-B aimtec | In Stock | - | - | Through Hole | 6-DIP Module | 0.012 lb (5.60 g) | aimtec | Case | Active | - | - | - | 85 ~ 305 VAC | 9V | -40°C ~ 85°C | AMEOFL5-277HANZ (5W) | 0.46" L x 0.69" W x 1.10" H (11.7mm x 17.5mm x 27.9mm) | Open Frame | Industrial | 5 W | 1 | - | 77% | - | 560mA | 9V | - | - | - | - | - | - | - | ||
![]() AMEOFL5-24S480HANZ aimtec | In Stock | - | - | Through Hole | 6-DIP Module | 0.014 lb (6.20 g) | aimtec | Case | Active | - | - | - | 90 ~ 528 VAC | 24V | -40°C ~ 85°C | AMEOFL5-480HANZ (5W) | 0.68" L x 0.51" W x 1.32" H (17.3mm x 13.0mm x 33.5mm) | Open Frame | Industrial | 5 W | 1 | - | 78% | - | 210mA | 24V | - | - | - | - | - | - | - | ||
![]() AMEL30-12S277HAVZ-ST-B aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Tray | Active | - | - | - | 85 ~ 305 VAC | 12V | -40°C ~ 85°C (With Derating) | AMEL30-277HAVZ (30W) | 2.13" L x 1.28" W x 3.78" H (54.1mm x 32.5mm x 96.0mm) | Enclosed | Industrial | 30W | 2 | - | 90% | - | - | 12V | - | - | - | - | - | - | - | ||
![]() AMEL30-5S277HAVZ-ST aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Tray | Active | - | - | - | 85 ~ 305 VAC | 5V | -40°C ~ 85°C (With Derating) | AMEL30-277HAVZ (30W) | 2.13" L x 1.28" W x 3.78" H (54.1mm x 32.5mm x 96.0mm) | Enclosed | Industrial | 30W | 2 | - | 86% | - | - | 5V | - | - | - | - | - | - | - | ||
![]() AMED150-48SNZ aimtec | In Stock | - | - | DIN Rail | - | - | aimtec | Case | Active | - | - | - | 90 ~ 264 VAC | 43.2V | -30°C ~ 70°C | AMED150-NZ (153W) | 4.13" L x 2.28" W x 3.54" H (104.9mm x 57.9mm x 89.9mm) | Enclosed | Industrial | 153.6W | 2 | - | 91% | - | - | 52.8V | - | - | - | - | - | - | - | ||
![]() AMED120-48SJZ aimtec | In Stock | - | - | DIN Rail | - | - | aimtec | Case | Active | - | - | - | 90 ~ 264 VAC | 48V | -20°C ~ 60°C | AMED120-JZ (120W) | 0.24" L x 3.94" W x 1.42" H (6.1mm x 100.1mm x 36.1mm) | Enclosed | Industrial | 120W | 2 | - | 89% | - | - | 53V | - | - | - | - | - | - | - | ||
![]() AMEOF65-36SHAMJZ aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Box | Active | 60335-1; 60601-1; 62368-1 | - | - | 85 ~ 264 VAC, 120 ~ 370 VDC | 36V | -40°C ~ 70°C (With Derating) | AMEOF65-HAMJZ | 3.00" L x 2.00" W x 1.04" H (76.2mm x 50.8mm x 26.4mm) | Open Frame | Household Appliances, ITE (Commercial), Medical | 65W | 1 | - | 91% | 4 kV | - | - | 1.81 A | - | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | ||
![]() AMEOF5-15SLBJZ-450 aimtec | In Stock | - | - | Through Hole | 16-SIP Module, 6 Leads | 0.017 lb (7.50 g) | aimtec | Box | Active | 62368-1 | - | - | 90 ~ 528 VAC, 100 ~ 745 VDC | 15V | -40°C ~ 85°C (With Derating) | AMEOF5-BJZ | 1.75" L x 0.94" W x 0.51" H (44.5mm x 24.0mm x 13.0mm) | Open Frame | ITE (Commercial) | 5.1 W | 1 | - | 76% | - | 340mA | - | - | - | - | - | ±1% | ±1% | - | ||
![]() AMESP100-48S277NZ-Q aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Box | Active | 62368-1 | - | - | 85 ~ 305 VAC, 120 ~ 430 VDC | 48V | -30°C ~ 70°C (With Derating) | AMESP100-277NZ | 7.05" L x 3.90" W x 1.18" H (179.1mm x 99.1mm x 30.0mm) | Enclosed, Conformal Coated | ITE (Commercial) | 101W | 1 | cURus | 87% | 4 kV | - | - | 2.1 A | - | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Remote On/Off, Universal Input | ||
![]() AMEOF10-12SL277NZ-120 aimtec | In Stock | - | - | Through Hole | 16-SIP Module, 6 Leads | - | aimtec | Box | Active | 60335-1; 62368-1 | - | - | 85 ~ 305 VAC, 100 ~ 430 VDC | 12V | -40°C ~ 85°C | AMEOF10-277NZ | 1.75" L x 0.88" W x 0.59" H (44.5mm x 22.5mm x 15.0mm) | Open Frame | Household Appliances, ITE (Commercial) | 9.9 W | 1 | cURus | 80% | - | 830mA | - | - | - | - | - | ±1% | ±1.5% | - | ||
![]() AME25-3S277VZ aimtec | In Stock | - | - | Through Hole | 6-DIP Module | - | aimtec | Box | Active | 62368-1 | - | - | 85 ~ 305 VAC, 100 ~ 430 VDC | 3.3V | -40°C ~ 85°C (With Derating) | AME25-277VZ | 2.76" L x 1.89" W x 0.93" H (70.0mm x 48.0mm x 23.5mm) | Enclosed | ITE (Commercial) | 14 W | 1 | cURus | 75% | - | 4.1A | - | - | - | - | - | ±0.5% | ±1% | Adjustable Output, Universal Input | ||
![]() AME15-12S277VZ-STD aimtec | In Stock | - | - | DIN Rail | - | - | aimtec | Box | Active | 62368-1 | - | - | 85 ~ 305 VAC, 100 ~ 430 VDC | 12V | -40°C ~ 85°C (With Derating) | AME15-277VZ | 3.78" L x 2.13" W x 1.40" H (96.0mm x 54.1mm x 35.6mm) | Enclosed | ITE (Commercial) | 15W | 1 | cURus | 80% | 4 kV | - | - | 1.25 A | - | - | - | - | - | DC Input Capable, Universal Input | ||
![]() AME15-5SVZ-60 aimtec | In Stock | - | - | Through Hole | 8-DIP Module, 4 Leads | - | aimtec | Box | Active | 62368-1 | - | - | 85 ~ 264 VAC, 120 ~ 370 VDC | 5V | -40°C ~ 85°C (With Derating) | AME15-VZ | 2.44" L x 1.77" W x 0.89" H (62.0mm x 45.0mm x 22.5mm) | Enclosed | ITE (Commercial) | 15 W | 1 | CE, cULus, cURus | 76% | - | 2.8A | - | - | - | - | - | ±0.5% | ±1% | Universal Input | ||
![]() AMEL15-5S277HAVZ-STD aimtec | In Stock | - | - | DIN Rail | - | - | aimtec | Box | Active | 60335-1; 60601-1; 62368-1 | - | - | 85 ~ 305 VAC, 100 ~ 430 VDC | 5V | -40°C ~ 85°C (With Derating) | AMEL15-277HAVZ (15W) | 2.99" L x 1.24" W x 1.45" H (75.9mm x 31.5mm x 36.8mm) | Enclosed | Household Appliances, ITE (Commercial), Medical | 15W | 1 | CE, cULus, cURus | 85% | 4 kV | - | - | 3 A | - | - | - | - | - | DC Input Capable, Universal Input | ||
![]() AMEOF15-09SL277NZ aimtec | In Stock | - | - | Through Hole, Right Angle | 16-SIP Module, 6 Leads | 0.024 lb (11.00 g) | aimtec | Box | Active | 60335-1; 62368-1 | - | - | 85 ~ 305 VAC, 100 ~ 430 VDC | 9V | -40°C ~ 85°C | AMEOF15-277NZ | 1.75" L x 0.94" W x 0.59" H (44.5mm x 24.0mm x 15.0mm) | Open Frame | Household Appliances, ITE (Commercial) | 15 W | 1 | cURus | 82% | - | 1.67A | - | - | - | - | - | ±0.5% | ±1% | Universal Input |