- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | RoHS | Packaging | Series | Number of Outputs | Efficiency | Output Power | Isolation Voltage | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSM 2405D-TR TRACO Power | In Stock | - | - | SOIC-18 | 500 | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 100 mA | 100 mA | 5 V | - 5 V | Details | Reel | TSM | 2 Output | 75 % | 1 W | 1 kV | Isolated | 24 V | 7.8 mm | 15.3 mm | 8.3 mm | ||
![]() TMR 2-2422WISM-TR TRACO Power | In Stock | - | - | SMD-14 | 200 | 36 V | 9 V | + 80 C | - 40 C | Yes | SMD/SMT | 83 mA | 83 mA | 12 V | - 12 V | Details | Reel | TMR 2WISM | 2 Output | 83 % | 2 W | 1.5 kV | Isolated | 9 V to 36 V | 8.7 mm | 19 mm | 14.9 mm | ||
![]() THL 6-2413WISM-TR TRACO Power | In Stock | - | - | SMD-16 | 150 | 36 V | 9 V | + 75 C | - 40 C | Yes | SMD/SMT | 400 mA | - | 15 V | - | Details | Reel | THL 6WISM | 1 Output | 83 % | 6 W | 1.5 kV | Isolated | 9 V to 36 V | 10.05 mm | 22 mm | 20.3 mm | ||
![]() TMR 2-0511WISM-TR TRACO Power | In Stock | - | - | SMD-14 | 200 | 12 V | 4.5 V | + 80 C | - 40 C | Yes | SMD/SMT | 400 mA | - | 5 V | - | Details | Reel | TMR 2WISM | 1 Output | 80 % | 2 W | 1.5 kV | Isolated | 4.5 V to 12 V | 8.7 mm | 19 mm | 14.9 mm | ||
![]() TES 3-2410-TR TRACO Power | In Stock | - | - | SMD-24 | 150 | 36 V | 18 V | + 85 C | - 40 C | Yes | SMD/SMT | 700 mA | - | 3.3 V | - | Details | Reel | TES 3 | 1 Output | 76 % | 3 W | 1.5 kV | Isolated | 18 V to 36 V | 10.2 mm | 32.3 mm | 18.8 mm | ||
![]() TES 1-2413V-TR TRACO Power | In Stock | - | - | SMD-12 | 450 | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 67 mA | - | 15 V | - | Details | Reel | TES 1V | 1 Output | 79 % | 1 W | 3 kV | Isolated | 24 V | 8 mm | 16.3 mm | 8 mm | ||
![]() TMR 1-4822SM-TR TRACO Power | In Stock | - | - | SMD-14 | 200 | 75 V | 36 V | + 85 C | - 40 C | Yes | SMD/SMT | 42 mA | 42 mA | 12 V | - 12 V | Details | Reel | TMR 1SM | 2 Output | 81 % | 1 W | 1.5 kV | Isolated | 36 V to 75 V | 8.7 mm | 18.9 mm | 13.7 mm | ||
![]() THL 3-4813WISM-TR TRACO Power | In Stock | - | - | SMD-16 | 250 | 75 V | 18 V | + 85 C | - 40 C | Yes | SMD/SMT | 200 mA | - | 15 V | - | Details | Reel | THL 3WISM | 1 Output | 80 % | 3 W | 1.5 kV | Isolated | 18 V to 75 V | 8 mm | 24 mm | 13.7 mm | ||
![]() TES 2-1222H-TR TRACO Power | In Stock | - | - | SMD-8 | 300 | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 83 mA | 83 mA | 12 V | - 12 V | Details | Reel | TES 2H | 2 Output | 80 % | 2 W | 1.5 kV | Isolated | 12 V | 8.9 mm | 16.3 mm | 9.3 mm | ||
![]() TMR 2-0513WISM-TR TRACO Power | In Stock | - | - | SMD-14 | 200 | 12 V | 4.5 V | + 80 C | - 40 C | Yes | SMD/SMT | 134 mA | - | 15 V | - | Details | Reel | TMR 2WISM | 1 Output | 83 % | 2 W | 1.5 kV | Isolated | 4.5 V to 12 V | 8.7 mm | 19 mm | 14.9 mm | ||
![]() TES 3-1210-TR TRACO Power | In Stock | - | - | SMD-24 | 150 | 18 V | 9 V | + 85 C | - 40 C | Yes | SMD/SMT | 700 mA | - | 3.3 V | - | Details | Reel | TES 3 | 1 Output | 75 % | 3 W | 1.5 kV | Isolated | 9 V to 18 V | 10.2 mm | 32.3 mm | 18.8 mm | ||
![]() THL 6-2410WISM-TR TRACO Power | In Stock | - | - | SMD-16 | 150 | 36 V | 9 V | + 75 C | - 40 C | Yes | SMD/SMT | 1.45 A | - | 3.3 V | - | Details | Reel | THL 6WISM | 1 Output | 76 % | 6 W | 1.5 kV | Isolated | 9 V to 36 V | 10.05 mm | 22 mm | 20.3 mm | ||
![]() TES 2-2412H-TR TRACO Power | In Stock | - | - | SMD-8 | 300 | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 165 mA | - | 12 V | - | Details | Reel | TES 2H | 1 Output | 79 % | 2 W | 1.5 kV | Isolated | 24 V | 8.9 mm | 13.7 mm | 9.3 mm | ||
![]() TES 5-2411-TR TRACO Power | In Stock | - | - | SMD-24 | 150 | 36 V | 18 V | + 71 C | - 40 C | Yes | SMD/SMT | 1 A | - | 5 V | - | Details | Reel | TES 5 | 1 Output | 77 % | 6 W | 1.5 kV | Isolated | 18 V to 36 V | 10.2 mm | 33.4 mm | 20.6 mm | ||
![]() TES 3-4822-TR TRACO Power | In Stock | - | - | SMD-24 | 150 | 75 V | 36 V | + 85 C | - 40 C | Yes | SMD/SMT | 125 mA | 125 mA | 12 V | - 12 V | Details | Reel | TES 3 | 2 Output | 82 % | 3 W | 1.5 kV | Isolated | 36 V to 75 V | 10.2 mm | 32.3 mm | 18.8 mm | ||
![]() TES 2-1211H-TR TRACO Power | In Stock | - | - | SMD-8 | 300 | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 400 mA | - | 5 V | - | Details | Reel | TES 2H | 1 Output | 75 % | 2 W | 1.5 kV | Isolated | 12 V | 8.9 mm | 13.7 mm | 9.3 mm | ||
![]() TES 2N-0510-TR TRACO Power | In Stock | - | - | SMD-16 | 250 | 9 V | 4.5 V | + 85 C | - 40 C | Yes | SMD/SMT | 500 mA | - | 3.3 V | - | Details | Reel | TES 2N | 1 Output | 70 % | 2 W | 1.5 kV | Isolated | 4.5 V to 9 V | 9 mm | 24 mm | 13.7 mm | ||
![]() TMR 1-0512SM-TR TRACO Power | In Stock | - | - | SMD-14 | 200 | 9 V | 4.5 V | + 85 C | - 40 C | Yes | SMD/SMT | 83 mA | - | 12 V | - | Details | Reel | TMR 1SM | 1 Output | 79 % | 1 W | 1.5 kV | Isolated | 4.5 V to 9 V | 8.7 mm | 18.9 mm | 13.7 mm | ||
![]() TMR 1-4812SM-TR TRACO Power | In Stock | - | - | SMD-14 | 200 | 75 V | 36 V | + 85 C | - 40 C | Yes | SMD/SMT | 83 mA | - | 12 V | - | Details | Reel | TMR 1SM | 1 Output | 80 % | 1 W | 1.5 kV | Isolated | 36 V to 75 V | 8.7 mm | 18.9 mm | 13.7 mm | ||
![]() THL 3-2415WISM-TR TRACO Power | In Stock | - | - | SMD-16 | 250 | 36 V | 9 V | + 85 C | - 40 C | Yes | SMD/SMT | 125 mA | - | 24 V | - | Details | Reel | THL 3WISM | 1 Output | 80 % | 3 W | 1.5 kV | Isolated | 9 V to 36 V | 8 mm | 24 mm | 13.7 mm |