- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | Industry | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | RoHS | Packaging | Series | Number of Outputs | Efficiency | Output Power | Isolation Voltage | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TES 2N-1221-TR TRACO Power | In Stock | - | - | SMD-16 | 250 | - | 18 V | 9 V | + 85 C | - 40 C | Yes | SMD/SMT | 200 mA | 200 mA | 5 V | - 5 V | Details | Reel | TES 2N | 2 Output | 73 % | 2 W | 1.5 kV | Isolated | 9 V to 18 V | 9 mm | 24 mm | 13.7 mm | ||
![]() THL 3-2412WISM-TR TRACO Power | In Stock | - | - | SMD-16 | 250 | - | 36 V | 9 V | + 85 C | - 40 C | Yes | SMD/SMT | 250 mA | - | 12 V | - | Details | Reel | THL 3WISM | 1 Output | 80 % | 3 W | 1.5 kV | Isolated | 9 V to 36 V | 8 mm | 24 mm | 13.7 mm | ||
![]() TES 3-4813WI-TR TRACO Power | In Stock | - | - | SMD-24 | 150 | - | 75 V | 18 V | + 71 C | - 40 C | Yes | SMD/SMT | 200 mA | - | 15 V | - | Details | Reel | TES 3WI | 1 Output | 83 % | 3 W | 1.5 kV | Isolated | 18 V to 75 V | 10.2 mm | 32.3 mm | 18.8 mm | ||
![]() THL 3-2411WISM-TR TRACO Power | In Stock | - | - | SMD-16 | 250 | - | 36 V | 9 V | + 85 C | - 40 C | Yes | SMD/SMT | 600 mA | - | 5 V | - | Details | Reel | THL 3WISM | 1 Output | 78 % | 3 W | 1.5 kV | Isolated | 9 V to 36 V | 8 mm | 24 mm | 13.7 mm | ||
![]() TSH 2412S-TR TRACO Power | In Stock | - | - | SOIC-14 | 300 | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 165 mA | - | 12 V | - | Details | Reel | TSH | 1 Output | 81 % | 2 W | 1 kV | Isolated | 24 V | 8.9 mm | 12.7 mm | 9.3 mm | ||
![]() TSH 2415D-TR TRACO Power | In Stock | - | - | SOIC-18 | 300 | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 65 mA | 65 mA | 15 V | - 15 V | Details | Reel | TSH | 2 Output | 82 % | 2 W | 1 kV | Isolated | 24 V | 8.9 mm | 15.3 mm | 11.8 mm | ||
![]() TMR 3-0523WISM-TR TRACO Power | In Stock | - | - | SMD-8 | 200 | - | 12 V | 4.5 V | + 80 C | - 40 C | Yes | SMD/SMT | 100 mA | 100 mA | 15 V | - 15 V | Details | Reel | TMR 3WISM | 2 Output | 83 % | 3 W | 1.5 kV | Isolated | 4.5 V to 12 V | 8.7 mm | 19 mm | 14.9 mm | ||
![]() TES 2N-4810-TR TRACO Power | In Stock | - | - | SMD-16 | 250 | - | 75 V | 36 V | + 85 C | - 40 C | Yes | SMD/SMT | 500 mA | - | 3.3 V | - | Details | Reel | TES 2N | 1 Output | 71 % | 2 W | 1.5 kV | Isolated | 36 V to 75 V | 9 mm | 24 mm | 13.7 mm | ||
![]() TMR 3-4823WISM-TR TRACO Power | In Stock | - | - | SMD-8 | 200 | - | 75 V | 18 V | + 80 C | - 40 C | Yes | SMD/SMT | 100 mA | 100 mA | 15 V | - 15 V | Details | Reel | TMR 3WISM | 2 Output | 82 % | 3 W | 1.5 kV | Isolated | 18 V to 75 V | 8.7 mm | 19 mm | 14.9 mm | ||
![]() TMR 2-0512WISM-TR TRACO Power | In Stock | - | - | SMD-14 | 200 | - | 12 V | 4.5 V | + 80 C | - 40 C | Yes | SMD/SMT | 167 mA | - | 12 V | - | Details | Reel | TMR 2WISM | 1 Output | 84 % | 2 W | 1.5 kV | Isolated | 4.5 V to 12 V | 8.7 mm | 19 mm | 14.9 mm | ||
![]() TES 2-1212M-TR TRACO Power | In Stock | - | - | SMD-16 | 200 | Medical | - | - | + 80 C | - 25 C | Yes | SMD/SMT | 165 mA | - | 12 V | - | Details | Reel | TES 2M | 1 Output | 66 % | 2 W | 4 kV | Isolated | 12 V | 9 mm | 24 mm | 13.7 mm | ||
![]() TMR 2-4812WISM-TR TRACO Power | In Stock | - | - | SMD-14 | 200 | - | 75 V | 18 V | + 80 C | - 40 C | Yes | SMD/SMT | 167 mA | - | 12 V | - | Details | Reel | TMR 2WISM | 1 Output | 82 % | 2 W | 1.5 kV | Isolated | 18 V to 75 V | 8.7 mm | 19 mm | 14.9 mm | ||
![]() TSV 0515S-TR TRACO Power | In Stock | - | - | SOIC-22 | 450 | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 65 mA | - | 15 V | - | Details | Reel | TSV | 1 Output | 78 % | 1 W | 3 kV | Isolated | 5 V | 6.7 mm | 15.3 mm | 8 mm | ||
![]() TES 2N-2422-TR TRACO Power | In Stock | - | - | SMD-16 | 250 | - | 36 V | 18 V | + 85 C | - 40 C | Yes | SMD/SMT | 85 mA | 85 mA | 12 V | - 12 V | Details | Reel | TES 2N | 2 Output | 78 % | 2 W | 1.5 kV | Isolated | 18 V to 36 V | 9 mm | 24 mm | 13.7 mm | ||
![]() TSR 0.5-2490SM-TR TRACO Power | In Stock | - | - | SMD-10 | 350 | Industrial | 32 V | 11 V | + 90 C | - 40 C | Yes | Through Hole | 500 mA | - | 9 V | - | Details | Reel | TSR 0.5SM | 1 Output | 96 %/ 92 % | - | - | Non-Isolated / POL | - | 9.24 mm | 15.3 mm | 9.6 mm | ||
![]() TMR 2-0515WISM-TR TRACO Power | In Stock | - | - | SMD-14 | 200 | - | 12 V | 4.5 V | + 80 C | - 40 C | Yes | SMD/SMT | 83 mA | - | 24 V | - | Details | Reel | TMR 2WISM | 1 Output | 84 % | 2 W | 1.5 kV | Isolated | 4.5 V to 12 V | 8.7 mm | 19 mm | 14.9 mm | ||
![]() TSM 2415S-TR TRACO Power | In Stock | - | - | SOIC-14 | 500 | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 65 mA | - | 15 V | - | Details | Reel | TSM | 1 Output | 82 % | 1 W | 1 kV | Isolated | 24 V | 7.8 mm | 12.7 mm | 8.3 mm | ||
![]() THL 6-2412WISM-TR TRACO Power | In Stock | - | - | SMD-16 | 150 | - | 36 V | 9 V | + 75 C | - 40 C | Yes | SMD/SMT | 500 mA | - | 12 V | - | Details | Reel | THL 6WISM | 1 Output | 83 % | 6 W | 1.5 kV | Isolated | 9 V to 36 V | 10.05 mm | 22 mm | 20.3 mm | ||
![]() TES 5-4823WI-TR TRACO Power | In Stock | - | - | SMD-24 | 150 | - | 75 V | 18 V | + 71 C | - 40 C | Yes | SMD/SMT | 165 mA | 165 mA | 15 V | - 15 V | Details | Reel | TES 5WI | 2 Output | 83 % | 5 W | 1.5 kV | Isolated | 18 V to 75 V | 10.2 mm | 33.4 mm | 20.6 mm | ||
![]() TES 1-0523V-TR TRACO Power | In Stock | - | - | SMD-12 | 450 | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 34 mA | 34 mA | 15 V | - 15 V | Details | Reel | TES 1V | 2 Output | 80 % | 1 W | 3 kV | Isolated | 5 V | 8 mm | 16.3 mm | 8 mm |