- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | SwitchingFrequency | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Topology | Control Mode | Control Technique | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Min Output Voltage | Switcher Configuration | Max Output Power | Switching Frequency-Max | Isolation | Nominal Output Voltage | Isolation Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PT78NR212V Texas Instruments | In Stock | - | Datasheet | - | - | - | Through Hole | 3-SIP Module | NO | 3 | - | - | - | 0°C~85°C | Tray | - | PT78NR200 (12W) | 1.01Lx0.38W x 0.98 H 25.7mmx9.7mmx24.9mm | - | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | 12W | SINGLE | - | NOT SPECIFIED | 1 | - | 9.4mm | unknown | NOT SPECIFIED | 78NR212 | 3 | - | 1 | Not Qualified | - | 78% | - | 15V | -12V | - | 1A | - | 9V | 10V | - | 1A | 12W | - | -12V | - | Boost | VOLTAGE-MODE | - | 1A | - | - | -12V | SINGLE | - | 700kHz | Non-Isolated | - | - | - | - | - | OTP, SCP | 24.892mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() NDL4812SC Murata Power Solutions Inc. | 55639 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | - | - | - | -40°C~85°C | Tube | - | NDL (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | - | - | 2W | 2W | SINGLE | PIN/PEG | - | 1 | 2.54mm | 21.8mm | - | - | - | 8/7 | - | 1 | - | - | 81% | 1kV | - | 12V | - | 167mA | - | - | 48V | NO | 167mA | 2W | - | - | - | - | - | - | 167mA | - | 48V | - | - | 2W | - | Isolated | 12V | - | - | 72V | 36V | - | 11.1mm | - | 9.2mm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() UWE-3.3/20-Q12PB-C Murata Power Solutions Inc. | 63 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | 8-DIP Module, 1/8 Brick | - | 8 | - | - | - | -40°C~85°C | Tray | - | UWE | 2.30Lx0.90W x 0.34 H 58.4mmx22.9mmx8.6mm | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | GOLD (5) OVER NICKEL (50) | ITE (Commercial) | - | - | - | 66W | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | 8 | - | 1 | - | - | 89% | 1.5kV | 36V | 3.3V | - | 20A | - | 9V | 12V | YES | 20A | 66W | Enable, Active High | - | - | - | - | - | 20A | - | 12V | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 8.636mm | - | 22.9mm | - | No | - | RoHS Compliant | - | - | ||
![]() SUS01N-05 MEAN WELL USA Inc. | 46 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | 16-DIP Module, 8 Leads | - | 8 | - | - | - | -25°C~71°C With Derating | Tube | - | SUS01 (1W) | 0.89Lx0.39W x 0.35 H 22.6mmx9.9mmx8.9mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 76% | 1000V | 26.4V | 5V | - | - | - | 21.6V | - | - | 200mA | 1W | - | - | - | - | - | - | - | - | - | - | - | 1W | - | - | - | - | - | - | - | OCP, SCP | 8.382mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MIC45205-1YMP-TR Microchip Technology | 1000 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 52-PowerBFQFN | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | MIC45205 | 0.31Lx0.31W x 0.12 H 8.0mmx8.0mmx3.0mm | - | yes | Active | 2 (1 Year) | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 93% | - | 26V | 5.5V | - | 6A | - | 4.5V | - | - | 6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, SCP | 3.048mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() REC7.5-2405SRW/H2/A/M Recom Power | 2 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 16g | - | - | -40°C~71°C | Tube | - | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.80W x 0.41 H 32.0mmx20.3mmx10.5mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 8W | SEATED HGT CALCULATED | - | 8W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 32mm | - | NOT SPECIFIED | - | - | - | 1 | Not Qualified | - | 82% | 2kV | - | 5V | - | 1.5A | - | - | 24V | NO | 1.5A | 7.5W | - | 5V | - | - | - | - | 1.5A | - | 24V | - | - | 7.5W | - | Isolated | 5V | - | - | 36V | 18V | SCP | 10.5mm | - | 20.3mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() NTA0305MC Murata Power Solutions Inc. | 10 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 18-SMD Module, 10 Leads | - | 10 | - | - | - | -40°C~85°C | Tube | - | NTA (1W) | 0.60Lx0.30W x 0.26 H 15.2mmx7.6mmx6.6mm | e4 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | - | ADDITIONAL -5V OUTPUT AVAILABLE | 1W | 1W | DUAL | GULL WING | 245 | 1 | - | 7.7mm | - | 60 | - | - | - | 2 | - | - | 78% | 1kV | - | 5V | - | 100mA | - | - | 3.3V | NO | 100mA | 1W | - | - | - | - | - | - | 100mA | - | 3.3V | - | - | 1W | - | Isolated | -5V | - | 100mA | 3.63V | 2.97V | - | 6.604mm | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() SDM30-24S3 MEAN WELL USA Inc. | 28 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | 8-DIP Module | - | 6 | - | - | - | -25°C~85°C With Derating | - | - | SDM30 (30W) | 2.00Lx2.00W x 0.63 H 50.8mmx50.8mmx16.0mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | 17W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 79% | 1000V | 36V | 3.3V | - | - | - | 18V | - | - | 5A | 16.5W | - | - | - | - | - | - | - | - | - | - | - | 16.5W | - | Isolated | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP | 16.002mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() NMK1505SAC Murata Power Solutions Inc. | 5 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 2.8g | - | - | -40°C~85°C | Tube | - | NMK (2W) | 0.77Lx0.30W x 0.40 H 19.7mmx7.7mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | LG-MAX;WD-MAX | 2W | 2W | SINGLE | - | - | 1 | - | 10.15mm | - | - | - | 7/4 | R-XSMA-T7 | 1 | - | - | 84% | 3kV | 16.5V | 15V | - | 400mA | - | - | 15V | NO | 133mA | 2W | - | - | - | - | - | - | 400mA | - | 15V | - | - | 2W | - | - | 5V | - | - | 16.5V | 13.5V | - | 10.16mm | - | 7.65mm | - | No | - | RoHS Compliant | - | - | ||
![]() PTH12010WAD Artesyn Embedded Power | In Stock | - | Datasheet | 16 Weeks | - | - | Through Hole | 10-DIP Module | - | - | - | - | - | -40°C~85°C | Tray | 2005 | PTH12010 (66W) | 1.37Lx0.62W x 0.35 H 34.8mmx15.7mmx8.9mm | - | - | Active | 3 (168 Hours) | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | unknown | - | - | 10 | - | 1 | - | - | 94% | - | 13.2V | - | - | - | - | 10.8V | - | - | - | 66W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, SCP, UVLO | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() NMV1215SAC Murata Power Solutions Inc. | 198 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | - | - | Industrial grade | -40°C~85°C | Tube | - | NMV (1W) | 0.77Lx0.24W x 0.39 H 19.5mmx6.0mmx10.0mm | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | - | 1 | - | 19.5mm | - | - | - | 7 | - | 1 | - | - | 77% | 3kV | - | 15V | - | 67mA | - | - | 12V | NO | 67mA | 1W | - | - | - | - | - | - | 67mA | - | 12V | - | - | 1W | - | Isolated | 15V | - | - | 13.2V | 10.8V | - | 10mm | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() MEE1S0512SC Murata Power Solutions Inc. | 57628 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 4-SIP Module | - | 4 | 1.28g | - | Industrial grade | -40°C~85°C | Tube | - | MEE1 (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | MATTE TIN OVER NICKEL | ITE (Commercial) | - | - | 1W | 1W | - | - | - | 1 | - | 11.48mm | - | - | - | - | - | 1 | - | - | 85% | 1kV | 5.5V | 12V | - | 83mA | - | - | 5V | NO | 83mA | 1W | - | - | - | - | - | - | 83mA | - | 5V | - | - | 1W | - | - | 12V | - | - | 5.5V | 4.5V | - | 9.906mm | - | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() MEA1D0515SC Murata Power Solutions Inc. | 15 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 6-SIP Module, 5 Leads | - | 5 | - | - | - | -40°C~85°C | Tube | - | MEA1 (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.1mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | - | - | 1W | 1W | SINGLE | PIN/PEG | - | 1 | - | 6.15mm | - | - | - | 7/5 | - | 2 | - | - | 87% | 1kV | - | 15V | - | 33mA | - | - | 5V | NO | 33mA | 1W | - | - | -15V | - | - | - | 33mA | - | 5V | - | - | 1W | - | Isolated | - | - | -33mA | 5.5V | 4.5V | - | 10.16mm | - | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() R-78HB3.3-0.5 Recom Power | 408 | - | Datasheet | 9 Weeks | - | PCB, Through Hole | Through Hole | 3-SIP Module | - | - | 4g | - | - | -40°C~85°C | Tube | - | INNOLINE R-78HB | 0.45Lx0.33W x 0.69 H 11.5mmx8.5mmx17.5mm | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 2W | - | - | 1.65W | SINGLE | - | - | 1 | 2.54mm | 11.5mm | - | - | - | - | R-PSMA-T3 | 1 | Not Qualified | - | 82% | - | - | 3.3V | - | 500mA | - | - | 48V | NO | 500mA | 1.65W | - | 3.3V | - | - | - | - | 500mA | - | 48V | - | - | 1.65W | - | Non-Isolated | 3.3V | 1.6kV | - | 72V | 9V | OTP, SCP | 17.5mm | - | 8.5mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() R1S-0515-R Recom Power | 536 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 5 | 1g | - | - | -40°C~100°C | Tape & Reel (TR) | - | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | 10.7mm | - | 5 | - | 8/5 | - | 1 | Not Qualified | - | 82% | 1kV | 5.5V | 15V | - | 66mA | - | 4.5V | 5V | NO | 66mA | 1W | - | 15V | - | - | - | - | - | 1W | 5V | - | - | - | - | Isolated | - | - | - | - | - | SCP | 6.7mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V24C12T50BN Vicor Corporation | 2777 |
| - | 16 Weeks | - | Through Hole | Through Hole | Quarter Brick | - | - | - | - | - | -40°C~100°C | Bulk | 2012 | MICRO (50W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | e4 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | - | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 88.1% | 3kV | 36V | 12V | - | 4.17A | - | 18V | 24V | YES | - | 50W | - | - | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | - | - | OVP, UVLO | 12.7mm | 57.9mm | 36.8mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() LMZ10500SHE/NOPB Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Module | - | 8 | - | 2.25MHz | - | -40°C~125°C | Tape & Reel (TR) | - | SIMPLE SWITCHER® | 0.12Lx0.10W x 0.06 H 3.0mmx2.6mmx1.5mm | - | no | Obsolete | 3 (168 Hours) | 8 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | 2W | DUAL | - | 260 | 1 | 0.65mm | - | - | - | LMZ10500 | - | - | 1 | - | - | 95% | - | 5.5V | 3.6V | Adjustable | 650mA | - | 2.7V | 3.6V | - | 650mA | - | Enable, Active High | - | - | - | CURRENT-MODE | PULSE WIDTH MODULATION | - | - | - | - | BUCK | - | - | - | - | - | - | - | - | OCP, OTP, SCP, UVLO | 1.1938mm | 3mm | 2.5mm | - | No | - | ROHS3 Compliant | - | Contains Lead | ||
![]() PTB78560AAH Texas Instruments | 15000 | - | Datasheet | - | NRND (Last Updated: 5 days ago) | - | Through Hole | 11-DIP Module | NO | 11 | - | - | - | -40°C~85°C | Tray | - | PTB78560 (30W) | 2.05Lx1.05W x 0.39 H 52.1mmx26.7mmx10.0mm | e3 | - | Not For New Designs | 1 (Unlimited) | 11 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | - | - | 30W | 30W | DUAL | - | - | 1 | - | 26.54mm | - | - | PTB78560 | 11 | - | 1 | - | - | 83% | 1.5kV | 60V | 5V | - | 6A | - | 18V | 24V | YES | 6A | 30W | - | 5.5V | - | - | - | - | 6A | - | - | 3.6V | - | - | - | Isolated | - | - | - | - | - | - | 9.98mm | - | - | 9.73mm | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() MEE1S0315SC Murata Power Solutions Inc. | 55639 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 4-SIP Module | - | 4 | 1.28g | - | - | -40°C~85°C | Tube | - | MEE1 (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | 1W | - | - | - | 1 | - | 11.48mm | - | - | - | - | - | 1 | - | - | 84.5% | 1kV | 3.63V | 15V | - | 67mA | 3.3V | - | 3.3V | NO | 67mA | 1W | - | - | - | - | - | - | 67mA | - | 3.3V | - | - | 1W | - | Isolated | 15V | - | - | 3.3V | 2.97V | - | 10mm | - | 6mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() SUCS1R52412C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 5-DIP Module | - | - | 3.000003g | - | - | -40°C~85°C With Derating | - | 2006 | SUCS (1.5W) | 0.88Lx0.50W x 0.28 H 22.4mmx12.7mmx7.0mm | e3 | yes | Active | Not Applicable | 5 | EAR99 | Isolated Module | MATTE TIN | ITE (Commercial) | - | - | - | - | DUAL | - | 225 | 1 | - | - | unknown | NOT SPECIFIED | - | - | R-XDMA-T5 | 1 | - | - | 75% | 500V | 36V | 12V | - | - | - | 18V | 24V | YES | 130mA | 1.5W | - | - | - | - | - | - | 130mA | - | 24V | - | - | - | - | - | - | - | - | - | - | OCP | 7.112mm | 22.4mm | - | - | - | - | ROHS3 Compliant | - | Lead Free |