- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEN 6-2421N Traco Power | 61 |
| Datasheet | 11 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | NO | - | - | -40°C~85°C With Derating | - | 2013 | TEN 6N (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 8 | - | Isolated Module | - | ITE (Commercial) | 5W | ADDITIONAL -5 VOLT OUTPUT ALSO AVAILABLE | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P8 | 2 | - | 80% | 1.5kV | 36V | 5V | - | - | 18V | 24V | NO | - | - | - | - | -5V | - | 5W | - | - | - | - | - | - | - | OCP, SCP | - | 10.45mm | 31.8mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() NSD15-12S5 MEAN WELL USA Inc. | 440 | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 8-DIP Module, 6 Leads | - | 6 | - | -25°C~70°C With Derating | Tray | - | NSD15-S (15W) | 2.00Lx1.50W x 0.39 H 50.8mmx38.1mmx9.8mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 77% | 1500V | 36V | 5V | - | - | 9.4V | - | - | 3A | 15W | - | - | - | - | - | - | 15W | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP | 9.8298mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() JCA0212S03 XP Power | 41 | - | Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | - | - | -40°C~100°C | Tube | 2007 | JCA (2W) | 1.00Lx0.80W x 0.39 H 25.4mmx20.3mmx10.0mm | - | - | Active | 1 (Unlimited) | 8 | - | Isolated Module | - | ITE (Commercial) | - | - | 2W | 2W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 25.4mm | NOT SPECIFIED | - | R-MDMA-P8 | 1 | - | 72% | 1.5kV | 18V | 3.3V | 600mA | - | - | 12V | NO | 600mA | 2W | - | - | - | 600mA | - | 12V | 2W | - | 3.3V | - | 18V | 9V | OCP, OVP, SCP, UVLO | 9.906mm | - | - | 20.3mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() MEV1S2415DC Murata Power Solutions Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 14-DIP Module, 5 Leads | - | 5 | - | -40°C~85°C | Tube | - | MEV1 (1W) | 0.77Lx0.39W x 0.28 H 19.7mmx10.0mmx7.0mm | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | - | - | 1W | 1W | DUAL | - | - | 1 | - | 19.7mm | - | - | - | 1 | - | 87.5% | 3kV | 26.4V | 15V | 67mA | - | - | 24V | NO | 67mA | 1W | - | - | - | 67mA | - | 24V | 1W | - | 15V | - | 26.4V | 21.6V | - | 7mm | - | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() RS3-0512D/H3 Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | 4.7g | -40°C~71°C | Tube | - | ECONOLINE RS3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 3W | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XSMA-T7 | 2 | Not Qualified | 83% | 3kV | 9V | 12V | 125mA | - | 4.5V | 5V | NO | 125mA | 3W | Enable, Active Low | 12V | -12V | - | 3W | 5V | - | - | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() RE-153.3S/P Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 2.2g | -40°C~85°C | Tube | - | ECONOLINE RE (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | SINGLE | - | - | 1 | 2.54mm | - | - | - | R-PSMA-T4 | 1 | - | 75% | 1kV | 16.5V | 3.3V | 303mA | - | 13.5V | 15V | NO | 303mA | 1W | - | 3.3V | - | - | 1W | 15V | - | - | - | - | - | - | SCP | 10.2mm | - | - | 6mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() RV-0509S/P/R8 Recom Power | 46 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | - | 14 | 9g | -40°C~85°C | Tube | - | ECONOLINE RV/R (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | - | Active | 1 (Unlimited) | 14 | - | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 2W | DUAL | - | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 85% | 8kV | 5.5V | 9V | 222mA | - | 4.5V | - | - | 222mA | 2W | - | 9V | - | - | - | 5V | - | - | - | - | - | - | SCP | 11.1mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() NCM6S1203C Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 23-SMD Module, 7 Leads | - | 7 | - | -40°C~85°C | Tube | - | NCM6 (6W) | 1.26Lx0.79W x 0.43 H 32.0mmx20.0mmx10.8mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 6W | LG-MAX; | - | 5W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | - | 1 | - | 79% | 5.2kV | 36V | 3.3V | 1.52A | - | 9V | 12V | NO | 1.52A | 5W | Enable, Active Low | - | - | - | 5W | - | - | - | - | - | - | - | Remote On/Off, OTP, SCP, UVLO | 10.922mm | - | 32mm | 20mm | No | - | RoHS Compliant | - | - | ||
![]() RCQ5072S24 XP Power | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | 8-DIP Module | - | - | - | -40°C~35°C | Bulk | 2016 | RCQ (50W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial), Railway | - | - | - | 50W | - | - | - | - | - | - | - | - | - | 1 | - | 91% | 3kV | 101V | - | 2.08A | - | - | - | - | - | 50W | Enable, Active High | - | - | 2.08A | - | - | 50W | - | - | - | 101V | 43V | Remote On/Off | 12.7mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() NMA2415SC Murata Power Solutions Inc. | 49 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | - | -40°C~85°C | Tube | - | NMA (1W) | 0.77Lx0.24W x 0.39 H 19.6mmx6.1mmx9.9mm | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | - | - | 1W | 1W | SINGLE | PIN/PEG | - | 1 | - | 6mm | - | 6 | R-XSMA-P6 | 2 | - | 80% | 1kV | - | 15V | 33mA | - | - | 24V | NO | 33mA | 1W | - | - | - | 33mA | - | 24V | 1W | Isolated | -15V | 33mA | 26.4V | 21.6V | - | 9.906mm | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() TMR 1-2411SM Traco Power | 691 | - | Datasheet | 11 Weeks | - | Surface Mount | 14-SMD Module, 7 Leads | YES | - | - | -40°C~82°C With Derating | - | 2013 | TMR 1SM (1W) | 0.74Lx0.54W x 0.34 H 18.9mmx13.7mmx8.7mm | - | - | Active | 2 (1 Year) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PDMA-G7 | 1 | - | 79% | 1.5kV | 36V | 5V | - | - | 18V | 24V | NO | - | - | - | - | - | - | 1W | - | - | - | - | - | - | - | Remote On/Off, OCP, SCP | - | 9.2mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() REC7.5-2412DRW/H2/A/M Recom Power | 357 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 16g | -40°C~71°C | Tube | - | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.80W x 0.41 H 32.0mmx20.3mmx10.5mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 8W | - | 7.5W | 8W | DUAL | - | NOT SPECIFIED | 1 | - | 20.3mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 85% | 2kV | - | 12V | 312mA | - | - | 24V | NO | 312mA | 7.5W | - | 12V | -12V | 312mA | - | 24V | 7.5W | Isolated | - | 312mA | 36V | 18V | SCP | 10.5mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() MEV1D1509SC Murata Power Solutions Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | - | -40°C~85°C | Tube | - | MEV1 (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.2mmx10.2mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | -9V ADDITIONAL OUTPUT AVAILABLE | 1W | 1W | SINGLE | - | - | 1 | - | 6.15mm | - | 7/5 | - | 2 | - | 87% | 3kV | - | 9V | 56mA | 15V | - | 15V | NO | 56mA | 1W | - | - | - | 56mA | - | 15V | 1W | Isolated | -9V | -56mA | 16.5V | 13.5V | - | 10.15mm | - | 19.4mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() VHB100W-Q48-S15 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | 94.999989g | -40°C~100°C | Box | 2012 | VHB100W (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 7.62mm | - | NOT SPECIFIED | - | R-XDMA-P9 | 1 | Not Qualified | 87.5% | 1.5kV | 75V | 15V | 6.7A | - | 18V | 48V | YES | - | 100W | Enable, Active High | - | - | - | - | - | - | Isolated | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | - | 57.9mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() DCM3623T36G31C2M00 Vicor Corporation | In Stock | - | - | 16 Weeks | - | Through Hole | 9-DIP Module | NO | - | - | -55°C~125°C | Tray | 2014 | VI Chip® DCM® (320W) | 1.52Lx0.90W x 0.29 H 38.7mmx22.8mmx7.3mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 320W | - | - | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-XDMA-P9 | 1 | - | 93.8% | 2.25kV | 36V | 28V | - | - | 18V | 24V | YES | - | - | - | - | - | - | 320W | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | - | - | 38.72mm | 22.8mm | - | - | ROHS3 Compliant | - | - | ||
![]() RY-0524S/P Recom Power | 45 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.8g | -40°C~70°C | Tube | - | ECONOLINE RY (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 1 | Not Qualified | 68% | 1kV | 5.25V | 2V | 42mA | - | 4.75V | 5V | YES | 42mA | 1W | - | 24V | - | - | 1W | 5V | - | - | - | - | - | - | SCP | 10.2mm | - | - | 7.05mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() PEM2-S24-D15-S CUI Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.400014g | -40°C~105°C | Tube | 2016 | PEM2-S (2W) | 0.77Lx0.28W x 0.39 H 19.6mmx7.0mmx10.0mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PSMA-T5 | 2 | - | 84% | 3kV | 26.4V | 15V | 66.6mA | - | 21.6V | 24V | NO | - | 2W | - | - | -15V | 67mA | 2W | - | - | Isolated | - | -67mA | - | - | SCP | 9.906mm | - | 19.6mm | 7mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() REC7.5-2409DRW/H1/A/M Recom Power | 32 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 16g | -40°C~71°C | Tube | - | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.80W x 0.41 H 32.0mmx20.3mmx10.5mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 8W | - | - | 8W | DUAL | - | NOT SPECIFIED | 1 | - | 20.3mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 84% | 1kV | 36V | 9V | 417mA | - | 18V | 24V | NO | 417mA | 7.5W | - | 9V | -9V | - | - | 24V | - | Isolated | - | - | - | - | SCP | 10.5mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() NTH0512MC-R Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 26-SMD Module, 12 Leads | - | 12 | - | -40°C~85°C | Tape & Reel (TR) | - | NTH (2W) | 0.70Lx0.50W x 0.23 H 17.8mmx12.7mmx5.8mm | e4 | yes | Active | 1 (Unlimited) | 12 | EAR99 | Isolated Module | GOLD (4) | ITE (Commercial) | - | - | - | 2W | DUAL | GULL WING | 245 | 1 | - | - | 60 | - | - | 2 | - | 82% | 1kV | 5.5V | 12V | 83mA | - | 4.5V | 5V | NO | - | 2W | - | - | -12V | - | 2W | 5V | - | - | - | - | - | - | - | 5.842mm | - | 17.78mm | - | No | - | RoHS Compliant | - | - | ||
![]() JTL3024S12 XP Power | 35 | - | Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 7-DIP Module, 6 Leads | - | - | - | -40°C~75°C | Tube | 2009 | JTL (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial) | - | SEATED HGT-CACLUATED | 30W | 30W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 50.8mm | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | 90% | 1.6kV | 36V | 12V | 2.5A | 24V | - | 24V | YES | 2.5A | 30W | Enable, Active High | - | - | 2.5A | - | - | 30W | - | 12V | - | 36V | 9V | Remote On/Off, OCP, OVP, SCP, UVLO | 10.16mm | - | - | 25.4mm | - | Unknown | ROHS3 Compliant | - | - |