- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Topology | Control Mode | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Min Output Voltage | Switcher Configuration | Max Output Power | Switching Frequency-Max | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VHB75W-Q48-S24 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 9-DIP Module, 1/2 Brick | - | - | 93.999988g | -40°C~100°C | Bulk | 2012 | VHB75W (75W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 7.62mm | - | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 85% | 1.5kV | 75V | 24V | 3.2A | 18V | 48V | YES | - | 75W | Enable, Active High | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() E50 XP Power | 2486 |
| Datasheet | 15 Weeks | - | Through Hole | 5-DIP Module | - | - | - | -10°C~60°C | Bulk | - | XP EMCO - E (3W) | 2.50Lx1.50W x 0.85 H 63.5mmx38.1mmx21.6mm | - | - | Active | 1 (Unlimited) | - | - | High Voltage - Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 3.5kV | 15V | - | - | 0V | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Proportional Output | 21.6mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() R1Z-3.33.3 Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.6g | -40°C~70°C | Tube | - | ECONOLINE R1Z (1W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | e1 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial), Medical | - | - | - | 1W | DUAL | GULL WING | 245 | 1 | 2.54mm | - | - | 30 | - | - | R-XDMA-G6 | 1 | Not Qualified | - | 60% | 1kV | 3.5V | 3.3V | 303mA | 3.1V | 3.3V | NO | 303mA | 1W | - | 3.3V | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | 8.7mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CHB100-24S24N Cincon Electronics Co. LTD | 73 |
| Datasheet | 8 Weeks | - | Through Hole | Half Brick | NO | - | - | -40°C~100°C With Derating | - | 2015 | CHB100 (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | 9 | R-MDMA-P9 | 1 | - | - | 87% | 1.5kV | 36V | 24V | - | 18V | 24V | YES | - | 100W | Enable, Active Low | - | - | - | - | 4.17A | - | 24V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | 57.9mm | - | - | ROHS3 Compliant | - | ||
![]() RP20-2412DAW Recom Power | 43 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-SIP Module, 5 Leads | - | - | 15g | -40°C~90°C | Tube | - | POWERLINE RP20-AW (20W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 9.9mm | - | NOT SPECIFIED | - | - | S-XDMA-P5 | 2 | - | - | 89% | 1.6kV | 36V | 12V | 833mA | 9V | 24V | NO | 833mA | 20W | - | 12V | -12V | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | OCP, OVP, SCP, UVLO | 9.9mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PT6645G Texas Instruments | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | 14-SIP Module | - | 14 | - | -40°C~85°C | Tray | - | PT6640 (24W) | - | - | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | 22.5W | SINGLE | - | - | 1 | 2.54mm | 30.98mm | - | - | PT6645 | 14 | - | 1 | - | - | 84% | - | 15V | -15V | 1.5A | 8V | 12V | - | 1.5A | 24W | - | - | - | - | VOLTAGE-MODE | - | - | - | - | SINGLE | - | 600kHz | Non-Isolated | - | - | - | - | - | 10.41mm | 62.48mm | 30.73mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() RDC40110D12 XP Power | 2840 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | - | - | -40°C~85°C | Tube | 2014 | RDC (40W) | 2.00Lx1.60W x 0.42 H 50.8mmx40.6mmx10.7mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial), Railway | - | - | - | 40W | - | - | - | - | - | 50.8mm | - | - | - | - | - | 2 | - | - | 87% | 1.5kV | - | - | 1.65A | - | - | - | - | 40W | Enable, Active High | - | -12V | - | - | 1.65A | - | - | - | - | 40W | - | - | - | 1.65A | 176V | 55V | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.668mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() V24C15C100BL Vicor Corporation | In Stock |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | -20°C~100°C | Bulk | 2012 | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | V24C15C100 | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 89% | 3kV | 36V | 15V | 6.67A | 18V | 24V | YES | - | 100W | - | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RW2-2405S/SMD Recom Power | 86 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 16-SMD Module, 6 Leads | - | 6 | 6.4g | -40°C~85°C | Tube | - | ECONOLINE RW2 (2W) | 0.95Lx0.57W x 0.40 H 24.2mmx14.5mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 2W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 14.5mm | - | NOT SPECIFIED | - | 16 | - | 1 | - | - | 78% | 1kV | 36V | 5V | 400mA | 18V | - | NO | 400mA | 2W | - | 5V | - | - | - | - | 2W | 24V | - | - | - | - | Isolated | - | - | - | - | SCP | 10.2mm | 24.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() EC1SA13N Cincon Electronics Co. LTD | 62 | - | Datasheet | 8 Weeks | - | Through Hole | 7-SIP Module, 5 Leads | - | - | - | -40°C~85°C | - | - | EC1SAN (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.1mmx10.2mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 81% | 1.5kV | 13.2V | - | - | 10.8V | - | - | - | 1W | - | - | - | - | - | 67mA | - | 12V | - | - | - | - | - | - | - | - | - | SCP | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RDD08110S15 XP Power | 29 | - | Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | - | -40°C~85°C | Tube | 2014 | RDD (8W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | Railway | - | - | - | 8W | - | - | - | - | - | 31.75mm | - | - | - | - | - | 1 | - | - | 83% | 3kV | 176V | - | 535mA | - | - | - | - | 8W | Enable, Active High | - | - | - | - | 535mA | - | - | - | - | 8W | - | - | - | - | 176V | 42V | Remote On/Off, OCP, OVP, SCP | 10.16mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PXD3024WS3P3 TDK-Lambda Americas Inc. | 25 | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 6 | - | -40°C~85°C | Tube | 2011 | PXD30W (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial) | - | - | 24.75W | 24.75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | - | 1 | Not Qualified | - | 86% | 1.6kV | 36V | 3.3V | 7.5A | 9V | 24V | YES | 7.5A | 30W | - | - | - | - | - | 7.5A | - | 12V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP | 10.16mm | 50.8mm | 25.4mm | - | - | RoHS Compliant | - | ||
![]() MGFS34815 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 4-SIP Module | NO | - | - | -40°C~85°C With Derating | - | - | MGFS (3W) | 0.67Lx0.33W x 0.47 H 17.0mmx8.5mmx12.0mm | - | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | ITE (Commercial) | 3W | - | - | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | - | R-XSMA-T4 | 1 | - | - | 83% | 1.5kV | 76V | 15V | - | 18V | 48V | NO | - | - | - | - | - | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | OCP | - | - | 8.5mm | - | - | ROHS3 Compliant | - | ||
![]() SUCS3243R3BP Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD Module | - | - | 5.000005g | -40°C~85°C With Derating | - | 2011 | SUCS (3W) | 0.98Lx0.61W x 0.28 H 25.0mmx15.5mmx7.0mm | e3 | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | MATTE TIN | ITE (Commercial) | 2W | - | - | - | DUAL | GULL WING | 225 | 1 | - | 7mm | unknown | NOT SPECIFIED | - | - | R-XDMA-G6 | 1 | - | - | 73% | 500V | 36V | 3.3V | - | 18V | 24V | YES | 600mA | 3W | - | - | - | - | - | 600mA | - | 24V | - | - | - | - | - | - | - | - | - | - | 7.112mm | 25mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PTB48540BAZ Texas Instruments | 16 |
| Datasheet | - | - | Surface Mount | 13-SMD Module | NO | 13 | - | -40°C~85°C | Tray | - | PTB48540 (10W) | 1.62Lx1.50W x 0.38 H 41.1mmx38.1mmx9.7mm | e1 | yes | Discontinued | 3 (168 Hours) | 13 | EAR99 | Isolated PoE Module | TIN SILVER COPPER | ITE (Commercial) | - | - | 10W | 10W | DUAL | PIN/PEG | 260 | 1 | - | 37.97mm | - | - | PTB48540 | 13 | - | 1 | - | - | 79% | 1.5kV | 57V | 3.3V | 3A | 36V | 36V | YES | 3A | 10W | - | 3.65V | - | - | - | 3A | - | - | 2.95V | - | - | - | Isolated | - | - | - | - | Remote On/Off, OCP, OTP, SCP, UVLO | 9.652mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() RP75H-2424SRW/P Recom Power | 2091 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | - | 105g | -40°C~105°C With Derating | - | - | POWERLINE RP75-RW (75W) | 2.40Lx2.28W x 0.48 H 61.0mmx57.9mmx12.1mm | - | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 76W | - | - | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | - | R-MDMA-P9 | 1 | - | - | 87% | 2.25kV | 36V | 19.2V | - | 9V | 24V | YES | 3.2A | - | - | 26.4V | - | - | - | - | 76W | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | - | - | ROHS3 Compliant | - | ||
![]() PT78NR115V Texas Instruments | In Stock | - | Datasheet | - | - | Through Hole | 3-SIP Module | NO | 3 | - | -40°C~85°C | Tray | - | PT78NR100 | 0.90Lx0.31W x 0.94 H 22.9mmx7.9mmx23.9mm | - | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | 4.5W | SINGLE | - | - | 1 | - | 7.87mm | - | - | 78NR115 | - | - | 1 | - | - | 75% | - | 15V | -15V | 300mA | 7V | 10V | - | 300mA | 5W | - | -15V | - | Boost | VOLTAGE-MODE | 300mA | - | - | -15V | SINGLE | - | 700kHz | Non-Isolated | - | - | - | - | OTP, SCP | 23.876mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TEN 30-2411WI Traco Power | 3 | - | Datasheet | - | - | Through Hole | 7-DIP Module, 6 Leads | NO | - | - | -40°C~85°C With Derating | - | 2006 | TEN 30WI (30W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | - | yes | Not For New Designs | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 30W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | 6 | R-PDMA-P6 | 1 | - | - | 87% | 1.5kV | 40V | 5.1V | - | 10V | 24V | YES | - | - | - | - | - | - | - | - | 30W | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 50.8mm | 25.4mm | - | - | ROHS3 Compliant | - | ||
![]() R-78HB9.0-0.5L Recom Power | 99 |
| Datasheet | 9 Weeks | PCB, Through Hole | Through Hole, Right Angle | 3-SIP Module | - | - | 4g | -40°C~85°C | Tube | - | INNOLINE R-78HB | 0.69Lx0.45W x 0.33 H 17.5mmx11.5mmx8.5mm | - | - | Active | 1 (Unlimited) | 3 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | - | - | - | 4.5W | SINGLE | - | - | 1 | 2.54mm | 8.5mm | - | - | - | - | R-PSMA-T3 | 1 | Not Qualified | - | 92% | - | - | 9V | 500mA | - | 48V | NO | 500mA | 4.5W | - | 9V | - | - | - | - | - | 48V | - | - | 4.5W | - | - | 9V | - | 72V | 14V | OTP, SCP | 17.5mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RAZ-1205S Recom Power | 13 |
| Datasheet | 9 Weeks | Surface Mount | - | - | - | - | 1.6g | -40°C~85°C | - | - | ECONOLINE RAZ (1W) | - | - | - | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | DUAL | L BEND | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | - | 1 | - | - | 68% | 1kV | 13.2V | 5V | 200mA | 10.8V | 12V | NO | 200mA | 1W | - | 5V | - | - | - | 200mA | 1W | 12V | - | - | - | - | - | - | - | - | - | SCP | 7.8mm | 18mm | 8.7mm | - | - | ROHS3 Compliant | Lead Free |