- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Type
- Size / Dimension
- Series
- Factory Lead Time
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Min Output Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RW-1209S Recom Power | 62 |
| Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | - | 7g | - | -40°C~80°C | Tube | - | ECONOLINE RW-S (3W) | 1.27Lx0.58W x 0.28 H 32.3mmx14.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | 3W | DUAL | - | - | 1 | 2.54mm | 14.73mm | - | - | - | - | - | 1 | - | - | 78% | 1kV | 18V | 9V | 333mA | - | - | 12V | NO | 333mA | 3W | - | 9V | - | - | - | - | 3W | 12V | - | - | Isolated | - | - | - | - | SCP | 7mm | 32.26mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RU-3.30505 Recom Power | 15 |
| Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | 7-SIP Module, 6 Leads | - | - | - | 2.7g | - | -40°C~85°C | Tube | - | ECONOLINE RU (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | 1W | SINGLE | - | - | - | - | - | - | - | - | - | - | 2 | Not Qualified | - | 76% | 1kV | 3.6V | 5V | 100mA | - | 3V | - | - | - | 1W | - | 5V | - | - | - | 100mA | - | 3.3V | - | - | - | - | 100mA | - | - | SCP | 10.2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RY-0512D Recom Power | 74 | - | Datasheet | 9 Weeks | - | - | PCB, Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | - | 2.8g | - | -40°C~70°C | Tube | - | ECONOLINE RY (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 1W | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 19.65mm | - | NOT SPECIFIED | - | 7/5 | - | 2 | Not Qualified | - | 68% | 1kV | - | 12V | 42mA | - | - | 5V | YES | 42mA | 1W | - | 12V | - | - | - | 42mA | - | 5V | - | 1W | Isolated | -12V | 42mA | 5.25V | 4.75V | SCP | 10.2mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UST-5/500-D12-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | - | Through Hole | Through Hole | 8-DIP Module | - | 8 | - | - | - | -40°C~75°C | Tube | - | UST (3W) | 1.25Lx0.80W x 0.45 H 31.8mmx20.3mmx11.4mm | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | GOLD OVER NICKEL | - | - | ITE (Commercial) | - | - | - | 3W | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | 20.32mm | - | - | - | 8 | - | 1 | - | - | 74% | 1kV | - | 5V | 500mA | - | 9V | 12V | NO | 500mA | 3W | - | - | - | - | - | 500mA | - | 12V | - | 2.5W | Isolated | 5V | - | 18V | 9V | - | 11.43mm | - | - | No | - | RoHS Compliant | - | ||
![]() V300B48T250BL2 Vicor Corporation | 2975 |
| - | 16 Weeks | - | - | Through Hole | Through Hole | 9-DIP Module | - | 9 | - | - | - | -40°C~100°C | Bulk | - | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 250W | REMOTE SHUTDOWN | - | - | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 57.9mm | not_compliant | NOT SPECIFIED | V300B48T250 | 9 | - | 1 | Not Qualified | UL, TUV, CE | 89% | 3kV | 375V | 48V | 5.21A | - | 180V | 300V | YES | 5.21A | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | - | Non-RoHS Compliant | - | ||
![]() CC15-4815SFP-E TDK-Lambda Americas Inc. | In Stock | - | Datasheet | 14 Weeks | OBSOLETE (Last Updated: 2 months ago) | - | Through Hole | Through Hole | 20-DIP Module, 17 Leads | - | 17 | - | - | - | -40°C~85°C | Tray | 2009 | CC-P-E (15W) | 1.51Lx1.17W x 0.27 H 38.4mmx29.6mmx6.8mm | e3 | - | Obsolete | 1 (Unlimited) | 17 | EAR99 | Isolated Module | Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | - | 15W | 15W | DUAL | - | NOT SPECIFIED | 1 | - | 29.6mm | - | NOT SPECIFIED | - | - | - | 1 | - | - | 89% | 1kV | 76V | 15V | 1A | - | - | 48V | NO | 1A | 15W | Enable, Active Low | - | - | - | - | 1A | - | 48V | - | 15W | - | 15V | - | 76V | 36V | - | 6.858mm | 38.4mm | - | - | Unknown | RoHS Compliant | - | ||
![]() CC1R5-2403SF-E TDK-Lambda Americas Inc. | 200 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Through Hole | Through Hole | 7-DIP Module | - | 7 | - | 3.2g | Industrial grade | -40°C~85°C | Tray | 2005 | CC-E (1.5W) | 0.65Lx0.65W x 0.34 H 16.5mmx16.6mmx8.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 1W | - | - | 1.5W | 1.5W | - | - | - | - | - | 16.6mm | - | - | - | - | - | 1 | - | - | - | 500V | 36V | 3.3V | 400mA | - | 18V | - | - | 400mA | 1.5W | Enable, Active Low | - | - | 18V | 36V | 400mA | - | 24V | - | 1.5W | Isolated | 3.3V | - | 36V | 18V | - | 8.5mm | 16.51mm | 16.51mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CBS1004812-T Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | Through Hole | Half Brick | - | - | Half Brick | 85.048569g | - | -40°C~100°C With Derating | - | 2011 | CBS (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | 100°C | -40°C | ITE (Commercial) | 101W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 89% | 1.5kV | 76V | - | - | - | 36V | - | - | - | 100W | - | - | - | - | - | 8.4A | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | 60.96mm | 57.912mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS2004812-F1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | Through Hole | Half Brick | - | - | - | 85.048569g | - | -40°C~100°C With Derating | - | - | CBS (200W) | 2.46Lx2.31W x 1.04 H 62.5mmx58.7mmx26.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 200W | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | 1 | - | - | 88% | 1.5kV | 76V | - | - | - | 36V | - | - | - | 200W | - | - | - | - | - | 16.7A | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RH-0515D/H6 Recom Power | 73 | - | Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | - | 2.7g | - | -40°C~90°C | Tube | - | ECONOLINE RH/H6 (1W) | 0.77Lx0.28W x 0.40 H 19.6mmx7.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | R-PSMA-T7 | 2 | - | - | 80% | 6.4kV | 5.5V | 15V | 33mA | - | 4.5V | 5V | NO | 33mA | 1W | - | 15V | -15V | - | - | - | 0.99W | - | - | - | - | - | - | - | - | SCP | 10.2mm | 19.65mm | 7.05mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() OKI-78SR-5/1.5-W36E-C Murata Power Solutions Inc. | 1134 | - | Datasheet | 14 Weeks | - | - | - | Through Hole | 3-SIP Module | NO | - | - | - | - | -40°C~85°C | Tray | - | Okami™ OKI-78SR-E | 0.47Lx0.39W x 0.69 H 11.9mmx10.0mmx17.6mm | e3 | yes | Active | Not Applicable | 3 | - | Linear Regulator Replacement | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | 8W | - | - | - | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | - | R-XSMA-P3 | 1 | - | - | 90.5% | - | 36V | 5V | - | - | 7V | 12V | NO | - | 7.5W | - | - | - | - | - | - | 7.8W | - | - | - | - | - | - | - | - | SCP | 16.5mm | - | - | - | - | RoHS Compliant | - | ||
![]() ITW2415S XP Power | 53 | - | Datasheet | 10 Weeks | - | - | PCB, Through Hole | Through Hole | 6-SIP Module, 5 Leads | - | - | - | - | - | -40°C~85°C | Tube | 2013 | ITW (1W) | 0.67Lx0.30W x 0.43 H 17.0mmx7.6mmx11.0mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | 17mm | - | NOT SPECIFIED | - | - | R-XSMA-T5 | 2 | - | - | 80% | 1.5kV | - | 15V | 33mA | - | - | 24V | NO | - | 1W | - | - | -15V | - | - | 33mA | - | - | - | 1W | - | - | 33mA | 36V | 18V | SCP | 10.922mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() MEJ1D0503SC Murata Power Solutions Inc. | 1 | - | Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | - | 4.3g | Industrial grade | -40°C~85°C | Tube | - | MEJ1 (1W) | 0.77Lx0.39W x 0.50 H 19.7mmx10.0mmx12.7mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial), Medical | 1W | - | - | - | 1W | - | - | - | - | - | 12.65mm | - | - | - | - | - | 2 | - | - | 67% | 5.2kV | 5.5V | 3.3V | 151mA | 5.5V | 4.5V | - | - | 151mA | 1W | - | - | -3V | 4.5V | 5.5V | 151mA | - | 5V | - | 1W | - | - | -151mA | - | - | SCP | 12.7mm | 19.558mm | 9.906mm | No | - | RoHS Compliant | - | ||
![]() RP30-2415DEW Recom Power | 43 |
| Datasheet | 12 Weeks | - | - | PCB, Through Hole | Through Hole | 8-DIP Module, 7 Leads | - | 7 | - | 48g | - | -40°C~85°C | Tube | - | POWERLINE RP30-EW (30W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 30W | 30W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 50.8mm | - | NOT SPECIFIED | - | 8/7 | R-PDMA-P8 | 2 | Not Qualified | - | 86% | 1.6kV | - | 15V | 1A | - | - | 24V | YES | 1A | 30W | Enable, Active High | 15V | -15V | - | - | 1A | - | 24V | - | 30W | Isolated | - | 1A | 40V | 10V | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.2mm | - | 40.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PDM2-S5-S15-S CUI Inc. | In Stock | - | Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | 6-SIP Module, 4 Leads | - | - | - | 2.400014g | - | -40°C~105°C | Tube | 2016 | PDM2-S (2W) | 0.77Lx0.28W x 0.39 H 19.6mmx7.0mmx10.0mm | - | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | - | R-PSMA-T5 | 1 | Not Qualified | - | 84% | 1.5kV | 5.5V | 15V | 133mA | - | 4.5V | 5V | NO | - | 2W | - | - | - | - | - | 133mA | 2W | - | - | - | Isolated | - | - | - | - | SCP | 9.906mm | - | 7mm | - | - | RoHS Compliant | Lead Free | ||
![]() SKA20C-15 MEAN WELL USA Inc. | 45 |
| Datasheet | 13 Weeks | - | - | Through Hole | Through Hole | 6-DIP Module | - | - | - | - | - | -40°C~85°C With Derating | Tube | - | SKA20 (20W) | 2.00Lx1.00W x 0.44 H 50.8mmx25.4mmx11.2mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 88% | 1500V | 72V | - | - | - | 36V | - | - | 1.333A | 20W | - | - | - | - | - | 1.333A | - | - | - | 20W | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP | 11.2mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RE-1505S Recom Power | 578 |
| Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | - | 2.2g | - | -40°C~85°C | Tube | - | ECONOLINE RE (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | 1W | - | - | - | - | - | 6mm | - | - | - | - | - | 1 | - | - | 80% | 1kV | 16.5V | 5V | 200mA | - | 13.5V | - | - | 200mA | 1W | - | 5V | - | - | - | 200mA | - | 15V | - | - | Isolated | - | - | - | - | SCP | 10.2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BEI15-120-Q12P-C Murata Power Solutions Inc. | 1263 | - | Datasheet | 30 Weeks | - | Gold | Through Hole | Through Hole | 6-DIP Module | - | 6 | - | 10g | - | -40°C~85°C | Tube | - | BEI15 (15W) | 1.10Lx0.96W x 0.35 H 27.9mmx24.4mmx8.9mm | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 15W | 15W | DUAL | PIN/PEG | - | 1 | - | 27.9mm | - | - | - | 6 | - | 2 | - | - | 86% | 2kV | - | 12V | 625mA | - | - | 24V | NO | 625mA | 15W | - | - | - | - | - | 625mA | - | 24V | - | 15W | Isolated | -12V | 625mA | 36V | 9V | - | 8.89mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ITB2415S XP Power | 61 | - | Datasheet | 10 Weeks | - | - | PCB, Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | - | - | - | -40°C~105°C | Tube | 2014 | ITB (1W) | 0.77Lx0.24W x 0.39 H 19.5mmx6.0mmx10.0mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | 1W | - | - | - | - | - | 19.5mm | - | - | - | - | - | 1 | - | - | 80% | 1.5kV | 26.4V | - | 66.7mA | - | - | - | - | - | 1W | - | - | - | - | - | 66.7mA | - | - | - | 1W | - | - | - | 26.4V | 21.6V | SCP | 9.906mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() PTH03030WAS Texas Instruments | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 13-SMD Module | NO | 13 | - | - | - | -40°C~85°C | Tray | - | PTH03030W | 1.37Lx1.12W x 0.38 H 34.8mmx28.5mmx9.6mm | - | - | Obsolete | 1 (Unlimited) | 13 | EAR99 | Non-Isolated PoL Module | - | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | 8504.40.85.00 | - | 75W | QUAD | UNSPECIFIED | - | 1 | - | 28.45mm | - | - | TH03030 | 13 | - | 1 | - | UL, CSA | 93% | - | 3.65V | 2.5V | 30A | - | 2.95V | 3.3V | YES | 30A | - | - | 2.5V | - | - | - | 30A | 60W | - | 800mV | - | Non-Isolated | - | - | - | - | Remote On/Off, OCP, OTP, UVLO | 9.652mm | 34.8mm | - | No | - | ROHS3 Compliant | Contains Lead |